Internal and External Gripping Grippers

28 Results
Angular Motion Parallel Gripper
from Compact Automation

Angular motion grippers represent the lowest cost design. The air cylinder is an integral component of the overall gripper length. The piston actuator pushes the cam, or yoke, forward, rocking/pivoting the jaws open. The pull stroke closes the jaws. A four way valve circuit is required for control. [See More]

  • Style: Angular
  • Number of Grips: 2 (optional feature); 3 (optional feature)
  • Actuation: Pneumatic; Hydraulic (optional feature)
  • Grip Force: 57.83 to 10418
Parallel Motion Gripper
from Compact Automation

Parallel motion grippers represent a highly versatile and flexible design. The integral pneumatic cylinder pushes the jaws open. The jaws slide along two hardened guide rods providing rigid, long lasting true parallel motion. The pull stroke closes the jaws. A four-way valve circuit is required for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic; Hydraulic (optional feature)
  • Grip Force: 6.67 to 601
AG Series Angular Gripper -- AG 010 Series
from ASCO

The AG Series angular gripper utilizes a double acting piston with a dual pivot system. The piston has a single center pivot that drives each gripper jaw open and closed. The gripper jaws have an independent stationary pivot which each jaw arcs about. The ratio between the piston and jaw pivots has... [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Parallel Grippers for Robot Applications
from Robot System Products

Robot System Products has a wide range of standard robot peripheral grippers. They are available for all major robot brands and come with complete documentation. Tried and tested T-groove for gripping at max. loads. Fast and effi cient gripping. Centric gripping of round and angular workpieces. [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Angular Gripper -- GH "A" Series - 2 Finger
from R&I Manufacturing Co.

• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double (optional feature); Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
Parallel Pneumatic Grippers -- RPLC
from OMEGA Engineering, Inc.

RPLC Series Gripper is a pneumatic parallel gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws are front mounted and are supported with 'Dual-V" roller bearings to provide low friction motion and are preloaded for maximum support and zero side... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Parallel Pneumatic Gripper -- GRK
from PHD, Inc.

Now Available with Spring Assist and 30% Higher Grip Force!!!. The Series GRK Gripper provides exceptional grip force and moment load capability in a low profile design. High moment capability provides longer jaw tooling lengths and heavier part weight for maximum performance. High precision jaw... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Internal Diameter Gripper -- IDG
from SAS Automation, LLC

The IDG grips and releases on command and is highly recommended for manipulating breakable parts as well as heavy parts. Unlike standard clamps, the IDG distributes force evenly over the entire contact area which is why they are most often used for irregular shaped parts. The IDG is a cost effective... [See More]

  • Actuation: Pneumatic
  • Grip Size: 26.0 to 38.0
  • Number of Grips: 1
  • Grip Torque: 40
Long Stroke Gripper -- AGW -625-2
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
GR Series Angular Gripper -- GR90 Series
from ASCO

The GR-Series has a double acting piston attached to a cross bar by a connecting rod. The linear movement of the piston is transformed into angular movement of the jaws through a double toggle link mechanism. [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Angular Gripper -- GH "A" Series - 3 Finger
from R&I Manufacturing Co.

• Full range of sizes. • Adjustable finger stroke. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Availabl [See More]

  • Style: Angular
  • Number of Grips: 3
  • Actuation: Pneumatic
  • Action: Double (optional feature); Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature)
Parallel Pneumatic Micro Gripper -- GRA
from PHD, Inc.

The Series GRA micro-gripper provides excellent moment capacities, high grip forces, and an ultra precision jaw guidance system in a very compact package. Factory set jaw guide system minimizes free-play and reduces deflection for exceptional performance. The Series GRA Grippers are designed to... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Long Stroke Gripper -- AGW -625-6
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
PG Series Low Profile Gripper -- PG*25 Series
from ASCO

Body: Hardcoat Anodized, Teflon impregnated inside & out. 2 different strokes same size low profile body. Jaws: Aluminum bronze alloy and T-Slot style to prevent jaw breakage and offers superior load bearing capabilities. Sensing: Hall effect sensing is available to sense open & closed... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Angular Gripper -- GH "B" Series - No Lube Added
from R&I Manufacturing Co.

• Designed for non-lube machinery. • Robust design. • Durable construction with few moving parts. • Top and side mounting. • Optional cap styles. • Sensors Available [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Long Stroke Gripper -- AGW-250
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
PG6J80 Series Six Jaw Gripper with Ejector -- PG6J801 Series
from ASCO

The PG6J80 Series 6 finger gripper design utilizes a dual acting piston to open and close gripper jaws. All six jaws are synchronized for accurate positioning. The included ejectors operate independent of the gripper jaws, providing a convenient method to strip parts from the jaws. An example of... [See More]

  • Style: Parallel
  • Number of Grips: 6
  • Actuation: Pneumatic
  • Action: Double
Angular Gripper -- MH Series
from R&I Manufacturing Co.

DURA-GRIP MH Series of Part Placement Devices is designed to provide a low cost miniature. gripping unit for use on transfer mechanisms. The units are extremely compact in design for. operation in small applications. These air operated units grip parts internally or externally. offering the designer... [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Long Stroke Gripper -- AGW-375-1
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
RPG Series Parallel Gripper -- RPG 25 Series
from ASCO

The RPG Series has true parallel motion that is generated by a double acting piston attached to the pinion mechanism with a linkage that is guided in the body for precise centering. [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Angular Gripper -- RB Series
from R&I Manufacturing Co.

Stack-Pack" Grip Head, narrow profile angular gripper. This allows close center distance mounting for multiple head stacking, as required in racking/deracking, palletizing/depalletizing and other similar applications. Adjustable finger opening and closing stops, top male dovetail mounts, and front... [See More]

  • Style: Angular
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Long Stroke Gripper -- AGW-375-2
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
TJ Series 3 Jaw Gripper -- TJ30 Series
from ASCO

Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance. Felxible mounting, thru hole for SHCS, tapped from opposite side. Dowel holes for locating. Hardcoated aluminum body. Sensing tracks for Hall effect switches. Optional stripper plate (TJ30 series). [See More]

  • Style: Parallel
  • Number of Grips: 3
  • Actuation: Pneumatic
  • Action: Double
Parallel Gripper -- JF Series
from R&I Manufacturing Co.

JF-20 Linear Gripping Device is designed to permit gripping of large parts. The device can be used as part of a transfer mechanism or utilized at an assembly station to hold a work piece in place. Parts can be gripped internally or externally and the end blocks provide the tool engineer with several... [See More]

  • Style: Parallel
  • Action: Double
  • Actuation: Pneumatic
  • Grip Force: 147
Long Stroke Gripper -- AGW-375-4
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
WG Series Double Guided Wedge Gripper -- WG*50 Series
from ASCO

The WG Series, (double guided wedge parallel grippers), achieves synchronous motion with a double acting piston attached via the piston shaft to a double sided wedge. The double sided angles of the wedge convert vertical motion to synchronous horizontal motion of the jaws. The Double Guided Wedge... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double
Parallel Gripper -- LP Series
from R&I Manufacturing Co.

DURA-GRIP LP Series of Part Placement Devices is designed to provide a low cost gripping unit for use in applications where the minimum overall height is critical. The LP series provides an exceptional amount of finger stroke when compared to other units of similar height. These air operated units... [See More]

  • Style: Parallel
  • Action: Double
  • Actuation: Pneumatic
  • Grip Force: 111
Long Stroke Gripper -- AGW-500-1
from AGI - American Grippers Inc.

Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad ring type for... [See More]

  • Style: Parallel
  • Number of Grips: 2
  • Actuation: Pneumatic
  • Action: Double