Polyetheretherketone (PEEK) Dynamic Seals
2 Results
Back Up Rings
from Shenzhen Dechengwang Technology Co., Ltd
from Shenzhen Dechengwang Technology Co., Ltd
Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from experiencing premature failure. Backup rings are not seals themselves, but are used in conjunction with O-rings or... [See More]
- Sealing Element or Lip Material (ASTM Abbreviation): Polyetheretherketon (PEEK) Polytetrafluoroethylene (PTFE)
- Seal Type: Oil / Grease Seal; Back-up Ring
SpectraSeals® Seals -- SS PEEK
from Hi-Tech Seals, Inc.
from Hi-Tech Seals, Inc.
SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]
- Sealing Element or Lip Material (ASTM Abbreviation): Polyetheretherketon (PEEK)
- Seal Orientation: Symmetric Seal
- Seal Type: Oil / Grease Seal
- Operating Temperature: -99.4 to 550