Symmetric Seal Dynamic Seals
from CT Gasket & Polymer Co., Inc.
TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some typical... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene (optional feature) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature) Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE) (optional feature)
from EQYO
Series Specifics: Static or dynamic applications. RP II spring offers the highest deflection. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility and extreme temperature is... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.0394 to 59.06
from Precision Associates Incorporated
PAI AN U-Cups are made to the dimensions of Military Drawing AN 6226. Precision Associates ’ Homogeneous Rubber U-Cups are the seal of choice for Pneumatic and low-pressure Hydraulic applications. Because U-Cups do not rely on initial compression to seal, they are excellent in applications... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 3
from Seal Science, Inc.
This family of seals can be provided with different styles and foot prints depending on your application, Many more types are available. Elastomer Energized Seals - Cap Seals, T-seals and other elastomer energized seals are excellent bi-directional seals, used largely in hydraulic, fluid power,... [See More]
- Seal Orientation: Symmetric Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
- Operating Temperature: -320 to 550
from Hi-Tech Seals, Inc.
Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a concern. Double acting fluid... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal; Piston Ring; Fluid Seal
- Shaft O.D. or Seal I.D.: 0.3750 to 6
from VanSeal
Packing ring, additional materials may be available, pressures to 3000 psi [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1880
from Precision Associates Incorporated
PAI Homogeneous Rubber V-Rings are made to the dimensions of Military Drawing AN 6225. Sizes exactly matching the drawing are noted with prefix number 6225 and suffix numbers of –1 thru –80. PAI has produced additional sizes of V-Rings using similar design dimensions. They are listed... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal; Exclusion Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 14
from Hi-Tech Seals, Inc.
Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal. The design is suited for situation where... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 6.25
from VanSeal
Piston cup, additional materials may be available [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Housing I.D. or Seal O.D.: 0.7500
from Precision Associates Incorporated
Precision Associates ’ Homogeneous Rubber U-Cups are the seal of choice for Pneumatic and low-pressure Hydraulic applications. Because U-Cups do not rely on initial compression to seal, they are excellent in applications that require low breakaway pressure. The sealing lips on Precision... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 13
from Hi-Tech Seals, Inc.
U-cups are lip seals and are primarily intended for dynamic applications. Fluid or air pressure forces the sealing lips into contact with the surface to be sealed against. Polyseals are used on the piston cap on the lower end of MWD systems. The materials stocked by Hi-Tech Seals provide excellent... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Carboxylated Nitrile
from VanSeal
Plunger packing. Additional materials may be available. Pressure to 2500psi [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.6250
from Precision Associates Incorporated
Precision Associates ’ Homogeneous Rubber U-Cups are the seal of choice for Pneumatic and low-pressure Hydraulic applications. Because U-Cups do not rely on initial compression to seal, they are excellent in applications that require low breakaway pressure. The sealing lips on Precision... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 0.4370
from Hi-Tech Seals, Inc.
The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 1 to 2.5
from Hi-Tech Seals, Inc.
Hi-Tech Seals stocks Secondary Wellhead Seals that are 70 Duro NBR. Available in 5 different sizes. These Seals are located in the Secondary Packoff of a Wellhead Assembly. [See More]
- Seal Orientation: Symmetric Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Nitrile (NBR)
- Seal Type: Oil / Grease Seal
from Hi-Tech Seals, Inc.
SpectraSeals ® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in dynamic applications. SpectraSeals ® are... [See More]
- Seal Orientation: Symmetric Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
- Seal Type: Oil / Grease Seal
- Operating Temperature: -450 to 450
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3125 to 7.88
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and MRO) provide the added benefits of: reduced seal movement, added stability in static... [See More]
- Seal Orientation: Symmetric Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1575 to 16.38
from Hi-Tech Seals, Inc.
Change the description to: "Our Blue/Black Vee packing sets are constructed of Hytrel ® (blue) and Nylon (black) Vee's. The material properties make it excellent for operation in fire resistant fluids. Blue/Black Vee packing sets are commonly used in heavy equipment and mining applications. " [See More]
- Seal Orientation: Symmetric Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.5 to 6