Fluoroelastomer (FKM - Viton®, Fluorel®, etc.) Dynamic Seals

41 Results
Wiper Seals - Scraper Seals
from Precision Polymer Engineering Ltd.

Wiper seals are typically used in conjunction with other sealing elements. A wiper seals primary function is to provide a physical barrier to limit the ingress of moisture, dirt and other contaminants into the primary sealing system, preventing damage to hardware and seals. Wiper seals require a... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature)
  • Seal Type: Exclusion Seal
O-Ring Energized Seals
from CT Gasket & Polymer Co., Inc.

An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Operating Temperature: -150 to 600
S Style Seals
from CT Gasket & Polymer Co., Inc.

S-seals are designed to be reliable under the most extreme conditions of temperature and pressure. They are also quick and easy to install, and they can provide prolonged service with minimum maintenance. CTG ’s experienced engineers will custom tailor S-seals to your exact requirements, and... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Operating Temperature: -150 to 600
T Style Seals
from CT Gasket & Polymer Co., Inc.

T-seals are used when an O-ring ’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Operating Temperature: -150 to 600
End Caps -- Radial Seals
from Freudenberg Sealing Technologies

The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised by their stable structural design. They are used for the safe sealing of round holes in... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Rod Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English; Metric
Axial Shaft Seal - MVR Series -- MVR1-10
from SKF/Global

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Axial Seal
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Design Units: Metric
Lip Seal Exclusion Device -- Chekseal™ 981
from Palmetto, Inc.

The Palmetto CHEKSEAL ™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer ” seal, preventing the loss of viscous lubricants such as... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); EPR; Fluoraz
  • Seal Orientation: Axial Seal
  • Seal Type: Exclusion Seal
Piston Seals - Turcon® AQ-Seal® 5
from Trelleborg Sealing Solutions Germany GmbH

The double-acting Turcon ® AQ Seal ® 5 incorporates an elastomer Quad-Ring ® and is energized by two O-Rings to improve sealing behavior. It demonstrates excellent results in applications requiring media separation, e.g fluid/fluid or fluid/gas. Works well in higher pressure applications... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal; Exclusion Seal
  • Design Units: Metric
Loaded U-Cup Seals -- VUC
from Hi-Tech Seals, Inc.

U-cups are lip seals and are primarily intended for dynamic applications. Fluid or air pressure forces the sealing lips into contact with the surface to be sealed against. Polyseals are used on the piston cap on the lower end of MWD systems. The materials stocked by Hi-Tech Seals provide excellent... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM)
  • Seal Orientation: Symmetric Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: English
Rotary Shaft Seal -- 712120
from SKF/North America

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM)
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
  • Shaft O.D. or Seal I.D.: 0.6250
Cassette Seals
from FTL Technology

Cassette seals have been specifically developed to have excellent sealing efficiency of the lubrication media whilst offering the maximum protection from external contamination. Cassette seals are therefore a common solution in wheel end applications in the Transportation industry for ‘Off... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Highly Saturated Nitrile (HNBR)
  • Seal Type: Oil / Grease Seal
Double Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Double-acting complete... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Acrylic (AEM) Fluoroelastomer (FKM) Nitrile (NBR) Highly Saturated Nitrile (HNBR)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal; Piston Ring
  • Design Units: English
60 A Durometer Black Fluorocarbon -- F6001
from Real Seal Company

Engineered Thermoset Rubber Components. Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM)
Piston Seals (Pneumatic) -- Pneumatics
from Freudenberg Sealing Technologies

The pneumatic piston seals of Freudenberg Sealing Technologie seal the piston reliably against the cylinder tube and guarantee its movement efficiently with minimum friction and no drift. They are used in a variety of modern sealing systems. The pneumatic piston seals are adapted to the respective... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); AU
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal; Piston Ring
  • Design Units: English; Metric
Axial Shaft Seal - MVR Series -- MVR2-15
from SKF/Global

SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Axial Seal
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Design Units: Metric
Piston Seals - Turcon® Glyd Ring® T
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Variseal ® HF is a single-acting axial/face sealing element comprised of a U-shaped Turcon ® ring and a coiled metallic energizing spring. This design ensures gas-tight sealing even at low temperatures. It is resistant to most liquids and chemicals and has unlimited shelf... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: Metric
Oil Seals -- OSV DL Style
from Hi-Tech Seals, Inc.

The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM)
  • Seal Orientation: Rod Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: Metric
Hydraulic Seals
from FTL Technology

FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal?. A hydraulic seal... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
  • Seal Orientation: Rod Seal; Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal
Single Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Acrylic (AEM) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polychloroprene (CR)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal; Piston Ring
  • Operating Temperature: -22 to 250
Radial Shaft Seals -- Radial Seals
from Freudenberg Sealing Technologies

Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Rod Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English; Metric
Large Diameter Seal -- HS Solid Series
from SKF/Global

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); Longlife™
  • Seal Orientation: Axial Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English
Piston Seals - Turcon® Stepseal® 2K
from Trelleborg Sealing Solutions Germany GmbH

A single-acting O-Ring energized piston seal for dynamic applications, the Turcon ® Stepseal ® 2K provides excellent static and dynamic sealing results. This advanced seal is stick-slip free, suits a wide range of application temperatures and demonstrates excellent abrasion and extrusion... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: Metric
Vee Packing -- VPV
from Hi-Tech Seals, Inc.

Vee packing is a V-shaped seal commonly used in adjustable gland applications. Vee packing is usually used as a stacked set composed of center components, a male adapter and a female adapter. Sets of V-Packing are built based on temperature, pressure and fluid. [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Symmetric Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: English
Piston Seals
from FTL Technology

Piston seals maintain dynamic sealing contact between the piston and the cylinder bore of a hydraulic or pneumatic system, sealing pressurised air. They are a critical element to ensure a reliable and efficient system. The pressure which acts on the piston seal is responsible for the increase in... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
  • Speed: 98.43 to 984
  • Seal Type: Hydraulic / Pneumatic Seal; Piston Ring
  • Pressure: 5802
Radial Shaft Seals-Simmerring® -- Radial Seals
from Freudenberg Sealing Technologies

Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Rod Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English; Metric
Rod Seals - Turcon® Glyd Ring® T
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Glyd Ring ® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon ® Glyd Ring ® T provides very good static... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: Metric
Rod Seals
from FTL Technology

Pneumatic Rod seals are typically used in pneumatic cylinders for sealing pressurised air. Rod Seals work together with wiper seals to protect a hydraulic system against external contaminants, including dirt, dust and outside weather conditions. Rod seals maintain a seal with the piston rod in... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Speed: 98.43 to 984
Rod Seals (Hydraulic) -- Hydraulics
from Freudenberg Sealing Technologies

The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE); AU, TPU
  • Seal Orientation: Rod Seal
  • Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
  • Design Units: English; Metric
Rod Seals - Turcon® Stepseal® 2K
from Trelleborg Sealing Solutions Germany GmbH

This single-acting O-Ring energized rod seal is made of Turcon ® or Zurcon ® and provides high static and dynamic sealing results. Can be installed together with other seals in a tandem configuration for advanced static and dynamic tightness. The Turcon ® Stepseal ® 2K offers high... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: Metric
Wiper Seals
from FTL Technology

Wiper seals or scrapers are axial seals which maintain sealing contact with the piston rod, while allowing the reciprocating motion of the rod to pass through the inner bore of the seal. Installed in the sealing configurations of pneumatic cylinders to scrape dirt, foreign particles, chips or... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
  • Speed: 197
  • Seal Type: Exclusion Seal
  • Pressure: 14.5
Rod Seals (Pneumatic) -- Pneumatics
from Freudenberg Sealing Technologies

The state-of-the-art pneumatic seals of Freudenberg Sealing Technologies are used in dynamic applications and employ combined wiping/sealing elements due to the lower operating pressures in comparison with those arising in hydraulics. In connection with special materials, the use of the pneumatic... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); AU
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: English; Metric
Rod Seals - Turcon® Variseal® W2
from Trelleborg Sealing Solutions Germany GmbH

Turcon ® Variseal ® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil ® spring. The advantage of the seal lies in its low friction and relatively constant preloading force over a large deformation range. Suitable for reciprocating and... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Design Units: Metric
V-Rings -- Axial Seals
from Freudenberg Sealing Technologies

Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can be used for low load up to heavy-duty areas of application, for example, the new Merkel... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Axial Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English; Metric
Rotary Radial Oil Seals - TSS type TRE and Stefa type CB
from Trelleborg Sealing Solutions Germany GmbH

Type TRA Radial Oil Seals are seals with a completely rubber covered outer diameter and a single sealing lip. This type is not recommended for use in heavily polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals, consisting of a rubber sealing lip, metal case and a spiraled... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: Metric
VRM-Rings -- Axial Seals
from Freudenberg Sealing Technologies

The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and spray water. They consist of two components: a coated metal ring and a moulded, vulcanised... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Axial Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: English; Metric
Rotary Radial Oil Seals - TSS type TRE and Stefa type CC
from Trelleborg Sealing Solutions Germany GmbH

Type TRE are seals with a completely rubber covered outer diameter and a secondary dust lip which protects the other lip against dust and other fine contaminants. This type of radial oil seal is recommended for use in polluted environments. Radial Oil Seals are also known as Rotary Shaft Seals,... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: Metric
Wipers -- Hydraulics
from Freudenberg Sealing Technologies

In pneumatic and hydraulic cylinders, wipers protect the inside of the cylinder against the penetration of dirt during the retraction of the rod. For every type of cylinder and application, Freudenberg Sealing Technologies offers the right wiper with maximum reliability and durability: individual... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); AU, TPU
  • Design Units: English; Metric
  • Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
Scrapers - Turcon® Excluder® 2 with O-Ring
from Trelleborg Sealing Solutions Germany GmbH

The Turcon ® Excluder ® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The O-Ring... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Design Units: Metric
Scrapers - Turcon® Excluder® F
from Trelleborg Sealing Solutions Germany GmbH

Double-acting O-Ring energized scraper with two O-Rings that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. Excluder F is recommended for use in... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Design Units: Metric
V-Ring Seals - Type A
from Trelleborg Sealing Solutions Germany GmbH

Profile A is the most common and available for shaft diameters from 3 to 1000 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates with the shaft and seals axially against the stationary... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: Metric
V-Ring Seals - Type S
from Trelleborg Sealing Solutions Germany GmbH

Profile S is wide and tapered, which provides a very firm hold on the shaft. The rings are available for shaft diameters from 5 to 199 mm. The V-ring ® is an all-rubber seal for rotary shafts, available in seven different cross-sections to meet a variety of application requirements. It rotates... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
  • Seal Orientation: Piston Seal
  • Seal Type: Oil / Grease Seal
  • Design Units: Metric