Axial Seal Dynamic Seals

22 Results
PolySpring™ - Spring-Energized Seals -- IF 1100H Series
from Seal Science, Inc.

Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the lip until the useful performance of the seal... [See More]

  • Seal Orientation: Axial Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Operating Temperature: -320 to 550
Lip Seal Exclusion Device -- Chekseal™ 981
from Palmetto, Inc.

The Palmetto CHEKSEAL ™ is a self-adjusting, shaft-mounted, axial lip seal designed as an exclusion device, deflecting and excluding contaminants such as dust, dirt, mud and water. The CHEKSEAL also functions as a “retainer ” seal, preventing the loss of viscous lubricants such as... [See More]

  • Seal Orientation: Axial Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); EPR; Fluoraz
  • Seal Type: Exclusion Seal
AN Rod Wipers
from Precision Associates Incorporated

Precision Associates AN Rod Wipers are made to the exact dimmensions specified on Military drawing MS 28776. [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.3750 to 2.75
Poly Split CEMA Seals
from CinchSeal

The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
V-Rings -- Axial Seals
from Freudenberg Sealing Technologies

Water deflectors (V-rings) protect sealing elements against grease, oil or water spray, as well as dust and other media. Freudenberg Sealing Technologies offers water deflectors in various designs that can be used for low load up to heavy-duty areas of application, for example, the new Merkel... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English; Metric
  • Seal Type: Oil / Grease Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
V-Seals -- VA
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.1063 to 79.53
Axial Shaft Seal - MVR Series -- MVR1-10
from SKF/Global

For added protection in extremely contaminated applications, in addition to our standard V-ring; SKF also offers the type MVR. The MVR seal also seals axially and functions by combining positive lip contact with centrifugal slinging action. However, the MVR seal is different in that the rubber... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.3937
Bi-Directional Pneumatic Piston Seals -- 8-Ring™
from Precision Associates Incorporated

Precision Associate ’s 8-Rings ™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal ’s unique bumpers reduce premature failure due to nibbling, while preventing pressure... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Hydraulic / Pneumatic Seal
  • Shaft O.D. or Seal I.D.: 0.2126 to 2.56
Rotary Air Lock Seals
from CinchSeal

Our rotary air seals are designed to replace rope packing on rotary air locks and is maintenance-free due to its self-adjusting rotary air lock design. Custom seal housing types are available in aluminum and stainless steel. The seals can be rebuilt with inexpensive repair kits. All of Cinchseal's... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
VRM-Rings -- Axial Seals
from Freudenberg Sealing Technologies

The axial seals of Freudenberg Sealing Technologies are simple sealing elements that are particularly well-suited for use in combination with radial shaft seals, for example, against dirt, dust, grease and spray water. They consist of two components: a coated metal ring and a moulded, vulcanised... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English; Metric
  • Seal Type: Oil / Grease Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
V-Seals -- VE
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 17.72 to 25.98
Axial Shaft Seal - MVR Series -- MVR2-15
from SKF/Global

SKF's family of large diameter seals has been joined by the CR HDL seal, which provides improved sealing for large bearings in applications where it is critical to retain bearing lubricants and exclude contaminants. As well as providing superior sealing performance, the HDL seal compensates for... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.5906
H Style Rod Wipers
from Precision Associates Incorporated

Precision Associates H-Wipers combine a wiper with a U-Cup seal. [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.2500 to 8.75
Rotary Shaft Seals -- 7500 Series
from CinchSeal

Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self-adjusting design. These are ideal for industrial screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
V-Seals -- VL
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 4.92 to 24.61
Large Diameter Seal -- EP2000
from SKF/Global

Whenever a shaft rotates, it needs a bearing arrangement for smooth and effective operation. Wherever there is a bearing, you will always find a seal helping it to reach its maximum service life and reliability. The most common types of seals used in bearing arrangements, are radial shaft seals for... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal
  • Shaft O.D. or Seal I.D.: 8 to 62
Rotary Shaft Seals -- 7600 Series
from CinchSeal

The maintenance free rotary 7620 and 7650 solid aluminum CinchSeal's are designed for larger shaft sizes ranging from 3.937" up to 6.00". They are ideal rotary shaft seals for screw conveyors, bucket elevators, and other bulk handling equipment. The 7620 model has a solid clear coat aluminum housing... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
V-Seals -- VS
from Hi-Tech Seals, Inc.

The V-seal mounts directly onto the shaft and seals axially against a counterface, housing or bearing surface. The elastic body allows for the seal to be stretched into place without having to disassemble the machine. The rubber seal adheres to the rotating shaft while the actual seal occurs at the... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: Metric
  • Seal Type: Exclusion Seal
  • Shaft O.D. or Seal I.D.: 0.1772 to 7.09
Rotary Shaft Seals -- 7800 Series
from CinchSeal

The newly designed 7800 Series Cinch Seal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
Rotary Shaft Seals -- 9700 Series
from CinchSeal

The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
Rotary Shaft Seals -- Bakery Dough Flo Seal
from CinchSeal

Downtime and lost production caused by premature bearing failures or seal leakage issues are two major concerns in the bakery industry. These issues are eliminated when using CinchSeal, which provides industrial baking solutions. With the 316L stainless-steel construction and split design, our seal... [See More]

  • Seal Orientation: Axial Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); Silicone
  • Seal Type: Oil / Grease Seal; Exclusion Seal
Rotary Shaft Seals -- USDA Approved Solid Seals
from CinchSeal

CinchSeal's rotary shaft seals have been designed and manufactured to meet stringent USDA Approved standards we have utilizing acorn nuts to isolate fastening threads during production runs, manufactured 1/8" radii in the 90 degree corners to eliminate bacteria build up, and provided through holes... [See More]

  • Seal Orientation: Axial Seal
  • Design Units: English
  • Seal Type: Oil / Grease Seal; Exclusion Seal
  • Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)