Internal / Rod Seal Dynamic Seals
from CT Gasket & Polymer Co., Inc.
An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]
- Seal Orientation: Rod Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
- Seal Type: Hydraulic / Pneumatic Seal
- Operating Temperature: -150 to 600
from CT Gasket & Polymer Co., Inc.
S-seals are designed to be reliable under the most extreme conditions of temperature and pressure. They are also quick and easy to install, and they can provide prolonged service with minimum maintenance. CTG ’s experienced engineers will custom tailor S-seals to your exact requirements, and... [See More]
- Seal Orientation: Rod Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
- Seal Type: Hydraulic / Pneumatic Seal
- Operating Temperature: -150 to 600
from CT Gasket & Polymer Co., Inc.
T-seals are used when an O-ring ’s outstanding ability to seal over a wide range of pressures and temperatures is required, but an improved solution with greater resistance to extrusion and twisting is also necessary. T-seals fit into existing O-ring grooves, so no re-machining or redesign of... [See More]
- Seal Orientation: Rod Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
- Seal Type: Hydraulic / Pneumatic Seal
- Operating Temperature: -150 to 600
from Hallite Seals International Ltd.
DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and comprises a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by a... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 2.48 to 4.33
from IBT Industrial Solutions
IBT Industrial Solutions is the expert in hydraulics products and hydraulic solutions. Our experience in fluid power and our wide array of hydraulics products will lead you to the best hydraulics solution for your business. We provide solutions to companies in various industries that rely on mobile... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Seal Type: Hydraulic / Pneumatic Seal; Exclusion Seal; Back-up Ring; Piston Ring
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.4280
from Freudenberg Sealing Technologies
The cassette seals consist of a Simmerring Oil Seal and an unlosable, integrated running surface. Thanks to the rational system solution with an integrated labyrinth, the complete unit provides high protection against impurities. In addition, the combination seals are particularly suitable for use... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal; Clearance / Labyrinth
from Trelleborg Sealing Solutions Germany GmbH
The Turcon ® Glyd Ring ® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon ® Glyd Ring ® T provides very good static... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1181 to 102
from Greene, Tweed & Co.
These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with... [See More]
- Seal Orientation: Rod Seal
- Shaft O.D. or Seal I.D.: 0.2480 to 15.5
- Seal Type: Oil / Grease Seal; Exclusion Seal
- Housing I.D. or Seal O.D.: 0.4230 to 15.97
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1 to 12
from FTL Technology
FTL Technology supplies hydraulic seal solutions for light, medium and heavy duty industrial applications. In the case of light and medium duty applications, the application parameters generally allow the use of single element rod, piston and wiper seals. What is a Hydraulic Seal?. A hydraulic seal... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
- Seal Type: Hydraulic / Pneumatic Seal
from Daemar Inc.
Loaded Lip Seals are very versatile and can be used as rod seals or piston seals. They are considered to be multi-purpose seals and are designed for significantly improved performance. DMR Loaded Lip Seals are molded from 92 Durometer Urethane with a 70 Durometer Nitrile energizer. The energizer... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Pressure: 5000
- Seal Type: Hydraulic / Pneumatic Seal
- Operating Temperature: -65 to 300
from Hallite Seals International Ltd.
DesignThe O ring Loaded Lip Seal (OL) is a molded seal with medium unit loading that offers good wear and contamination resistance.It is available in many elastomer (rubber) compounds.Features Available in high temperature HNBR and genuine Viton Available upon request Good wear characteristics... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
from VanSeal
Additional materials may be available, pressures to 250 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.5630
from Freudenberg Sealing Technologies
The caps of Freudenberg Sealing Technologies are available in various designs: from the standard solution and designs with a vulcanised reinforcement plate to numerous special shapes. The caps are characterised by their stable structural design. They are used for the safe sealing of round holes in... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR)
from Trelleborg Sealing Solutions Germany GmbH
This single-acting O-Ring energized rod seal is made of Turcon ® or Zurcon ® and provides high static and dynamic sealing results. Can be installed together with other seals in a tandem configuration for advanced static and dynamic tightness. The Turcon ® Stepseal ® 2K offers high... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from Greene, Tweed & Co.
Greene, Tweed offers a variety of scrapers and wipers to match any. application challenge. From harsh media to extreme environmental. conditions, Greene, Tweed provides the most reliable materials. and scraper designs available for customization in any application. AVALON ® SCRAPERS/WIPERS. [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Exclusion Seal
- Shaft O.D. or Seal I.D.: 0.5000 to 13
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.8750 to 7
from FTL Technology
FTL Technology has a distinguished pedigree supplying pneumatic seals across a wide range of industries. Our expert engineers understand the unique requirements of an application, translating this into a pneumatic seal specification that will delivery outstanding performance in the field. Ensuring... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Pressure: 145
- Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal; Exclusion Seal; Piston Ring
from Hallite Seals International Ltd.
DesignThe result of many years testing and development, the Hallite 609 rod seal is truly a breakthrough in pneumatic sealing. The Hythane 181 material and the profile of the dynamic sealing lip combine to offer both ultra low friction - significantly less than that of rubber - and ultra long... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 1.26
from VanSeal
High pressure rotary seal, pressures to 1500 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.5650
from Freudenberg Sealing Technologies
Radial shaft seals are sealing elements with radially arranged lip seals made of rubber collars. They are used to seal axles and shafts and must safely withstand high loads. These sealing elements are used in the steel industry, for example, and wherever high requirements are placed on seal... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polytetrafluoroethylene (PTFE)
from Trelleborg Sealing Solutions Germany GmbH
A single-acting O-Ring energized rod seal with hydrostatic ventilation for use in dynamic applications. Prevents pressure build-up between seals in all service conditions. Low friction with no stick-slip, minimal break out force and high wear resistance. Recommended for use with a secondary rod seal... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 9.84
from Greene, Tweed & Co.
CAPPED GT & GTL SEALS. With Greene, Tweed ’s ACGT ™/ACGTL ™ rings seal extrusion gaps and high pressures are not a problem. Both are designed for effective, long-sealing life in high- and low-pressure environments. Additionally, both are engineered to handle a broad range of... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Flourosilicone (FVMQ) (optional feature) Nitrile (NBR) (optional feature)
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
Hi-Tech Seals can supply both piston and rod buffer seals, however, the majority of our stock consists of rod seals. Buffer seals are usually used in combination with a U-cup style seal. Buffer seals in rod applications are designed to absorb pressure fluctuations when working under high-load... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.5 to 4
from FTL Technology
Pneumatic Rod seals are typically used in pneumatic cylinders for sealing pressurised air. Rod Seals work together with wiper seals to protect a hydraulic system against external contaminants, including dirt, dust and outside weather conditions. Rod seals maintain a seal with the piston rod in... [See More]
- Seal Orientation: Rod Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE) Polyurethane
- Seal Type: Hydraulic / Pneumatic Seal
- Speed: 98.43 to 984
from Hallite Seals International Ltd.
The Hallite 416 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621.It has a bronze filled PTFE ring with a pre-loaded lip energised by an O-Ring. Theseal is designed to protect the primary rod seal from pressure spikes in the cylinder. [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.5000 to 16
from VanSeal
High Pressure U-Seal packing, pressures to 2500 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.0930
from Freudenberg Sealing Technologies
Upon request, the Simmerring® Oil Seal with an elastomer outer sheath is provided to the customer with an additional dust lip seal (SL) against moderate to average accumulation of external dirt. In addition, the Simmerring® Oil Seal is available as a registered trademark of Freudenberg Sealing... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polytetrafluoroethylene (PTFE)
from Trelleborg Sealing Solutions Germany GmbH
A single-acting sealing element comprised of a U-shaped Turcon ® ring and V-shaped metallic energizing finger spring. Suitable for reciprocating and light duty rotary movement. Compatible with most fluids and chemicals and efficient in a wide range of temperatures, it offers low friction with no... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from Greene, Tweed & Co.
With Greene, Tweed ’s ACGT ™-HP/ACGTL ™-HP seals extrusion gaps and high pressures are no longer a challenge. The ACGT-HP is a bidirectional design while the ACGTL-HP is designed for unidirectional applications. Both variations are extremely versatile and developed for highly... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Flourosilicone (FVMQ) (optional feature) Nitrile (NBR) (optional feature)
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could be a concern. Double acting fluid... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.1969 to 8.27
from Hallite Seals International Ltd.
The Hallite 653 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621. It is also interchangeable with common PTFE buffer seal housings.The seal, which is manufactured in Hythane 181, is designed to provide a valve action to prevent... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.57 to 8.46
from VanSeal
Intermediate pressure lip seal with rubber O.D., pressures to 100 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 1.75
from Freudenberg Sealing Technologies
The task of guides is to guide the rods and pistons of pneumatic and hydraulic cylinders and prevent them from coming into direct metallic contact with the cylinder housing. The guides of Freudenberg Sealing Technologies are able to take up high shearing forces even in case of a short guiding... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE); HG, HGW, PA
from Trelleborg Sealing Solutions Germany GmbH
Turcon ® Variseal ® W2 is a single-acting rod seal consisting of a U-shaped jacket and a corrosion-resistant Slantcoil ® spring. The advantage of the seal lies in its low friction and relatively constant preloading force over a large deformation range. Suitable for reciprocating and... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1181 to 9.84
from Greene, Tweed & Co.
The Advancap ™ rod and piston seals are designed to provide a cost-effective cap seal solution that prevents extrusion and eliminates O-ring spiral failure in dynamic applications. Each seal combines a cap made from Avalon ®, our PTFE material, with an elastomeric energizer, and is... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Shaft O.D. or Seal I.D.: 0.0100 to 0.0250
- Design Units: English
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Flourosilicone (FVMQ) (optional feature) Nitrile (NBR) (optional feature)
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
The oil seal was originally developed to seal on automobile bearings but it is now used in a wide range of applications. The oil seal will create a tight seal on the rotating shaft and features a single or double lip to prevent the passage of fluids. [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 9.45
from Hallite Seals International Ltd.
Used in tandem, the Hallite 16 rod seal provides the designer with a compact low friction seal for light to medium duty hydraulic cylinders.It has a special filled PTFE ring with a pre-loaded lip energised by an O ring. The lip is designed to have a contact area with the rod adequate to retain the... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 15.75
from VanSeal
Intermediate pressure lip seal with excluder and rubber O.D. [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.4380
from Freudenberg Sealing Technologies
The rod seals of Freudenberg Sealing Technologies persuade with their durability and high efficiency. They are primarily used in pneumatic and hydraulic cylinders. Their task is to seal the retracting and extending cylinder rod , thereby preventing the pressurised operating medium from escaping from... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR) Polytetrafluoroethylene (PTFE); AU, TPU
from Trelleborg Sealing Solutions Germany GmbH
The Zurcon ® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed lips allows for outstanding wear and extrusion resistance. Compatible with virtually all media, it also has a... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3937 to 9.84
from Greene, Tweed & Co.
The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced... [See More]
- Seal Orientation: Rod Seal
- Shaft O.D. or Seal I.D.: 0.2480 to 13
- Seal Type: Oil / Grease Seal; Exclusion Seal
- Housing I.D. or Seal O.D.: 0.4360 to 13.35
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip ® seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard T-seals are composed of a Nitrile sealing element and two... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1875 to 15
from Hallite Seals International Ltd.
The Hallite 605 is an asymmetric seal offering superlative dry rod sealing for light to medium duty applications.The 605 has become an industry standard seal worldwide owing to its twin lip profile and consistent performance.Manufactured in Hythane - 181, the Hallite 605 is an extremely flexible... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.2362 to 12.99
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.1560
from Freudenberg Sealing Technologies
The state-of-the-art pneumatic seals of Freudenberg Sealing Technologies are used in dynamic applications and employ combined wiping/sealing elements due to the lower operating pressures in comparison with those arising in hydraulics. In connection with special materials, the use of the pneumatic... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM) Nitrile (NBR); AU
from Trelleborg Sealing Solutions Germany GmbH
A single-acting rod seal energized by an elastomer O-Ring, the Zurcon ® Rimseal provides high static and dynamic leak tightness. Acts as a suitable secondary element to ensure reliable sealing of thin oil films at low secondary pressures. Easy installation and high wear resistance. [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 5.51
from Greene, Tweed & Co.
Greene, Tweed ’s Enercam (patent pending) seal was developed for extremely demanding flight control environments but is also an outstanding choice in a wide variety of applications where superior leakage control and durability are critical. Available for use in either one or two back-up gland... [See More]
- Seal Orientation: Rod Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Flourosilicone (FVMQ) (optional feature) Nitrile (NBR) (optional feature)
- Seal Type: Hydraulic / Pneumatic Seal
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the added benefits of:... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3750 to 6.75
from Hallite Seals International Ltd.
The Hallite 610 is an asymmetric "solid" seal offering excellent dry rod sealing for light and medium duty applications.It is designed to be les sensitive to pressure fluctuations than Hallite 605 'U' ring design.Manufactured in Hallite's high performance polyurethane - Hythane ~ 181 - the type 610... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 5.28
from VanSeal
Rotary seal, additional materials may be available, pressures to 500 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3130
from Freudenberg Sealing Technologies
The shaft repair sleeves of Freudenberg Sealing Technologies are a fast and affordable solution for use in repairs for the lasting recovery of perfect functioning. They are simply pushed over the worn running surface. The shaft repair sleeves are used as an integrated running surface for the radial... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): NG304
from Greene, Tweed & Co.
Generally used as a primary rod seal in dynamic tandem systems, Greene, Tweed ’s new ESE design is available for use in either one or two back-up gland widths. The ESE provides superior performance in tandem seal applications. Its unidirectional, “self-venting ” design is... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: ? to 1.12
from EQYO
Features: Positive sealing. Applicable in lubricated and non-lubricated environments. Shaft speeds up to 25 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. The non-symmetric styles (MPI and MRO) provide the added benefits of: reduced seal movement, added stability in static... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.3150 to 19.69
from Hallite Seals International Ltd.
The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.5512 to 6.3
from VanSeal
Additional materials may be available, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.2500
from Greene, Tweed & Co.
The RSA (Rubber Spring Actuated) scraper provides superior contaminant exclusion in the most rugged service conditions. A compression-activated device, the RSA scraper uses a low com-pression set rubber O-ring œspring to maintain the constant radial compression that results in continual... [See More]
- Seal Orientation: Rod Seal
- Seal Type: Oil / Grease Seal; Exclusion Seal
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hi-Tech Seals, Inc.
The Z-Seal is a composite type lip seal. Double lip design provides extended seal life and greater resistance to compression. [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 32
from Hallite Seals International Ltd.
The Hallite 617 Multilip seal is an asymmetric rod seal specifically developed to meet the requirements of ISO 6020-2 160 bar compact cylinders. The housing sizes confirm to those given for such cylinders in ISO 5597.Manufactured in black version of Hallites high performance polyurethane Hythane... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 5.51
from VanSeal
Additional materials may be available, excluder, pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.3120
from Greene, Tweed & Co.
Greene, Tweed ’s RSA Seal ® (Rubber-Spring Actuated) offers low compression set, high tear resistance, modulus, abrasion resistance and long life in rugged operating conditions. The RSA seal with full heel bearing is a compact, pressure-compensating U-type seal made from a proprietary... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.7480 to 15.5
from EQYO
Features: Low torque, long life. Dust/dirt excluder designs. Shaft speeds up to 30 m/s. Pressure up to 0.2 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals were designed to bridge the gap... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hallite Seals International Ltd.
Hallite's 620 design incorporates features from the Hallite 621 to provide a twin lip alternative to Hallite's 500 series products.The shell is moulded in Hallite's high performance polyurethane - Hythane - 181 - ensuring flexibility for easy installation and performace at low temperatures.The 620... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.6250 to 2
from VanSeal
Additional materials may be available, rubber O.D., pressures to 25 psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.1560
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hallite Seals International Ltd.
The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallite's Hallite's high performance... [See More]
- Seal Orientation: Rod Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.18 to 8.46
from VanSeal
U-Seal packing, additional materials may be available, pressures to 1500psi [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250
from EQYO
Features: Improved sealing where shaft runout or bore/shaft misalignment exist. Applicable for abrasive media. Shaft speeds up to 10 m/s. Pressure up to 0.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hallite Seals International Ltd.
The Hallite 622 is a top of the range medium pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is moulded in Hallites high performance... [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.5 to 4.5
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hallite Seals International Ltd.
The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a polyacetal anti-extrusion ring.The shell is manufactured in Hythane 181 to provide flexibilty for... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.26 to 18.5
from EQYO
Features: Tight sealing high pressure. Commonly used for sealing hydraulic pumps and motors. Shaft speeds up to 20 m/s. Pressure up to 3.5 MPa. Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing elements. These seals... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE)
from Hallite Seals International Ltd.
The Hallite 658 is an asymmetric seal designed specifically to replace an O ring and one back up sealing arrangement.Manufactured in Hallites high performance polyurethane - Hythane 181, the Hallte 658 is an extremely flexible seal making installation very easy.See Hallite 605 for more details. [See More]
- Seal Orientation: Rod Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.7500 to 2.5
from EQYO
Series Specifics: Static and moderate speed dynamic sealing. Moderate to high spring load. Good for low temperature and gases. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.0394 to 59.06
from Hallite Seals International Ltd.
The Hallite 663 is an asymmetric seal offering superlative dry rod sealing for light and medium duty applications.The seal is a single lip modification of the well established Hallite 605 profile and is ideal for applications which require a double lip wiper such as the Hallite 839, Hallite 844 or... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.4724 to 3.94
from EQYO
Series Specifics: Dynamic applications. Low spring load with good resilence. Good for high temperature and high pressure. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low friction, chemical compatibility... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.0394 to 59.06
from Hallite Seals International Ltd.
The Hallite 15 rod seal has been well proven in many applications requiring a compact, low friction seal to work efficiently both at low and high pressures.The seal comprises a rubberised fabric U ring to give strength and durability, to which is moulded a rubber header. It is designed to have a... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.6299 to 4.53
from EQYO
Series Specifics: Dynamic applications. APS spring provides constant extremely light load and excellent resilence. Excellent for low friction applications. OmniSeal ® are high-performance spring energized polymer seals capable of handling extreme service conditions. They are used where ultra-low... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Oil / Grease Seal
- Shaft O.D. or Seal I.D.: 0.0394 to 59.06
from Hallite Seals International Ltd.
A medium to heavy duty single acting seal, the Hallite 18 has shown itself over the years to be an effective and robust seal in a wide variety of applications.The seal comprises a rubberised fabric U form base to which is bonded a rubber energiser.The seal section is pre-loaded by the housing when... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.2362 to 15.75
from Hallite Seals International Ltd.
The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring ensures... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.0620 to 11.5
from Hallite Seals International Ltd.
The Hallite 512 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification O ring.At zero or low pressure, the O ring helps to increase the sealing force, preventing any by-pass. As pressure rises, so the sealing force increases, with the O ring... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.2500 to 13.25
from Hallite Seals International Ltd.
The Hallite 513 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases and the O ring... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1250 to 60
from Hallite Seals International Ltd.
The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in most industrial cylinder applications.The sealing lips are accurately machined trimmed to ensure good low pressure sealing... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English; Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.1772 to 15.75
from Hallite Seals International Ltd.
Hallites 656 is an asymmetric single acting piston seal. Similar in design to the Hallite 621 rod seal, Hallites 656 offers excellent sealing in light, medium and heavy duty single acting applications.Manufactured in Hallite's high performance polyurethane Hythane 181, Hallite 656 is an extremely... [See More]
- Seal Orientation: Rod Seal; Piston Seal
- Design Units: English
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.62 to 5.75
from Hallite Seals International Ltd.
The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal consists of a male and female adaptor and 5 vee rings. The male adaptor is... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 0.7874 to 7.87
from Hallite Seals International Ltd.
The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and some misalignment. The seal assembly consists of a male and female adaptor and 5 vee rings.The male adaptor... [See More]
- Seal Orientation: Rod Seal
- Design Units: Metric
- Seal Type: Hydraulic / Pneumatic Seal
- Shaft O.D. or Seal I.D.: 1.14 to 14.96