Flourosilicone (FVMQ, FMQ, FPM, FSI) Dynamic Seals

5 Results
O-Ring Energized Seals
from CT Gasket & Polymer Co., Inc.

An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either a rod or piston style application. The seals can... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Operating Temperature: -150 to 600
S Style Seals
from CT Gasket & Polymer Co., Inc.

S-seals are designed to be reliable under the most extreme conditions of temperature and pressure. They are also quick and easy to install, and they can provide prolonged service with minimum maintenance. CTG ’s experienced engineers will custom tailor S-seals to your exact requirements, and... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
  • Seal Orientation: Rod Seal
  • Seal Type: Hydraulic / Pneumatic Seal
  • Operating Temperature: -150 to 600
Heavy Duty Hydraulic Seals
from FTL Technology

FTL Technology has long been a supplier of heavy duty hydraulic seals into a wide range of industries, including steel and metal processing. Seals are manufactured in NBR, HNBR, FPM and PTFE compounds to suit a broad range of operational and ambient conditions. Seal geometries are available which... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polytetrafluoroethylene (PTFE)
  • Seal Type: Hydraulic / Pneumatic Seal; Exclusion Seal
Single Acting Piston Seals
from Parker Hannifin / Seal Group

Complete/integrated pistons combine a metal or plastic core, bearing and seals into a single unit. Both bonded and pre-assembled versions are available. The one-piece construction reduces assembly time and part number inventory. They perform two functions: sealing and guiding. Single-acting complete... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Ethylene Acrylic (AEM) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR) Polychloroprene (CR)
  • Seal Orientation: Piston Seal
  • Seal Type: Hydraulic / Pneumatic Seal; Piston Ring
  • Operating Temperature: -22 to 250
Heavy Duty Rotary Seals
from FTL Technology

Rotary Seals involve rotational motion from a shaft and housing. Used in oscillating or rotating parts, their primary function is to keep lubricated fluids in, whilst preventing the ingress of contaminants, such as mud and water. Important factors to consider when choosing a rotary seal is the... [See More]

  • Sealing Element or Lip Material (ASTM Abbreviation): Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR)
  • Speed: 7874
  • Seal Type: Oil / Grease Seal
  • Pressure: 72.52