Bearing Isolator Dynamic Seals

12 Results
Bearing Isolators -- FNM-0130-0320-1-1
from Daemar Inc.

Technology. The unique technology has been developed over a number of years to provide total bearing protection by ensuring zero leakage of lubricant to atmosphere and total exclusion of contaminants from the bearing housing. Lip seals are primarily designed to keep lubricants in, and are not always... [See More]

  • Seal Type: Bearing Isolator
  • Housing I.D. or Seal O.D.: 1.26
  • Shaft O.D. or Seal I.D.: 0.5118
  • Axial X-section: 0.5906
Nilos-Rings for Single Row Angular Contact Ball Bearings -- AVG Series
from SKF/Global

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.3937 to 4.33
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 0.9252 to 7.24
Dynamic Seals
from Web Seal Inc.

Web Seal offers a variety of dynamic seal types to accommodate normal to extreme environments: Back-up rings. Bearing isolators. EMI/RFI seals. Excluder seals. U-cups. V-cups. Wipers. Mechanical seals. Oil seals. Piston seals. Polypaks. Radial seal shafts. Spring-loaded seals. Thrust washers [See More]

  • Seal Type: Oil / Grease Seal; Hydraulic / Pneumatic Seal; Exclusion Seal; Bearing Isolator; Back-up Ring
Nilos-Rings for Single Row Deep Groove Ball Bearings -- ZAV Series
from SKF/North America

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.1181 to 0.3543
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 0.3622 to 0.9370
Miba Industrial -- Labyrinth Seals
from Miba Industrial Bearings

Higher Efficiency for your Turbomachinery. The key to maximizing efficiency is installing seals that can run with close clearances and maintain these clearances even after a normal rub occurs. High efficiency and performance helps your plant to save money. Improving Oil-Guard Design. One of the... [See More]

  • Seal Type: Oil / Grease Seal; Clearance / Labyrinth; Bearing Isolator
  • Sealing Element or Lip Material (ASTM Abbreviation): Polyetheretherketon (PEEK) (optional feature) Polytetrafluoroethylene (PTFE); Sintered Bronze (optional feature) Stainless Steel (optional feature); Felt (optional feature) Aluminum, Fluorosint, Nickel Graphite; Nickel Silver, Ni-resist, TORLON/ DURATRON, VESPEL
  • Housing I.D. or Seal O.D.: ? to 40
Garlock Isolator Style Oil Seals -- Non-Metallic ISO-GARD Product Code 29502-0774
from Emerson Bearing Co.

Optimum solution for severe applications. Has advantages of no internal metal to metal contact, one piece design, no wear on shaft and easy installation. All Garlock Isolator Seals are available as either Non-Metallic (from ISO-GUARD) or Metallic (from GUARDIAN) seals. [See More]

  • Seal Type: Oil / Grease Seal; Bearing Isolator
  • Shaft O.D. or Seal I.D.: 3.38
  • Design Units: English
  • Housing I.D. or Seal O.D.: 4.38
Nilos-Rings for Single Row Angular Contact Ball Bearings -- JVG Series
from SKF/Global

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.4843 to 7.87
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 1.02 to 7.87
Nilos-Rings for Single Row Taper Roller Bearings -- XAK
from SKF/North America

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.7874 to 6.3
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 1.77 to 9.76
Nilos-Rings for Single Row Deep Groove Ball Bearings -- ZJV Series
from SKF/Global

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.1575 to 0.3661
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 0.3937 to 0.8661
Reinforced All-rubber HSS Seals
from SKF/North America

SKF ’s new all-rubber HSS seals are specially developed to protect large size bearings under the tough operating conditions in heavy industrial applications such as metal rolling mills, mining equipment or wind turbines. They feature a well-proven sealing lip design and a new concept of... [See More]

  • Seal Type: Bearing Isolator
  • Sealing Element or Lip Material (ASTM Abbreviation): Natural Rubber (NR)
  • Design Units: English; Metric
Nilos-Rings for Single Row Taper Roller Bearings -- JV
from SKF/Global

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.9134 to 8.07
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 1.65 to 12.2
Nilos-Rings for Single Row Taper Roller Bearings -- X AV
from SKF/Global

All-metal seals protect bearings from contaminants. Designed to keep dirt, dust, debris and other abrasive contaminants out of ball and roller bearings, all-metal NILOS-Rings help extend bearing uptime in the harshest operating environments and industries. Precision-manufactured for robust... [See More]

  • Seal Type: Bearing Isolator
  • Shaft O.D. or Seal I.D.: 0.7874 to 9.45
  • Design Units: Metric
  • Housing I.D. or Seal O.D.: 1.59 to 13.78