-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 10
- Hub Diameter (if applicable): 0.484 inch
- Pitch: 25 (1/4")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 15
- Hub Diameter (if applicable): 0.609 inch
- Pitch: 25 (1/4")
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 18
- Hub Diameter (if applicable): 0.609 inch
- Pitch: 25 (1/4")
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Bore Diameter: 0.25 inch
- Number of Teeth: 17
- Hub Diameter (if applicable): 0.609 inch
- Pitch: 25 (1/4")
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust or dirty areas and
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 62.944 lbs
- Maximum Allowable Load: 20.9064 lbs
- Features: Other Plastic Material
-
Supplier: W.M. Berg
Description: Operates with 25CCF Series
- Number of Teeth: 25
- Material: All Plastic
- Hub Style: Shear Pin Hub
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The stay pin series (SK02, SK04) resists lateral loads on the chain, and the side roller series (SK03, SK04) prevents tools from tilting and facilitates their positioning. The chain can be supplied fitted with plastic pots. SK Type Tool Holder chain utilizes
- Non-standard Chain Pitch: 5.25 inch
- ANSI Pitch: >5"
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: The SK-W series is a wider version of the SK type, and is suitable for long and heavy tools. The chain can be supplied with plastic pots. SK-W type ATC chain is a wider version of the SK type and is designed for heavier and longer tools. The added width provides increased
- Non-standard Chain Pitch: 5.25 inch
- ANSI Pitch: >5"
-
Supplier: igus® inc.
Description: options of the igus® System E4 are available. The standard guide troughs of the respective chains from stock can be used. rol e-chain® types are basically snap-open on both sides. Several roller materials and geometries (profile rollers, etc.) available. Rust-free
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: RS Components, Ltd.
Description: ANS Simplex S/S Chain 25-1, 10ft
- Non-standard Chain Pitch: 0.25 inch
- ANSI Pitch: 25 (1/4")
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.750000405 to 1.50000081 inch
- Tensile Strength: 14,005.04 to 55,997.68 lbs
- # of Strands: Double
- ISO BS/DIN Pitch: ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3149608 to 1.50000081 inch
- Tensile Strength: 944.16 to 25,986.88 lbs
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 1.5 inch
- Tensile Strength: 57,099.2 lbs
- ANSI Pitch: 120 (1 1/2")
- Rollers: Rollers
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any competitive
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Canada
Description: Renold Jeffrey Apron/Pan conveyor chain is ideal for moving product horizontally and up inclines. It is extensively used to handle bulk materials such as cement/clinker, ore, sand, gravel, stone, coal, foundry/castings, industrial refuse and a variety of similar materials for light, medium
- Features: Attachment Chain, Other / Specialty Application, Roller Chain
- Chain Class / Application: Conveyor Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Renold Plc.
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- Tensile Strength: 319,216 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quintuple and higher, Single
-
Supplier: Renold Canada
Description: Our conveyor chains are made of the same high quality material and workmanship as our drive chains. Renold manufactures a large selection of chains for conveying and elevating. Industries include: construction, mining, food processing, aggregate, minerals and many other heavy
- Non-standard Chain Pitch: 2.609 to 24 inch
- Tensile Strength: 13,000 to 253,000 lbs
- Maximum Allowable Load: 2,100 to 30,000 lbs
- Chain Width: 1.265 to 7.781 inch
-
Supplier: SKF/Global
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when compared
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.3149608 inch
- Maximum Allowable Load: 7,500 lbs
- Features: Attachment Chain
- # of Strands: Double
-
Supplier: Emerson Bearing Co.
Description: They also feature Solid Rollers and shot peened side bars. NOTE: Available in carbon steel. Cut to length chain available. Corrosion resistant finishes for components available upon request. Offsets not recommended/please contact Drives, Inc. Engineering. T-head cotters used on sizes
- Non-standard Chain Pitch: 1 inch
- Tensile Strength: 86,000 lbs
- Chain Class / Application: Oil Field Chain
- # of Strands: Quadruple
-
Supplier: Joint Way International, Inc.
Description: Type: Double Strand
- Non-standard Chain Pitch: 0.75 inch
- # of Strands: Double
- Rollers: Rollers
-
Supplier: Renold Canada
Description: Some applications demand a specific solution. Trying to run a standard specification chain in a harsh environment will lead to dramatically reduced working life, possible chain failure and expensive downtime. All this can be avoided by specifying the chain that’s designed for
- Non-standard Chain Pitch: 0.5 to 1 inch
- Tensile Strength: 3,124.72 to 24,997.76 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: Renold Jeffrey
Description: Nickel plated chains are well suited for outdoor service and/or mild corrosive applications. All components are plated prior to assembly to assure coverage for all of the chain components. Product features include: Mild corrosion protection More economical than stainless Plating prior
- Rollers: Rollers
- # of Strands: Single
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ANSI 25-120 / ISO 06B-32B Teeth Options: 10T-80T (standard), custom tooth profiles Bore Types: (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Capacity: Up to 3,500 Nm (size-dependent) 2. Sprocket Specifications Pitch Options: ANSI 25–240, ISO 06B–32B (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
version. The pins securely link together the small plastic parts that make up a FlexLink conveyor belt.BUMAX has been a proud supplier to Flexlink for more than 25 years, since the development of the company’s first conveyor belt back in 1997. Ensuring no weak (read more)
Browse Threaded Rod Datasheets for BUMAX® -
sprockets: Chain wheels come in various shapes, sizes, and tooth profiles, each tailored to a specific purpose. For example: roller sprockets, single pitch and double pitch, idlers The working principle of sprocket If (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Telemecanique Sensors XCKN2118P20C is a compact roller-lever limit switch for mechanical position and travel detection. It combines a spring-return rotary head, 1NC + 1NO snap-action contacts, positive-opening NC operation, M20 cable entry, and IP65 protection in a lightweight plastic (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
provides some of the smooth cam-following behavior associated with a roller actuator without using a separate rotating plastic roller. The design is useful when the operating object moves across the actuator rather than pressing directly downward. A sloped cam (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck Drive - Single wheel steer/drive Steering - Steered-wheel with fixed load wheels (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Electric Vehicle sales reached approximately 17 million units in 2024, a 25% increase on 2023. According to the International Energy Agency's Global Electric Vehicle Outlook 2024 (read more)
Browse Molding Machines Datasheets for Husky Technologies™
More Information Top
-
Arduino Robotics
We use PVC plastic to make a motor-mount in Chapter 9, and clear plexiglass (clear acrylic … Chain and Sprockets Chain comes in several different sizes, but we use only #25 roller chain plexiglass also labeled as 1/4in pitch.
-
Robot Builder's Bonanza, Fourth Edition > Mounting Motors and Wheels
More common is the #25 roller chain , which has a 0.250″ pitch. The bushing is made of metal or plastic and is engineered to be self-lubricating.
-
Popular Products In Power - Big Bruin
Wera 05073623002 - 3867/1 TS SB Stainless Steel Insert Bit, Torx #25 (Pack of 5) Wera Bits are designed for the most demanding applications in trade and industry. • Morse 160H-4 O/L Heavy Roller Chain Link, ANSI 160H-4, 4 Strands, Steel, 2" Pitch, 1.125" Roller Diamter, 1-1/4" Roller Width, 3700lbs Average Tensile Strength • CoreTemp Abrasives CoreTemp 86520 Type 27 High Density Abrasive Flap Disc with Plastic Turbo Backing, Threaded …
-
Substrate and textile coating
### ----- Raster roller , for a coating weight of 5-120g/m2, viscosity of 100 Prepregs are semi-finished products and belong to the processing chain for production of fiber-reinforced composites. On the one hand, it is about a bedding plastic matrix and on the other hand about … SMC (Sheet Moulding Compound): thermosetting plastic matrix with fiber lengths between 25-50 mm GMT (glasmattenverstärkte thermal synthetics) composite of thermoplastic with fiber mats .
-
CR4 - Thread: Gear Mesh with Allthread
How about a " roller coaster shape or something else? In reply to #25 … they also have a great small parts catalog will all kinds of gears, belts, chains , sprockets, etc. Here is the address of the plastic and metal 'garage door opener'.
-
Wear of machines and tools by the processing of reinforced and filled plastics
Influence of of shape of glass filler on wear; p, = 840 kpicrn '; v, = 25 cm3; t, = 6 S; # , = 305-310°c (21). The behaving nit because of the material diversity of plastics , different Fullstoffe is at the processing of thermosetting molding masses or Fullstoffgemische and the materials metallic in the practice venvendeten very complexly. … of the Metalloberflachen with adsorptive products, e.g. of the polymer matrix, a roller through which the … The carbon dioxide development of the maintaining SpritzgieRens starts as far as previous attempts allow to recognize (24) not from the Carboxylendgruppen of the polymer chains .
-
CR4 - Thread: When to replace a timing chain?
… careful removing the radiator in this vehicle, I have been told that the plastic tanks on this … #25 Re: When to replace a timing chain ? If the ball or roller bearings are worn and there is play, not only is timing affected …
-
Conveying technique
Diameter analogously to that of the unverzahnten chain roller ; constructive configuration similarly the of cable drums. Running wheels are produced of steel or plastics , by large diameters also of steel with plastic rim. R0 D 0;25.FE C Fm / component in the center # Fm .
-
Symposium over polyvinyl chloride
D. A. Smith (S. 1503-1507): investigation of combustion of building materials of plastics (short Literaturtibersicht tiber … … of plasticized PVC (after elektronenmikroskopischenAufnahmen enth ~ lt PVC aggregates of 1-10 #m , yon 0,1 … Branch of PVC- chains (of the discussion yon the literature data follow, to represent CH2C1-groups branches … … on PVC, that low amounts of Dioctylphthalat or Dioctyladipat enth ~ lt by 25 °; maximum antisoft … … voltage and torque (theoretical views; calculation of the Drticke and torques between the rollers and the temperature …
-
Intensive Conditioning of Alfalfa: Drying Rate and Leaf Loss
The second roll set was driven through a roller chain drive from the first set. … 2.5 4 Helical Urethane 78 95 Intermeshing steel 25 3.8 8 Straight Steel 24 N/A Intermeshing ti-core 25 1.3 4 Helical Ti-core 86 Intensive crusher 26 - - Rubber 98 45 Intensive steel # 25 1.3 3 Straight … After conditioning, four 4.5 kg sub-samples were collected and placed into plastic bags and temporarily …
Indicates content that may require registration and/or purchase.