-
Supplier: Newark, An Avnet Company
Description: DIGITAL PRESSURE GAUGE 0-10PSI
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0 to 10 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
- Working Pressure Range: 0 to 10 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Digital Pressure Gauge 0 to 3000 PSI Production and Test Environments Pressure Test Benches RS-232 Communication Monochrome LCD Display Display of Max. and Min. Readings Compact Size Null Capability
- Working Pressure Range: 0 to 3,000 psi
- Type: Gauge
-
-
Pressure Gauges - Digital Pressure Test Gauge 0.02%FS, 0-10 psi, gauge press -- ADT681-02-GP10-PSI-NSupplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.02% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated
- Working Pressure Range: 0 to 10 psi
- Type: Gauge
-
Supplier: Ashcroft Inc.
Description: pressure pump with integral shuttle valve Includes 4 1/2" model 1082 test gauge (choice of 1 to 4 units) with temperature compensation and calibration chart Single carrying case; contains pressure generation unit and gauges Specifications: Accuracy: ±0.25%
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output
- Working Pressure Range: 10 psi
- Type: Gauge
-
Supplier: EXAIR
Description: 10%. Many sizes are available and a pressure gauge is included. Model 9011 Pressure Gauge, 1/4 NPT, 0-160 PSI (0-11 BAR)
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The HC-063-DIGI digital pressure gauge offers a quick solution to monitoring pressure and also peak pressure (pressure spikes). The hand-held unit can be installed when required (using a standard test point), or left permanently connected to a system. Since it is
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
- Display: Digital
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone fluid. The zero
- Working Pressure Range: 0 to 10 psi
- Type: Differential
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4256042 direct pressure gauge from WIKA operates in a pressure range 0-400 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4256042 has a nominal size of 4 in..
- Dial Size: 4 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4302443 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a painted steel housing. The pressure gauge 111.10 - 4302443 has a nominal size of
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: HydraCheck Inc.
Description: Features: Pressure ranges up to 7500 PSI. Glycerine-filled. PSI and bar scale (7500 PSI gauge is marked PSI only). 1/4” NPT bottom mount. Size: 2 1/2″ (63mm). Finest quality products from WIKA. Specifications: Design: ASME B40.100 & EN 837-1 Accuracy:
- Working Pressure Range: 7,500 psi
- Pressure Connection Size: 0.25 inch
- Vacuum Range: -1.9999999999996345 torr
- Operating Temperature: -4 to 140 F
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4253205 direct pressure gauge from WIKA operates in a pressure range 0-1000 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253205 has a nominal size of 2.5
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Automation24, Inc.
Description: WIKA 111.10 - 4253116 direct pressure gauge from WIKA operates in a pressure range 0-30 psi. The unfilled Bourdon tube pressure gauge has a plastic housing. The pressure gauge 111.10 - 4253116 has a nominal size of 2.5 in..
- Dial Size: 2.5 inch
- Operating Temperature: -40 to 140 F
- Features: Other
- Scale Units: psi
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 10 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 10 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H
- Display Type: Digital
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: • NIST Certification Included • High Accuracy +/- 0.10% Test Gauge • 316 Stainless Steel Wetted Parts • Easy-to-Read 3 1/2 Digit LCD Display • Rugged Aluminum Case • Three Power Options Available!
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Connection Size: 0.25 inch
-
Supplier: Mile-X Equipment, Inc.
Description: 9652 Pressure Gauge Four scales: 0-10,000 PSI 0-5 Ton 0-10 Ton 0-25 Ton 3-1/2” dia. Face. (Dry). Wt., 8 oz.
- Type: Absolute
- Display: Analog
-
Calibration Instruments - 1327CM-S-F - Ashcroft Pressure Gauge Comparator, 10,000 psi -- GO-68840-60Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low - Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low - Environmental Properties: Pressure / Vacuum
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9654 Pressure Gauge Pressure gauge. Use with any OTC pump (Dry). Wt., 5 oz. Two scales: 0-10,000 PSI 0-689 BAR 2 -1/2" dia. face.
- Type: Absolute
- Display: Analog
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: Watts Premier
Description: information: To test your storage tank air pressure. You will need a digital air gauge due to the fact that analog gauges do not normally read below 10 psi. This tester quickly reads air pressure in the storage tank. Tank pressure reading should be
- Type: Absolute
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9659 Pressure Gauge Pressure gauge – 1/4 NPTF threads Two scales: 0-10,000 PSI 0-689 BAR 3 -1/2" dia. face. Gauge is liquid filled to dampen vibration and fluid pulsation. Use with any OTC pump or ram.
- Type: Absolute
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: of hydrostatic transmissions is oftentimes necessary. Shipped to you in a compact, rugged carry-case. Compatible with Komatsu machines. The HC-TKC1-SC Test Kit includes: 0 to 30″ Hg (0 to -1.0 bar) vacuum gauge with ‘Snap-Check’ diagnostic test coupler. 0 to 3000
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Dynisco
Description: Features and Benefits Direct, local readings Mechanical design Step-up and stem-down versions Gauge head rotates 300° 0 - 5,000 or 0 -10,000 psi Stainless steel construction Description Dynisco’s family of mechanical pressure gauges are the ideal
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: Hayward Flow Control
Description: GLD Series LED/LCD Pressure Gauge & Isolator The GLD Series LED plus LCD Pressure Gauge and Isolators is the industry's first LED digital all thermoplastic combo gauge plus isolator. The GLD Series features a heavy duty one piece molded design, NEMA 4X and is
- Working Pressure Range: 0 to 290 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 170 to 195 F
- Pressure Connection Size: 0.5 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • A Multi-Functional Digital Gauge with Optional 4 to 20 mA Output and (1) or (2) SPDT Switches • ±0.25% of Span Terminal Point Accuracy • IP65 (NEMA 4) Weatherproof Case • 3" Stainless Steel Case or 4 1/2" Fiberglass Reinforced Thermoplastic Case • Extra Large Display with Bar Graph
- Vacuum Range: 0.20914759999959134 to 2,311.447239999999 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: 0 to 10,000 psi
-
Supplier: Allied Electronics, Inc.
Description: sensors are rugged and reliable transducers for use in a wide variety of pressure sensing applications where corrosive liquids or gases are monitored. Features: Up to 500 PSI Vacuum, Absolute and Gage Pressure Types Rugged, Isolated Stainless Steel Package Small Size Reliable
-
Supplier: NOSHOK, Inc.
Description: Designed for extremely low pressure and vacuum measurement Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi 2-1/2 and 4 inch sizes – bottom and back connections
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
- Vacuum Range: 946.826906 to 1,277.1490799999997 torr
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: • NEW RANGES! Sealed Gage, Compound Gage, Vacuum and, Barometric Ranges • 5-Point NIST Traceable Calibration Included • High 0.08% Accuracy on most Ranges • Selectable 4 to 20 mA, 0 to 5V or 0 to 10V Analog Output • Large Backlit Display with 25 mm (1") Digits • 11 Selectable
- Working Pressure Range: 0.36127 to 5,000 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: 0 to 150 F
- Pressure Connection Size: 0.25 inch
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature RVD series pressure relief valve is ideal for applications requiring a small relief valve which can be set to open at pressures up to 40 psig (2.8 bar). Maximum supply pressure is 80 psig (5.5 bar). Inlet and outlet ports are 10-32 UNF internal. The relief valve (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
. PHPSU-4502 is designed for constant voltage excitation for pressure ranges from 4” H2O to 150 psi (10 mbar up to 10bar). Features include (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Attributes: Hyd Fluid Displacement 0.50 cu. in. per stroke Max Input Pressure 100 psi Max Output Pressure 2000 psi (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
principle where the Wheatstone bridge is screen-printed directly on one side of the ceramic diaphragm via thick film technology. Signal conditioning electronics are added to generate a 0.5 to 4.5 V ratiometric output. Pressure and temperature calibration is done electronically with (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
The new and improved Beswick three-stage high pressure regulator, PRD4HP-1N7-1-6V, accurately reduces inlet pressures of up to 3,000 psi down to the 0 to 30 psi range. A new valve seat design provides improved resistance to high temperatures. It can regulate outlet pressures accurately (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
ISA CSE STUDY GUD - Control Systems Engineering (CSE) Study Guide
A 0 - 10 psi differential pressure gauge , accurate to .
-
States > California > State > Regulations > Title 26 - Toxics > [26 CCR division 16] Division 16. - Bureau of Automotive Repair (Title 16)
(7) Pressure gauge ( 0 - 10 psi ) .
-
M1 Digital Pressure Gauge 14 5 to 10 000 psi from Cole-Parmer
M1 Digital Pressure Gauge 0 to 10 000 psi (Representative photo only) .
-
Journal of Aircraft > Laminar Film Cooling Experiments in Hypersonic Flow
Pressure measurements were made using C.E.C. 4-326 0 - 10 psi ab- solute pressure strain gage transducers.
-
A novel high pressure‐high temperature experimental apparatus to study sequestration of CO 2 ‐SO 2 mixtures in geological formations
fixed-head design and the head was fitted with: a pressure gauge ( 0 – 10 000 psi ), pressure transducer, a safety rupture disc (5000 psi), a gas outlet valve, a gas inlet valve, and a liquid sampling valve via internal dip tube…
-
Plumbing - Grainger Industrial Supply
• Single Stage Pressure Regulator, Series IR4200, Body Material Brass, Inlet Size 1/4 In., Outlet Size 1/4 In., Length 2 In., Height 5 In., Connection Type NPTF, Pressure Adjustment Range 0 to 10 psi , Gauge Port Size 1/4 In., Seal Material PCTFE…
-
Electrospun Carbon Nanofiber Electrodes Decorated with
Palladium Metal Nanoparticles: Fabrication and Characterization
The MEA operated in the fuel cell testing station under varying conditions of pressure ( 0 , 10 , or 20 psi gauge ) and inlet humidity (0 or 100% RH).
-
FFTF SODIUM SERVICE PRESSURE MEASUREMENT: STATE-OF-THE-ART REPORT.
According to the manufacturer, these transducers have pressure ranges from 0 - 10 psi , either gage or absolute; are operable at temperatures to 1600 °F, and have an accuracy to within ±21.
-
LOW ORDER MODELS FOR HYBRID
GAS BEARINGS
0/ 0 5 10 15 20 Plena Gage Pressure ( psi ) .
-
Help me understand neutral flame vs BTU's
great idea denrep.i can get a 0 - 10 psi gage on a hose fofr checking pressures when welding, the 0-150 is ok for setting it to 35/40 for cutting.
Indicates content that may require registration and/or purchase.