-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Interface Modules MTGB 2, IN : 0.30/150 V, Out : 0.10 V Product overview: 44051 from Murrelektronik is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: PC900V0NSZX6 from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Output, Normal OFF Operation DIP 6 pin ∗OPIC Photocoupler Product overview: PC900V0NIPX from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control
-
-
Supplier: DigiKey
Description: CCT-01-0/10V-230V
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input, Other Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: OPTOISO 5KV OPEN COLLECTOR 6DIP Product overview: PC901V0NSZXF from Sharp Microelectronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
- Isolation Voltage: 5,000 volts
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 3-WAY ISOLATING AMP 0-10VDC
- Operating Temperature: -4 to 149 F
- Features: Other, Signal Isolator
-
Supplier: Utmel Electronic Limited
Description: Digital Isolators Quad Ch 1.0kV Isltr 1M 4/0 NB SOIC16
- Operating Temperature: -40 F
- Features: Signal Isolator
-
Supplier: ASAP Semiconductor LLC
Description: IC3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
- Features: Signal Isolator
-
Supplier: ASAP Semiconductor LLC
Description: IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
- Features: Signal Isolator
-
Supplier: ASAP Semiconductor LLC
Description: IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
- Features: Signal Isolator
-
Supplier: ASAP Semiconductor LLC
Description: IC 3.3/5V DIGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
- Features: Signal Isolator
-
Supplier: Newark, An Avnet Company
Description: ISOLATING SIGNAL CONVERTER, 90V-264V AC
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1004842-PC716V0YSZX Category: Isolators>Optoisolators - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 130µs,
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 212 F
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The
- Operating Temperature: -40 to 185 F
- Features: Computer Programmable, Current Output, DC Current Input, DC Voltage Input, None, Other, Signal Isolator, Voltage Output
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Description: DIGITAL ISOLATOR 2CH 5.5V 8SOIC
- Features: Signal Isolator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1017431-FOD8342TR2V Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf)
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 212 F
-
Supplier: Skyworks Solutions, Inc.
Description: 2.5 kV 4-ch Isolator
- Operating Temperature: -40 to 257 F
- Features: Other, Signal Isolator
-
Supplier: Skyworks Solutions, Inc.
Description: 3.75 kV 2-ch Isolator
- Operating Temperature: -40 to 257 F
- Features: Other, Signal Isolator
-
Supplier: Skyworks Solutions, Inc.
Description: 6 kV 4-ch Dgtl Isolator
- Operating Temperature: -40 to 257 F
- Features: Other, Signal Isolator
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Industrial Automation and Controls - Signal Conditioners and Isolators Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Utmel Electronic Limited
Description: General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width)
- Operating Temperature: -40 F
- Features: Signal Isolator
-
Description: Digital Isolator Ics adopt isolating CMOS to provide high electromagnetic immunity and low emissions at low-power consumption. Isolator data channels are independent and different models have different transmission directions with a withstand voltage rating of 3kVrms and the data rate
- Analog Input Channels: 2 #
- Features: Signal Isolator
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS ISO7221AD Digital Isolator, Dual, 2 Channel, 475 ns, 3 V, 5.5 V, SOIC, 8 Pins
- Operating Temperature: -40 F
- Features: Signal Isolator
-
Supplier: RS Components, Ltd.
Description: Digital Isolator 4 channels, 5kV, output
- Analog Input Channels: 4 #
- Features: DC Current Input, Printed Circuit Board (PCB), Signal Isolator
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and
- Operating Temperature: -13 to 158 F
- Features: DC Current Input, Signal Isolator
- Form Factor: DIN Rail
-
Supplier: Newark, An Avnet Company
Description: SIGNAL CONDITIONER - WIDE RANGING DC VOLTAGE / CURRENT INPUT, 8 PIN - V/1 TO V/1 ISOLATOR 1 CHANNEL 120
-
Supplier: Infineon Technologies AG
Description: Dual-channel digital isolator 2DIB1401F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB1401F (with 1 forward channel and 1 reverse channel) provides robust isolation for high voltage applications. With a wide supply voltage range, CMOS input
- Features: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Dual-channel digital isolator 2DIB0410F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0410F (with 2 forward channels) provides robust isolation for high voltage applications. With a wide supply voltage range, TTL input thresholds and default output
- Features: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Dual-channel digital isolator 2DIB0411F in DSO-8 narrow body package Infineon’s ISOFACE™ dual-channel digital isolator 2DIB0411F (with 2 forward channels) provides robust isolation for high-voltage applications. With a wide supply voltage range, TTL input thresholds and default output
- Features: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR1400H in DSO-16 wide-body package The 4DIR1400H (with 3 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low power
- Features: Signal Isolator
-
Supplier: Knick Interface LLC
Description: Loop-powered universal isolator, two-channel Inputs: (2x) 0/4...20 mA Outputs: (2x) 0/4...20 mA Continuous isolation (working voltage): 600 V AC/DC Test voltage 54 kV AC Functional safety: up to SIL 3
- Features: Signal Isolator
Find Suppliers by Category Top
Featured Products Top
-
V AC. Analog DC signals are available at the output: 0-20mA, 0-10V, and 4-20mA. The true RMS conversion is performed with high precision up to a crest factor of 5. It (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
/bipolar inputs ±20mA, ±40mA, 0-20 mA, 4-20 mA, ±0-10V, and ±0-5V outputs Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) Virtually any current measuring application requiring high voltage isolation, safety, and robust construction, would benefit from P51000's capabilities. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
does this without sacrificing safety or device longevity. Facts – Calibrated range selection w/ 10 selectable input ranges and unipolar as well as bipolar output signals – Universal power supply for 24 V DC supply or 100 ... 230 V AC mains supply – Only 17.5mm (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
Use. The P41000 current transducer allows for current measurements by way of mV readings when combined with a shunt. This device packs up to 3600 V of working isolation while being offered in a configurable unit for a range of applications. The P42000 voltage transducer complements (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
and enhanced EMC immunity Frequency range: 0–25 kHz with continuous isolation to 1000 V Extra functions: Direction of Travel (DoT) detection, Frequency reduction (8:1, 4:1, 2:1), Discrete ON/OFF signal duplication, output signal conversion (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
This professional RF coaxial isolator features an ultra-broadband frequency range of 4.0GHz to 8.0GHz, designed to effectively (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
RF performance, this isolator ensures robust signal integrity with 60W average forward power and 5W reverse power handling capabilities. It features <0.25dB insertion loss, >23dB isolation, and a low 1 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
stable microwave signal transmission, our X Ku Band 8.0-18.0GHz Broadband Coaxial RF Microwave Isolator is professionally designed for satellite communication, radar, base station, aerospace and other high-demand microwave scenarios. (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
C Band 5.0-6.0GHz Ferrite Coaxial RF Isolator; high isolation, low VSWR, ideal for microwave communication & radar system protection. Model number:5o002536056NK Frequency Range:5.0~6.0GHz Insertion Loss:0.4dB (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
is only 0.3 dB, meaning that signal loss during transmission is extremely low, thereby ensuring efficient system operation and stable signal quality. High Isolation Design: With an isolation of up to 23 dB, the UIYCI1318A can effectively prevent (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Pt Wire - Pt Wire Manufacturers, Suppliers
[ Related Keywords : PT100 To 4-20mA, RTD signal isolator , pt100 to 0 - 10v , Temperature Signal Isolated Converters ] .
-
mv - offers from mv manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 0-75mV to 0 - 10V , signal converter, signal isolators ] .
-
Design and Development of Medical Electronic Instrumentation: A Practical Perspective of the Design Construction and Test of Medical Devices
In an analog isolator circuit, an input signal in the range 0 to 10 V drives IC1, an ADVFC32 configured as a V/F converter.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
Typical modules include transducers for thermocouples, RTDs, strain gages, filters, AC-to-DC converters, optical isola- tors , and current transmitters. .... Figure 7-36 shows a DIN-rail mounted thermocou- ple signal -conditioning module. .... Most of these modules generate a 4–20 mA current output or a 0 - 10V or 0-5V voltage output.
-
Merged multi-stage power conversion : a hybrid switched-capacitor/magnetics approach
Information about some critical components is also listed in Table 2.2 Designator Comment Device Package Isolated 5V Dc/Dc Isolated 5 V Dc/Dc AND Gate AND Gate Signal Buffer Signal Buffer Diode … DO214AC DO214AC 178 Opto Isolator Opto Isolator Opto Isolator .... 180 0 I III wu W s. CI'4 66 z 0* , -40 0( * A9 z0 0 10 , 0 0 4w no n 0 0z zw I : C az.
-
A laser system for trapping and cooling of ⁶Li atoms
…X/4 75mm X/2 50mm I L a 0mm X/2 V2 60mm I ' V I M2Ib 75mm … clearly shows how the light is di- vided and offset to enerate the signals that go to .... 41 Imagi Outp z U~j U Doubler Cavity X/2 gaPZT Isolator 1/2 Crystal 1/2_ T + Repumper put X/2 X/4 X/2 X/2 X/4 lOOmM .X.4100mmi - M 0 W 10 mm < :3S D C 0 - 40mm w 50mm > (a A/2 - U 0 E…
-
A self-balancing thermistor a.c. potentiometer with d.c. output
The output of the amplifier is 0-5 V , and this is converted by a silicon output transistor, with suitable resistance in its emitter circuit, into a direct current of 0 - 10 mA, from which the feedback current is derived. .... The isolator has an extremely stable gain, and its drift is below ±0-1 % of full-scale signal for ambient temperature variations of ± 30° C.
-
CR4 - Thread: 4-20 mA to 0-24 V Signal Converter
Re: 4-20 mA to 0-24 V Signal Converter. .... Check out Phoenix Contact - nearest I've found to your requirements is on this link - they do 4-20mA to 0 - 10 V under "Dedicated Isolators /Converters" (MCR-C-... series) - but they do a huge range - might be worth giving them a bell…
-
Troubleshooting communications problems in building control systems
Keeping your world up and running.® The Fluke 773 Process Milliamp Clamp Meter can both measure the milliamp signal as well as source the 4-20 mA and 1-5 or 0 - 10 V signals . .... Other possible problems include bad I/O cards, isolators , power supplies, and transmitters.
-
Multiwavelength Operation of Erbium-Doped Fiber Lasers by Periodic Filtering and Phase Modulation
For the EDFL the phase modulator was driven by a variable fre- quency sine-wave signal , whose amplitude could be varied from 0 to 10 V . .... Each EDFA unit has approxi- mately 11 m of EDF with its own isolators and WDM couplers.
Indicates content that may require registration and/or purchase.