-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.5 scfm Connections: 1/4" NPT PSI Range: 0.5-15 Deletion of Safety release Valve (SRV)
- Pressure Rating: 15 psi
-
Supplier: Air Logic
Description: The Modular Subminiature Precision Pressure Regulator is designed for precise regulation of pressure. It is ideal for instrumentation and industrial applications. The pressure regulator has a 20 turn adjustment range from 0.5 to 100 PSI.
- Valve Size: 0.19 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 40 to 150 F
- Port Size: 0.19 to 0.25 inch
-
Supplier: Petersen Products Co.
Description: Connection Type CGA 680 Inlet, 5/8"-18 RH (F) Outlet Description Pressure Regulator Argon/Nitrogen/Helium Single Stage 5500 Max psi Inlet, 0-200 psi Outlet Sage Subcategory Number W161 Shipping Wt. 4 Lb (1.81 Kg)
- Valve Size: 0.625 inch
- Port Size: 0.625 inch
-
-
Supplier: Petersen Products Co.
Description: Connection Type CGA 580 Inlet, 3/8" -18NPT (M) Outlet Description Pressure Regulator Argon/Nitrogen/Helium Single Stage 3000 Max psi Inlet, 0-400 psi Outlet Sage Subcategory Number W161 Shipping Dimensions 8X8X8 Shipping Wt. 5 Lb (2.28 Kg)
- Valve Size: 0.375 inch
- Port Size: 0.375 inch
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the
- Valve Type: Pressure Relief Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: (Turnkey) Current Required 150 ma maximum Input Signals Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer Output Signals 0-5 or 1-5 VDC (black wire) Operating Temp. 32-150 °F or 0-65 °C Additional Options
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Cole-Parmer
Description: included Type 3510 electro-pneumatic servo pressure controllers combine the advantages of reliable solenoid valves with digital control. Units are available with local keypad programming or RS-485 digital communications for PLC or PC control. The digital pressure controller is one of
- Features: Pressure Relief Valves
-
Description: Pressure regulators maintain established system pressure in the discharge line and at the pump head. It allows excess flow to be by-passed back to inlet of pump, to a tank, or to drain. The pressure regulator also keeps the system at constant pressure in
- Valve Size: 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 40 to 200 psi
- Port Size: 0.75 inch
-
Supplier: Radwell International
Description: REGULATOR, BRASS, 0.5LPM, 5/8-18 UNF INLET, 3/16IN BARB OUTLET, W/GAUGE 0-1000PSI 0-70BAR. FREE 2 YEAR RADWELL WARRANTY
- Features: Brass / Bronze
-
Supplier: Air Logic
Description: The Modular Precision Preset Regulator is designed to produce a precise output pressure that is preset. The regulator is ideal for instrumentation and industrial applications. The standard preset model is factory preset to the desired output pressure, 0.50-40
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 40 to 150 F
- Port Size: 0.125 to 0.25 inch
-
Supplier: IDEX Health & Science
Description: Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes (2)OD x P-215 Flangeless Fittings.
- Pressure Rating: 5 psi
- Regulator Type: Back Pressure Regulators
- Features: PEEK
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR
- Regulator Type: Back Pressure Regulators
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 212CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 420CC Horizontal Shaft OHV Engine •Easily handles large household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Powerful Generac 302CC Horizontal Shaft OHV Engine •Easily handles household & small business cleaning High Performance Triplex Plunger Pump •Ceramic coated pistons run cooler, last longer •Adjustable pressure regulator for complete pressure control Welded Steel Frame
- Water Jet Pressure: 3,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Western Analytical Products
Description: the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the
- Valve Type: Pressure Relief Valves
-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Allied Electronics, Inc.
Description: compressor High Pressure Regulator (290 PSI Inlet) Two Pressure Adjustment Ranges: 7-125 PSI and 7-45 PSI Piston Type Operation For Long Cycle Life Compact Lightweight Design
-
Supplier: Honeywell International, Inc.
Description: STRAINER SUPPLIED 5 TO 75 PSI DOWNSTREAM PRESSURE RANGE 60 PSI STANDARD FACTORY SETTING DIAL-SET[R] BRAND PRESSURE ADJUSTMENT RANGE 22 TO 90 PSI (OUTLET) DS05C MODEL
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in 1/8" - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in 1/8" - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: *Outlet Pressure Ranges: 0-25psig, 0-50psig, 0-100psig and 0-150 psig 0-1.7bar, 0-3.4bar, 0-6.9bar and 0-10.3 bar *Design Proof Pressure 150% maximum rated *Leakage Internal: Bubble-tight External: Design to meet < 2 x 10-8 atm
- Pressure Rating: 3,000 psi
- Media: Gas
-
Supplier: Western Analytical Products
Description: "Choose from our line of Biocompatible and Stainless Steel BPR Assemblies, each complete with a replaceable, factory preset cartridge. Upchurch Scientific BPR Assemblies create incremental back pressures ranging from 5 to 1000 psi (0.3 to 69 bar). Our Biocompatible BPR
- Regulator Type: Back Pressure Regulators
-
Supplier: Cole-Parmer
Description: high-accuracy, low-cost digital gauges have a four-digit, 1/2"H LCD and read in psi, bar, mPa, and kg/cm2. Gauges have a 1 3/4" (44.5 mm) dial and come in three styles
0 to 145 psi in 1/8" or 1/4" NPT(M) connection, and vacuum to 100 psi in 1/8" - Operating Temperature: 32 to 131 F
- Display Type: Digital
-
Supplier: Kelly Pneumatics, Inc.
Description: Ext: 0-5, 1-5, 1-9, 1-10, 0-10 VDC, or 4-20 ma(white wire) Internal: Adj. Potentiometer Output Signals 0-5 or 1-5 VDC (black wire) Operating Temp. 0-150 °F or 0-65 °C Additional Options Digital Display, Filter, Gauge
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Honeywell International, Inc.
Description: TO END DISTANCE MANUAL ACTUATION TYPE REINFORCED FABRIC DIAPHRAGM MATERIAL 1 STRAINER SUPPLIED 5 TO 75 PSI DOWNSTREAM PRESSURE RANGE 60 PSI STANDARD FACTORY SETTING DS05 MODEL
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Media Temperature: 180 F
- Port Size: 1 inch
-
Supplier: Radwell International
Description: COMPACT REGULATOR, DIRECT ACTING, 7-50 MAX PSI, 0.05-0.7 MPA RANGE, RELIEF TYPE MECHANISM, 1.5 MPA PROOF PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Pressure Relief Valves, Regulator (general), Vacuum Relief / Anti-siphon Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSSURE REGULATOR/FILTER, INLET PRESSURE 150PSI MAX, REDUCED OUTPUT PRESSURE 0-30PSI, 5CFM MAX, 5 CUBIC INCH MAX DRIPWELL, 1/4 NPT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Max. Inlet Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Available to control degree of vacuum with high accuracy at sensibility 0.13kPa(1mmHg)[0.019 psi], repeatability 0.3kPa(±2.2mmHg)[0.044psi] or under. Output pressure is almost not affected (within 0.5% F.S) by supply pressure
- Valve Size: 0.25 to 0.375 inch
- Port Size: 0.25 to 0.375 inch
- Vacuum Control Pressure: 30.3051507409624 to 59.4513289534997 in Hg vac
- Number of Ports/Ways: 2
-
Supplier: Continental Hydraulics
Description: P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve is a modular three-way spool type direct operated pressure reducing /
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Controlled Pressure Range: 285 to 430 psi
- Features: Cartridge / Manifold Valves, Regulators, Spool Valves
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional pressure
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Regulator Type: Pressure Reducing Regulators
- Features: Regulators, Solenoid Valves, Spool Valves
-
Supplier: Automation24, Inc.
Description: Winters PLP305 - Low pressure gauge from Winters operates in a pressure range 0-5 PSI. The gauge features a polycarbonate lens, black steel case and aluminum pointer. The pressure gauge PLP305 has a nominal size of 2.5”. The pressure gauge
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
Find Suppliers by Category Top
Featured Products Top
-
down to 0.5 psi. Droop and rise effects are essentially eliminated even with wide swings in the inlet pressures. This regulator provides maximum performance in a miniature size. The PRD4HP-1N7-1-6V is designed with a 2 inch high resolution diaphragm for enhanced precision when regulating down to very low output pressures. It is machined from corrosion resistant 316 stainless steel and assembled with Viton® seals. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide outlet pressures in the range of 0 to 30 psi (0 to 2.07 bar). The regulator can be ordered in brass, 303 SS, 316 SS or aluminum. (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
regulators. The large valve to sensing area ratio and frictionless design, helps to maintain low pressure regulation, such as ½ psi. The maximum outlet pressure range is (0 -50) psig. Available with a variety of body (brass, aluminum and 303/316 stainless steel) materials (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Ultrapure Regulators/Full Shutoff with Kalrez Perfluoroelastomers Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column 1.3 pounds per square inch (90 mbar) for industrial applications. Propane regulators differ in size and shape, delivery pressure and adjustability, but are uniform in their (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Modular Design and Production of Microfluidic Devices
The platform consists of high (0-60 psi) and low pressure ( 0 - 5psi ) regulators with digital pressure readout.
-
Methods of Protein Microcharacterization
The argon supply has a moisture trap (5 A molecular sieves), moisture indicator (silica gel), and particle filter (15 /Am); it is metered to the reservoirs and vessels by adjustable pressure regulators ( 0 - 5 psi range).
-
CONCEPTUAL DESIGN OF AN IMPLANTABLE RADIOISOTOPE POWER SOURCE FOR CIRCULATORY SUPPORT SYSTEMS. Final Technical Report.
Manual regulators vary the pressure ( 0 to 5 psi ) and vacuum (0 to -5 in. Hg).
-
Void transport in resin transfer molding
Since this is a low- pressure experiment, a subminiature air regulator ( 0 - 5 psi /34.5 kPa, McMaster-Carr No. 41795K31) and a low-pressure diaphragm gauges (0Ϫ10 psi/69.0 kPa, McMaster-Carr No. 4026K2) are used to control the gas pressure …
-
Design and implementation of a multi-section continuum robot: Air-Octor
For the current implementa- tion, the pressure regulators operate within a range of 0 to 5 psi .
-
Perception of a Haptic Jamming display: Just noticeable differences in stiffness and geometry
Each pressure regulator outputs 0-3 psi , corresponding linearly to a 0 - 5 V command signal.
-
Tactile Feedback Induces Reduced Grasping Force in Robot-Assisted Surgery
A DC input voltage ( 0 - 5 V) to a regulator linearly controls the output pressure (0-15 psi ).
-
A Multielement Tactile Feedback System for Robot-Assisted Minimally Invasive Surgery
A DC input voltage to the electro-pneumatic regulators of 0 to 5 V linearly controls the output pressure from 0 to 15 psi .
-
A tactile feedback system for robotic surgery
the electro-pneumatic regulators of 0 to 5 V linearly controls the output pressure from 0 to 15 psi .
-
The Difficult Airway
When maximally opened and before gas is allowed to flow, these tanks and regulators can reach a pressure of 120 psi but, once gas flow occurs, pressure falls off and then stabilizes between 0 and 5 psi.
Indicates content that may require registration and/or purchase.