Products/Services for 0-80 Nut Dimension

  • Nuts-Image
    Nuts - (1361 companies)
    ...will provide a designated number or fractional inch for the dimension of the nut. North American countries follow this system, called the Unified Thread Standard. Also included will be a "threads per inch" (TPI) count which will indicate a course or fine...
  • Screws-Image
    Screws - (1401 companies)
    The external threads on the screw can either mate with an internally threaded nut or hole, or cut its way into a soft material. Screws are inserted via torque applied--in a clockwise manner--to the head with a screw drive. Since the terms "bolt" and "screw...
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer...
  • Nut Runners and Nut Drivers-Image
    Nut Runners and Nut Drivers - (105 companies)
    Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools. Nut runners and nut drivers are tools used...
  • Dimensional and Profile Scanners-Image
    Dimensional and Profile Scanners - (352 companies)
    Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object. Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object. They incorporate...
  •  
    Dimensional Indicators and Comparators - (205 companies)
    Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified. Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision...
  •  
    Dimensional Measurement and Metrology Services - (196 companies)
    Dimensional measurement and metrology services use mechanical gaging, CMM measurement, non-contact imaging or other specialized methods to inspect and measure part dimensions and geometry. Dimensional measurement and metrology services use...
  •  
    Nut Runner Controllers - (15 companies)
    Nut runner controllers are matched with nut runners in precision fastening and assembly applications in which torque control is important. Both electric and pneumatic devices are available. Pneumatic nut runner controllers are designed to control...
  •  
    Thread Gages - (179 companies)
    Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators, thread plug gages, thread ring gages...
  •  
    Studs - (369 companies)
    Description. Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut. Studs are available in both English and Metric threads. Materials. Studs can be anodized...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Zil-433420 series of (6 × 6) trucks
    … 85 52.8 cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … speed Steering screw and nut with hydraulic booster Clutch … … 4334V2 chassis with winch Dimensions and weights Crew 1 …
  • MAZ-535 and MAZ-537 (8 × 8) series of trucks
    … 60 37.3 cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … Steering hydraulic, screw with nut on moving balls and … … hull/body   MAZ-537A Dimensions and weights Crew + Length …
  • Iveco-Magirus 330-32 ANWTM/320 D 34 AS (6 × 6) tractor truck and associated models
    … 84 52.2 cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … speed Steering ball and nut , power assisted Clutch model … … Magirus 330.32 ANWTM Dimensions and weights Crew 1 …
  • Volvo NL10 (4 × 4) and NL12 (6 × 6) trucks
    … Speed max speed cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … speed Steering ball and nut , power assisted Clutch model … … rating hull/body   NL12 Dimensions and weights Crew 1 …
  • KM450 (4 × 4) 1¼ ton truck series
    … 104 64.6 cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … speed Steering ball and nut , power-assisted Clutch model … … KM451 ambulance (current production) Dimensions and weights Crew 1 …
  • Kia Motors KM410 series of light vehicles
    … type manual forward gears 4 reverse gears 1 alternate option Transfer box 2 speed Steering ball and nut Clutch model single dry … … smoke/grenade launchers KM411 ambulance Dimensions and weights Crew 1 … … to 48 km/h from 0 to 80 km/h Range main fuel …
  • IVECO-Magirus 160-23 ANWM/232 D 16 AL (6 × 6) 7,000 kg truck and associated models
    … gears 6 reverse gears 1 alternate option Transfer box 2-speed, lockable centre differential Steering ball and nut , assisted Clutch model single … … ANWM/232 D 16 AL Dimensions and weights Crew 1 … … to 48 km/h from 0 to 80 km/h Range main fuel …
  • Renault TRM 180 and TRM 200 (4 × 4) truck series
    … 30 12.7/0.50 smoke/grenade launchers Survivability Armour rating hull/body   Renault TRM 200.11 C version Dimensions and weights Crew 1 … … to 48 km/h from 0 to 80 km/h Range main fuel … … differential Steering screw and nut and recirculating ball, power …
  • IVECO-Magirus 75-13 AWM (4 × 4) 2,500 kg and 110-16/110-17 (4 × 4) 5,000 kg trucks
    75-13 AWM (portal axles) Dimensions and weights Crew 1 + 2 Length overall 5.51 216 … … 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … speed Steering ball and nut , assisted Clutch model single …
  • Berliet GBC 8 KT (6 × 6) 4,000 kg truck
    Renault GBC 8 KT Dimensions and weights Crew 1 + 2 Length overall 7.28 286 … … 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … … Steering worm gear and nut , servo-assisted Clutch model …