-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 110 C
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.00000010000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF,
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Operating Temperature: -40 to 110 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.1pF, 0.05pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 0.1pF, 0.05pF, Silicon
- Capacitance Range: 0.00000010000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 4.7nF Y5V 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ODG (Origin Data Global)
Description: 4.7nF ±20% Y1 Plugin,P=10mm Safety Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: CAPACITOR 1%
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: DigiKey
Description: 0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 310 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.1F 5.5V
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963883-600F0R1BT250XT Category: Capacitors>Ceramic Capacitors Series: ATC 600F Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency, Bypass, Decoupling Standard Package: 4,000 Capacitance: 0.1
- Capacitance Range: 0.00000010000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; CAP 1.0F; VOL-RTG 2.5V; GOLD CAP
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 0.1F, 5.0V, HORIZONTAL / Bulk
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 0.1µF 100V
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Coefficient: C0G, NP0 Thickness (Max): 0.051" (1.30mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and
- Capacitance Range: 0.000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 0.1UF, 35V, AXIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 2500PF 2A PI EMI F
-
Supplier: DigiKey
Description: 4700pF ±20% 400V Ceramic Capacitor Y5V (F) Radial, Disc
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 400 volts
- Operating Temperature: -25 to 125 C
-
Capacitors - CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE -- 70079707Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 0.1 uF; 600 WVDC; 10%; WRAP AND FILL; 1.0% (MAX.); -55DEGC; 85DE
-
Supplier: Win Source Electronics
Description: µF Tolerance: ±10% Ratings: X2 Lead Spacing: 1.083" (27.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) ECCN: EAR99
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 310 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 822316-EECEN0F204J1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
- Technology: Multilayer
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 20% 630VDC RADIAL
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 0.1UF, 50V, 10%, RADIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):50V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Description: CAP CER 10PF 3KV C0G 1808
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 330UF, 50V, 1.5 OHM, 0.1, AXIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.5ohm; Failure Rate:-; Ripple Current:550mA; Product Height:- RoHS Compliant: No
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film & Foil, PP, 1.0µF 1% 100Vdc, Round, Tape-Wrap, Epoxy End-Fill, Axial Leads, Audio
- Capacitance Range: 1 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Lead Style: Axial Leads
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; 0.47 uF; 600 WVDC; 10%; WRAPAND FILL; 1.0% (MAX.); -55DEGC; 85D
-
Supplier: TDK-Lambda Americas Inc.
Description: Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Description: CAP FILM POLYPROP RAD
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
capacitance from 0.001 µF to 1 µF and ±10% tolerance. Ensure your circuits are protected and compliant with industry standards. Contact us to explore W43 Y2 capacitors for custom applications, reduce interference, and enhance system reliability in EVs, chargers, and power electronics. (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.