-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25pF, 25V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.25pF, 25V,
- DC Rated Voltage Range (WVDC): 25 volts
- Features: Other
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.5pF, 25V, 0.25pF, Ceramic
- Capacitance Range: 0.0000005 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.75pF, 25V, 0.25pF, Ceramic
- Capacitance Range: 0.00000075 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9pF, 25V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 9pF, 25V, 0.25pF, Ceramic Capacitors. This
- Capacitance Range: 0.000009 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; CAP 1.0F; VOL-RTG 2.5V; GOLD CAP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2200uF 10V ±20% Plugin,D8xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2,200.0000000000005 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: New Yorker Electronics Co., Inc.
Description: High Voltage Paper-Film/Foil Capacitors 0.25µF 2000V
- Capacitance Range: 0.25 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 0.25µF Film Capacitor 1000V (1kV) Paper, Metallized Radial, Can
- Capacitance Range: 0.25 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: 100uF 25V ±20% Plugin,D8xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 22UF, 25V, 0.28 OHM, 0.1, SMD; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.28ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 33UF, 25V, 0.27 OHM, 0.2, SMD; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.27ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, SMD; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:R; Product Range:595D Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR DOUBLE LAYER, 100F, 2.5V, 0.2, 0.05 OHM; Capacitance:100F; Voltage(DC):2.5V; Capacitor Terminals:Snap-In; Capacitance Tolerance:± 20%; Lead Spacing:10mm; Lifetime @ Temperature:2000 hours @ 60°C; ESR:0.05ohm; Diameter:35mm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 800mOhm @ 120Hz 2000 Hrs @ 105°C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 800 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: –55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 25V
- Capacitance Range: 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 4.7nF Y5V 50V Plugin,P=5mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056469-NDTM225K25F Packaging: Bulk Termination: Radial Voltage Rating: 25 V Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Polarity: Polar ESR
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 25UF 10% 160VAC RADIAL
- Capacitance Range: 25.000000000000004 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -40 to 85 C
- ESR: 6 milliohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302598-SFD66T25K391B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 4.030" (102.36mm) Standard Package: 10 Capacitance:
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 70 C
-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: Lingto Electronic Limited
Description: CAP 8F -10% +20% 2.7V T/H
- Capacitance Range: 8,000,000 microF
- Operating Temperature: -40 to 85 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Description: CAP ALUM 150UF 20% 25V SMD
- Capacitance Range: 150 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive, Bypass Capacitors
-
Supplier: Allied Electronics, Inc.
Description: Standard Radial Leaded Aluminum Electrolytic Capacitor, -40 to +85°C Operating Temperature Temperature Range: –40°C to +85°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size General Purpose
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 25V 2.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+50% 25V 10uF 2F4 Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 25 µF Voltage DC: — Voltage AC: 160V ESR: 6 mΩ dV/dt: 30 Ripple Current: 10.4 A @ 10 kHz, 85°C Min Temp: -40°C Max Temp: 85°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 41.5mm Thickness: — Diameter: — Lead Spacing: —
- Capacitance Range: 25.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.1UF 20% 630VDC RADIAL
- Capacitance Range: 0.1 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Allied Electronics, Inc.
Description: Smallest standard tubular capacitors available. High dependability with lower leakage currents and long shelf life. Withstands high temperatures, ripple currents and surge voltages. Capacitors rated at 100 WVDC or less operate at –40° to +85°C; 101 WVDC to 475 WVDC, –20° to +85°C; 500
-
Supplier: TDK-Lambda Americas Inc.
Description: Converter (Buck converter), the output voltage can be configured from 0.6V to 5V using serial communication (I2C) without a need of any external components. The Stability of converter is ensured internally, thus no need for external compensation. Lots of design efforts have been made in order
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
-segmented types. This capability is not usually available for board-mounted capacitors. The axial-leaded 951C Series is offered in values ranging from 0.825 to 40µF, while the 953B spans 2.5 to 50µF. Voltage ratings in both series are available at 160, 250 and 275Vac. Both types offer -40 to +85° C (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.