-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE 118 POINT ANGLE CUT MATERIAL PLASTIC, STEEL, WOOD ITEMS/FEATURES HIGHLY POLISHED FLUTE STANDARD PACKAGE 6 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER 5/16 INCH
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: L.H. Dottie Company
Description: JOBBER LENGTH TYPE HIGH SPEED STEEL MATERIAL BLACK, GOLD FINISH 2 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH FLATTED SHANK TYPE HEAVY DUTY, NOTCHED POINT CONSTRUCTION 4 FLUTE(S) TWIST FLUTE TYPE 5/64 INCH DRILL SIZE POINT ANGLE (DEG) 135 PC 6350 MODEL
- Cutting Diameter: 0.078125 inch
- Features: Coated, Other
- Units: English / Fractional
- Material: High Speed Steel
-
Supplier: Sandvik AB
Description: STANDARD LENGTH TYPE SOLID CARBIDE MATERIAL 3 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 90 POINT ANGLE PRECISION TWIST DRILL. BRAND DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL
- Cutting Diameter: 0.5 inch
- Material: Carbide
- Units: English / Fractional
- Product: Individual Drill
-
-
Supplier: Peco Fasteners, Inc.
Description: JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE STRAIGHT SHANK TYPE 135 POINT ANGLE CUT MATERIAL LOW TENSILE STRENGTH ALLOY, STAINLESS STEEL PACKAGING QUANTITY 6 PER PACK DRILL DIAMETER 1/2 INCH DRILL DIAMETER - DECIMAL .5 DRILL DIAMETER - DECIMAL - UOM IN
- Cutting Diameter: 0.5 inch
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Klein Tools, Inc.
Description: JOBBERS LENGTH REGULAR POINT TYPE 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 3/8 INCH SHANK SIZE 118 POINT ANGLE KLEIN TOOLS. BRAND ITEMS/FEATURES LIGHTLY ROUGHENED SURFACE HIGHER LUBRICITY FOR EASIER CHIP FLOW COATING BLACK OXIDE FINISH
- Product: Individual Drill
- Shank: Straight Shank
-
Supplier: Minerallac Company
Description: JOBBERS LENGTH TYPE HSS MATERIAL STRAIGHT SHANK TYPE 1/32 INCH SHANK SIZE 118 POINT ANGLE 12 PER PACK DRILL DIAMETER 1/32 INCH DRILL DIAMETER - DECIMAL .0312 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/32 POINT ANGLE
- Units: English / Fractional
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT, STUBBY TYPE 4.5 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 FLUTE(S) 1 INCH DRILL SIZE APPLICATION 2 INCH AND 4 INCH DRILLING JOISTS AND WOOD
- Cutting Diameter: 1 inch
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Radwell International
Description: AIRCRAFT DRILL BIT 5/16X12INCH LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pentair, Inc.
Description: JOBBER LENGTH TYPE STEEL MATERIAL PLAIN FINISH COOLANT HOLE CONSTRUCTION 1/4 INCH DRILL SIZE HANGERMATE[R] BRAND USED ON HAMMER DRILLS
- Cutting Diameter: 0.25 inch
- Cutting Application: General Purpose
- Material: High Speed Steel
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: Drill multiple-size holes in thin sections of metal, plastic, and wood using a single bit. Features: - 1/8" depth penetration for each step - Electric drill size: 1/2" and larger - 2 Hole Sizes per Bit - Size Range (Hole Diameter): 7/8" and
- Units: English / Fractional
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Ideal Industries, Inc.
Description: HEAVY DUTY, SHIP TYPE 7 1/2 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE 13/16 DRILL SIZE - FRACTIONAL RESI-MASTER[T] BRAND APPLICATION WOOD DRILLING
- Cutting Diameter: 0.8125 inch
- Product: Individual Drill
- Drill Type: Wood Bit
-
Supplier: Milwaukee Electric Tool Corporation
Description: 1/2 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE HARDENED PROCESS 3 DRILL(S) 1/2 INCH, 3/4 INCH, 1 INCH DRILL SIZES 1/4 INCH INCREMENT DRILL SIZE INCLUDES (1) 1/2, 3/4,
- Product: Drill Set
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9527-5/8
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: 6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
- Cutting Diameter: 0.5 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: bearing surfaces GOVERNING STANDARDS Inch Standard SAE J429 Mechanical and Material Requirements for Externally Threaded Fasteners - covers Grades 1, 2, 5, 5.2, 8 and 8.2 ASME B18.2.1-1996 Square & Hex Bolts and Screws (Inch Series) specifies Hex Cap Screws
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: ASME / ANSI, SAE
- Head Type: Hexagon Head
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: Features Indexable insert drill Chip channel for maximized chip evacuation Drill diameter: 27-59 mm (1.063-2.323 inch) Drill depth: 2.5 x DC Application Typical applications include the drilling of baffle plates for heat exchangers and components for bridges
- Cutting Diameter: 1.063 to 2.323 inch
- Units: English / Fractional, Metric
- Product: Individual Drill
- Features: Other
-
Supplier: Sandvik Coromant Co.
Description: between material stacks Self-centering drill pilot Tolerance to IT 0.05 mm (0.002 inch) with drill bushing Composite-metal reamer CoroDrill 452.R…CM Pilot diameters matched to drill diameters of CoroDrill 452.1 and CoroDrill 452.4 Designed to reduce risk of hole
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: Suitable for all materials Drill lengths: 8-12 × drill diameter Drill diameter range: 1.85-2.95 mm (0.073-0.116 inch) Use with CoroChuck™ 930 high precision chucks
- Cutting Diameter: 0.073 to 0.116 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Sandvik Coromant Co.
Description: helix angle optimize safe chip evacuation and overall tool stability Rigid drill body for high penetration rates and excellent hole quality Internal coolant for all drills Tailor Made 45-degree chamfer drill for producing chamfered holes in one operation is available. –PM
- Cutting Diameter: 0.3937 to 1.2992 inch
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: TelephoneStuff.com
Description: 3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique cutting edge design for fast and smooth cutting action - Shorter than the top competitor’s bit for better
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Milwaukee Electric Tool Corporation
Description: 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 LB WEIGHT 900 RPM SPEED RATING ONE SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE HOLE-HAWG[R] BRAND OVERALL LENGTH 6-1/2 CORD TYPE 8' FIXED
- Chuck Size: 0.5 inch
- Weight: 11.5 lbs
- RPM: 900 rpm
- Amps: 7.5 amps
-
Supplier: Peco Fasteners, Inc.
Description: 1-3/4 INCH LENGTH HIGH STRENGTH STEEL MATERIAL HEX HEAD SLOTTED DRIVE 3/16 INCH DRILL POINT SIZE PROCESS CASE HARDENED DRILL LENGTH 3-1/2 INCH INCLUDES MASONRY SCREW DRILL BIT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
- Length: 1.75 inch
- Inch: 1/4"
- Material: Hardened Steel
- Head Type: Hexagon Head
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels,
-
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system B of the following equipment: drill rods and couplings, fishing rods and couplings; casing tubes, casing drive shoes, casing shoe bits, casing bits and
-
Supplier: CSA Group
Description: Establishes the nomenclature and lays down the leading dimensions to ensure interchangeability within the limits of system A of the following equipment: drill rods and couplings; casings, casing couplings, casing bits, casing shoes, drive shoes and casing ream shells; core barrels,
-
Supplier: Minerallac Company
Description: 1/4 INCH-14 BSD 1-1/2 INCH LENGTH STEEL MATERIAL HEX WASHER HEAD HEX DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED BIT SIZE 3/8 INCH HEAD SIZE 0.371 INCH W X 0.181 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX/250 PER
- Length: 1.5 inch
- Inch: 1/4"
- Standard Drives: Hex Socket / Allen
- Head Type: Hexagon Head
-
Supplier: ASTM International
Description: 1.1 This guide covers how direct (straight) rotary-drilling procedures with water-based drilling fluids may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. Note 1-The term direct with respect to the rotary-drilling method
Find Suppliers by Category Top
Featured Products Top
-
Tronics AXO®315 ±14 g accelerometer demonstrates a low bias residual error of 0.5 mg and a 1 mg composite bias repeatability over its (read more)
Browse Datasheets for Tronics Microsystems -
gyro series. With an excellent bias instability of 0.5 °/h and an ARW (Angular Random Walk) of 0.1 °/√h, GYPRO4300 is a miniature, high-stability digital MEMS gyro for precise guidance and orientation of directional drilling and survey instruments. Miniature and robust (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
numerous tube and pipe applications. Curing tube and pipe coatings, pre- and post-weld heating, drill pipe heat treatment, and preheating drill bits for insert brazing are some of the popular induction applications. Induction is often favored because it provides rapid, controllable, non-contact, energy (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Counter, Protocol Analyzer, Jitter/Eye Analyzer, and Power Analyzer, all with up to 5 years of warranty! The MSO3000HD series also comes with a 10.1-inch Touchscreen Display! Uni-Trend US Uni-T is a leading provider of (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
– Fully certified to SAE J517 R13 and R15 performance criteria, with a maximum working pressure up to 35 MPa (5,000 psi) and a minimum 4:1 burst safety factor, delivering proven reliability and predictable lifecycle management in mission-critical energy and marine applications. (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
instability: 0.4 °/h (typ), 2 °/h (max.) Angular Random Walk: 0.07 °/√h Vibration rejection: 0.5 °/h/g² Latency: ≤1 ms Mean Time Between Failure (MTBF): >1,000,000 hours 24-bit digital SPI interface (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
-Powered Applications Stable Operating Performance OEM Manufacturing Capability Key Specifications Product Type: DC Micro Motor Model: BRS-395SH Structure: Cylindrical Motor Design Diameter: 27 mm (1 (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries
More Information Top
-
FUNDAMENTALS OF RESERVOIR SURFACE ENERGY AS RELATED TO SURFACE PROPERTIES, WETTABILITY, CAPILLARY ACTION, AND OIL RECOVERY FROM FRACTURED RESERVOIRS BY SPONTAN...
The cores thus prepared are drilled from the fused bead matrix, using a 1.5 inch drill bit .
-
FUNDAMENTALS OF RESERVOIR SURFACE ENERGY AS RELATED TO SURFACE PROPERTIES, WETTABILITY, CAPILLARY ACTION, AND OIL RECOVERY FROM FRACTURED RESERVOIRS BY SPONTAN...
The core was cut using a 1.5 inch drill bit , with care to avoid damage of the surface of the core being drilled.
-
Influence of Rock Layering on Fracturing Mechanism Under Tensile Failure
Blocks of Lyons sandstone and pyrophyllite were cored using a 1.5 inch diameter drill bit .
-
Field investigation source area ST58 old Quartermaster service station, Eielson Air Force Base, Alaska
The second method of sampler installation utilizes an electric rotary hammer, equipped with an 18 inch by 1.5 inch diameter drill bit , for sampler installations under concrete, asphalt, or otherwiseconsolidated conditions.
-
Design and Full-Scale Crash Testing of an Anchored Temporary Concrete Barrier and its Transition System for Use on Asphalt Pavement
The pilot holes were drilled using a 25 1.5 - inch diameter drill bit .
-
Passive to active tie‐in for soil gas surveys: Improved technique for source‐area, spatial variability, remediation‐monitoring, and vapor‐intrusion assessment
Each hole was drilled using a hammer drill with a 1.5 - inch diameter drill bit to a depth of 18 inches.
-
Care of Astronomical Telescopes and Accessories
First, drill a small pilot hole centered on your compass hole, using a 1/16- inch ( 1.5 mm) drill bit , then slowly drill out to the proper size, using three or four increasingly larger bits, running each size of bit clear into…
-
Hydraulic Fracture Tests In Heavily Overconsolidated Clay to Determine Conductor Setting Depths
(26inch diameter) was driven to 15.5 metres penetration, drill- ed out with a 23 inch bit to 1.5 metres below the conductor shoe and then filled with mud of 1.24 specific gravity to the top of the conductor which…
-
New Directional Drilling Simulation Tool Reveals Link between Dynamic Stability and Tool Face Control
The bit whirls until it has drilled approximately 1.5 inches in the negative z direction, then it stabilizes (at ROP = 24 ft/hr).
-
Hydraulic Fracture Tests In Heavily Overconsolidated Clay To Determine Conductor Setting Depths
The first conductor (26-inch diameter) was driven to 15.5 m in penetration, drilled out with a 23- inch bit to 1.5 m below the con- ductor shoe, and then filled with mud of 1.24 specific gravity to the…
Indicates content that may require registration and/or purchase.