-
Supplier: Newark, An Avnet Company
Description: MELA 1/8DIN VOLT/RELAY AC
-
Supplier: Heilind Electronics, Inc.
Description: HIGH VOLT REED RELAY FORM REED RELAY
-
Supplier: Newark, An Avnet Company
Description: COMBINED UNDER & OVER VOLTAGE/FREQUENCY RELAY, SINGLE PHASE ALL RELAYS DE-ENERGIZE ON TRIP INPUT 480 VOLTS RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 60 HERTZ 1.5% VOLTS 0.3 HERTZ
-
-
Supplier: Newark, An Avnet Company
Description: 1/8DINTEMP CONT VOLT/RELAY / OMRON INDUSTRIAL PRODUCTS
-
Supplier: MilesTek Corporation
Description: DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 5 VOLT
-
Supplier: Accuris
Description: RELAYS, ELECTROMAGNETIC 24 VOLT DC
-
Supplier: Newark, An Avnet Company
Description: VOLT SENSE RELAY, SPST-NO/NC, 5A, 120VAC; Product Range:WUV Series; Contact Configuration:SPST-NO, SPST-NC; Contact Current:5A; Relay Mounting:Panel Mount; Contact Voltage VAC:120V; Relay Terminals:Screw; Contact Voltage VDC:28V RoHS Compliant: No
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: Accuris
Description: RELAYS, REED (MERCURY WETTED), SOLDER SEAL, 0 TO 7.5 VOLT AMPERES
-
Supplier: Accuris
Description: Cutout Relay, Engine Generator, 28 Volt DC System
-
Supplier: Accuris
Description: CUTOUT RELAY, ENGINE GENERATOR, 28 VOLT DC SYSTEM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Texas Instruments
Description: 8-Channel Relay Driver with Integrated 5V LDO and Zero-Volt Detection 20-PDIP -40 to 125
- Features: Other, RoHS Compliant
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: 5%; no time delay is provided. As is common with all M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the
-
Supplier: Panel Components & Systems, Inc.
Description: used. As is common with all the M200 relays, on over units the relay energises when the input signal exceeds the trip point and on under units the relay de-energises when the input signal goes below the trip point. A red LED indicates the state of the relay, while a green
-
Supplier: Allied Electronics, Inc.
Description: Protect equipment from problems with 3-Phase power. Models available to protect loss, phase reversal, under and over voltage. All models are multi-voltage and 50/60 Hz. LED indication for power and output status. Control of 3-Phase Networks: Phase Sequence, Phase Failure, Imbalance (Asymmetry),
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays RLY OVER/UNDER VOLT
- Relay Type: General Application Relay
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 1 phase, 24VAC/
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: PUI - Projections Unlimited, Inc.
Description: AZ769 Series 5 Volts (V) Nominal Coil Direct Current (DC) Voltage 25 Ampere (A) Miniature Power Relay
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card
- Input Type: DC Voltage
-
Supplier: Kelco Industries
Description: Guardian offers a range of general purpose, “off-the-shelf” relays for applications throughout a wide variety of industries. DC relay designs are available from 1 amp through 30 amp, in sealed and non-sealed configurations. Coil voltages include 3-110 volt DC. AC
- Relay Type: Aerospace / MIL-SPEC Relay
-
Supplier: Radwell International
Description: 1 HP AT 240 VOLT & 1/2 HP AT 120 VOLT, ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 12 AMP AT 240 VAC, SPDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming
- Input Type: DC Voltage
-
Supplier: Radwell International
Description: SAFETY RELAY, 115 VOLTS AC, 3 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Waytek, Inc.
Description: Not Certified for Ignition Protection Picker PC785-1C-24S-D-X, 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Picker Components Volt Rating: 24VDC Internal diode included Sealed case enclosure Lead free & RoHS compliant
- DC Coil Voltage: 24 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Pickering Electronics
Description: These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Quarktwin Technology Ltd.
Description: 3 VOLT RELAY ADJ 520-690VAC -1P
- Operating Temperature: 32 to 104 F
-
Supplier: Radwell International
Description: SOLID STATE PC BOARD RELAY, CONTACT, SPST-NO, LOAD CURRENT:1.5A, OPERATING VOLT MAX:-, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:-, CONTROL VOLT MIN:4VDC, ROHS COMPLIANT: YES. FREE 2 YEAR
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Waytek, Inc.
Description: Song Chuan Micro Relay 871-1A-S-R1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 12VDC Resistor Included Space-saving relay with high current capacity
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Features: Other
- Mounting: Panel
-
Supplier: Waytek, Inc.
Description: Song Chuan Micro Relay 871-1C-C-D1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 12VDC Diode Included Space-saving relay with high current capacity
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance
Find Suppliers by Category Top
Featured Products Top
-
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-safe pluggable connectors, remote sensing, ‘V ok’ signal monitoring and ‘Soft start’ operation. Optional features include N+1 redundancy/paralleling up to 4 like models, alarm with relay contacts and moisture/fungus proofing. Models can be convection cooled (600 (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
, adjustment and confirmation of the controllers operating parameters a breeze.The controller accepts an analog input signal from a submersible transducer with a range of 4-20 mADC or 0-5 volts VDC. It has the ability to scale an uncalibrated input (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
CR4 - Thread: Post Fault Pre Fault
is this means the test set will output nominal relay volts and amperes for 1.5 sec then fault volts and amperes for 3.0 sec ? i realy dont get the idea of post fault voltage and current.
-
Relaying the B. C. Hydro 500-KV System
With no 10 compensation, the relay will operate on 1.5 volts and 0.25 amps lagging 900.
-
Correspondence
If the switch S is closed, the junction has a 1.5 - volt forward bias whenever the relay contacts are closed.
-
Investigation Fuessschen chronograph of the Strasbourg observatory of one
Passes the other Ftir armature a fur the sensor signals like fur the automatic second points of clocks Knoblich 1963 and Riefler 95 common electric circuit of 1.5 volts voltage between sensor or clocks and the relay .
-
A PORTABLE PROTON PRECESSION MAGNETOMETER *
The flip-flop stages are reset by a short duration - 1.5 volt pulse applied to the reset line by the reset relay .
-
Handbook of Switchgears > AUTO-RECLOSER AND SECTIONALISER
Besides the X-time and the Y-time, the control relay unit has a Z-time of 1.5 to 3 secs (no- volt delay opening time) to prevent mal-performance due to instantaneous voltage drops caused by lightning and other factors.
-
Overall preliminary design package. Volume I. Instrumentation and control system: test cell ETS-1, NRDS
Range Selection - The range shall be changeable from normal 1.5 to 0 to 1.5 millivolts range to the 0 to 30 millivolts range by an internal 24- volt relay which shall be remotely operated.
-
Field Experience-Electronic Mho Distance Relay
In the case of the electronic mho distance relays used for the field test program the current burden is 2.5 volt -amperes at 5 amperes and the potential burden is 1.5 volt-amperes at 115 volts.
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
…the open alternate supply breaker contacts between the motor supply bus residual volts per hertz and the incoming source volts per hertz to 1 … that the time delay relay be set equal to or greater than 1.5 times the longest open…
Indicates content that may require registration and/or purchase.