-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 5.000KW
-
Supplier: DBK USA, Inc.
Description: control device if desired. Design features. Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3" 2 - 6 tubular elements depending on the screw head thread Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100,
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 1.500KW
-
-
Supplier: OMEGA Engineering, Inc.
Description: • 1 1/4" NPT Steel Screw Plug • Steel Sheath Elements • 10 and 20 W/In2 • 0.5 - 3 kW • Without Thermostat • 120 and 240 Volt, Single Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.5 to 3 kW
- Watt Density: 10 to 20 W/in²
- Flange or Thread Diameter: 1.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: • The Ideal Immersion Heater for Severe, Hard Water pH 5 to 9 • Integral Thermostat • 2" NPT Stainless Steel Fitting with 2 Heating Elements • Available with NEMA-1 Rated General Purpose Enclosure, or Explosion Resistant Enclosure • 240 or 480 V, 1 Phase Power
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 2 to 15 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: The MT-1 series immersion heater is ideally suited for clean water requirements. Models are available with a general purpose terminal enclosure1 or a rugged moisture resistant explosion resistant terminal enclosure.
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.6 to 2 kW
- Watt Density: 43 to 86 W/in²
- Flange or Thread Diameter: 1.25 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 2.500KW
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER - 4.000KW
-
Supplier: Radwell International
Description: IMMERSION HEATERS, SINGLE PHASE, 5KW 480VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Trent, Inc.
Description: intervening spaces to readily transmit heat to the aluminum casing. Stainless steel casings are also available. These heaters are designed as fuel oil pre-heaters, or line and suction heaters, and are rated 250°F. Heaters for Heat Transfer Oil Circulation applications
- Maximum Operating (Sheath) Temperature: 550 F
- AC Voltage Required: 240 volts
- kWatts: 9 kW
- Watt Density: 6.7 W/in²
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal can provide your company with build to order tunular and immersion heaters based upon your drawing or working with you to develop specifications. For mainifold heaters, specifically 10mm, 8.5mm. 8.0mm and 6.5mm diameters, our customets have demonstrated a strong
-
Supplier: Nexthermal Corporation
Description: Nexthermal can provide your company with build to order tunular and immersion heaters based upon your drawing or working with you to develop specifications. For mainifold heaters, specifically 10mm, 8.5mm. 8.0mm and 6.5mm diameters, our customets have demonstrated a strong
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to standard 3" CHF
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Chromalox
Description: 2-1/2 x 2-1/2" Square Brass Flange Copper Sheath Elements High Watt Densities (See Catalog Page for Table) 13.5 - 18 kW 208 and 480 Volt, Three Phase Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 78 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: Steel Sheath Elements 20 W/In² 3, 4, 5, 6 and 7.5 kW 240 and 480 Volt, Single Phase
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 7.5 kW
- Watt Density: 20 W/in²
- Immersion (Heated) Length: 11.125 to 14.625 inch
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.0045 kW
- Watt Density: 48 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Chromalox
Description: 1" NPT Brass Screw Plug Copper Sheath Element for Water Heating 43 - 86 W/In² 350 - 1,500 Watts 120 and 240 Volt, Single Phase Integral Plug and Receptacle
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.35 to 1.5 kW
- Watt Density: 20 to 86 W/in²
- Flange or Thread Diameter: 1 inch
-
Supplier: U.S. Plastic Corporation
Description: Inert to most aqueous acid, alkaline, anodizing and pickling solutions up to 212F. Heavy wall fluoropolymer (PTFE) covered stainless steel element reduces permeation and eliminates the need for gas purge systems. Low watt density design (10 watts/square inch, 1.5w/cm2) for long service life.
- AC Voltage Required: 240 volts
- kWatts: 2 kW
-
Supplier: Galco Industrial Electronics
Description: MTO-330E2 480V1P 3000W
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: to protect the heater element terminations and prebussed circuitry. Standard enclosures allow the customer to locate conduit knock-outs as required for field wiring. Flanged heaters are easily installed by direct mounting to a tank, pipe or vessel through a mating flanged nozzle. Each
- AC Voltage Required: 240 volts
- kWatts: 13.5 kW
- Watt Density: 17 W/in²
- Flange or Thread Diameter: 10 inch
-
Supplier: Pelonis Technologies, Inc.
Description: not break even when 2500V is applied for 1 minute High watt density; in water <70W/cm2, in air <25W/cm2 Corrosion resistance to aggressive fluids like acid and bases Very low to no buildup of water heater scale deposits Quick heat transmission. Air heating surface temperature can reach
- AC Voltage Required: 110 volts
- Features: Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Thermostatic Temperature Controller have a sensitivity of
2 F( 1 C) in an agitated bath. Heaters feature a coiled heating element to concentrate heat at bottom of vessel. A 6-ft, three-wire cord with plug is included. Voltage transformer listed - AC Voltage Required: 115 volts
- kWatts: 1.5 kW
- Heating Capacity: 1.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Dial Temperature Controller have a sensitivity of
1 F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short rod, "C" flat, and "D" long rod which is the same as style "B" only longer. - AC Voltage Required: 230 volts
- kWatts: 0.5 kW
- Heating Capacity: 0.5 kW
- Features: Electric, Immersion Heater
-
Supplier: Cole-Parmer
Description: Heaters with Dial Temperature Controller have a sensitivity of
1 F when liquid is stirred. Top-mounted pilot light indicates that heater is on. Choose from four styles "A" loop, "B" short rod, "C" flat, and "D" long rod which is the same as style "B" only longer. - AC Voltage Required: 115 volts
- kWatts: 0.5 kW
- Heating Capacity: 0.5 kW
- Features: Electric, Immersion Heater
-
Supplier: U.S. Plastic Corporation
Description: Overall Length: 25"
- AC Voltage Required: 480 volts
- kWatts: 9 kW
-
Supplier: Oil-Rite Corp.
Description: maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Accuris
Description: HEATER, IMMERSION, LIQUID, FUEL FIRED FOR TANK TRAILERS
-
Supplier: Accuris
Description: Household and similar electrical appliances - Safety - Part 2: Particular requirements for portable immersion heaters
-
Supplier: Oil-Rite Corp.
Description: PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates with the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Accuris
Description: HEATER, ELECTRIC, IMMERSION (APPLICABLE TO A/M32R-6 RECHARGER)
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and rinse tanks. Watt densities of 45-55 watts/square inch for 316 stainless and <60 watts/square inch for titanium. Vapor resistant, flame retardant PVC terminal
- AC Voltage Required: 120 to 600 volts
- kWatts: 4.5 to 18 kW
- Watt Density: 40 W/in²
- Flange or Thread Diameter: 2.5 to 8 inch
Find Suppliers by Category Top
Featured Products Top
-
tanks, fuel-oil tanks, diesel tanks, water tanks, vaporizing vessels and others. Immersion heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped NPT according to code requirements. Immersion heaters also are designed and manufactured under ASME Section VIII, Div. 1 for non nuclear code applications. (read more)
Browse Immersion Heaters Datasheets for Thermon, Inc -
1. Positive evaporation 2. Independent of ambient conditions 3. Space saving 4. Wide variety of sized to accomodate different capacities and voltages Made of high quality stainless steel, our electric condensate evaporators can dissipate up to 24 gallons of (read more)
Browse Immersion Heaters Datasheets for Backer-Springfield -
-point. Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion heaters also are designed and manufactured under ASME Section VIII, Div 1 for non nuclear code applications. (read more)
Browse Circulation Heaters Datasheets for Thermon, Inc -
Makers: 1. Heating Water: Flexible heaters are used to directly heat the water in the reservoir of coffee makers. They are often immersed in the water or wrapped around a heat exchanger through which water flows. 2. Temperature (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
location and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
; MM: 850nm / 1300nm Insertion Loss < 3.5dB Insertion Loss Ripple < 1.5dB Return Loss SM: ≥ 40dB; MM (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Forced convection heat transfer to boiling binary mixtures
I t consists of a feed tank with three 1.5 kW immersion heaters , two bcing used directly as boosters, and the third connected to a temperature controller.
-
Controlled water immersion hypothermia in cardiac surgery
The reservoir contains two 1.5Kw immersion heaters con- trolled by an adjustable thermostat.
-
The effect of cooking temperature and applied pressure on the release of liquor from fish
It consisted of a cylindrical aluminium container of approxi- mately 14 litres capacity partially immersed in a bath of silicon fluid (Hopkin and Williams Ltd, DS 200, 350 cs) heated with a 1.5kW immersion heater and 1.OkW heating tape…
-
The use of infrared radiation to reduce heat loss in burned patients: experiments with a phantom
The sides and base were insulated with expanded polystyrene and a 1.5 kW immersion heater was moun- ted 0.12111 below the water surface.
-
Laboratory study on hydrophobicity and pollution flashover properties of polymer insulators
Water in each tank is heated by three 1.5 kW immersing heaters .
-
Enhanced Practical Photosynthetic CO2 Mitigation
Water is stored in a 50-gallon plastic tank and heated to 50 °C with a 1.5 kw stainless immersion heater .
-
Black box modeling of steam distillation essential oil extraction system using ARMAX structure
The PRBS signal sent to the process is on/off signal, which drives the zero-crossing SSR to control the 1.5 kW electric immersion heater .
-
Performance of multi-step-ahead-prediction ARX for steam temperature in a self-refilling distillation essential oil extraction system
The heating system implementing 1.5 kW electrical immersion heater .
-
Selection of training data for modeling essential oil extraction system using NNARX structure
The control signal is on/off The heating system implementing 1.5 kW electrical immersion heater .
-
Ultrasonic studies of interactions in ternary solutions containing sorbitol and sodium carboxylate solution at 308 K
This was connected through an electric relay (Annu Vidyut type) to an immersion heater ( 1.5kW ) in the water bath and a thermostat to maintain a constant temperature correct of + 0.1 K.
Indicates content that may require registration and/or purchase.