-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PharmaLok™ Tube Clamp, White with Fits 1/2 inch - 1 1/4 inch OD Tubing (0.5 inch - 1.25 inch, 12.7 mm - 31.7 mm). Get fast shipping and volume discounts on Clamps & Clips, Pinch Clamps, Reopening Clamps
- English Size: 0.5 to 1.25 inch
- Metric Size: 12.700000000000001 to 31.700000000000003 mm
- Features: English, Metric
-
Supplier: ARKPLAS
Description: Durable Cable Clamps can secure and route tubing, piping, and wiring. Cable Clamps are available with a full 1/2" wide contact area for critical and heavy-duty applications, or an economical 3/8" width for medium to light-weight applications. All contact areas have a full radius
- Diameter: 0.125 inch
-
Supplier: ARKPLAS
Description: Durable Cable Clamps can secure and route tubing, piping, and wiring. Cable Clamps are available with a full 1/2" wide contact area for critical and heavy-duty applications, or an economical 3/8" width for medium to light-weight applications. All contact areas have a full radius
- Diameter: 0.25 inch
-
-
Supplier: ARKPLAS
Description: Durable Cable Clamps can secure and route tubing, piping, and wiring. Cable Clamps are available with a full 1/2" wide contact area for critical and heavy-duty applications, or an economical 3/8" width for medium to light-weight applications. All contact areas have a full radius
- Diameter: 1 inch
-
Supplier: ARKPLAS
Description: Durable Cable Clamps can secure and route tubing, piping, and wiring. Cable Clamps are available with a full 1/2" wide contact area for critical and heavy-duty applications, or an economical 3/8" width for medium to light-weight applications. All contact areas have a full radius
- Diameter: 0.5 inch
-
Supplier: Accuris
Description: Clamp, Test Tube
-
Supplier: Accuris
Description: CLAMPS, LOOP, TUBE SUPPORT
-
Supplier: Accuris
Description: CLAMP \x96 TUBE
-
Supplier: Accuris
Description: Clamp - Tube
-
Supplier: Waytek, Inc.
Description: Umpco Inc S344G16 1" 2-Tube Cushioned Clamp Category: Metal Cable Clamps Manufacturer: Umpco Inc Heavy-Duty F - 1.000" G - 1.014" General purpose EPDM Molded in open position for easy assembly .406" mounting hole diameter Hold two wire assemblies or tubing
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Umpco Inc S344G20 1 1/4" 2-Tube Cushioned Clamp Category: Metal Cable Clamps Manufacturer: Umpco Inc Heavy-Duty F - 1.125" G - 1.159" General purpose EPDM Molded in open position for easy assembly .406" mounting hole diameter Hold two wire assemblies
- Features: Other
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Umpco Inc S344G8 1/2" 2-Tube Cushioned Clamp Category: Metal Cable Clamps Manufacturer: Umpco Inc Heavy-Duty F - .500" G - .764" General purpose EPDM Molded in open position for easy assembly .406" mounting hole diameter Hold two wire assemblies or tubing -45°F (-43°C) to
- Features: Other
- Material: Steel
-
Supplier: Newark, An Avnet Company
Description: GRND CLAMP CU TUBE 6-2 1-1/2IN STRT
-
Supplier: SKF/North America
Description: SKF Tube Fixing Ball transfers is achieved by pushing the spring washer in to a suitable size tube and turing to lock. Three sizes availble with load ball sizes .75 to 1.56 inches(19 to 39.7mm), with maximum load at22.00 to 308.00 Ibs.(9.98 to 140kg).
- Maximum Load: 22 to 308 lbs
- Ball Size: 0.7480319 to 1.56299297 inch
- Barrel Diameter: 1.26378021 to 2.90157637 inch
- Weight: 0.132275132275132 to 0.925925925925926 lbs
-
Supplier: SKF/Global
Description: SKF Tube Fixing Ball transfers is achieved by pushing the spring washer in to a suitable size tube and turing to lock. Three sizes availble with load ball sizes .75 to 1.56 inches(19 to 39.7mm), with maximum load at22.00 to 308.00 Ibs.(9.98 to 140kg).
- Maximum Load: 22 to 308 lbs
- Ball Size: 0.7480319 to 1.56299297 inch
- Barrel Diameter: 1.26378021 to 2.90157637 inch
- Weight: 0.132275132275132 to 0.925925925925926 lbs
-
Supplier: RS Components, Ltd.
Description: Parker RBP1-218 Tube Clamp
-
Supplier: Lee Engineering, LLC
Description: Industrial Series, 2 Vinyl Coated Prong, Dual Adjustment Clamp attached to a stainless steel extension rod, Maximum Clamp Opening 2.5″ (7 cm). • Heavy duty spring loaded clamp jaw with a dual screw adjustment to fine tune any fitting. • Made of zinc and powder coated alloy with
-
Supplier: Radwell International
Description: CLAMP TUBE SUPPORT CLIP, TWIN BOLTED, PLASTIC, 1/2IN TUBE SIZE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This procurement specification covers the requirements for metal tube support clamps comprising of two spring clips made of corrosion and heat resistant steel and the associated PTFE single split cushion that supports the tube. See Figure 1 .
-
Supplier: SAE International
Description: This procurement specification covers the requirements for metal tube support clamps comprising of two spring clips made of corrosion and heat resistant steel and the associated PTFE single split cushion that supports the tube. See Figure 1 .
-
Supplier: Cole-Parmer
Description: • Easy visual identification of critical joints for review in your process Easily distinguishable from standard stainless steel clamps from a distance, these gold-colored sanitary clamps are identical in size and function and can be used interchangeably with standard stainless steel
- English Size: 1.5 inch
- Features: English
-
Supplier: PHD Manufacturing, Inc.
Description: 2-PIECE TYPE COPPER PLATED FINISH 9 INCH OVERALL LENGTH 75 LOAD RATING IN LB A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD 75 LB LOAD RATING LOW CARBON STEEL CLAMP MATERIAL WEIGHT 0.69 LB FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN ONE YEAR LIMITED
- Clamping Force: 75 lbs
- Clamp Type: Pipe Clamp
- Body Material: Steel
-
Supplier: Cole-Parmer
Description: plastic-to-stainless steel, or stainless steel-to-stainless steel coupling joints. To use, simply insert the cable tie end in its made a couple clicks; position the clamp over ferrule; hold both clamp parts together; move the clamp around the tri-clamp fitting joint and
-
Supplier: Zurn Industries LLC
Description: The 1/2" QTALON Series Tube Talon is a J hook clamp with nails. It can be installed in alternating directions to ensure secure installation without question. Features And Benefits Used in hot and cold water plumbing applications J hook clamp with nails For 3/4" PEX piping
- Type: Band Clamps
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel Worm-Drive Hoseclamp secures sleeves to 27 - 38.1 mm | 1.063 - 1.500 in diameter hoses and tubes.The housing detaches from the .500 in band for easily installation and
- Capacity / Opening: 1.063 to 1.5 inch
- Clamping Width: 0.5 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: Reusable knuckle or light bulb threaded tubing clamp. Installation: place clamp over 1/4"" OD tubing, push tubing onto fitting and then screw clamp into position to secure tubing. Features Beswick tubing clamps are highly recommended for applications using tubing
-
Supplier: Waytek, Inc.
Description: 25454 1/4 Vinyl Coated Cushioned Half Clamp Category: Metal Cable Clamps Vinyl plastisol cushion is permanently bonded to the zinc-plated metal and cannot be removed Cushion protects and reduces vibration Easy to assemble .281" mounting hole diameter Hold wires, tubes,
- Features: Other
- Material: Steel
-
Supplier: Proto® Industrial Tools
Description: CONVEX JAW TYPE 9 7/16 INCH DRILL BIT, TAP, FASTENER AND TUBE APPLICATION ALLOY STEEL JAW MATERIAL PROTO[R] BRAND WEIGHT 1.32 LB WITH GROOVED GRIP
- Features: Specialty / Other Clamp
- Body Material: Steel
-
Supplier: Cole-Parmer
Description: • Easy visual identification of critical joints for review in your process Easily distinguishable from standard stainless steel clamps from a distance, these gold-colored sanitary clamps are identical in size and function and can be used interchangeably with standard stainless steel
- English Size: 0.75 inch
- Features: English
-
Supplier: Atkore International
Description: IMC/GRC/EMT CONDUIT TO STRUT, PIPE TO STRUT, OUTER DIAMETER TUBE TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1.51 TO 1.66 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 400 LB LOAD RATING 1-1/4 INCH TRADE SIZE SERIES PS 1300 MODEL
- Pipe Size: 1.25 inch
- Maximum Load: 400 lbs
- Support Type: Pipe Clamp
-
Supplier: Stafford Manufacturing Corp.
Description: 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel,
- Width: 1 inch
- Bore Diameter: 4.438 inch
- Outer Diameter: 6.25 inch
- Axial Load Capacity: 8,500 lbs
-
Supplier: Newport MKS
Description: The 100310105 Short Weld Stub Flange is made with Type 6061T6 aluminum and designed to be buttwelded to 1.5 inch OD vacuum tubing. This weld stub features a size NW40 ISO-KF vacuum flange and has a 0.75 in. overall length. Series 31 ISO-KF vacuum components are designed for use at
- Materials: Aluminum
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 40
-
Supplier: Stafford Manufacturing Corp.
Description: 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel,
- Width: 0.406 inch
- Bore Diameter: 0.625 inch
- Outer Diameter: 1.5 inch
- Axial Load Capacity: 700 lbs
-
Supplier: Premier Lighting & Production Company
Description: Premier Lighting supplies staging and accessories for theaters, universities, stadiums, arenas and the industrial/rental market. Modular decking, support structures, flooring, pit fillers, guard rails, stairs, risers and ADA compliant systems available in standard sizes or custom built by Staging
Find Suppliers by Category Top
Featured Products Top
-
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Heavy Duty Repeatability: .003 mm Clamping Force: 1,400 lbs (6300N) Light Duty Repeatability: .01 mm Clamping Force: 78 lbs (350N) Follow us on: (read more)
Browse Industrial Pins Datasheets for Imao-Fixtureworks -
. The mechanical design with cam and ball-lock mechanism creates heavy duty clamping force up to 4500 N (1,000 lbs). View Products Follow us (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
/ XJL) >>> Micro-Hook Adapter: a heavy-duty test clip with (1) standard 0.03 in (0.76 mm) pin socket; pierces 0.061 in (1.55 mm) wire (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release the (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
the slim and long extension tool that attaches to deployable connectors and the wire cutter attachment. A toolkit designed for rapid diagnostics of electronic circuit wires up to 1.1 feet away via a 10 mm hole or gap for the extension tool to grab wire and release (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
APSX-PIM MUD Base A universal MUD base designed to make 3D printed or metal mold inserts fast to mount, align, and swap on the APSX-PIM. Each side of the MUD features a dense ½" pitch mounting grid using 1/4-20 threaded holes—ideal for repeatable fixturing (read more)
Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
solution for low profile five-axis workholding. Available in both 130mm and 75mm widths, they can accommodate a wide array of workpiece sizes. The quick change jaws incorporate a pull down feature to actively minimize jaw lift. Multiple jaw styles make this vise system configurable for most (read more)
Browse Vises Datasheets for Jergens, Inc. -
engineered to deliver reliable spacing without unnecessary cost or complexity. Formed from cold-rolled strip into closed-seam tubes, SPIROL Spacers are produced using proprietary, high-efficiency manufacturing technology—resulting in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
Lanyards Jergens Lanyards are often used in conjunction with our Kwik-Lok® Pins. 302/304 Stainless Steel Cable: 1/16"diam. (1.59mm diam.) Green Nylon Jacket: 1/8" diam (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc.
More Information Top
-
Grainger.com
• Magnifier Light, Fluorescent, Magnification 1.75 , Cord Conductor 3, Color Black, Diopter 3, Arm Length 37 In., Overall … … Cord Length 6 ft., Watts 34, Yes Lamp Included, Lamp Type Fluorescent Tube , Lens Diameter 7.5 … … 25 In., Base Table Clamp .
-
Quorum Sensing
The medium is changed by (1) stopping the flow, (2) clamp the tube off between the flow cells and bubble traps, (3 … … are filled up, stop the system and remove the clamps , (6) start the system again on 1.75 rpm.
-
Tube Clamps - Pipe and Tubing - Grainger Industrial Supply
Range -22 to 194 F, Length 5.88 In, Width 1.75 In, Height 4.25 In, Includes Weld Plate, Clamp Set, Cover Plate And Two Hex Head Bolts Tube Clamp Kit, Weld Plate, Pipe Size 2 In, Insert Material Polypropylene, Hardware Material Carbon Steel,...
-
Animal Models of Acute Neurological Injuries
… 7111), microdissecting tweezers (Roboze; Cat #RS-5058), and a bulldog-type serrated fine clamp (Fine Science Tools … Also required are syringes (1 and 10ml; BD Biosciences, San Jose, CA, USA), syringe adaptors (23 and 20G; BD Biosciences), intubation tube of 14GA, 1.75 in., 2.1 × 45mm (BD biosciences; cat # 381467), polyethylene tubing(PE-50, .
-
A tunable carbon nanotube electromechanical oscillator
… parabolic and a Vg 2/3 fit of the peak position are shown in red and green, respectively. d, Theoretical predictions for the dependence of vibration frequency on gate voltage for a typical device with length L= 1.75 µm, and radius r … The calculations were performed for several different values of slack s (s=(L−W)/W, where L is the tube ’s length and W is the distance between clamping points).
-
Intrathecal injections in rats by percutaneous lumbar puncture
Silicone rubber 1.75 mm 0.d. x 0.75 mm i.d. x 2S mmIon fitted to ~.g:40 and to 1.08 nun needle tubing C Clamping collar .
-
Demonstration of MicroBlower™ technology for sustainable soil vapor extraction: Case studies at the Savannah River Site, South Carolina
The tube is then clamped to a 0.25-inch-diameter high-density polyethylene (HDPE) tubing in the top, and a bolt is clamped in the bottom of the screen forming the implant. The implants were installed in a 1.75 -inch diameter hole made when performing cone penetrometer tests using a direct push rig.
-
Mass transfer in drops under conditions that promote oscillation and internal circulation
clamp flow control on flexible connection; F-cooling coil, 3/16-in. copper tubing , 4 ft. long; Galuminum ap- proach tube 1.75 -in. diameter by 18 in. long; H-woven .
-
Development of the Coil Terminal Boxes for the ITER Magnet Feeder Systems
The interval of clamping along the tube is about 200 mm and the distance between two consecutive tubes in the layout is about 340 mm. The supply He is expected at 80 K and 1.75 MPa at the interface between Fig. 5.
-
Experimental investigation of inclined liquid water jet flow onto vertically located superhydrophobic surfaces
tubes with 1.75 and 4 mm in diameter were used as the nozzle to produce water jets. The angle between the nozzle and wall was adjusted by a rotating clamp and measured from the …
Indicates content that may require registration and/or purchase.