-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial 1.043" L x 0.335" W (26.50mm x 8.50mm)
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- AC Rated Voltage (WVAC): 160 volts
-
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - EEHZC1V271P - CAP, 270µF, 35V, 20%, RADIAL
- Capacitance Range: 270 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 1.8µF 250V
- Capacitance Range: 1.8 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: DigiKey
Description: 1.8µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
- Capacitance Range: 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 70 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 16V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 16V, 0.1pF, Ceramic Capacitors. This
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 1.8pF 50V C0G 0402 +/-.25pF Gen Purp Product overview: UMK105CG1R8CV-F from TAIYO YUDEN is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.8pF, 50V, 0.1pF, Silicon
- DC Rated Voltage Range (WVDC): 50 volts
- Features: Other
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: DigiKey
Description: 0.5 ~ 8pF Trimmer Capacitor 125V Top Through Hole
- Capacitance Range: 0.0000005 to 0.000008 microF
- Operating Temperature: -65 to 125 C
- Packing Method: Bulk Pack
- Applications: General Purpose
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 1.8UF 10% 100VDC RADIAL
- Capacitance Range: 1.8 microF
- AC Rated Voltage (WVAC): 65 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: 1.8uF 400V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.5-8PF 125V TH
- Capacitance Range: 0.0000005 to 0.000008 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm Length: 38.1mm Thickness: — Width: —
- Capacitance Range: 8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 1F, 8.1V, RADIAL; Capacitance:1F; Voltage(DC):8.1V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:13.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 1331325-UMK063CG1R8CT-F Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC
- Capacitance Range: 0.0000018000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP FILM 1UF 10% 850VDC AXIAL
- Capacitance Range: 1 microF
- AC Rated Voltage (WVAC): 450 volts
- Operating Temperature: -55 to 105 C
- ESR: 5 milliohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 938167-UMK105CG1R8CV-F Series: M Operating Temperature Range: -55°C ~ 125°C Features: ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories:
- Operating Temperature: -55 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYACENE, 1.8F, 2.3V, 1 OHM; Capacitance:1.8F; Voltage(DC):2.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:3.5mm; Lifetime @ Temperature:-; Capacitor Case / Package:Can; ESR:1ohm; Diameter:8mm RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+80% 220nF Y5V 50V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7nF ±20% Y2 250V Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 1UF 10% 850VDC AXIAL
- Capacitance Range: 1 microF
- ESR: 5 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Technology: Film Capacitors
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
- AC Rated Voltage (WVAC): 850 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302544-SFC66T8K291B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 660V Applications: Motor Run Height - Seated (Max): 3.030" (76.96mm) Standard Package: 64 Capacitance:
- Capacitance Range: 8 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 660 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Powell Electronics, Inc.
Description: Ultra High-Q Capacitor; SMD; 1.8pF; ±0.1
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks .1uF 8pin/7cap 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film & Foil, PP, 0.010µF 1% 400Vdc, Round, Tape-Wrap, Epoxy End-Fill, Axial Leads, Audio
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Lead Style: Axial Leads
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 2.5 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Description: Capacitors - Aluminum Electrolytic Capacitors - Leaded
- Technology: Monolithic / Single Layer
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 450V, AXIAL; Capacitance:8µF; Voltage(DC):450V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to 150°C (EIA X8G) Temperature Coefficient (Typical) 0 (read more)
Browse Capacitors Datasheets for Knowles -
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd.