-
Supplier: Sharp Microelectronics of the Americas
Description: If your camera application demands the utmost in low-light performance, you've come to the right place. Sharp's new CCD II Image Sensors provide clear, viewable images down to 0 Lux. They also deliver nearly distortion-free detail, even when viewing moving objects. Learn more
- Pixel Size: 9.6 µm
- Optical Format: 1 inch, 1/2 inch, 1/3 inch, 1/4 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
- Features: Other
-
Supplier: Black Box
Description: Horizontal resolution of 640 pixels. Fixed-position camera. The AlertWerks Universal Mount Camera is designed around a high-resolution CCD camera. The clear, sharp pictures can be sent to you anywhere via e-mail, FTP, or MMS.
- Horizontal Resolution: 640 lines
- Width / Diameter: 3.5 inch
- Height: 2.6 inch
- Operating Temperature: 32 to 104 F
-
Supplier: IC Realtime, LLC
Description: This realistic motion detector camera is for viewing images in a home or office without allowing anyone to know they are being monitored. It is easy to install and integrated into an ICR DVR system. It comes with a 3.7mm pinhole lens and a 1/3" SHARP CCD
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 113 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
-
Supplier: SFCable.com
Description: 1/3" Sharp CCD. 540 TV Lines. 3.6mm Board Lens. 0.2 Lux @ F2.0. 3-AXIS Design for any angle. 12V DC, 75mA.
- Horizontal Resolution: 540 lines
- Features: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Fiberscope.net by MEDIT
Description: Head Diameter: 1.6”D x 2.8”L (41mm x 71mm) Working Length: 4.1' (1.24m) to 10.9' (3.3m), with Longer Options Low Light Sensitive Color Camera with 53o FOV 9 Bright White LED Lights Digital Processor to Enhance Live Image Large Integrated Display (5.6“/14.2 cm) with
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
Supplier: Security Camera Warehouse
Description: Off, Weight On) Min. Illumination 0.00001 Lux (Sens-Up * 258) White Balance ATW / AWB / Manual / AWC --> Set Electronic Shutter Speed Auto (1/50 sec, 1/60 sec ~ 1/120,000 sec) Sense-Up Off / Auto (Selectable Limi *2 ~ *258) Gain Control High, Middle, Low, Off Selectable)
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: The new telescopic Pole-mounted Utility Inspection Camera INSPEKTOR features a 1.6” (41mm) diameter camera head specially designed to perform inspections in total darkness. This telescopic pole camera is waterproof to 100 feet, and can be used to inspect areas that would
- Horizontal Resolution: 640 lines
- Sensitivity: 0.03 Lux
- Height: 1.6 inch
- Length: 2.8 inch
-
CCD Cameras - 30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power -- SEIRX30-768AI-VDDSupplier: SFCable.com
Description: 30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise
- Horizontal Resolution: 680 lines
- Features: CCD, Digital, Other
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Sentech America
Description: The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution)
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Sentech America
Description: The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution)
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.0236226 inch
- Height: 0.8661422 inch
- Operating Temperature: 14 to 122 F
-
Supplier: SFCable.com
Description: 1/3" 960H Exview CCD. Effio-E DSP. Color: 680 TVL, B/W: 700 TVL. Color: 0.1 Lux @ F1.2, B/W: 0.08 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight
- Horizontal Resolution: 680 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: SFCable.com
Description: 1/3" 760H Super HAD CCD II. Effio-E DSP. Color: 610 TVL, B/W: 630 TVL. Color: 0.15 Lux @ F1.2, B/W: 0.1 Lux @ F1.2. Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for Backlight
- Horizontal Resolution: 610 lines
- Features: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Advance Security Products
Description: computer. Small Wireless Spy Camera With Great Color Picture 1-1/2 X 1-1/2 inch square color camera module gives a great picture. Transmit up to 400 feet LOS. This distance can be greatly reduced with obstructions (walls, floors, ceilings, etc). These
- Camera Function: Video
-
Supplier: ZGC, Inc.
Description: Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications. Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach
- Application / Industry: Broadcast
- Features: CCD, Digital, High Definition
- Camera Function: Video
-
Supplier: Evident Scientific
Description: makes the camera suitable for a broad array of applications that traditionally were the domain of cooled cameras. In combination with the camera’s 14-bit depth, OSIA allows you to use the UC90’s extraordinary dynamic range to its full potential. One Camera, Multiple
- Horizontal Resolution: 1,920 to 3,384 lines
- Maximum Frame Rate: 19.5 to 61 fps
- Width / Diameter: 3.3858286 inch
- Height: 1.8503947 inch
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer
-
Supplier: Shanghai Optics
Description: conditions, and they are appropriate for use in industry, research, and security applications. Our extensive selection includes a full range of fixed focal lenses for of 2/3”, 1”, and 4/3” sensor formats, and a special high resolution range optimized for 43.4mm sensor format.
- Focal Length: 0.024999999999999998 m
Find Suppliers by Category Top
Featured Products Top
-
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
format of (640 × 512) IR pixels with the very small pixel pitch of 10 µm, the camera delivers razor-sharp images. Due to its snapshot mode, moving objects can also be displayed without distortion. The innovative XBn detector technology allows the detector to be operated at a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
up to 2.6m × 1.8m and an impressive depth of field from 0.3m to 2.5m make it the ideal solution for scanning objects of varying sizes with high efficiency and precision. Next-Level Speed (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
processes and rapid temperature changes in a range of (-10 … 1,700) °C (optionally up to 3,000 °C) can be examined. In the high-speed mode (binning) thermographic images can be captured in full frame mode at up to 1,600 Hz. Brilliant image quality with interchangeable (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
and surveillance systems with little effort. The solid works systems can then send data to 3D modeling or CNC machines to build up the 1st article product. It can then be placed into the new unit to assure form and fit within a short time frame. The key is using the same pin to socket mating elements (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Particle count features Particle count, size distribution and codes (ISO 4406, NAS 1638, NAVAIR 01-1A-17, SAE AS 4059, GOST, ASTM D6786, HAL, and User defined bins.) Particle Count for all particles from 4 μm to 100 μm (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
generate both particle counts, images and ferrous concentration in ppm. Oil and fluid samples are passed through a flow cell, illuminated by a laser, and a CCD video camera counts and classifies the particles from the image data. This technique provides the user with a very (read more)
Browse Particle Analyzers Datasheets for AMETEK Spectro Scientific -
most sharply, and it determines both magnification and angle of view. Key characteristics: No zoom capability, but not limited to a single working distance Defined by an optimal working distance and a minimum working (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc.
More Information Top
-
H.264 8 Channel DVR 2g Network for CCTV Camera from Shenzhen Wankeda Technology Ltd., China
• IR 20m Security Camera CCTV Bullet Shape 420TVL security camera 1/3 Sharp /Sony CCD , ...
-
Innovative Control Systems for Tracked Vehicle Platforms
Parameters of the camera : Sensor: 1/3 Sharp CCD , Resolution: 420 TVL, Sensitivity: 0.3 lux, Lens: 3.6 mm, Sup- ply voltage: 12VDC, Dimensions: 32x32x27 mm.
-
Dvr Cctv Camera - Dvr Cctv Camera Manufacturers, Suppliers (Page 9)
Camera : 1/3 SONY CCD and 1/3 SHARP CCD (optional) 420 TVL Weather proof with sun shield cover Automatic Gain Control 0.5 Lux with 26 IR LEDs, range up to15 meters High S/N ratio Low illumination & Backlight Compensation Kit List: 1×4CH …
-
Cctv Ccd Camera - Cctv Ccd Camera Manufacturers, Suppliers
CE FCC 700 TVL Vandalproof 1/3 Inch Sharp CCD Long Range Wireless CCtv Camera Systems .
-
Designing an integrated driver assistance system using image sensors
Fig. 1 Some examples of tiny image sensors and cameras. a 1/3 -inch CCD image sensor by Kodak, b a small 2-mp CCD camera by Sharp , c 1/4-inch CMOS image sensor by Sony, d a small 8-mp CMOS camera …
-
Computational Science and Its Applications - ICCSA 2006
A sharp PG-M25X DLP projector (1024 by 768 resolutions for each frame) was used for illuminating the coded-color pattern to the object, and two JAI CV-M77 cameras with 1/3 -inch color CCDs were used as the color cameras.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157929/1/journal.pone.0038387.pdf
A small 1/3 inch pinhole on an infrared-sensitive charge-coupled device ( CCD ) camera (40 mm W 636 mm H 625 mm D, ITC-401 … … of the monitor and connected to a TV screen (LC-22K5, Sharp , Tokyo, Japan) outside of …
-
Sell Miniature Bullet/Security/CTV CCD Cameras
• Features: Weatherproof IR Camera SONY/ SHARP Color CCD IR LED: 5X30PCS, IR Distance: 25M Water Resistance: IP66 Auto White Balance(AWB) Lens: Board … … 0(Optional)/td> Dimension: 125(W) x 72(H) x 78(D)mm Image Sensor: 1/3 "S...
-
Pedestrian and Evacuation Dynamics 2008
To be able to cover a region of more than three by four meters inside a building we used wide angle lenses with a focal length of 0.4 cm for the 1/3 CCD sensor of the cameras . … provided good illumination of the heads to allow a fast shutter speed for sharp images of moving …
-
Sell 420TVL/480TVL/540TVL Sony CCD Camera,Infrared CCD Dome Camera
• Sell Standard Box Camera • Image Sensor 1/3 " Sony CCD 1/4" Sharp CCD No. of Pixels PAL: 512H*582V NTSC: 512H*492V Video Format PAL/ NTSC Horizontal Resolution 420TVL / 480TVL /520TVL Minimum Illumination 0.8 Lux/F1.2 S/N Ratio >=48dB Video Output 1.0Vp …
Indicates content that may require registration and/or purchase.