-
Supplier: Princess Auto Limited
Description: 1/2 HP Deep Well Submersible Pump
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Type: Jet Pumps, Submersible Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 1/2 HP Shallow Well Jet Pump With Motor
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need for a separate
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
-
Supplier: WorldWide Electric Corporation
Description: 3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats
- Other Output Power: 5 HP
- Continuous Current: 7.3 amps
- Gearbox Efficiency: 82.3 %
- Shaft Speed: 1,200 rpm
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Mechanically close-coupled design
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 5 HP
- Maximum Discharge Flow: 133 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 5 HP
- Maximum Discharge Flow: 140 GPM
- Maximum Discharge Pressure: 230 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • 304 stainless steel (SS) pump heads provide dependable performance and rugged continuous duty service with chemical and corrosion resistance • Ideal for food and pharmaceutical processing plants, as well as water and wastewater treatment centers • Close-coupled design saves space and
- Horsepower: 7.5 HP
- Maximum Discharge Flow: 240 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: National Oilwell Varco
Description: Centrifugal Pumps The National Oilwell Varco Mission centrifugal pump line has proven to be the best centrifugal design for handling abrasive mud. This pump line offers a broad selection of innovative features for a variety of routine, demanding, abrasive and corrosive
- Pump Type: Centrifugal Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: T-Mag Magnetic Drive Pumps
Description: The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration
- Maximum Discharge Flow: 9 GPM
- Maximum Discharge Pressure: 7 psi
- Discharge Size: 0.5 inch
- Media Temperature: 212 F
-
Supplier: Radwell International
Description: SUBMERSIBLE PUMP, MODEL 45S50-12, GROUNDWATER, 4 INCH SUBMERSIBLE WELL PUMP END ONLY, 2 INCH NPT DISCHARGE, 12 STAGE, 45 GPM, 5 HP, 3450 RPM, 347.51 FT MAX HEAD, 304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Magnatex Pumps, Inc.
Description: Sliding vane pumps are positive displacement pumps ideak for typical PD pump applications of high head low to medium flow. Sliding vane pumps are also very well suited for pumping liquids with very low viscosity. Operating limits Max viscosity: 10000 cSt Max system
- Maximum Discharge Pressure: 696.18096 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 7.6 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 5,596.094556153038 watts
- Continuous Output Current: 11 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Smith & Loveless, Inc.
Description: successful pumping life. Series 5000 Packaged Station Hinged Two-Piece Enclosure Higher capacity Duplex Pumping Accommodates Larger S&L Pumps Flows Up to 3,000 GPM (189 lps) TDH Up to 255' (78 m) Power 1.5 - 200 Hp (1.1 - 149 kW) Pumps 4" - 10" (100 -
- Maximum Discharge Flow: 3,000 GPM
- Horsepower: 1.5 to 200 HP
- Pump Type: Lift Stations, Trash Pumps
-
Supplier: Instrumentation Northwest, Inc.
Description: flow rates Redi-Flo4 Fixed Performance Pump This robust, heavy-duty pump comes in a wide variety of configurations to meet a range of remediation and pump out needs. No need for an external controller - simply install in well and attach power. 4" and up well
- Pump Type: Sampling Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for Easy Access
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: DEWALT Industrial Tool Co.
Description: Oil free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirement of the compressor Metal console panel provides a display area as well as
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Air Compressors Direct
Description: Tank Size 5 Gallons Power 4.1 CFM @ 90 PSI 120 Volt, 15 Amp, 2 HP, 60 Hz Electric Motor •4.1 CFM at 100 PSI is ideal for small indoor jobs •Thermal overload circuit protects the motor Cast Iron Pump Cylinder •Rugged and long lasting •Stainless steel braided
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 4.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: Allied Electronics, Inc.
Description: Coated Cards as Standard (IEC 60721-3-3 Classes 3c2 and 3s2) Excellent Resistance to Power Supply and Motor Interference 0.25 HP to 20 HP Single-Phase 200 V to 240 V, Three-Phase 200 V to 240 V, Three-Phase 380 V to 500 V, Three-Phase 525 V to 600 V Integrated Class 2 Emc Filter for
-
Supplier: Caterpillar Oil & Gas
Description: pump Fuel priming pump Lube System Crankcase breather — rear-mounted Oil cooler — RH Oil filler in RH front gear case Oil filter — RH Oil level gauge — RH Oil pan rear sump Mounting System Narrow front support Power Take-Offs Crankshaft pulley — 203.2 mm (8 in) 5 grooves 15.9
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Allied Electronics, Inc.
Description: GVX9000, your global AF vector drive solution, is available with both open-loop and closed-loop capability enabling speed control of three-phase motors. Ideal for 1 HP to 100 HP applications, this programmable microprocessor drive suits a wide variety of applications from simple
-
Supplier: DEWALT Industrial Tool Co.
Description: free, maintenance free pump for convenient use Efficient high pressure motor allows the compressor to be run with an extension cord (12 Ga. or heavier, 50 ft. or less) due to consistent amp draw requirements of the compressor Compact design allows for the compressor to be easily moved,
- Flow Capacity: 4.8 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Allied Electronics, Inc.
Description: applications involving simple industrial machines and certain consumer machines. Features: High Dynamic Performance on Acceleration as Well as on Braking Reduced Noise and Maintenance: No Fan on Models up to 0.75 kW Designed for Easy Fitting and Wiring of the Drive Navigation Button for Easy
-
Supplier: Multiwave Photonics
Description: high peak powers can be achieved making the MOPA-M the ideal pulsed fiber laser for all micromachining applications. Multiwave's MOPA (Master Oscillator Power Amplifier) architecture allows pulse shape control, triggering, gating and ASE suppression well beyond fiberbased Q-switched laser
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 milliwatts
- Pulse Energy: 0.5 mJ
- Operating Voltage: 15 volts
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: machineries that has no special requirements including: metal cutting machine, water pump, fan, transportation machinery, puddle mixer, agricultural machinery, foodstuff machinery, etc. The model code of the Y series electric motor comprises four parts: the first part "Y "indicates
- Other Output Power: 0.737121211696551 to 268.044076980564 HP
- Continuous Current: 1.5 to 365.3 amps
- Continuous Torque: 12.3893805309735 to 21.2389380530973 In-lbs
- Shaft Speed: 590 to 2,980 rpm
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: NSI Industries LLC
Description: PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC
- Operating Temperature: 32 to 122 F
- Output / Interface: Current, Voltage
-
Supplier: Sterling Plumbing
Description: flow control to achieve the desired level of customized performance Pre-installed whirlpool pump - ready to connect to water Pre-installed 1.25 hp whirlpool pump - ready to connect to water
-
Supplier: CECOR
Description: (662 L) Standard Transport: Push/Tow (PT) - Push bar and tow hitch (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F50 - 5 cu. ft Filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
well as air-conditioning applications that use CO2 (R-744) refrigerant. The high pressure rating of 90 bar (1,305 psi) allows the filter-drier to withstand the high pressures throughout a transcritical CO2 HVAC/R system. Features: 90 bar (1,305 psi) maximum rated pressure 100 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
dramatically reduced, ensuring very good volumetric and mechanical pump performances, as well as proper lubrication of the pump’s moving parts. The low noise (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
Remodel service upgrade - Self Help Forums
We also have a 1.5 HP well pump and I would like to plan for an additional irrigation pump (no more than 5 HP).
-
Using wind to power a groundwater circulation well—preliminary results
• a 1.5 hp submersible well pump used to extract water from the aquifer to the air stripper; • a 5 hp blower used to circulate air through the stripper; and • a 1 hp centrifugal pump used to return treated …
-
The Causes and the Control of Selective Pollution of Shallow Wells by Coliform Bacteria, Imo River Basin Nigeria
Both wells have 1.5 hp pumps that have limited cone of influence during pumping.
-
Sources of Vibrio bacteria in mollusc hatcheries and control methods: a case study
A 1.5 hp centrifugal pump sends the well seawater to a 1000 L elevated reservoir tank.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
THE 1-HP KIRLOSKAR KOSM-116 OPEN- WELL SUBMERSIBLE PUMP COMPARED TO THE 1.5 - HP HONDA WBK15 SURFACE .
-
Field Drainage with Manifold Well Points
Power consumption and cost for the well point system pump ( 1.5 kW; 2 hp ) was higher than for the pipe drain system pump (0.75 kW; 1 hp), but its average cost ($4.30/ha/yr) was quite reasonable.
-
http://www.mtu.edu/peacecorps/programs/geo-mitigation/pdfs/essa-gross-thesis-final.pdf
A Franklin Electric 1.5 - hp submersible pump was placed in the well at 181.5 ft below ground level, about 20-ft above the well bottom.
-
Water and Electricity Consumption on Pasture-based and Confined Dairies in Georgia
Water usage by four well pumps ( 1.5 , 2, 3, and 7.5 hp ) and three surface water pumps (10, 100, and 100 hp) had to be measured.
-
100-D Area In Situ Redox Treatability Test for Chromate-Contaminated Groundwater
For the withdrawal, a 1.5 - hp Grundfos submersible pump was used in the injection/withdrawal well .
-
CR4 - Thread: Phase Converter
What would be the best ay to connect a 3 phase 230V AC , 1.5 Hp , 4.8 A . submersible pump from 230 VAC single phase source without a VFD.
Indicates content that may require registration and/or purchase.