-
Supplier: bulbs.com
Description: Array Lighting Brand DIMMABLE 5.5 Watt lamp generates as much light as many 50 Watt halogen lamps. Can smoothly dim down to 10% light output. Perfect to use anywhere you are using a 50 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 400 Lumens
- Lamp Power: 5.5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 400 lm
-
Supplier: Broadcom Inc.
Description: This 5 Volt green lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3680 is made from GaP on a GaP substrate. This diffused lamp provides a wide off-axis
- Peak Wavelength: 565 nm
- Forward Voltage: 7.5 volts
- Forward Current: 10 milliamps
- Luminous Intensity: 1.6 milliCandela
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 300 Series Model 312 surface mount 1.44 amp halogen lighting fixture. 36 watt with clear lens. Engineered for RV (recreational vehicle), marine, solar, reefer trailer, medical, mobile office and service truck applications.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 35.999999999999986 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Halogen
-
-
LED Lamps - Lamp;LED, T-3-1/4, SINGLE, BAYONET BASE, POSITIVE CENTER, 5 VOLT, PURE WHITE -- 70015442Supplier: Allied Electronics, Inc.
Description: BA9 base incandescent replacement LED cluster for incandescent lamps. All models are dual polarity, which accomodate positive center, negative center and AC applications. This unit uses a cluster of high bright LEDs for maximum lumination at low power consumption. Features Long Life
-
Supplier: bulbs.com
Description: Philips EnduraLED Brand DIMMABLE 3.5 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 Watt decorative "flame tip" incandescent lamp with E12 candelabra base No lead or mercury means
- Lamp Power: 3.5 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 150 lm
-
Supplier: Newark, An Avnet Company
Description: Panel Meter, Digital, 3-1/2 Digit, 0.56 inch LED, 5 volt DC Power Supply, +/-1.999 volt Input RoHS Compliant: NA
-
Supplier: bulbs.com
Description: Bulbrite brand 1 Watt Blue LED lamp replaces other sign bulbs with a more energy efficient, environmentally safer, more technologically advanced alternative Perfect to use anywhere you are using Blue colored sign bulbs No lead or mercury means easy and environmentally safe disposal
- Lamp Power: 1 watts
- Rated Average Life: 50,000 hours
- Diameter: 50.799972568014816 mm
- Features: LED Lamps
-
Supplier: bulbs.com
Description: Bulbrite brand 1 Watt LED lamp replaces other sign bulbs with a more energy efficient, environmentally safer, more technologically advanced alternative Perfect to use anywhere you are using sign bulbs. Great for Restaurants, Clubs, Casinos, and Amusement Parks. No lead or mercury means
- Lamp Power: 1 watts
- Rated Average Life: 50,000 hours
- Mean Lumens: 26 lm
- Diameter: 50.799972568014816 mm
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored LED's
-
Supplier: Allied Electronics, Inc.
Description: T-13⁄4 Wedge base LED is available in all colors. Direct replacement for T-13⁄4 Wedge base incandescent lamps. Features Available in all colors and voltages Long life LEDs Low power consumption Direct replacement for: 11, 17, 18, 37, 56, 73, 74, 79, 84, 85 & 86
-
Supplier: Newark, An Avnet Company
Description: 30MM 1 ROW 1 COL LED FULL VOLT ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: (17011357) LED INDICATOR/ 5MM/ BLACK CHROME/ FLAT/ 24VOLT/ BLUE
-
Supplier: Allied Electronics, Inc.
Description: 15101 Series T-1-3⁄4 Midget Flange Based LED Extremely high brightness with low current draw Low heat generation Shock and vibration proof Long life typically 100K hours vs. 10K hours.
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: Newark, An Avnet Company
Description: 30MM 1 ROW 2 COL LED FULL VOLT ROHS COMPLIANT: YES
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3½ Digit, LED Display, Digital Panel Voltmeters combine a precision A/D converter; a factory-trimmed, highly stable, voltage reference; and a large (0.37"/9.4mm), easy-to-read LED display in a single package that is only slightly larger than the display itself. Displays are oered in
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 46.3804 mm
- Height: 32.512 mm
-
Supplier: Accuris
Description: LIGHT EMITTING DIODE (LED), MARKER CLEARANCE-BLACKOUT, 14 AND 28 VOLT
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-21-3C LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 1750 lumens while drawing only 21 watts of power
-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Display Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Programmable User Input Communication (RS-232/485) 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum
- Character Height: 101.6 mm
- Display Type: Matrix
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Circuit Board Indicators RED DIFFUSED 5 VOLT
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - Through Hole RED DIFFUSED 5 VOLT
-
Supplier: Accuris
Description: Light Emitting Diode (LED), Marker Clearance-Blackout, 14 and 28 Volt
-
Supplier: Larson Electronics LLC
Description: operators with a versatile and powerful LED lighting solution. The LED10W-21-IR infrared LED light emitter from Magnalight produces a light in the infrared 850NM or 940NM while drawing only 21 watts @1.75 amps from a 12 volt electrical system. Seven Edison Edixeon® three
-
Supplier: Larson Electronics LLC
Description: certification. The EPL-48-2L-LED is designed to use Magnalight’s specially constructed 12/24 volt LED T-series bulbs which produce nearly 2.5 times as many foot candles of illumination at 8 feet as compared to standard 60 watt T5-HO lamps and is UL 844 certified Class
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-14R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 12,600 lumens of LED
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PS-RS25-5 is a small, convection cooled 25W power supply for embedded systems. It is a universal design that accepts 88 to 264VAC input and generates up to 5A of current at +5 volts. The +5 volt output can be adjusted with an on board trimpot. The
- DC Output Voltage: 5 volts
- DC Output Current: 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications 60 or 50 Hz 5 to 2,000 kVA Any combination (step up or down) of input or output voltages up to 600V Any type of load or load power factor
- Volt-Amp Rating: 5 to 2,000 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 120/208, 220/380, 277/480, 347/600
- Standards / Compliance: C-UL Listing Mark, UL
-
Supplier: Ryobi Technologies, Inc.
Description: The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting mechanism
- Weight: 3.65 lbs
- RPM: 0 to 3,000 rpm
- Battery Voltage: 18 volts
- Impact Force: 200 Ft-lbs
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 Digit, 7 segment LED Display Wide Range True RMS Measurement For 1 Phase 2 wire Electrical Network IP Protection (Front): IP65
- Number of Digits: 3
- Width: 67.5 mm
- Height: 67.5 mm
- Depth: 50 mm
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming
- Input Type: DC Voltage
-
Supplier: Global Digital Instruments LLC
Description: LED Volt Meters utilize a 10 segment, ultra-bright LED display to give the operator instant information about the equipment's electrical system. LED's can flash to provide high and low voltage alarms. Features Available in 12, 24, 36, and 48 volt or custom DC
- DC Voltage Range: 12 volts
- Operating Temperature: -40 to 71.11111111111111 C
- Measurement Type: DC
- Features: Digital, Other
-
Supplier: Red Lion Controls, Inc.
Description: PAX® Lite Process Volt Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Wide Span & Offset Scaling Range (covers 1 to 5 VDC process input) Over Range Indication Selectable Decimal Points NEMA 4X/IP65 Optional Custom Units
- Number of Digits: 2
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware Volt. Red.unit 100V
-
Supplier: Fluke
Description: Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DD-40VHz is a compact, dual 4.0 digit red LED display of AC volts and frequency. The combination of ACV and Hz makes the DD-40VHz ideal for generator set and other stand-by power applications. Both the voltmeter and the frequency meter will display to 0.1 resolution. Each
- Number of Digits: 8
- Width: 92 mm
- Height: 22.2 mm
- Depth: 56.5 mm
Find Suppliers by Category Top
Featured Products Top
-
power supply models in the same power class, and the TPS DR+ Series also covers diverse power needs including 12v power supply, 12v dc power supply, 12 volt power supply, power supply for 12v, and 5v power supply applications. Ideal for automation industry, LED lighting, telecommunication systems (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
supply, 24vdc power supply, 24 volt power supply, power supply for 12v, power supply for 12 volt, and 5v power supply applications. Ideal for building automation control, alarm and safety systems, LED lighting, environmental control systems, industrial automation equipment, and medical equipment (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
defective wiring components, etc. is present in both cord connected and hardwired devices. Class A GFCI protection is designed to de-energize the applicable electrical circuit in the event that 5 mA +/- 1mA of leakage current is detected, removing the electric shock hazard before a harmful level of (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
the sensor's upper voltage limits. In general, sensors require 5 volts with specifications similar to USB 2.0. Power requirements should be confirmed using the specific sensor’s datasheet. Brownout conditions can occur under certain conditions such as a battery-powered system running for (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
-frequency noise and built-in redundancy for greater reliability. Rosenberg's Gen 3 EC motor makes the ECFanGrid even more reliable with advanced ModBus RTU functionality, built-in preventive maintenance and reliability features – integrated inspection LED, Electronic Quick (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
Light Flashing Electronic Circuits, Page 1
1.5 Volt LED Flashers (Bowden) - The LED flasher circuits below operate on a single 1.5 volt battery.
-
CR4 - Thread: 20 Infrared LEDs Light Up Nothing
Typical forward voltages at operating current are higher than 1.4 or 1.5 volts for LEDs .
-
Implantation Feasibility, Procedure‐Related Adverse Events and Lead Performance During 1‐Year Follow‐Up in Patients Undergoing Triple‐Site Cardiac Resynchroniz...
… observa- tion period, triple-site resynchronization systems were char- acterized by a significantly higher pulse amplitude needed to capture effectively the left ventricle than the conven- tional CRT systems with single left-ventricular lead (median 1.5 Volts per 0.4 milliseconds …
-
St. Jude Medical Announces FDA Approval And U.S. Launch Of Bipolar CRT Lead
Low pacing thresholds, a hallmark of the QuickSite(R) lead family, were evidenced with the QuickSite(R) 1056T lead 's 1.5 volt mean bipolar capture threshold at three months.
-
FET Switching Devices for Powering of Telecommunications Circuits
that the T/R voltage must be of sufficient magnitude to turn on the LED , 1.5 volt , and the steering diode .7 volt.
-
Panasonic Aluminum Electrolytic Capacitors - Leaded | Mouser
Aluminum Electrolytic Capacitors - Leaded 50 volts 1.5 uF 4X7mm L/S=1.5mm Bulk .
-
EEA-GA1H1R5B RoHS Compliant | Mouser
Aluminum Electrolytic Capacitors - Leaded 50 volts 1.5 uF 4X7mm L/S=5.0mm Ammo Crmp .
-
Clinical Experience with a New Cardioverter Defibrillator Capable of Biphasic Waveform Pulse and Enhanced Data Storage: Results of a Prospective Multicenter St...
Acute pacing thresholds had to be < 1.5 volts for endocardial leads and ^ 2.0 volts for myocardial leads.
-
A Case of Ventricular Undersensing in the DDI Mode: Cause and Correction
After this was corrected, the measured P wave amplitude was 2.4 mV, with an atrial lead threshold of 1.5 volts , and an atrial lead resistance of 743 ohms.
-
(LCD) Liquid Crystal Display Electronic Circuits, page 4
Series Connected Voltage Boost Circuit for a Battery Operated LED Lantern - A circuit that goes in series with a white LED and a 1.5 volt cell to make > 3 Volts to drive a white LED.....(schematic / circuit added 6/07) .
Indicates content that may require registration and/or purchase.