-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, Diode and Rectifier, Single Diodes. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes.
- Tj: -55 C
- IO: 1.5 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A,
- Tj: -40 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1.5a, Diode and Rectifier,
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Independent Type 1W 5.1V SMA-FL Zener Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Zener Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener 10uA 150C Pd 1000mW SOD-128
- Features: Other, Zener Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2W 4.85V~5.36V 5.1V SMA Zener Diodes ROHS
- IR: 0.01 mA
- VZ: 5.1 volts
- ZZT: 3.5 ohms
- PD: 2,000 milliwatts
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 5.1 volts
- ZZT: 17 ohms
- PD: 500 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 23.1VWM 37.5VC DO214AB
- VR: 23.1 volts
- Tj: -55 to 150 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 37.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit Win Source Part Number: 1121576-1A5 Manufacturer Homepage: www.panjit.com.tw Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
-
Supplier: Win Source Electronics
Description: MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: 1.5SMC39ADKR, 15SMC39A, 1294-1.5SMC39A, 1.5SMC39A-ND, 1.5SMC39ACT, 1.5SMC39ATR
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: New Yorker Electronics Co., Inc.
Description: Diode, Zener, 1.50W, 24.0V, ±5%, DO-214AC (SMA)
- VZ: 24 volts
- Features: Other, Zener Diodes
- Package: SMA
-
Supplier: Win Source Electronics
Description: MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.10.0080 Other Part Number: 15SMC480A, 1.5SMC480ATR, 1.5SMC480ACT, 1.5SMC480ADKR, -1.5SMC480A, 1.5SMC480A-ND
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: DigiKey
Description: 11.3V Clamp 134.5A Ipp Tvs Diode Through Hole DO-201
- VR: 6.4 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 11.3 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Meritek Win Source Part Number: 853502-1.5SMC180A Series: 1.5SMC Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: DIODE ZENER 5.1V 1W PMDTM
- IR: 20 mA
- Tj: 150 C
- VZ: 5.1 volts
- ZZT: 8 ohms
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 30V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:9A; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DIODE, ULTRAFAST 200V 1.5A SMB PKG
-
Supplier: Newark, An Avnet Company
Description: DIODE, SCHOTTKY, 1.5A, 40V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.5A; Forward Voltage Max:490mV; Forward Surge Current:5.5A; Operating Temperature Max:150°C RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 400V 1.5A AXIAL
- VF: 1.3 volts
- trr: 50 ns
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 1.5A SMA
- VF: 1 volts
- IF: 1,500 mA
- VR: 200 volts
- IR: 0.003 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE AVALANCHE 1KV 1.5A
- VF: 1.15 volts
- IF: 1,500 mA
- VR: 1,000 volts
- IR: 0.001 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: RD7.5SL-T1-A - ZENER DIODES 200
- Tj: 150 C
- Features: Other, Zener Diodes
- Life Cycle Stage: Removed
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 1KV 5A SMC
- VF: 1.1 volts
- VR: 1,000 volts
- Features: Rectifier Diode
- Life Cycle Stage: Removed
-
Supplier: Nexperia B.V.
Description: Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V
- IF: 200 mA
- Tj: 150 C
- VZ: 4.96 to 5.2 volts
- PD: 400 milliwatts
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon TVS diode
- VR: 5.8 to 467 volts
- VBR: 6.45 to 577.5 volts
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: PIN DIODE, 50V, 0.1A, SOT-753-5; Diode Configuration:Dual Common Cathode; Resistance @ If:1.4ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-753; No. of Pins:5 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The 10MQ040NPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery
-
Supplier: Allied Electronics, Inc.
Description: The 10MQ100NPbF surface mount Schottky rectifier has been designed for applications requiring low forward drop and very small foot prints on PC boards. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and reverse battery
-
Supplier: ROHM Semiconductor USA, LLC
Description: TDZV5.1 is small mold type zener diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 4.6 to 5.6 volts
- PD: 500 milliwatts
- Pin Count: 2
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Uni-Dir, 1500W, 33V, DO-214AB (SMC)
- Peak Pulse Power: 1,500 watts
- VWM: 33 volts
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Direction: Unidirectional
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 5.1V 500MW DO35
- VF: 1.5 volts
- Tj: -65 to 200 C
- VZ: 5.1 volts
- PD: 500 milliwatts
-
Supplier: Nexperia B.V.
Description: The NID1101is a compact, high-efficiency ideal diode that replaces traditional Schottky diodes in low-voltage power systems. It provides a low froward voltage drop alternative to traditional Schottky diodes while integrating both forward and true reverse current blocking. The
- Tj: 150 C
- Features: Other, Power Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Nexperia B.V.
Description: Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages
- VF: 0.9 to 0.0009 volts
- IF: 200 mA
- Tj: 150 C
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The MBRS540T3G, manufactured by ON Semiconductor, is a high-performance Schottky barrier rectifier diode designed for high-frequency and energy-sensitive applications. With its low forward voltage drop and high surge current handling capacity, it offers engineers (read more)
Browse Diodes Datasheets for Win Source Electronics -
, offering a compact footprint. Dual Diode Configuration: Contains two diodes in series, providing design flexibility for various circuit topologies. Applications: DC/DC Converters Power Management Functions (read more)
Browse Diodes Datasheets for Win Source Electronics -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
the heat out, the JANXTX1N6513FL–1N6517FL are cost effective alternatives to tabbed, surface mount diodes that use external heat sinks attached as part of a secondary operation, such as the QPL (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Low operating current: 1,000mA Typ. Low operating voltage: 5.0V Max. Package: 9.0mm- TO-9 Multiple transverse mode TE mode oscillation Applications Direct imaging for PCB (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design advantages include: Increased creepage distance between the anode and cathode Uniform and precise dimensions Specially designed for use (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
delivers 10mA of forward current, and a reverse recovery time of 100ns, all in the smallest footprint possible. Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed. Design (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc.