-
Supplier: Larson Electronics LLC
Description: 12 volt electrical system. This light produces a very tight spot pattern, can run on any voltage from 9 to 32 volts and provides a rugged lighting solution ideal for use in marine environments, industrial and commercial applications, machine vision system lighting, heavy equipment
-
Supplier: Larson Electronics LLC
Description: 2L Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1 and Class 1 Division 2 for hazardous locations where flammable chemical/petrochemical vapors exist or have the potential to exist. The unit carries a T6 temperature rating, it is also approved
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s acorn sealing nuts are used in situations in which leakage, vibration, or environmental forces cause ordinary nuts to fail. Our acorn sealing nuts are not ordinary nuts; they are engineered with an advanced feature, a rubber fixture, which has been permanently
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Type: Acorn Nut
- Finish: Black Oxide, Zinc Plated
-
-
Supplier: bisco industries
Description: Clinch Nuts
- Size: #10
- Material: Aluminum
- Features: Other
- Type: Self-Clinching Nut
-
Supplier: bisco industries
Description: Steel Standoffs
- Size: #10
- Features: Other
- Material: Steel
-
Supplier: PennEngineering®
Description: Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless steel sheets as thin as .030”. Types S and SS are recommended for use in steel or aluminum
- Size: #0, #10
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Self-Clinching Nut
-
Supplier: PennEngineering®
Description: for screw installation. Locking feature reusability is not affected by number of on/off cycles. Uses same mounting hole and installation tooling as standard S™ nut fasteners found in PEM® Bulletin CL.
- Size: #10, #4, #6, #8, 1/4", 5/16"
- Type: Locknut
- Features: Other, Vibration Dampening
- Material: Steel
-
Supplier: PennEngineering®
Description: Steel Blind Nut with Base Plate - Unified
- Size: #10
- Material: Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Supplier: PennEngineering®
Description: Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards.
- Size: #0, #10
- Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Broaching Nuts
- Size: #10
- Features: Other
- Material: Steel
-
Supplier: bisco industries
Description: Lock Nuts
- Size: #10
- Type: Locknut
- Features: Other
- Material: Steel
-
Supplier: DigiKey
Description: #10-32 Clip Nut
- Type: U-Type Nut
- Finish: Zinc Plated
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #10
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts,
- Size: #10, #12, #6, #8
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: self-sealing nuts and plugs offer the ultimate sealing protection. ZAGO’s self-sealing nuts can withstand extreme conditions thanks to their unique design which features a rubber layer on the face of the nut. ZAGO’s seal nuts include a built-in “O” ring which has the
- Size: #0, #1, #10, #12, #2, #4, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
- Standards: AIA / NAS, AN / MS
- Finish: Black Oxide, Zinc Plated
- Type: Hex
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #10
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 4705 Finish/Plating: Zinc & Clear Chromate Material: Steel OD: .375 [9.5] Thread: 10-32
- Size: #10
- Material: Steel
- Finish: Zinc Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9608 Material: Nylon OD: .375 [9.5] Thread: 10-32
- Size: #10
- Material: Nylon, Plastic
-
Supplier: Peco Fasteners, Inc.
Description: #10 NOMINAL DIAMETER 32 TPI .19 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: #10
- Type: Hex
- Finish: Zinc Plated
-
Supplier: PHD Manufacturing, Inc.
Description: WITH SHORT SPRING TYPE LOW CARBON STEEL MATERIAL #10 NOMINAL DIAMETER 24 TPI 1/4 INCH THICKNESS #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS - DECIMAL WEIGHT 0.07 LB STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- Size: #10
- Finish: Galvanized
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring stamped wings, NBS’ stamped wing nuts meet IFI specifications and are sourced only from ISO-9001 accredited manufacturers. Available from #8 through 3/8” diameter, all stamped wing nuts come with zinc finish.
- Size: #10
- Type: Wing Nut
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
- Size: #10
- Type: Hex
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These load-bearing threaded fasteners for thin sheets (Aluminum, Steel and other ductile materials) have a clinching ring that locks the displaced metal behind the tapered shank ensuring high pushout resistance. High torque out resistance is ensured when the knurled platform is embedded in the
- Size: #10
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut
- Material: Stainless Steel, Steel
-
Supplier: Sherex Fastening Solutions
Description: Large Flange Knurled Body Thin Wall Series Grip range can be affected by parent material and hole size. Sherex recommends trial installations to determine the proper grip range for the application. Contact Sherex for details. CAL style rivet nuts are available in sealed, closed end, and wedge
- Size: #10
- Type: Anchor Nut
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Ebinger Manufacturing Corp.
Description: #10 NOMINAL DIAMETER 32 TPI 1/8 INCH THICKNESS .19 NOMINAL DIAMETER - DECIMAL 1/8 THICKNESS - FRACTIONAL .125 THICKNESS - DECIMAL PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN
- Size: #10
- Type: Hex
- Finish: Zinc Plated
-
Supplier: PENCOM
Description: No Description Provided
- Size: #10
- Type: Flange Nut, Hex
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: L.H. Dottie Company
Description: JAM TYPE STAINLESS STEEL MATERIAL #10 NOMINAL DIAMETER 32 TPI HN MODEL
- Size: #10
- Type: Hex
- Material: Stainless Steel
-
Supplier: ARKPLAS
Description: Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high
- Size: #10
- Type: Acorn Nut
- Material: Nylon, Plastic
-
Supplier: Reid Supply
Description: Knurled Thumb Nuts offer excellent grip for ease of application and removalKnurled grip for easy application and quick tightening. Available in Conical or Standard designsHexThumb Nuts offer excellent grip for ease of application and removal . Round Thumb Nuts - suitable for a
- Size: #10
- Features: Other Metal
- Material: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Available in coarse thread sizes from #10-24 to 5/8-11 (M6 to M16 in metric). Also available in fine thread size #10-32 — see Dimensions page for part numbers.
- Size: #10, 1/2", 1/4", 3/8", 5/16", 5/8", M10, M12, M16, M5, M6, M8
- Finish: Black Oxide
- Type: Finger Nut
- Thread Direction: Right Hand Thread
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Type: Hex, Locknut
- Features: Other, Other Metal
-
Supplier: UC Components, Inc.
Description: Nut, Hex, Non-Vented, Nickel Plated
Find Suppliers by Category Top
Featured Products Top
-
With its reversible, articulating head and slim profile design, Lowell’s Model 8E 2-in-1 double socket wrench lets workers quickly access nuts in tight spots. Two hex socket size combos are available: 1-1/4″ x 1-1/16″ and 1-1/8″ x 15/16.” Their 12-point design makes (read more)
Browse Wrenches Datasheets for Lowell Corporation -
) and Anthracite (RAL 7016). All the enclosures are supplied fully assembled and ready to use. Accessories include 10.5” front panels (3U and 4U) and rack mounting kits. METCASE can also supply the enclosures fully customized. Services include custom sizes, custom front panels, CNC machining, fixings and inserts, painting and finishing, digital printing of legends and logos. (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
anodized aluminum 10.5"/19" front panels (ventilated/unventilated) in all standard heights from 1U to 6U; the 10.5" front panels are 3U and 4U. There are also mild steel CR4 2U cantilever rack shelves for mounting equipment without rack brackets. Choose from two depths 11.02"/15.75" in light gray (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
controls. METCASE manufactures UNICASE in 10 standard sizes from 7.28" x 7.09" x 2.56" to 9.84" x 11.81" x 1.97". Accessories include PCB fixing screws and a white polyamide (PA 2200) assembly tool that locates the blue threaded nut holders in the extrusion profiles, aligning them (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
opening without interference from the wing nut. The ratchets have 36 teeth resulting in a short 10º handle throw. This design is handy for efficiency and safety in confined areas. Also, Hi-Vis sockets and handles make it easy to find the wrench in a toolbox or on a worksite. The (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
Heavy Equipment/Construction Heavy equipment and construction industries demand hardware that can handle high loads, repeated stress, and harsh environments. National Bolt & Nut Corporation (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Ribbon Cable in gray 10, 25, and 50 foot spools if also avaliable for purchase. 0.050 inch pitch extruded ribbon cable designed for electronic interconnect applications and provides reliable masstermination (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Product Series - 1U & 2U Coolers, TDP : 65 Watts to 150 Watts Features & Benefits - A full range of products, high quality, high reliability, lower noise level, long term supply, customization available Target Market - Server-grade IPC, Point of Sale (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of ICI’s production is based in Northern Kentucky, though you can find our products in all 50 U (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Technical development of buildings
Drip stone strips of pebbles 32 - 63 mm topsoil Seeping plates of extruded polystyrene hard foam with externally eingefrästen Dränagerillen and remove an aufkaschierten filter nonwoven … … plate thickness of 5 cms withdrawn 6 cms or 8 cms for the U value-determination according … The thickness of unstressed mats amounts to 10-30 mm.
-
Dynamic Modeling of Stacked, Multi-Plate Flexible Systems
8 >>>>>>>>< >>>>>>>>: 9 >>>>>>>>= >>>>>>>>; u tð Þ; The component plates are held together with min- iature machine screws, hex nuts and aluminum spacers. The rigid support structure constructed from extruded aluminum mem- bers and flat plates and the test article … In addition, verti- cal input forces were exerted near the corner of the lowermost base plate through a PCB 288D01 impedance head using a threaded, 10 - 32 UNF nylon stinger and a model K2007E01 SmartShakerTM from the Modal Shop.
-
Geotechnik
It consists of material in the granulation region 16-32 mms and less than 20 % CaCO3 content. rücksichtigen: employment ban on children under 18 years, growing or breastfeeding nuts as well as for gebärfähige … … as 19 Vol. %, the concentration of combustible materials must be smaller than 10 % the maximum … Operating instruction: It must and other following rules comprise consumption, Trink-, and smoking ban • ban conspicuous incidents and sudden health complaints • Messtechnische monitoring • the alone work • reporting duty workplaces Furthermore gives it many other rules for rescue and … Geotextilien1 are made of extruded fibers.
Indicates content that may require registration and/or purchase.