Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Technical development of buildings
    Drip stone strips of pebbles 32 - 63 mm topsoil Seeping plates of extruded polystyrene hard foam with externally eingefrästen Dränagerillen and remove an aufkaschierten filter nonwoven … … plate thickness of 5 cms withdrawn 6 cms or 8 cms for the U value-determination according … The thickness of unstressed mats amounts to 10-30 mm.
  • Dynamic Modeling of Stacked, Multi-Plate Flexible Systems
    8 >>>>>>>>< >>>>>>>>: 9 >>>>>>>>= >>>>>>>>; u tð Þ; The component plates are held together with min- iature machine screws, hex nuts and aluminum spacers. The rigid support structure constructed from extruded aluminum mem- bers and flat plates and the test article … In addition, verti- cal input forces were exerted near the corner of the lowermost base plate through a PCB 288D01 impedance head using a threaded, 10 - 32 UNF nylon stinger and a model K2007E01 SmartShakerTM from the Modal Shop.
  • Geotechnik
    It consists of material in the granulation region 16-32 mms and less than 20 % CaCO3 content. rücksichtigen: employment ban on children under 18 years, growing or breastfeeding nuts as well as for gebärfähige … … as 19 Vol. %, the concentration of combustible materials must be smaller than 10 % the maximum … Operating instruction: It must and other following rules comprise consumption, Trink-, and smoking ban • ban conspicuous incidents and sudden health complaints • Messtechnische monitoring • the alone work • reporting duty workplaces Furthermore gives it many other rules for rescue and … Geotextilien1 are made of extruded fibers.