-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Electric Double Layer Capacitor, 5.5V, 100000uF Product overview: FR0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Electric Double Layer Capacitor, 3.5V, 100000uF, 4126 Product overview: FMR0V104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 3.5 volts
- Operating Temperature: -40 to 85 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: DigiKey
Description: 100000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 85 C
- Electrolytic Capacitors: Aluminum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAPACITOR, ELECTRIC DOUBLE LAYER, 5.5V, 100000uF, THROUGH HOLE MOUNT, ROHS COMPLIANT Product overview: EECS0HD104V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 to 70 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Electric Double Layer Capacitor, 3.5V, 80% +Tol, 20% -Tol, 100000uF, Surface Mount, 4343, CHIP, ROHS COMPLIANT Product overview: FCS0V104ZFTBR24 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 3.5 volts
- Operating Temperature: -25 to 70 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 100000UF 20% 16V SCREW
- Capacitance Range: 100,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 105 C
- Mounting Style: Bolt Mounted
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Capacitor, Ceramic, 100,000pf, 50V, X7R, 10%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR CERAMIC , AXIAL, 100000PF, 50V, 20%, Z5U
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Allied Electronics, Inc.
Description: General Purpose Molded Cases Capacitance Range: 1000 pF to 1 μF Operating Temperature: –55°C to +125°C Temperature Characteristic: BX = X7R
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 100000UF, 10V; Capacitance:0.1F; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:381L Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 100000UF, 25V; Capacitance:0.1F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:3000 hours @ 85°C; Polarity:Polar; Product Range:380LX Series RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: Metallized Polypropylene Capacitors, ±10% Tolerance, Radial Leaded Designed for UPS, inverters and power semiconductor applications Upto 2000 VDC Specifications Temperature Range: –55°C to +105°C Dissipation Factor: 0.03% to 0.15% @ 1 kHz Features High dv/dt Self-Healing High Voltage
-
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Voltage Mica Capacitors 100000µF
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.033µF 630V
- Capacitance Range: 0.033 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1147874-F17724102000 Category: Capacitors>Film Capacitors Series: F1772 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: EMI, RFI Suppression Height - Seated (Max): 0.591" (15.00mm) Standard Package: 325
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 310 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: F177 Series Interference Suppression Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
- Configuration / Form Factor: Leaded Capacitor
-
Description: Capacitors - Film Capacitors
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 10nF Y5V 500V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.47 uF, +/-20% Tol, -40/+110C, Safety: X1, 330VAC, Lead Spacing=22.5 mm
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 330 volts
- AC Rated Voltage (WVAC): 330 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Bishop, PPS, Met-Film, .0039uf, 1%, 600VDC, Oval, Wrap & Fill, Axial
- Capacitance Range: 0.0039000000000000003 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 600 volts
- Lead Style: Axial Leads
-
Supplier: RS Components, Ltd.
Description: Aluminium Screw Terminal 100000µF 100V
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Features: Other, Polarized
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 6.3V 1000uF ±20% Plugin,D8xL9mm Polymer Aluminum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 25V 330uF ±20% Plugin,D8xL9mm Solid Capacitors ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V 6Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Powell Electronics, Inc.
Description: XG3 Gap Capacitor; SMD; 100000pF; 20%; 6
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Lingto Electronic Limited
Description: MMWA05PIK-F
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 1206 50V 47000pF
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
up to 100,000µF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, and industrial drives. Their rugged (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
paramount. Capacitance values range from 740µF to 100,000µF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 °C. The snap-in series is available in two pin configurations in the smaller diameters with 4 and 5 pin options in the (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.