-
Supplier: Radwell International
Description: 1/4-18 MALE NPTF STEEL HYDRAULIC HOSE MALE RIGID FITTING 10,000 PSI, -6 HOSE SIZE, 3/8" HOSE DIAM, SERIES 43. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Hose Fitting
- Features: Hydraulic Fitting
-
Supplier: Kuriyama of America, Inc.
Description: QD 10K 3/8" Female x 3/8" MNPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: QD 10K 3/8" Male x 3/8" FPT ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or
- Features: Carbon & Alloy Steel, Hydraulic Fitting, Metric
- Fitting Type: Coupling, Hose Fitting
- Connection Type: Threaded
-
-
Supplier: Equilibar, LLC.
Description: 10,000 psig serv - ice. The unit can be machined with high pressure fittings such as Speedbite and HPLC (Valco-style) compression fittings.
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 10,000 psi
- Controlled Pressure Range: 0 to 10,000 psi
- Number of Ports/Ways: 2
-
Supplier: Harwood Engineering Company
Description: pressure up to 200,000 psi. In fact, we were the sole suppliers of equipment above 3 Kilobar (45,000 psi) in the United States. In the intervening years, Harwood has developed the "Controlled Clearance" principle upon which primary standards of pressure above the manometer level, to as
- Fitting Type: Adapter, Coupling, Pipe Fitting, Reducer, Tube Fitting
- Features: Bulkhead Fitting, English, Hydraulic Fitting
-
Supplier: Snap-on Industrial Brands
Description: HAND TYPE 10.35 INCH L X 5.35 INCH W X 7.28 INCH H OVERALL SIZE 11 CU INCH/MIN FLOW RATE SINGLE ACTING CYLINDER APPLICATION 10000 PSI PRESSURE RATING 10000 PRESSURE RATING IN PSI 91.5 CU INCH RESERVOIR CAPACITY SOLID STEEL CYLINDER MATERIAL REINFORCED ALUMINUM ALLOY
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Tompkins Industries, Inc.
Description: High Pressure Poppet Screw Together Coupling 1/4" - 3/8" 10,000 PSI Interchanges: Enerpac, Hydraulic Jack
- English Size: 0.25 inch
- Features: Carbon & Alloy Steel, English
- Fitting Type: Coupling, Pipe Fitting, Quick Coupler
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Working Pressure: Up to 10,000 PSI (690 bar) (depending on tube and fitting size) 4:1 safety factor Fittings may differ from picture
- English Size: 0.25 to 1.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: HydraCheck Inc.
Description: Working Pressure: Up to 10,000 PSI (690 bar) (depending on tube and fitting size) 4:1 safety factor Fittings may differ from picture
- English Size: 0.25 to 1.5 inch
- Features: English
- Connection Type: Threaded
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Approved for 10,000 PSI Static Jacking Applications FC611 - Single Wire Braid Medium Pressure EPDM Hose FC613 - Meets SAE 100R1AT / Fire Suppression System Hose FC616 - Jack Hose Approved for 10,000 PSI Static Jacking Applications FC619 - Exceeds SAE 100R4 FC639 - SAE 100R17 FC640 -
- Connection Type: Crimp
- Features: English, Hydraulic Fitting, Stainless Steel
- Fitting Type: Hose Fitting
-
Supplier: HydraCheck Inc.
Description: Nitrile (NBR/PUR) Max. working pressure: 10,000 PSI (689 bar) Min. burst pressure connected: 31,328 PSI (2159 bar) Min. burst pressure coupling disconnected: 26,106 PSI (1800 bar) Min. burst pressure nipple disconnected: 21,610 PSI (1489 bar) Connectability: Screw
- Fitting Type: Coupling
-
Supplier: Stucchi Inc.
Description: Overview: 10,000 PSI working pressure Seals: Nitrile Material: hardened Steel for higher burst pressure than competitors Threaded sleeve allows connection / disconnection under pressure Interchange with Parker 3000
- English Size: 0.25 to 0.375 inch
- Features: Carbon & Alloy Steel, English, Non Valved
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Supplier: Hy-Lok USA, Inc.
Description: SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined from barstock with straight pattern
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
-
Supplier: OMEGA Engineering, Inc.
Description: fittings and hose. Kits with ranges of 500 psi or below include a pneumatic hand pump capable of generating 0 to 500 psi pressure or 0 to 28 inches of mercury vacuum. For ranges of 1000 psi or higher, a 0 to 10,000 psi hydraulic pump is included. The DPG4000
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: AA Thread Seal Tape, Inc.
Description: Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”, 0” Density: 0.35 Pressure Rating: up to 10,000-PSI Incompatibility: Avoid using on Molten
- Width: 0.25 to 1 inches
Find Suppliers by Category Top
Featured Products Top
-
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: https://products.kuriyama.com/viewitems/alfagomma-hydraulic-hose-fittings/k-kleen--kk4pw--pressure-washer-hose-assemblies For more information on these and other Kuriyama products, call (847) 755-0360 or visit their web site. Kuriyama of America, Inc. 360 E. State Parkway Schaumburg, IL 60173 (847) 755-0360 Fax: (847) 885-0996 sales@kuriyama.com www.kuriyama.com (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
C in hydraulic applications. By modifying materials, It is possible to adapt the packing sets to extreme conditions. With pressure ratings of up to 700 bar (10,000 PSI), CTG, Inc. can help size the perfect packing set for your application. (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
Engineered for the Most Demanding Hydraulic Environments Designed for procurement specialists, maintenance engineers, and fleet managers who prioritize system reliability and total cost of ownership, the TIP 4SH32 spiral hydraulic hose is a (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Back-Up O-Ring Kits: Used in high-pressure hydraulic applications of over 1500 psi, our back-up O-ring kit extends the O-ring’s service life and prevents premature failure (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
improved performance in liquid and gas applications. Handle temperatures from cryogenic to 1350°F (732°C). Work well for turbine engine case joints, duct-to-case flanges, hydraulic and pneumatic fittings, oil drilling equipment, vacuum components and (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
hydrogenated nitrile (HNBR) tube combined with a highly weather-resistant chlorosulfonated polyethylene (CSM) cover, supporting a service temperature range from -40°C to +125°C. Exhibits exceptional resistance to high-temperature hydraulic oils, sulfur-bearing oilfield (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
impulse cycle testing, with a verified minimum burst pressure of 112 MPa and a 4:1 safety factor, providing reliable performance and ample safety margins for medium-to-high-pressure hydraulic applications. Optimized material compatibility and media (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
CR4 - Thread: 6 MO Austenitic Stainless Steel Tube Fittings
I am looking for hydraulic steel tube fittings , cone and threaded connection bulkhead for pressure rating 10000 psi (517 bar) in 6 MO Austentitic material.
-
Radial Drilling in Argentina
Triplex pump (2 - 5 gpm) of low flow rate and high pressure ( 10000 psi ) •. .... Injection head with hydraulic drive (pull = 10000 lbs) optional, only for units operating at more than 6500 .... 2- Fittings : .
-
Measurement of the PVT behavior of cis‐1,4‐polybutadiene
Hydraulic pressure to 50000 psi maximum is gener- ated with an AMINCO hydraulic pump intensifier shown schematically in Fig. 2. .... Standard, 60000 psi rated, valves and fittings are used throughout with 100000psi, %-in.-O.D.-high .... A Martin and Decker 0 to 10000 psi gage is used to measure pressures to about 8000…
-
FLUKE Process Calibrator Accessories - Process Monitoring - Grainger Industrial Supply
• Hydraulic Test Pump, Up to 10000 psi Hydraulic Test Pump,Up to 10000 psi . .... Function Hydraulic Pressure, Up to 10,000 psi, 1/8 and 1/4 Adapter Thread Fitting (F)NPT, Includes…
-
A New Generation Low-cost Control System
As in the surface termination, the hoses terminate on JIC fittings to QCDCs with check valves. .... To prevent hydraulic lock on the upstream side, a hole is bored in each stem of the … similar termination at the tree end, comprises the follotvlng: five each, 3/8 in 3000 psi one each,. .... in 10000 psi one each, 3hin 1000 psi two each, 1.5mm2twisted pair .
-
$1500-$2000 Process Monitoring - Test Instruments - Grainger Industrial Supply
• Hydraulic Test Pump, Up to 10000 psi Hydraulic Test Pump,Up to 10000 psi . .... Function Hydraulic Pressure, Up to 10,000 psi, 1/8 and 1/4 Adapter Thread Fitting (F)NPT, Includes…
-
PM 620 Pressure Module 10000 psi absolute type from Cole-Parmer
A simple screw fit makes both the pressure and electrical connections without the need for tools, sealing .... The pressure modules can be used in conjunction with the relevant pneumatic or hydraulic pressure station and .... 0 to 10000 psi .
-
Selection of Artificial Lift Method
…and discharge passages, the max- imum production rates vs. tubing size for Jet FREE PUMPS are approximately: TUBING 2-3/8" 2-7/8" 3-1/2" PRODUCTION B/D 3000 6000 10000 Fixed type Jet Pumps (those too large to fit inside the tubing) have … Jet Pumps is around 8000-9000 feet if surface power fluid pressure is limited to 3500 PSI . .... Advantages of hydraulic pumps are: .
-
Jic - Jic Manufacturers, Suppliers
Continuous operating pressure 2500 psi (172bar); . .... Drive shaft PL factor: Integral 12000, Continental 10000 ; . .... [ Related Keywords : Gear pump, hydraulic pump, cast iron pump, Parker Commercial replacement pump ]. .... Parker ERMETO FITTINGS .
-
High-Pressure Multipath (HPMP) Swivel Joint
The SPM has then to be fitted with a specially designed HPMP swivel joint. .... Pressures may vary from an atmospheric pressure to 5000 psi for crude oil and water and from a low to a very high pressure (6000 psi and even 10000 psi) for gas. .... The study does not concern electrical nor hydraulic swivel joints as they are of already known designs…
Indicates content that may require registration and/or purchase.