-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 10,000PSI Display accuracy: ≤ ±0.25% B.F.S.L. 3.15" diameter stainless steel Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others Case: Stainless steel, 3.15“ (80 mm) diameter Power supply: 2x 1.5 V Type AA cell
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Compensated Accuracy over 0 to 50°C Accuracy of ±0.04% of Reading ±0.01% Full Scaley User Configurable Sample Rate Maximizes Measurement Performance and Battery Life Standard Available Pressure Ranges - 30 psi compound (c/v), 30 psig, 100 psig, 500 psig,
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 10000PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 10000 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 10,000 PSI
-
Supplier: Newark, An Avnet Company
Description: PRESSURE GAUGE, 10,000PSI
-
Calibration Instruments - 1327CM-S-F - Ashcroft Pressure Gauge Comparator, 10,000 psi -- GO-68840-60Supplier: Cole-Parmer
Description: • Field-portable pressure generation and test systems are
0.1% accurate • Operating pressure to 10,000 psi Hydraulic two-stage pressure gauge comparator has a built-in shuttle valve that allows for rapid pressure increases at low pressures. A - Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: PressureParts.Com
Description: Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
- Type: Absolute
-
Supplier: Tompkins Industries, Inc.
Description: Description Gauge has a 2.5” Dial and -04 Male Pipe Lower Mount. Case and Ring are 304 Stainless Steel and Male Pipe is Extruded Brass.
- Working Pressure Range: 0 to 10,000 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® 1327D pressure gauge comparator offers the ideal combination of a reliable pressure source and a proven secondary standard. The 1327D Pressure Gauge Comparator is a portable pressure generation and test system. Its reliability and dependability
-
Supplier: Cole-Parmer
Description: computer-controlled pressure controllers. Unlike mechanical pressure gauges, M1 gauges have the ability to survive being dropped and subjected to large over-pressure events with no change in calibration. Easy-to-read 5-digit display features large 0.66†H digits
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: pressure goes over 120% full-scale With advanced microprocessor technology and state-of-the-art silicon pressure sensors, these Additel 681 digital pressure gauges provide an accurate, reliable, and economic solution for a wide range of pressure applications. They
- Display Type: Digital
-
Supplier: NOSHOK, Inc.
Description: this digital gauge suitable for pressure measurement in a multitude of applications. Standard pressure ranges are available from 0 psig to 30 psig and as high as 0 psig to 10000 psig. For pressure ranges above 750 psig the wetted parts are made of stainless steel
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.5 ±% FS
- Pressure Connection Size: 0.25 inch
-
Supplier: Automation24, Inc.
Description: WIKA pressure gauge 213.53 - 9699231 operates in a pressure range from 0-10000 psi and is suitable for dynamic pressures. The Bourdon tube pressure gauge with liquid filling has an especially sturdy stainless steel housing. The pressure
- Dial Size: 4 inch
- Operating Temperature: -4 to 140 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PFQ2450 glycerin filled pressure gauge from Winters operates in a pressure range 0-10000 PSI. The gauge has a stainless steel case and polycarbonate lens. The pressure gauge PFQ2450 has a nominal size of 2 inches. The gauge
- Dial Size: 2 inch
- Operating Temperature: -4 to 149 F
- Type: Liquid Filled
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters DPG224 - digital pressure gauge from Winters operates in a pressure range 0-10000 PSI. The digital readout is easy to read and has a backlight for dim conditions, the gauge also features a peak pressure indicator. The pressure
- Operating Temperature: 14 to 122 F
- Features: Other
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4900 is a media isolated pressure sensor intended for the measurement of liquids and gases in high purity applications. Utilizing Krystal BondT Technology, each sensor is free of oil-fill, welds and internal O-rings, all of which eliminate the risk of system contamination. This
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4310 is a media isolated, field adjustable pressure transmitter suitable for use in hazardous areas. Protected by a Viton O-ring, this transmitter's two potentiometers have the ability to adjust the zero and span output signals up to ± 5% [of the full scale pressure].
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: American Sensor Technologies, Inc. - AST
Description: output signals up to ± 5% [of the full scale pressure]. Additionally, the AST4410 offers access points through the housing of the transmitter in order to simplify adjustments after installation. Complete with a wide range of threads, pressure ranges and output signals, the AST4410 is
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Dynisco
Description: free pressure indication. Polymer pressure is sensed by a metal diaphragm, mounted flush with the inside surface of the extruder barrel with pressure indicated on the readout gauge. The sealed diaphragm design eliminates the need for grease and prevents melt contamination
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 4.69 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 275 F
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 2.5 to 6 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 2,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Radwell International
Description: PRESSURE GAUGE, 4" 304SS CASE, COPPER ALLOY INTERNALS, 10000 PSI/BAR, 1/4 NPT MALE BOTTOM CONN, GLYCERIN FILLED. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Copper
-
Supplier: Stellar Technology
Description: units with pressure ranges equal to or less than 2500 psi, have built in over pressure protection. These pressure transducers are available in absolute, gage, and sealed pressure references. Each unit is shipped with a 19 point calibration record traceable to
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic and static
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: features include a wide compensated temperature range, long term stability, low sensitivity to shock and vibration, and infinite resolution. Standard pressures range from 5 psi to 10,000 psi. Series ST1300 units with pressure ranges equal to or less than 2500 psi,
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Setra Systems
Description: available with a dual pressure/temperature output. The Model 3200 Heavy Duty pressure transducer offers the same features as the Model 3100 but is resistant to pressure spikes with maximum over- pressure protection of 3x FS on pressure ranges from 75 PSI up
- Working Pressure Range: 0 to 32,000 psi
- Accuracy: 0.25 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: HVACQuick.com
Description: Greystone - Gauge pressure transducer, 4-20mA 2 wire output. 0-250 PSIG (0-1723.2 kPa) Burst Pressure: 2000 PSI, Proof Pressure: 500 PSI Gauge pressure transducers for a variety of applications. •1/4” NPT • Capacitance sensing element • Ranges
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Stellar Technology
Description: The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high pressure sensing diaphragm
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 10,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 10,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
-
Supplier: Honeywell Test & Measurement
Description: Models 434/435/437 Wing Union/Hammer Union Pressure Sensors are designed for demanding oil and gas applications as well as stimulation and circulation systems. They are constructed as an all-welded, stainless steel assembly with the sensor diaphragm and wing union fitting machined as one
- Working Pressure Range: 10,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
A single hydraulic system can have components and or sub-systems that operate at different pressures. For example, the pressure in the housing of a hydraulic pump or motor cannot exceed 70-PSI while the system pressure might be 5000-PSI. It is not possible to use a 5000-PSI analog gauge to read (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
environments. If you cannot find the product you need please contact your local sales office or distributor. Features: Interfaces to most Air Gauge spindles, mandrels or bore heads High stability Air to Orbit Converter Resolution better than 0.1 µm Pressure 30 psi Simple set up and Mastering using Orbit or integral screen (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
0-1500, 2500, and 3000 PSIG delivery pressures available One piece encapsulated valve design with PCTFE seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
seats and an internal filter Ergonomic knob for improved grip 1/4” NPT outlet with stainless steel 1/4” tube fitting 2 1/2” dual scale gauges (psi/bar) Conforms to CGA E-4 standard for gas pressure regulators Made in the USA *Models with the following CGA inlet connections are self-venting – 580, 677 (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
. Features Small package with either top or side ports Various ranges from 0-1" of water up to 100 psi. Differential, gauge or absolute versions (absolute version for 125 Pa and up) Choice of input voltages Long-term stability of 1%FS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
! Gauge - positive, negative and bi-directional Various pressure ranges from 0-1 kPa (.145 psi) up to 0-10 kPa (1.45 psi), depending on model Pressure media: non-corrosive gases Supply voltage (constant voltage): 5 +/-0.25 VDC or 3.3VDC or 3.0 VDC Accuracy (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
technology and signal conditioning electronics generate 0.5 - 4.5V ratiometric output. Pressure and temperature calibration are done electronically with the on-board ASIC and can be performed in bar (ME790) or in psi (MEP790). Electronics provide offset and span correction when the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
IMPROVEMENT TO PIPELINE COMPRESSOR ENGINE RELIABILITY THROUGH RETROFIT MICRO-PILOT IGNITION SYSTEM -- PHASE III
1 Pressure Gauge , 10000psi .
-
ENERPAC Cylinder,30 tons,2-1/2in. Stroke L - High Pressure Hydraulic Cylinders - 6Z271|RCH-302 - Grainger Industrial Supply
Pressure Gauge , 0 to 10000 psi , 4In, 1/4In .
-
ENERPAC Cylinder,75 tons,5/8in. Stroke L - High Pressure Hydraulic Cylinders - 5ZL57|RSM-750 - Grainger Industrial Supply
Pressure Gauge , 0 to 10000 psi , 4In, 1/2In .
-
ENERPAC Cylinder,25 tons,4in. Stroke L - High Pressure Hydraulic Cylinders - 3KD46|RC-254 - Grainger Industrial Supply
Pressure Gauge , 0 to 10000 psi , 4In, 1/2In .
-
Test Instruments and Diagnostic Tools - Grainger Industrial Supply
Pressure Gauge ,0 to 10000 psi ,4In,1/2In .
-
Pressure Gauges & Meters - Pressure Measurement - Grainger Industrial Supply
Pressure Gauge ,0 to 10000 psi ,4In,1/2In .
-
Test Instruments - Grainger Industrial Supply
• Pressure Gauge , 0 to 10000 psi , 4In, 1/2InPressure Gauge .
-
Measurement of the PVT behavior of cis‐1,4‐polybutadiene
A Martin and Decker 0 to 10000 psi gage is used to measure pressures to about 8000 psi.
-
New Literature
… applications where standard pressure ports are unsatisfactory due to flushing, flow or cleaning requirements Said to be capable of withstanding severe shock and vibration the new transducer offers pres- sure ranges from 15 to 10000 psi in gage sealed and absolute versions …
-
Well Control Simulation Interfaced With Real Rig Equipment To Improve Training and Skills Validation
The choke pressure gauge has a range of 0 - 10000 psi ).
Indicates content that may require registration and/or purchase.