-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and hysteresis points.
- Working Pressure Range: 0 to 7,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Compound, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensation ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: • Pressure ranges available from 10 inH2O to 15000 psi • Fully interchangeable with no need for set-up or calibration • Simple screw fit – no tools required • Ranges from 25 mbar to 1000 bar (10 inH2O to 15000 psi) • Accuracy from 0.005% FS The PM 620 is the latest development
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Transcat, Inc.
Description: Product Highlights A Multi-Functional Digital Gauge with Optional: 4/20mA Output, (1) or (2) SPDT Switches ±.25% of Span Terminal Point Accuracy (.13% BFSL) IP 65 Weatherproof Case Extra Large Display Easy-to-Use Menu Options: (all password protected) Five Backlite Display Options Twelve
- Working Pressure Range: 10,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx
- Display: Digital Readouts
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout at far
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: Delta Controls Ltd.
Description: Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof enclosures NEMA 4, 4X, IP66 Explosionproof enclosures NEMA 4, 4X, 7, 9 Flameproof Eex d IIC -
- Pressure Measurement: Absolute, Vacuum
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric readout at far
- Operating Temperature: 0.4 to 159.8 F
- Signal Output: Analog Current
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
- Display: Video Display Terminal
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a
- Switch Point Range: 0 to 5,000 psi
- Deadband: 0 to 4,500 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas.
- Switch Point Range: 0 to 100 psi
- Deadband: 0 to 90 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Ranges from 1 to 10,000 psi • High Accuracy ±0.1% FS • Sixteen Pressure Scales, Including User Defined Scale • Wet/Wet Models Available • Rugged Lightweight Design • °F and°C Ambient Temperature Display
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: 15 to 122 F
- Accuracy: 0.1 ±% FS
- Pressure Connection Size: 0.125 inch
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke
-
Supplier: Allied Electronics, Inc.
Description: Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 100 psi
- Switch Point Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: ValueTronics International, Inc.
Description: equipment for general monitoring and testing purposes. Additional Features: Range: 0 to 5000 psi, (0 bar to 345 bar, 0 to 34474 kPa) Resolution: 0.1 psi, 0.01 bar, 1 kPa Over pressure: 2 x full scale Measure pressure, 0.05% of full scale with internal sensor up to 5000
- Physical Properties: Acoustic (Microphones)
- Environmental Properties: Pressure / Vacuum
-
Supplier: Radwell International
Description: TEMPERATURE SWITCH, SINGLE SWITCH OUTPUT, -180 TO 650°F, ENCLOSURE TYPE 4X, PROOF PRESSURES TO 10,000 PSI (689.5 BAR), . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: RS232 interface. The OMEGA DPI 610PC and DPI610HC pressure calibrators are available as a pneumatic calibrator with pressure ranges from -22 inHg to 300 psi with an internal pump that generates both pressure and vacuum. The pneumatic calibrator is compatible with most
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Tradeport Electronics Group
Description: Built-in pressure / vacuum hand pump, with vernier and bleed valve. New switch test function captures set, reset and dead band. Pressure measurement to 0.05% of full span, using an internal pressure sensor. Pressure measurement to 10,000 PSI, 700 bar using any of
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 9.6 INCH L X 6.3 INCH W X 13.8 INCH H OVERALL SIZE 120 VAC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 10000 PSI PRESSURE RATING 3/4 HP POWER RATING FAIL-SAFE PRESSURE RELEASE VALVE VALVE TYPE 3.2 QUART RESERVOIR CAPACITY HEAVY DUTY MOTOR MOTOR/ENGINE TYPE
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 0.75 HP
- Power Source: AC Powered
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: control. In other words, this pump has it all! Specifications: Maximum Pressure 1st - 325 PSI 2nd - 10,000 PSI Volume Per Stroke 1st - .662 cu. in. 2nd - .160 cu. in. Piston Diameter 3.8" Piston Stroke 13/16" Reservoir Capacity 55 cu. in. (45 cu. in. usable) Oil Port 3/8" NPTF
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: equipped with a relief valve factory-set at 10,000 PSI (the maximum operating pressure of the pump). Choose from models with electric (115 or 230 volt) motors and options that include remote hand- and foot-operated motor controls, adjustable pressure regulator and
- Pump Type: Hydraulic Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: flexibility with minimum effort in a portable pump. The 4016 and 4017 deliver... providing high oil volume (2.6 cu. in. per stroke) for rapid ram approach and return. Then they automatically switch at 300 PSI to the high pressure, low volume stage (.16 cu. in. per stroke) for high
- Pump Type: Hand / Foot Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: PowerLuber's versatile two-speed design gives it the capability of two powerful tools in one. At the touch of a button, it can deliver high volumes of lubricant (10 oz. per minute) at medium pressure or a concentrated stream at high pressure (7500 psi working pressure*).
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/2"
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/4"
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids and the bleed valve exhausts upstream fluids enabling static pressure transmitters, switches or gauges to be removed without disturbing the
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/4"
-
Supplier: Delta Controls Ltd.
Description: 2 Valve Manifold 6,000 psi and 10,000psi rated The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers. The angled heads allow for panel mounting. The manifold
-
Supplier: Eaton
Description: Technical data: Fluid compatibility: Hydraulic and lubrication fluids, and synthetic esters Counting channels: 4; sizes (switchable): ≥ 4 μm(c), ≥ 6 μm(c), ≥ 14 μm(c), ≥ 21 μm(c) or ≥ 6.4 μm(c), ≥ 14 μm(c), ≥ 21 μm(c), ≥ 37 μm(c) Accuracy: ± 1 (contamination class) Operating pressure: up to
-
Supplier: Eaton
Description: Technical data: Fluid compatibility: Hydraulic and lubrication fluids, and synthetic esters Counting channels: 4; sizes (switchable): ≥ 4 μm(c), ≥ 6 μm(c), ≥ 14 μm(c), ≥ 21 μm(c) or ≥ 6.4 μm(c), ≥ 14 μm(c), ≥ 21 μm(c), ≥ 37 μm(c) Accuracy: ± 1 (contamination class) Operating pressure: up to
-
Supplier: CSA Group
Description: outlined under Clauses 1.3(f), 4.20.4, and 4.21.3(j). 1.10 If a value for measurement as given in this Standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification. 1.11 All references to psi throughout this Standard are to be
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 4†or 6†Combination PressureGauge & Switch 1 or 2 SPST Switches Possible Stainless Steel Construction ±1.0% Accuracy Pulsation and Vibration Damping Through Optional Paraffin Oil Filling For those users needing a pressure gauge with switching capability and
- Working Pressure Range: 0 to 10,000 psi
- Vacuum Range: -1.9999999999996345 to 760 torr
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
-proof & CE (LVD, PED) compliant, dual seal compliance to ANSI/ISA 12.27.01 Compact, 316 stainless steel enclosure Pressure: 1 to 12,500 psi (0,1 to 861,9 bar) Differential Pressure: 0.7 "wcd to 150 psid (1,7 mbar to 10,3 bar) Temperature: -130 to 650 ºF (-90 to 343.3 ºC) (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
hydraulic pressure transmitters, pressure switches and gauges, improving the accuracy, reliability and life of these devices. The Micro Damp operates at system pressures up to 5,000 psi, and is so small it can be incorporated directly into the sensing port of a (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
2 psi up to 120 psi. Applications Industrial instrumentation Pressure switch Pneumatic devices Medical equipment (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. Pressure rating for ¼-inch to 1-inch models is 2000 psi, while 1-1/4-inch to 2-inch models are rated 1000 psi or 150 psi steam. The operating temperature range is -4 degrees F to 450 degrees F. For more information on Bonomi 600/700LL Series valve packages or other (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
working pressures range from 5145 to 7350 PSI. Like all Bonomi valves, they are 100% tested to rated pressure in the open and closed position before shipping. While a lever handle is standard, an integral ISO 5211 mounting pad simplifies actuation on the new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Development and Application of Upscaling Techniques for Modeling Near-Well Flow in Heterogeneous Reservoirs
… and producers are initially specified to operate at constant injection and production rates ( 10000 STB/Day for injectors … If the flowing bottom hole pressures (BHP) increase or drop to a specified maximum injecting BHP (6200 psi ) or minimum producing BHP (3000 psi), the wells switch to BHP control.
-
https://helda.helsinki.fi/bitstream/handle/10138/37657/Pro%20gradu%20Hilkka%20Kontro.pdf?sequence=1
Aux High Pressure Limit: 10000 psi Switch 3: No Change .
-
Honeywell Introduces HPS Series High Pressure Premium Switches
â¢Wide pressure switching point range of 150 psi to 4500 psi [10.34 bar to 310.26 bar]. â¢Outstanding proof pressure rating of 10000 psi [689.48 bar] and burst pressure rating of 20000 psi …
-
IMPROVING CO2 EFFICIENCY FOR RECOVERING OIL IN HETEROGENEOUS RESERVOIRS
This included switches of all the valves, pressure gauges and meters, temperature meters, injection pump controller, displacement pump, and the gas source tank (Fig. 5-1). The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Laboratory Investigation of Stress-Sensitivity of Non-Darcy Gas Flow Parameters
This included switches of all the valves, pressure gauges and meters, temperature meters, injection pump controller, displacement pump, and the gas source tank (Fig. 1). The test apparatus was designed, assembled, and calibrated for determining permeability and non-Darcy flow coefficient under varying conditions of overburden pressures (0 ~ 10000 psi ), pore pressure (0 ~ 3000 psi), axial and radial stresses (0 ~ 10000 psi), temperatures (room …
-
Innate Immunity
… solution. b. (if fishes are not GFP transgenics) 1μl of 300 μM dextran 10000 –oregon green solution … Position the micromanipulator roughly, and switch the microinjector and compressed air source on. Make a first approximate setting of the injector (with the Picospritzer III, we use 50-ms injection time and 20- psi pressure as a starting point).
-
Effect Of Brine-gas Mixture On Velocity In An Unconsolidated Sand Reservoir
SWITCH The cell is aluminum-walled and limited to a maximum pressure of 5000 psi , which is approximately equivalent to a differential pressure exerted on a reservoir at a depth of 10000 ft, assuming normal hydrostatic pressure in the pore space.
-
Overall Stability Analysis of Hydraulic Actuator’s Switching Contact Control Using the Concept of Lyapunov Exponents
When the impact oscillations are dissipated, the control scheme switches to the force control law The supply pressure is 2000 psi and the value of a in tanh(ax) is chosen as 10000 .
-
ZCP2005ITSC0058
… the use of nitrogen to be used for establishing the heater temperature then switching to helium for … 704°C 760°C 816°C 821°C 14.2 MPa (2068 psi ) 927°C 982°C Coil Operational Pressure Range 7.1 MPa (1034 psi) 1038°C 1093°C 1204°C 1 10 100 1000 10000 100000 .
-
PM 620 Pressure Module 10000 psi absolute type from Cole-Parmer
The pressure modules can be used in conjunction with the relevant pneumatic or hydraulic pressure station and the DPI 620 multifunction calibrator to form an integrated pressure calibrator for test and calibration of pressure instruments including transmitters, transducers, switches , gauges, indicators and 0 to 10000 psi .
Indicates content that may require registration and/or purchase.