-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 12V 1000W
- Features: DC/DC Converter, Switching
-
Supplier: DigiKey
Description: Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 16V - 32V Input
- DC Input Voltage: 16 to 32 volts
- DC Output Current: 1 amps
- Form Factor: Board Mount
- Features: DC/DC Converter, Linear
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting
- DC Input Voltage: 10.8 to 16.5 volts
- DC Output Voltage: 0 to -1,000 volts
- DC Output Current: 0 to 0.002 amps
- DC Output Power: 2 watts
-
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 15V 15W
- DC Input Voltage: 20 to 36 volts
- DC Output Voltage: 15 volts
- DC Output Current: 1 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000V, 10W, DC-DC Converter IC,
- Input Voltage (VIN): 12 volts
- Operating Temperature: -10 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DC DC CONVERTER 5V 5W Product overview: V7805-1000 from CUI Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Input Voltage (VIN): 32 volts
- Operating Temperature: -40 C
- Features: Other
-
Description: DC DC CONVERTER 9V 9W
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Supplier: CUI Inc.
Description: 3.3 Vdc, 1 A, 1.65 W, 4.5~28 Vdc Input Range
- DC Input Voltage: 5 to 28 volts
- DC Output Voltage: 3.3 volts
- DC Output Current: 1 amps
- DC Output Power: 3.3 watts
-
Supplier: Analytic Systems
Description: The model VTC1000 Voltage Converter supplies 12V, 24V or 48 VDC from a 110V, 220V or 300 VDC power source. Other input or output voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact package.
- DC Input Voltage: 110 to 300 volts
- DC Input Current: 5.2 to 14.5 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 13.6 to 54.4 amps
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 500V, 1000UA; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:500V; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:Q Series; RoHS Compliant: Yes
-
Supplier: TDK-Lambda Americas Inc.
Description: μPOL™ product family represents a new type of DC-DC converters. This is designed to power modern microprocessors, microcontroller, ASIC, FPGA, DSP and advanced digital logic devices. The increasing demand for high performance, fast load transient and voltage accuracy in small
- DC Output Voltage: 1 volts
- Features: DC/DC Converter, Switching
-
Supplier: PREMIUM S.A.
Description: The CRS-1000 is a reliable 1000W DC/DC converter series with a compact and robust design. It delivers 1000W at 24, 48, 72 and 110V and offers a great variety of input-ouput combinations. This converter series also allows for parallel connection. In addition, it offers
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 24 to 110 volts
- Number of Outputs: 1 #
- Form Factor: Rack Mount
-
DC-DC Converters - Dc-Dc Converter, 500V, 1000Ua; High Voltage Power Supply Type Xp Power -- 78Y6131Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 500V, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:500mW; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: MEAN WELL SD-1000L-12 DC/DC Converter
- Input Voltage (VIN): 72 volts
-
Supplier: VPT, Inc.
Description: family of DC-DC converters for space with VPT’s point of load converters for space to create a light weight, extremely efficient, space-ready power system. Measuring just approximately one inch square, the SVSA DC-DC converter provides up to 6W of
- DC Input Voltage: 15 to 50 volts
- DC Output Voltage: 5 to 15 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 6 watts
-
Supplier: Galco Industrial Electronics
Description: Isolated Converter, DC/DC, 230-280V
- Features: DC/DC Converter
-
Supplier: Newark, An Avnet Company
Description: DC/DC CONVERTER, 1W 5V/12V, 10512; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS
-
Supplier: Belden Inc.
Description: DC/DC converter with 54 V power output
- DC Input Voltage: 54 volts
- AC Input Voltage: 54 volts
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: Belden Inc.
Description: DC/DC converter with 48 V power output
- DC Input Voltage: 48 volts
- AC Input Voltage: 48 volts
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. They are characterised by their compact dimensionsm low weight and high efficiency.The DC-DC
- Features: DC/DC Converter
-
Supplier: Micropower LLC
Description: Product description The galvanically insulated DC-DC converter of the PV series easily converts a 24 V on-board power supply voltage into a steady 12 V on-board power supply voltage. The devices in the PV series are characterised by their compact dimensions, low weight and high
- Features: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Step Up DC/DC Controller, 1000kHz, 40V, 8-Pin VSSOP SMT Product overview: LM3478QMM/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 1.26 volts
- Input Voltage (VIN): 40 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Step Up DC/DC Controller, 1000kHz, 40V In, 300V Out, 8-Pin VSSOP Product overview: LM3488QMM/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and
- Output Voltage (Volt): 1.26 to 300 volts
- Input Voltage (VIN): 40 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: XP Power
Description: 20W dc-dc converter, 1x1 inch
- DC Input Voltage: 18 to 75 volts
- DC Input Current: 0.03 to 0.309 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 4.5 amps
-
Supplier: Premier Magnetics, Inc.
Description: Premier Magnetics DC/DC converters deliver both a high performance and low cost power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our fully integrated, printed
- DC Input Voltage: 24 volts
- DC Output Voltage: 1.8 volts
- DC Output Current: 0.555 amps
- DC Output Power: 1 watts
-
Supplier: DuraComm Corporation
Description: DCDC Series Features: 1000 Watts of power Low Voltage Disconnect (on select models) Meter: Voltage/Amperage selectable Protections: short circuit / overload / over temperature Remote Control On/Off Output DC OK signal (open collector signal) 2000 VAC I/O isolation
- DC Input Voltage: 20 to 30 volts
- DC Output Voltage: 11 to 15 volts
- DC Output Current: 60 amps
- DC Output Power: 1,000.0000000000001 watts
-
Supplier: XP Power
Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.335 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 2 amps
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Features: DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 250.00000000000003 watts
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: Rantec's HDM family of DC/DC converter modules, front-end power conditioning modules and EMI filter modules offer the system designer the ability to purchase pre-packaged power solutions that can be integrated into their system. We offer modules designed for either single phase
- DC Output Power: 185.00000000000023 watts
- Number of Outputs: 3 #
- Features: DC Power Supply, DC/DC Converter
-
Supplier: Beckhoff Automation LLC
Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes, amplifies,
- Features: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum
- DC Input Voltage: 9 to 160 volts
- DC Input Current: 12 to 20 amps
- DC Output Voltage: 5 to 53 volts
- DC Output Current: 1.14 to 12 amps
-
Supplier: Beckhoff Automation LLC
Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level refreshes,
- Features: DC/DC Converter
Find Suppliers by Category Top
Featured Products Top
-
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS-MPH250S-12V Single Output Open Frame Power Supply The TPS-MPH250S-12V is a high-reliability member of the TPS-MPH250S Series single output open frame power supply, designed to deliver stable and efficient power for diverse industrial applications. As a 12V/19V/24V/36V/48V single (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
critical systems. Boasting 89% efficiency, it is an 89% high efficiency DC-DC converter, optimizing energy utilization for reduced power loss. It accepts input voltages of 3.3VDC, 5VDC, and 12VDC, classifying it as a 3.3VDC 5VDC 12VDC input converter, and provides versatile output options including 3.3V (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
conduction via base plate to the customer heatsink or chassis. Key Specifications 400W fully encapsulated industrial quality DC-DC converter; Input options: 24Vdc (21V-30Vdc), 48Vdc (42-60Vdc), 72Vdc (42-110Vdc) or 125Vdc (95-140Vdc); Output (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
A High Input Voltage Three-Phase ZVZCS DC-DC Converter with Vin /3 Voltage Stress on Primary Switches
A 2.2kW, 1000V /110V dc - dc converter prototype has been built and tested.
-
Modeling and Analysis of a High-Voltage DC-DC Converter with Vin/3-Voltage Stress on the Primary's Switches
A 4.8kW, 1000V /48V dc - dc converter prototype has been built and tested for confirming the theoretical predictions.
-
A High-Voltage DC-DC Converter with Low-Voltage Stress and Output Current Tripler
A 4.8kW, 1000V /48V dc - dc converter prototype has been Dominant stream of research in TLCs is to develop .
-
Design and control of an active reset circuit for pulse transformers
(a) Prototype of the active reset circuit and (b) dc / dc boost converter (Vin= 1000V , Vout = 0…200 V, Pout=1 kW).
-
Development of an intelligent maximum power point tracker using an advanced PV system test platform
The test setup consists of the following components: 1000V /40A high bandwidth PV simulator with a linear post- processing unit, a custom-built 800W DC / DC boost converter connected to a 2.2kW Danfoss VL T-FC302 inverter, which is then…
-
Dual active bridge buck-boost converter
However, DAB3 converter shows only 170.5 A with Vs=600V when the ‘flat top’ condition is satisfied (V2=Vo=Vc= 1000V ). .... TDR of the DAB3 converter is compared with the DAB converter and an ideal dc / dc converter in TABLE III.
-
Comprehensive analysis of power loss in the output diode of flyback switching converter operating in DCM and CCM
By adding an AC-DC rectifying circuit to the flyback switching DC - DC model introduced in [10], in which all the parasitical parameters, the control … differential inductance are considered, the complete simulation model of flyback ac-dc converter can be obtained and … D1: MUR1620, D2: UF4006, D3: 1N4148, R2=100 KΩ/1W, C2=3.3 nF/ 1000V , and Co=1000…
-
Study on a highly-stabilized pulse power supply for high magnetic field
PFN n=7, Uc= 1000V L1=5mH, L7=6mH, L2=…=L6=10mH, C1=C2=…=C7 .... DC / DC converter Us=1500V, fs=20kHz L1=300μH, R1=0.2 C1=1mF, C2=30μF .
-
An Evaluation of Two-Level and Three-Level Zero-Voltage Zero-Current Switching Converters
An important disadvantage of this approach is an increase in the dc-bus voltage for the downstream isolated step-down dc - dc converter . .... The input to the step-down converter may be 800V~ 1000V , requiring the 2L FB converter to…
-
An Improved Three-Level Soft-Switching DC/DC Converter
In fact, its output voltage can be higher more than 800~ 1000V . .... Automatically, this increase in the output voltage also increases the voltage stress across the devices in the DC / DC step-down second-stage converter .
Indicates content that may require registration and/or purchase.