-
Supplier: Novagard Solutions
Description: Non-corrosive, single component alkoxy cure silicone sealant/adhesive
- Compound Type: Encapsulating / Potting
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing
- Elongation: 600 %
- Features: Electrical Insulation / Dielectric Material, Non-corrosive Cure, UL Approved
-
Supplier: Novagard Solutions
Description: Non-corrosive, single component oxime silicon sealant and/or adhesive
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing
- Dissimilar Substrates: Yes
- Elongation: 500 to 600 %
- Features: Electrical Insulation / Dielectric Material, Non-corrosive Cure, UL Approved
-
Supplier: Novagard Solutions
Description: Single component, moisture cured silicone rubber, strong durable sealant
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 600 %
- Features: Flexible / Dampening
- Industry: Electronics, OEM / Industrial
-
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high
- Cure Type / Technology: RTV / Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 2.49 to 2.53
- Dielectric Strength: 390 kV/in
- Elongation: 500 %
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up to 310°C. Phelps
- Cure Type / Technology: RTV / Room Temperature Curing
- Dielectric Constant (Relative Permittivity): 2.49 to 2.53
- Dielectric Strength: 390 kV/in
- Elongation: 500 %
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemical / Polymer System Type: Silicone
-
Supplier: Techsil Limited
Description: LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse reactions such as hardening, shrinking or cracking. The thixotropic nature of LOCTITE® 595
- Compound Type: Encapsulating / Potting
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5
- Compound Type: Caulk / Grout
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6100 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features suitable for use in
- Compound Type: Caulk / Grout
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 150 %
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general purpose sealing in do-it-yourself applications. ELASTOSIL® 6000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non
- Compound Type: Caulk / Grout
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 150 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures
- Compound Type: Caulk / Grout
- Cure Type / Technology: Single Component System, Thermosetting / Crosslinking, RTV / Room Temperature Curing, Reactive / Moisture Cured
- Elongation: 250 %
- Industry: Medical / Food (Sanitary / FDA), Building / Construction
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with
- Chemical / Polymer System Type: Silicone
- Elongation: 350 %
- Tensile Strength (Break): 220 psi
-
Silicone Adhesives and Sealants - Sika Sikasil-GP Silicone Sealant Bronze 295 mL Cartridge -- 432061Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Bronze is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Cure Type / Technology: Single Component System
- Elongation: 350 %
- Substrate / Material Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Tensile Strength (Break): 220 psi
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Clear is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Cure Type / Technology: Single Component System
- Industry: Marine
- Tensile Strength (Break): 220 psi
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant White is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals, glass,
- Cure Type / Technology: Single Component System
- Elongation: 350 %
- Industry: Marine
- Tensile Strength (Break): 220 psi
-
Supplier: Techsil Limited
Description: TSE3941 is a flame retardant silicone adhesive sealant from Momentive Performance Materials, designed for electrical and electronic applications. This non-flowable, one-component RTV forms a soft elastic silicone rubber which is non-corrosive to metallic substrates.
- Features: Flame Retardant (e.g. UL 94 Rated)
- Industry: Electronics, Electrical Power / HV
- Use Temperature: -55 to 200 F
-
Supplier: Techsil Limited
Description: Three Bond 1207B is a black single-component, solvent free and non-acid liquid gasket based on RTV (Room Temperature Vulcanizing) silicone with low odor emission. Within a very short time it forms a rubber-like highly elastic gasket completely adapted to the surface structure of the
- Chemical / Polymer System Type: Silicone
-
Supplier: Gelest, Inc.
Description: -linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate viscosity of the platinum-catalyzed mix and long pot-life at room temperature make this extremely versatile for a broad range of applications
- Elongation: Over 80 %
- Industry: Other
- Tensile Strength (Break): 798 to 1015 psi
-
Supplier: RS Components, Ltd.
Description: A clear acetoxy, silicone rubber compound equivalent to 732 RTV which will bond to most clean surfaces. It may be used as a sealant, gasket material or insulator for electrical repairs. Specific applications include sealing wire entries and connectors, adhesive for thermistor
- Chemical / Polymer System Type: Silicone
- Use Temperature: -76 to 356 F
-
Supplier: Techsil Limited
Description: ThreeBond TB1220H is a one component silicone based liquid gasket which vulcanizes at room temperature (RTV) and forms a rubber-like elastic body offering excellent resistance to vibration and shock. It also has an excellent resistance to heat, automotive oils and fluids and
-
Supplier: TelephoneStuff.com
Description: Syringes, 3cc - Adjustable Wrench, 6 in - Cotton Swabs (100/pack) - Crocus Cloth, 9 x 11 in - Clear RTV Silicone, 734, 3oz/90ml - Fiber-Clean® Towelettes, Single Canister - MSDS, Fiber-Clean Towelettes - 2 Bottles, 500 ML - 2 Bottles, 60 ML - Permanent Pen
-
Supplier: RS Components, Ltd.
Description: These non-corrosive, 1-part, room temperature vulcanising (RTV) silicone rubbers are part of a new family of acetone cure sealants that are solvent free. They are suitable for a wide range of bonding and sealing applications particularly in the electronics industries. They
- Material Type: Specialty / Other
- Thermal Conductivity: 1.55 W/m-K
- Use Temperature: -58 to 428 F
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
range of 1 and 2-part RTV silicone adhesive sealants are compatible for use within electronics. They can be used to bond components on printed circuit boards and will not damage sensitive metals, such as copper. For more information, please visit our (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
gaps forming which will reduce performance. These products can also be used to form gaskets which will not only transfer heat but also form a seal against moisture and other environmental contaminants. Silicone adhesives utilise two basic chemistries; condensation cure (RTV) systems which will (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Coatings These one-component silicone coatings are formulated using either Addition cure technology for heat cured coatings or Condensation cure technology for room temperature cure (RTV) using atmospheric moisture. Key properties: Wide operating (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
-added, marketable products such as plastic, medicine, corn chips, floor grout, soup, soap and RTV silicone. Within today’s process environments, machinery is large and complex. Traditional seals often require the disassembly of large machines just to install them—a labor (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Types of Silicone Thermal Transfer Materials Using silicone polymers and specialty fillers, CHT has formulated a variety of materials that in addition to the ability to transfer heat, will (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.