-
Supplier: MPF Products, INC.
Description: High Voltage Power Connector/Cable, 25,000 Volts, 100 Amps High Voltage Silicone Insulated Connector/Cable, 96″ Length, Accepts 0.25″ Dia Pin
-
Supplier: CDM Inc.
Description: CLASS L EXTENSION CABLE 60 AMP 100FT
- Cable Length: 100 ft
- Application: Cordage, Extender Cable
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's PDU12IEC AC power distribution unit offers 16 amp capacity in a versatile 100-240 volt, worldwide compatible, multi-mount cabinet. Detachable mounting flanges are configurable for wallmount, under-counter or 1U/0U rackmount installation. Power Distribution
- Current Rating: 16 amps
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
-
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (5.9W/in.3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V,CEC Compliant 100-240 VAC, 47-63 Hz Universal Input ±5% Typical Output Regulation 8.3" × 2.9" × 1.6", 2.1
-
Supplier: Interpower
Description: Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type:
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 13 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type:
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 10 amps
- Rated Voltage: 125 volts
-
Supplier: Interpower
Description: Current Rating: 10A Voltage Rating: 250VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yellow Cable
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 10 amps
- Rated Voltage: 250 volts
-
Supplier: Interpower
Description: Current Rating: 15A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type:
- Cord Length: 120.078805 inch
- Maximum Cable Temperature: -15 to 60 C
- Rated Current: 15 amps
- Rated Voltage: 125 volts
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
-
Supplier: Sealevel Systems, Inc.
Description: The TR115 accepts 100-240VAC and outputs 5VDC at 8 amps. The TR115 is a replacement unit for the power supply that ships standard with the Relio R3000 rack-mountable industrial computers. The 48 inch cable has a Kycon locking connector that prevents accidental removal
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 8 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Sealevel Systems, Inc.
Description: highest level of protection in the industry. The TR129 is a switching power supply with a universal input from 100-240VAC and a rated output of 5VDC at 4 amps, supplying a full 20 watts of power to connected devices via the 2.1mm barrel plug. An integrated cable
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to
- Cord Length: 36 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to
- Cord Length: 24 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to
- Cord Length: 48 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Sealevel Systems, Inc.
Description: the TR132 is a desktop style power supply rated for 100-240 VAC input and 12 VDC output at 4 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR132 is a replacement for the power supply that
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 12 volts
- DC Output Current: 4 amps
- Form Factor: Desktop / Free Standing
-
Supplier: Sealevel Systems, Inc.
Description: the TR128 is a desktop style power supply rated for 100-240VAC input and 5VDC output at 3 amps. The locking barrel connector prevents accidental cable disconnection and unintended power interruption. The TR128 is a replacement for the power supply that ships
- DC Output Voltage: 5 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Tripp Lite by Eaton
Description: Features C14-to-C13 Power Cable Connects Computers, Printers, Servers and Other EquipmentThis IEC-320-C14 to IEC-320-C13 cable is designed for small data center, office workstation and other lower-amp applications. This C14 male to C13 female cord can be used to
- Cord Length: 12 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Process Sensing Technologies USA
Description: compensation up to 100 m Connection with T4/T7 connector or cable with open endsApplications: Weather stations Agriculture Ice warning systems Snowmaking systems
- Measurement Type: %Volume
- Features: Self Calibration
-
Supplier: Visual Sound, Inc.
Description: providing audio amplification for zones seven and eight at 100 watts per channel. It easily interface with the MRC88 Controller/Amplifier using a standard stereo mini-plug cable allowing power control and muting from the MRC88. DC Voltage Controlled (main power) Low
-
Supplier: HAVE, Inc.
Description: NEW LOW PRICE! CAN4S8-100M - Canare 4S8 16AWG Star Quad Speaker Cable - 100 Meter Reel (328 ft) Canares most popular Star Quad Speaker cable, perfect for all broad-spectrum speaker systems, PA Systems, DC Power Lines, and general purpose power amp setups. 4
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Allied Electronics, Inc.
Description: The TRIO Power supply is a general purpose, single phase, DIN-rail mountable power supply which addresses applications requiring 2.5 to 20 amps of 24 VDC power. Description: The TRIO power supply economically provides exceptional power quality and
-
Supplier: Radwell International
Description: POWER SUPPLY, INPUT, 0.3AMP, 100-120V, 60HZ, OUTPUT, 1AMP, 12V. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. APP-001-15AMP Description Auto Plug, Black With LED And 15 AMP Fuse Material High Impact ABS Contact Material Color Black body with bright contacts Accessories Price, 100 pieces $2.68 Price, 500 pieces $2.52 Price, 1000 pieces $2.30 Package Size 100 Lead Time 4-6 weeks
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, CONNECTION FOR X1 SCREWDRIVER, INPUT: 100 VAC, 50/60 HZ, OUTPUT: 8 AMP, 1.8 M POWER CABLE LENGTH, A-1 PLUG,182 MM WIDTH, 220 MM DEPTH, 133 MM HEIGHT, FOR MODEL CL-9000. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 100 volts
-
Supplier: Conductix-Wampfler
Description: - handles 6 awg to 2/0 cable up to 100 ft. Slip ring is rated at 450 amps. Reels can be supplied with or without cable.
- Hose / Cable Length: 75 ft
- Hose / Cable Outside Diameter: 0.289370235 inch
- Cable Length: 75 ft
- Type Of Reel: Cable Reel
-
Supplier: TE Connectivity
Description: Body Features Cable Exit Angle : 180° Connector Profile : Standard Configuration Features Number of Columns : 3 Number of Loaded Positions : 0 Number of Positions : 3 Number of Positions by Circuit Application : 3/AC Power, 3/DC Power Number of Power Positions : 3 Number
- Voltage Rating: 4,000 volts
- Current Rating: 650 amps
- Operating Temperature: -55 to 100 C
- Mounting Style: In-Line / Cable End
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Dimensions Product Length : 100 MM [3.93 INCH ] Wire Size (MMSQ) : 1 Electrical Characteristics Current Rating (Max) (AMP) : 10 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage
- Cord Length: 3.93 inch
- Rated Current: 10 amps
- Rated Voltage: 250 volts
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,AC/DC ADAPTER, W/ POWER SUPPLY CORD CABLE, DC CHARGER PLUG, 1.6 AMP, 100-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. ZA5075 Description APP-001 with 3 amp fuse, 5' Cord, 2 Pin Molded Connector Material Plug housing: high impact ABS Contact Material Nickel plated overall Color Black Accessories Price, 100 pieces $4.44 Price, 500 pieces $4.21 Price, 1000 pieces $4.02 Package Size 100
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Radwell International
Description: EXTENTION CORD, POLAR/SOLAR SERIES, 1 4/3 SJEOW, 13 AMP, 125 VOLT, 1625 WATT, NEMA 5-15, 100 FT LENGTH, POWER INDICATOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Guide User Documentation CD LAN Crossover Cable Power Cord Rear Panel Mating Connector with Cover The Keithley 2280S-32-6 supply delivers up to 192W of low output noise power and superior load current measurement sensitivity. Built-in plotting functions allow monitoring trends
- DC Output Power: 191.9999999999997 watts
- Type: DC Power Supply
-
Supplier: TE Connectivity
Description: Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
- North American (AWG): 12 to 14 AWG
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
100 Amp UL 943 HF GFCI Product Features • 208 VAC - single (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Airborn PowerAmp Plated Thru-Hole (PTH) Connectors Datasheet Airborn PowerAmp Solder Cup Cable Connectors Datasheet (read more)
Browse Power Connectors Datasheets for Heilind Electronics, Inc. -
loads. With low input currents, high open-loop voltage gain (100V/mV), 200KHz bandwidth, and rapid 0.1V/µs slew rate, the ALD 2706 is a versatile, micropower dual op amp. It processes a 0.998V analog signal with a 1.000V supply, requiring only 0.1pA input bias current. Furthermore, its robust (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Features 480 VAC - single, and 3Ø Delta 30 Amp and 60 Amp options available (10awg or 6awg) NEMA 4X wet location rated Enclosure withstands (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The EP7 series Power Connector from Switchcraft is a new line of connectors designed specifically for higher current applications. The EP7 Series is now in stock and available for immediate purchase. Designed to (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
The enclosure was not grounded to a solid connection to the resistance ground conductors provided by the energized power cable supplying power to the 100 amp Main Disconnect enclosure.
-
SA-200 Spring Starter
We usually work in a professional project environment not some forestry outpost... we change the battery size to anything above 100 Amp for kicking power and have a good jumper cable ...
-
SA-200 Spring Starter
We usually work in a professional project environment not some forestry outpost... we change the battery size to anything above 100 Amp for kicking power and have a good jumper cable ...
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580777921] Afh10-222v10 - G...
Low voltage power is also distributed from the SDC to power distribution panels with 50-foot and 100 -foot #6 60- amp cable , 3-phase 4 wire with ground.
-
PSWIMS, a profiling instrument system for remote physical and chemical measurements in shallow water
When PSWIMS is deployed less than ~20 m from shore, a power cable is run to shore and relatively high capacity lead acid batteries are used (~ 100 amp h).
-
http://dspace.mit.edu/bitstream/handle/1721.1/75549/24925563-MIT.pdf?sequence=2
Each shelter unit shall be provided with a 100 amp . single phase 120/240 volt, 3 wire electric package for hook- up by cable to a power line within the area.
-
http://www.terrapub.co.jp/journals/EPS/pdf/5011_12/50110913.pdf
In the first stage, DC 100 V (0.5–1 Amp .) is created by 900 V and 136 mA drops from the cable power supply.
-
Shopping In Wireless Networking - Big Bruin
… UpBright® NEW AC / DC Adapter For Loftek CXS 2200 CXS2200B CXS2200W CXS 3200 Wireless/Wired Pan:270° & amp ; Tilt:120° Dual Audio Alarm Ip camera Power Supply Cord Cable PS Wall Home Charger Mains PSU CECCCROHS 100 -240 Rated: 0/10 0 …
-
The theory and operation of Petersen coils
Certain large cable networks on the Continent have also been protected by Petersen coils, and capacitive currents of the order of 3 000 amp with residual power components of 100 amp have been dealt with successfully.
Indicates content that may require registration and/or purchase.