-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 40 Amp 100 Volt
- VF: 0.81 volts
- IF: 40,000 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 100 Amp 100 Volt 6300 Amp IFSM
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and
- Diode Applications: Rectifier Diode
-
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 5.5 Amp 100 Volt
- VF: 0.77 volts
- IF: 5,500 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 20 Amp 100 Volt Dual 150 Amp IFSM
- VF: 0.8 volts
- IF: 20,000 mA
- VR: 100 volts
- IR: 0.1 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports
- Diode Applications: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes & Rectifiers 30 Amp 100 Volt Single TrenchMOS
- VF: 0.91 volts
- IF: 30,000 mA
- VR: 100 volts
- IR: 1 mA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing
- Features: Other
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 20 Amp 100V Schottky Rectifier Product overview: FSV20100V from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: RS Components, Ltd.
Description: 4amp rectifier 100v, S4B R6
- trr: 1,500 ns
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: The M50 Series modules utilize highly efficient thermal management to provide high surge capability, long lifetime and reliable performance. Features: Over 40 kW Output Capability Available in 8 Standard Circuits UL Recognized
-
Supplier: Elite Semiconductor Products, Inc.
Description: Schottky Recitifier Center Tap Devices 6.6-60 Amps
- VF: 0.6 volts
- IF: 16,000 mA
- VR: 100 volts
- IR: 7 mA
-
Description: R-SI BRIDGE 600V 100AMP
- VF: 1.2 volts
- Tj: -40 to 125 C
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 25 AMP, SINGLE PHASE, 100 V, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
- IFSM: 25 amps
- Diode Applications: Rectifier Diode
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.2 volts
- IF: 85,000 mA
- VR: 1,000 volts
- IFSM: 1,450 to 1,500 amps
-
Supplier: ODG (Origin Data Global)
Description: Schottky Diodes & Rectifiers 16 Amps 100V
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: Low Forward Voltage and Any Mounting Position Surge Overload Rating Of 150 Amps Silver Plated Copper Leads Lead Free Finish Case Material: Molded Plastic. UL Flammability, Classification Rating 94V-0 and MSL Rating 1 Maximum Ratings: Operating Temperature: –55°C to +150°C Storage
-
Supplier: Win Source Electronics
Description: Manufacturer: Global Power Technologies Group Win Source Part Number: 775068-GP2D010A065A Series: Amp+ Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 30A (DC) Current - Reverse
- VF: 1.65 volts
- VR: 650 volts
- IR: 0.1 mA
- Tj: -55 to 175 C
-
Supplier: Mersen
Description: A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes
- Voltage Rating: 150 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: Mersen
Description: A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Rated Breaking Capacity: 63,000 amps
- Operating Temperature: 80 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1070459-LNCT28PF01WW Category: Optoelectronics>Laser Diodes, Laser Modules Package: Tray Standard Package: 480 Power (Watts): 100mW Voltage - Input: 2.4V ~ 3V, 2.5V ~ 3V Wavelength: 661nm, 783nm Package / Case: 4-SIP Alternative Parts (Cross-Reference):
-
Supplier: Nexperia B.V.
Description: Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies, and also safe and reliable switching at high load-current. Features and benefits 425 Amp continuous current capability
- V(BR)DSS: 40 volts
- IDSS: 425,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Nexperia B.V.
Description: Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies, and also safe and reliable switching at high load-current. Features and benefits 325 Amp continuous current capability
- V(BR)DSS: 40 volts
- IDSS: 325,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: Nexperia B.V.
Description: Schottky-like diode but without problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies, and also safe and reliable switching at high load-current. Features and benefits 500 Amp continuous current capability
- V(BR)DSS: 40 volts
- IDSS: 500,000 milliamps
- VGS(off): 20 volts
- PD: 375 milliwatts
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 204 KG [449.742 LB ] Dimensions Product Height : 18 MM [.7 INCH ] Product Length : 41.5 MM [1.63 INCH ] Product Width : 18.2 MM [.71 INCH ] Electrical Characteristics Motor Drive Input Current (AMP) : 320 Operating Voltage (Max) (VAC) : 415 Overvoltage
- Rated Current: 320 amps
- Standards and Certifications: RoHS Compliant
- Filter Type: Single Phase
-
Supplier: Micross Components, Inc.
Description: Micross offers catalog epoxy encapsulated rectifier assemblies (modules) and non-encapsulated, higher power density, open frame construction assemblies (ISOPACs). This section contains high current, single phase half wave rectifiers. With off-the-shelf voltage ratings as high as 30kV
- IF: 100,000 mA
- VR: 50 volts
- trr: 150 ns
- IFSM: 1,800 amps
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- IF: 100,000 mA
- trr: 45 ns
- Features: Fast / Ultra Fast Recovery Rectifier, TO-247
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: The UPGA301Ae3 is designed for high current narrow-pulse switching applications where size and current handling capability are critical. These devices may be triggered on using low power logic drivers from (+0.8 V at 200 uA)
- IF: 100,000 mA
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage to 1600 V|•High surge currents|•Three phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Three phase rectifiers for
- IF: 100,000 mA
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Switching 1.4KV 100A 2-Pin DO-8
- VF: 1.2 volts
- IF: 100,000 mA
- IR: 0.05 mA
- Tj: -65 to 200 C
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Rectifier
- VF: 1.5 volts
- IF: 100,000 mA
- VR: 400 volts
- IFSM: 2,200 to 2,300 amps
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, 100A, 100V, POWERTAB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):100A; Diode Configuration:Single; Diode Case Style:PowerTab; No. of Pins:3Pins; Forward Voltage VF Max:1.01V; Forward Surge RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, DUAL, 100A, SOT-227B; Repetitive Peak Reverse Voltage:150V; Average Forward Current:100A; Forward Voltage Max:910mV; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: Reverse Voltages Up to 1600 V Hermetic Metal Case with Glass Insulator Threaded Stud Available in Metric or UNF SKN: Anode to Stud, SKR: Cathode to Stud Typical Applications: All-Purpose Mean Power Rectifier Diodes Cooling Via Metal Plates or Heatsinks Non-Controllable and
-
Supplier: Newark, An Avnet Company
Description: RECTIFIER, FAST, SINGLE, 100A, 200V, HALF PAK; Diode Module Configuration:Single; Forward Current If(AV):100A; Forward Voltage VF Max:1.3V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:200V
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers Inc. manufactures high voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
protection applications including: Diodes and rectifier protection Thyristor-based power systems (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
voltage LED control of a high-voltage diode. In a convenient surface-mount package, VMI has minimized the size of an optocoupler with up to 5kV (OCSM50) or (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
• High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries including: (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Mig 151 Cap Mod
I made the rectifier for mine from 4 100 amp diodes from a medical 3 phase power control.
-
International Rectifier 10J1 Series Datasheets. 10J4, 10J2, 10J1 Datasheet.
V(rrm): 100 V; 1 Amp surface mount silicon rectifier diode in 4-pin SOT-89 package.
-
ILLUSTRATED PARTS LIST
for the
…C4 243858 CAPACITOR - Metallized, 0.22 µF, ±10%, 100 V dc 19 1 C5 443451 CAPACITOR - Ceramic, 1500 and 2000 SLIDE PROJECTORS, 0.1 µf, ±10%, 100 V dc 19 1 CR1 226727 DIODE - Rectifier , 1N4005, 1 AMP , 600 PIV 19 1…
-
bridge diode module mdc110 16 datasheet,China bridge diode module mdc110 16 datasheet Manufacturers, Suppliers - ECOL
rectifier module,diode module 1)singlephase,25~300A,200~2000V 2)excellent performance,reliability,low foward voltage 3)do OEM rectifier module, diode module, rectifier bridge module:MDQ100A1600V(1) IFAV: 100 Amp (2) VRRM: 200V-2000V(3) VFM: ≤1.6V(4) Viso≥2500V Excellent performance…
-
A low cost DC uninterruptible power supply with capacitor isolation
Fig.9 Birds eye view of the set The following are the components with their used for the implementation: Transformer Rectifier (BR68), Fuse (3A), Relay, Op- amp ( (12V), LEDs, Diodes (IN5822, IN4007), Capa 100 uF), Resistors (1K, 100, 12K), Ind Potentiometer (22K…
-
Achieving maximum possible power factor with single-phase shunt active power filter under distorted supply condition
Simulated test system parameters Base voltage AC: 325.27 V (peak) Base current: 20 Amp (peak) Base voltage DC: 400 … Non-linear load:- Three phase diode bridge rectifier supplying R-L load … 30 Ω and L= 100 mH) on DC side…
-
Analogue IC Design: The Current-Mode Approach
Since at the input zero crossing the output current is zero, the transition from one diode to the other can occur smoothly, without the instantaneous two diode slew required of op- amp circuits. .... This advantage is obvious when examining Figure 15.26, Figure 15.27, and Figure 15.28, which display the performance of the conveyor rectifier at 10 kHz, 100 kHz, and 1 MHz respectively.
-
PIQUA NUCLEAR POWER FACILITY AVAILABILITY EVALUATION REPORT. VOLUME II. RELIABILITY BLOCK DIAGRAMS, MAJOR COMPONENT FAILURE DATA, FAILURE MODE AND EFFECT ANALY...
Zener diode regulator, temp, c o m - pensated, 10 amp . .... Diode bridge rectifier , lOA, 100 V dc Failure Analysis .
-
A wide-band, high-precision CMOS rectifier
A substantial improvement over the diode /op amp rectifiers is clearly seen by comparing figures 2 and 8. .... amplitude of the spikes errors (Vp), an im- provement by a factor of 100 in high-frequency…
Indicates content that may require registration and/or purchase.