-
Supplier: Allied Electronics, Inc.
Description: Silicon Power Transistor High Power Audio Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, 100MA, MOSFET Transistor, RF Development Tools.
- Transistor Type: MOSFET
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementary Transistors
-
-
Supplier: Allied Electronics, Inc.
Description: Silicon PNP Power Transistors
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Transistors 24Amps 1000V
- Transistor Type: IGBT
-
Supplier: Allied Electronics, Inc.
Description: TRANSISTOR NPN SILICON 100V IC=15A TO-3AUDIO POWER AMP MEDIUM SPEED SWITCH
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports
- VCEO: 45 volts
- TJ: -55 to 150 C
- Transistor Type: Bipolar RF Transistors
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This
- Transistor Type: Bipolar RF Transistors
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER TRANSISTOR, 100AMP, 1000V TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: Gen2 GaN Audio Class D Amplifier Evaluation Board Fast switching, low Coss, and zero QRR Enhancement Mode GaN transistors enable a new level of performance for Class D Audio amplifiers. The amplifier evaluation board provides a universal evaluation platform for Open-Loop and Closed-Loop
- Category: Development Board
-
Supplier: Nexperia B.V.
Description: NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking 267 Amps ID(max) continuous current rating Low QG × RDSon FOM for high efficiency
- V(BR)DSS: 100 volts
- IDSS: 267,000 milliamps
- VGS(off): 20 volts
- PD: 341 milliwatts
-
Transistors - TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATF-36077-STR -- 809107-ATF-36077-STRSupplier: Win Source Electronics
Description: Device Package: 77 Manufacturer Package: 4-SMD (77 Pack) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current Rating (Amps): 45mA
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Wolfspeed, Inc. Win Source Part Number: 1324540-CGH40120F Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Tray Standard Package: 100 Voltage - Rated: 84 V Frequency: 0Hz ~ 4GHz Current - Test: 1 A Gain: 19dB Transistor Type:
- Output Power: 120 watts
- Power Gain: 19 dB
- Operating Frequency: 0 to 4,000 MHz
- Transistor Type: MOSFET, MOSFET RF Transistors
-
Supplier: Richardson RFPD
Description: field terminals. The Bonitron M3452 Braking Transistor modules monitor the drive DC bus levels and control an IGBT power switch which is connected to a resistive load for dissipating the regenerated energy. Standard modules are available rated up to 1200 Amps DC and Braking Duty Cycles
- Features: Other
-
Description: POWER MOSFET 203 AMPS, 100 VOLTS
- V(BR)DSS: 100 volts
- IDSS: 21,000 to 203,000 milliamps
- Transistor Type: MOSFET
- Features: Other, Tape Reel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: POWER MOSFET 9 AMPS, 100 VOLTS Product overview: MTD9N10ET4 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets,
- Transistor Type: MOSFET
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Sockets for ICs, Transistors -IC Sockets Series: Diplomate DL Package: Tube Product Status: Obsolete Type: DIP, 0.3" (7.62mm) Row Spacing Number of Positions or Pins (Grid): 8 (2 x 4) Pitch - Mating:
- Number of Contacts: 8
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Sockets for ICs, Transistors IC Sockets Type: LGA Package: Tray Number of Positions or Pins (Grid): 250 (16 x 25) Pitch - Mating: 0.039" (1.00mm) Contact Finish - Mating: Gold Contact Finish Thickness -
- Number of Contacts: 250
- Contacts Pitch: 0.9906 mm
- Contact Plating: Gold Plating
- Product Type: IC Headers
-
Supplier: Infineon Technologies AG
Description: The high-performance clas D stereo amplifier evaluation board is configured to allow for both open- and closed-loop operations, with various standard audio source inputs. The class D output stage of the audio amplifier is implemented with CoolGaN™ power transistors 100 V devices. The
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: compared to other types of transistors. They afford higher efficiency, reduced heat, simpler overall design, reduced size and weight. The Model HTA125A supplies 125 watts (RMS continuous output) at less than 0.5% total harmonic distortion from 20 to 20,000 Hz. An input signal of only 500mV is
-
Supplier: ValueTronics International, Inc.
Description: The RBL100-600-4000 is a 4000 watt DC electronic load from Dynaload. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 10 Volts, 50 Volts, 100 Volts Current: 20 Amps, 200 Amps, 600
- Load Bank Type: DC
-
Supplier: TE Connectivity
Description: Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System :
- DC Coil Voltage: 12 volts
- Operating Temperature: -85 to 257 F
-
Supplier: Nexperia B.V.
Description: NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for high power industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking 460 Amps ID(max) continuous current rating Low QG × RDSon FOM for high
- V(BR)DSS: 100 volts
- IDSS: 460,000 milliamps
- VGS(off): 20 volts
- PD: 1.55 milliwatts
-
Supplier: Nexperia B.V.
Description: NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for high power industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking 355 Amps ID(max) continuous current rating Low QG × RDSon FOM for high
- V(BR)DSS: 100 volts
- IDSS: 355,000 milliamps
- VGS(off): 20 volts
- PD: 935 milliwatts
-
Supplier: Nexperia B.V.
Description: NextPower 100 V, standard level gate drive MOSFET. Qualified to 175 °C and recommended for high power industrial and consumer applications. Features and benefits Low Qrr for higher efficiency and lower spiking 355 Amps ID(max) continuous current rating Low QG × RDSon FOM for high
- V(BR)DSS: 100 volts
- IDSS: 355,000 milliamps
- VGS(off): 20 volts
- PD: 935 milliwatts
-
Supplier: Radwell International
Description: TRANSISTOR MODULE 100AMP 600V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSISTOR BLOCK, 100 AMP, 800 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 100 amps
-
Supplier: Radwell International
Description: TRANSISTOR, NPN, 140-200 V, 10 AMP, 100 W, 10 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: POWER MOSFET 203 AMPS, 100 VOLTS
- V(BR)DSS: 100 volts
- IDSS: 21,000 milliamps
- PD: 3,700 milliwatts
- TJ: -55 to 175 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 755 AC Drive, with Embedded Ethernet/IP, Air Cooled, DC Input with Precharge, Open Type, 125 Amps, 100HP ND, 75HP HD, 480 VAC, 3 PH, Frame 6, Filtered, CM Jumper Installed, DB Transistor, Blank (No HIM)
-
Supplier: HydraForce, Inc.
Description: RS232 and USB ports, and CAN bus. The A3F (full-featured) unit has analog/digital inputs, digital outputs, Ethernet and video connections for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 480 x 272 pixel
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
Find Suppliers by Category Top
More Information Top
-
Error rate in current-controlled logic processors with shot noise
range of operation with 108 transistors and 100 Amp upper limit of the supply current.
-
Discussion on ¿Transistor circuits and applications¿ before the South Midland Radio and Measurement Group, at Birmingham, 20th January, 1958
Mr. M. H. Roberts: I have done experiments on pulse genera- tion and found it possible to pass currents of between 70 and 100 amp through a transistor .
-
The forty-eighth Kelvin Lecture. ¿Infra-red radiation¿
Mr. M. H. Roberts: I have done experiments on pulse genera- tion and found it possible to pass currents of between 70 and 100 amp through a transistor .
-
Datasheet for 2N5005, Chip: geometry 9221; polarity NPN. 2N5005 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
5 AMP HIGH SPEED PNP TRANSISTOR 100 VOLTS .
-
Page 8. Semiconductor parts with 555 in root number
5 AMP 100 Volts PNP Power Transistor .
-
Datasheet for T820029004DH, 200V, 900A phase control single thyristor. T820029004DH .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
10 AMP RADIATION TOLERANT PNP TRANSISTOR 100 VOLTS .
-
NTE Electronics, Inc. - NTE249 - Transistors & Modules - Bipolar Transistors - Allied Electronics
TRANSISTOR NPN SILICON 100 V 30 AMP TO-3 CASE HIGH POWER AUDIO AMP .
-
NTE Electronics, Inc. - NTE180 - Transistors & Modules - Bipolar Transistors - Allied Electronics
TRANSISTOR NPN SILICON 100 V 30 AMP TO-3 CASE HIGH POWER AUDIO AMP .
-
NTE Electronics, Inc. - NTE290A - Transistors & Modules - Bipolar Transistors - Allied Electronics
TRANSISTOR NPN SILICON 100 V 30 AMP TO-3 CASE HIGH POWER AUDIO AMP .
-
NTE Electronics, Inc. - NTE159 - Transistors & Modules - Bipolar Transistors - Allied Electronics
TRANSISTOR NPN SILICON 100 V 30 AMP TO-3 CASE HIGH POWER AUDIO AMP .
Indicates content that may require registration and/or purchase.