-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10
-
Description: recovery and drying processes. Vacuum pumps S-VSB Volume flow 80 to 650 m³/hr 47.1 to 382.4 cfm Dry running, contact-free screw vacuum pumps with capacities ranging from 80 to 650 m³/hr (47.1 to 382.4 cfm), end vacuum 0.05 mbar (abs.). Easy to
- Pumping Speed: 47.1 to 423.5 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Screw
-
Supplier: Radwell International
Description: DIAPHRAGM COMPRESSOR PUMP, 50 PSI MAX, 100% DUTY CYCLE, 0.7 CFM, 115 V, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: lubricated Volume flow 100 to 1,440 m³/hr 58.8 to 847.1 cfm VWZ (13) Vacuum pump with circulation cooling: Two stage rotary vane vacuum pump with internal water cooling. Capacities ranging from 100 to 1,440 m³/hr (58.8 to 847.1 cfm), ultimate
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Description: flow 27 to 1,200 m³/h 15.9 to 705.9 cfm The L-BL2 range comprises compact plug-and-play systems for easy on-site installation. The pumps are air-cooled, 100 % oil-free and do not require additional water during operation. In addition, the vacuum pumps provide a
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Description: Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Rogers Machinery Company, Inc.
Description: Footprint: Unique stacked design enables a reduction of required floor space. Contactless Operation: Ensures minimal wear of parts within the pumping chamber, reducing maintenance downtime. Ultimate Vacuum Down to 27 "Hg: Ultimate Vacuum down to 27 ”Hg / 75 Torr to support your
- Ultimate Operating Vacuum: 113 torr
- Pumping Speed: 71 CFM
- Mechanical: Claw
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity
-
Description: No metal-to-metal contact between operating parts Simple, robust design can handle process by-products – liquids, condensate, and even small particles Flows: 60 - 1600 CFM (100 - 2700 m³/h) Full pumping speed to 1 Torr (1.3 mbar abs); ultimate pressures to 0.02 Torr (2.7 Pa) Space
- Ultimate Operating Vacuum: 0.01 to 0.03 torr
- Pumping Speed: 368 to 441 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Lubrication Style: Dry / Oil-less
-
Supplier: DEKKER Vacuum Technologies
Description: DV0101B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 100 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 100 CFM
- Motor Power: 5 HP
- Mechanical: Liquid Ring
-
Supplier: Busch Vacuum Solutions
Description: Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over
- Ultimate Operating Vacuum: 100 torr
- Pumping Speed: 1,530 to 3,096 CFM
- Motor Power: 200 HP
- Application: Chemical / Corrosive Gas
-
Supplier: Nilfisk Industrial Vacuums
Description: Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant spills. The new design is constructed of 304 stainless steel, with
- Airflow: 150 SCFM
- Capacity: 19.8 gallons
- Applications: Metalworking Chips / Fluids
-
Description: energy-efficient systems are designed to operate automatically, with the pump(s) starting when the plant vacuum demand increases and stopping when the demand is met. Applications: Medical/Dental Vacuum Laboratory Vacuum Vacuum Priming Vacuum Packaging
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Description: OFRP Liquid Ring Vacuum Systems are similar to our DRSP vacuum systems, except the sealing fluid is oil, accessories are steel and an oil mist eliminator comes standard. Flow ranges to 560 CFM (950 m³/h), and vacuum levels are rated to 29.5" Hg (-100 kPa g).
- Ultimate Operating Vacuum: 29.5 torr
- Pumping Speed: 20 to 560 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Thomas An Ingersoll Rand Business
Description: Capacity up to 1.0 cfm / 29.0 l/min Vacuum to 28 in.Hg / -950 mbar Capable of restarting up to 3 in.Hg / -100 mbar Other special versions available Possible Applications Medical Industry Laboratory & Analysis Technology Automotive Equipment Manufacturing
- Ultimate Operating Vacuum: 175.8 to 48.8 torr
- Pumping Speed: 0.5 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 85 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 600 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 42 CFM
- Pumping Speed / Displacement: 42 CFM
- Operating Temperature: 32 to 125 F
-
Vacuum Pumps and Vacuum Generators - Rotary Screw Vacuum Packages - ASV, BSV & CSV Series -- BSV 100Supplier: Accessorie Air Compressor Systems
Description: Kaeser's rotary screw air compressors feature the proprietary Sigma Profile airend. Available from 3 to 600 hp with capacities from 5 to 3,308 cfm, and pressures up to 217 psig, all units are fully packaged, ready for hook-up. Unit shown features our Sigma Frequency Control variable speed
- Pumping Speed: 367 CFM
- Motor Power: 25 HP
- Features: AC Three Phase
- Mechanical: Rotary Screw
-
Supplier: Petersen Products Co.
Description: Air Consumption CFM 7 CFM at 100 psi Country of Origin USA Description VACUUM GENERATOR, VENTURI 460 Port, Output Silencer Port, Source Inlet Chicago Crows Foot Port, Vacuum Cam & Grove Pressure, Inlet. Max. PSI 116 psi (8.00 bar) Sage Subcategory Number W9387
- Ultimate Operating Vacuum: 506 torr
- Pumping Speed: 14 CFM
- Pumping Speed / Displacement: 14 CFM
- Operating Temperature: 32 to 125 F
-
Supplier: PTB Sales, Inc.
Description: Specifications 146 148 149 149 212 412 612 912 Displacement cfm 30 50 80 100 150 300 600 730 Displacement m 3/hr 50 85 135 170 255 510 1,020 1,240 Motor Speed rpm 800 610 490 615 500 490 490 438 Drive Power hp 1 1/2 2 3 5 7 1/2 10 10 30 Inlet Flange ASA 2 1 1/2 2 2 3 4 6 6 Outlet NPT 1
-
Supplier: TSI Incorporated
Description: Flow Rate 0.1 CFM (2.83 L/min) / Channel Sizes 0.2 to 25 μm / Integrated Pump TSI AeroTrak®+ Remote Particle Counters with Pump offer cleanroom professionals top-notch reliability and no-hassle operation in measuring a wide range of particle sizes, including a 6-channel model
- Measurement Type: Size
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible
- Pumping Speed: 1.4 to 5.4 CFM
- Operating Temperature: 32 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower
- Ultimate Operating Vacuum: 67.50573798771 to 593.751167477756 torr
- Pumping Speed: 29.4 to 147 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 2.81446280829592 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower
- Ultimate Operating Vacuum: 157.51338863799 to 425.63437054515 torr
- Pumping Speed: 188.16 to 789 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 30.8250688527649 HP
-
Supplier: Kaeser Compressors, Inc.
Description: (Omega PV). Rotary lobe vacuum pumps for fine vacuum applications (Omega WVC) in combination with a booster pump. Your advantages Long service life Heavy-duty cylinder roller bearings completely absorb the continuously changing radial gas-forces that are exerted on the
- Air Flow Rate: 5,650 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Thomas An Ingersoll Rand Business
Description: to 1.22 cfm / 34.56 l/min Pressure to 100 psi / 6.9 bar Possible Applications Oxygen Concentrators Copiers Blood & Laboratory Analyzers Dental & Optical Equipment Ozone Generators Vacuum Frames Waveguide Pressurization Packaging Equipment Aspirators Respirators Medical Trauma
- Discharge / Operating Pressure: 40 to 100 psi
- Flow Capacity: 0.7 to 1.2 SCFM
- Horse Power: 0.233198346973091 to 0.381962809697304 HP
- Power Source: AC Single Phase
-
Supplier: TSI Incorporated
Description: Flow Rate 1.0 CFM (28.3 L/min) / Particle Size Range 0.100 to 10.0 µm The TSI AeroTrak® Remote Particle Counter Model 7110 offers an accurate measurement of particles down to 0.100 μm! This is made possible utilizing a patented HeNe laser technology with an enhanced
- Measurement Type: Size
-
Supplier: Busch Vacuum Solutions
Description: Robustness and reliability of operation are the outstanding properties of the R 5 rotary vane vacuum pumps. The R 5 0165 - 0305 D series has been especially developed for rough vacuum applications. Due to the particularly high separating performance, these vacuum
- Ultimate Operating Vacuum: 0.075 torr
- Pumping Speed: 94 to 212 CFM
- Operating Temperature: 185 F
- Motor Power: 12.4 HP
-
Supplier: Aerzen USA Corp.
Description: The conveying room is protected by combined oil slinger-piston ring labyrinth sealings. The integrated canned motor ensures the sealing of the drive shaft, a shaft passage to atmosphere can be omitted. Regarding the motors it can be chosen between a high-frequency design with a maximum speed of
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 61.74 to 8,996.4 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the synergy between turbo technology and innovative TwisTorr drag stages. Its floating suspension enables
- Ultimate Operating Vacuum: 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 127.1328001973592 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Edwards Vacuum
Description: The LR1A Series of Liquid Ring Vacuum Pumps provide a single-stage design and curved blade impellor with reinforcing rings for improved ruggedness, reducing noise and vibration. Capable of handling wet or dry gases with a high tolerance to liquid carry over, the LR1A Series has an
- Pumping Speed: 99.96 to 117.6 CFM
- Motor Power: 10 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Packaging
- Mounting: Floor / Skid
-
Supplier: Edwards Vacuum
Description: The EV rotary vane pumps are designed to be used in a wide range of industrial and scientific applications. They can be used individually or with mechanical booster pumps to increase both performance and ultimate vacuum. They can operate continuously from atmosphere to ultimate.
- Ultimate Operating Vacuum: 0.4 torr
- Pumping Speed: 94.08 to 112.896 CFM
- Motor Power: 6.433057847533536 HP
- Features: AC Three Phase, Gas Ballast, Other
Find Suppliers by Category Top
Featured Products Top
-
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure (read more)
Browse Air Compressors Datasheets for Vooner FloGard LLC -
degas the ceramic mass. In 2021, these replaced four oil-lubricated rotary vane vacuum pumps and have been providing four extrusion lines with the required vacuum ever since. More than 100 employees currently work in the historic halls of the porcelain factory (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
large access doors. Vacuum Pumping System: A multi-stage system typically comprising: Roughing Pumps: (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
tough environment which have been considered as unsuitable with existing dry pumps, involving the suction of coagulative gas, powder or product, resulting in a longer maintenance cycle. Features 1. Zero edge screw : difficult (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
tower to remove debris retained on a 100 mesh screen. Improves Performance of Vacuum Pumps Follow us on: Facebook LinkedIn (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ferric chloride piping system. In many piping systems, when the pump is shut off, vacuum occurs as liquid drains from the highest point to the lowest point in the piping system. This downstream flow creates a vacuum, and as flow continues, it often creates a siphoning effect and drains the (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
High-speed rotating shafts, vacuum pumps, compressors, paper machines, etc (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Phoenix Equipment Corporation | Process Pumps
… Type Headline Price Action 29084742 For Sale Nash Vacuum Pump Contact Phoenix Equipment Request A Quote 30308511 For Sale Goulds 11000 GPM Centrifugal Pumps Contact Phoenix Equipment Request A Quote 30308516 For Sale Kinney 100 CFM Vacuum Pumps Contact Phoenix Equipment Request …
-
EEI-Manufacturers 500/550 KV Cable Research Project. Cable B-High Pressure Oil Paper Pipe Type
One pound of water occupies 20,000 cubic feet at 1mm., and a 100 cfm . vacuum pump might remove this vapor from a vessel in, say, 3-5 hrs.
-
Vacuum system for the Livermore intense neutron source
1383-cfm displacement) and two mechanical vacuum pumps ( 100 - cfm displacement each).
-
AIAA Journal > Enhancement of mixing in high-speed heated jets using a counterflowing nozzle
At maximum throughput the vacuum pump could deliver 100 CFM , corresponding to a secondary stream velocity in the nozzle exit plane of — U2 =50 m/s using the config- uration shown in Fig. 1.
-
Effect of Emergency Argon on FCF Operational Incidents
D. Excess Cooling of - 100 kW, Vacuum Pumps 16 cfm , Emergency Argon .
-
Steam Surface Pasteurization of Beef Frankfurters
A high-capacity (i.e., 100 cfm at ~74 cm Hg) vacuum pump (Ingersoll-Rand) was used to evacuatethe chamber before and after introduction of the steam.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/14868/StevenBellinger2011.pdf?sequence=1
The tube is evacuated to 100 mTorr with a 10- cfm rotary-vane vacuum pump .
-
Safety Related Issues of Spent Nuclear Fuel Storage
The vacuum pump should have a pumping speed of at least 100 cfm and a rated ultimate vacuum of at least 0.5 torr.
-
INTERIM STORAGE AND LONG TERM DISPOSAL OF RESEARCH REACTOR SPENT FUEL
The vacuum pump should have a pumping speed of at least 100 cfm (cubic feet per minute) and a rated ultimate vacuum of at least 0.5 torr.
-
Perry Videx | Process Pumps
330 cfm @ 100 Contact Perry Videx Request A Quote 30237254 For Sale Pump Vacuum Used nash CL1003 carbon steel vacuum pump.
Indicates content that may require registration and/or purchase.