-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, VC, 100 g, screw mount, differential, 10 ft cable
- Frequency Range: 2,000 Hz
- Sensor Technology: Capacitance
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial wireless accelerometer, ±100g, 2kHz, clip mounting, Al
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, VC, 100 g, screw mount, differential, 30 in cable
- Frequency Range: 2,000 Hz
- Sensor Technology: Capacitance
-
-
Supplier: PCB Piezotronics, Inc.
Description: DC# ACCELEROMETER, LOW G
- Frequency Range: 1,500 Hz
-
Supplier: PCB Piezotronics, Inc.
Description: DC ACCELEROMETER, LOW G
- Frequency Range: 1,500 Hz
-
Supplier: Wilcoxon Sensing Technologies
Description: Top-exit, helicopter accelerometer, 3-pin MIL-C-26482 connector, case isolated, 1/4-28 integral stud, 40 mV/g, ±5% sensitivity tolerance
- Acceleration: 80 g
- Frequency Range: 0.5 to 14,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: ODG (Origin Data Global)
Description: ACCELEROMETER 100G SMD
-
Supplier: Wilcoxon Sensing Technologies
Description: High EMI resistance accelerometer for condition monitoring of wind turbines, 100 mV/g sensitivity, ±5% tolerance, top exit 4 pin M12 connector, M8 integral mounting stud
- Acceleration: 80 g
- Frequency Range: 0.5 to 12,000 Hz
- Operating Temperature: -40 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: DigiKey
Description: Accelerometer X Axis ±25g 0.3Hz ~ 15kHz
- Acceleration: 25 g
- Frequency Range: 0.3 to 15,000 Hz
- Operating Temperature: -40 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: TE Connectivity
Description: Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±.5 Overall Acceleration Range (±) (GFORCE) : 25 - 500 Sensitivity (MVG) : 20 Sensitivity Range (MVG) : 4 - 80 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded
- Acceleration: 100 g
- Frequency Range: 0 to 1,500 Hz
- Operating Temperature: -65.2 to 249.8 F
- Sensor Technology: MEMS
-
Supplier: Wilcoxon Sensing Technologies
Description: High EMI resistance accelerometer, 100 mV/g sensitivity, ±5% tolerance, low frequency (0.1 Hz), top exit 4 pin M12 connector, M8 integral mounting stud
- Acceleration: 80 g
- Frequency Range: 0.1 to 11,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: TE Connectivity
Description: Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 100 Nonlinearity (PCTFSO) : ±1 Sensitivity : .9 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug &
- Acceleration: 100 g
- Frequency Range: 0 to 1,900 Hz
- Operating Temperature: -67 to 257 F
- Sensor Technology: MEMS
-
Supplier: Jewell Instruments, LLC
Description: The LCA-100 Series is a single axis accelerometer that is ±12 to ±18 Vdc and is also DO-160 approved for aerospace applications. The Jewell LCA-100 Series Accelerometer is a general-purpose ±0.5g to ±5g device designed for industrial, commercial and aerospace sensing
- Frequency Range: 60 Hz
- Maximum Shock: 100 g
- Operating Temperature: -67 to 185 F
- Features: Sealed
-
Description: ACCELEROMETER 100G I2C/SPI 16LGA
- Frequency Range: 25 to 200 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3145 is a miniature, low mass IEPE accelerometer weighing just 2.1 to 2.3 grams. Available with a sensitivity range from 5-100 mV/g, the accelerometer incorporates a ceramic shear sensing element in a robust stainless steel housing, with a 5-40 mounting
- Acceleration: 1,000 g
- Frequency Range: 1 to 7,000 Hz
- Operating Temperature: -58 to 248 F
- Features: Other
-
Supplier: Wilcoxon Sensing Technologies
Description: Low power, low voltage accelerometer for wireless vibration sensors with battery operation; 50 mV/g sensitivity, ±5% tolerance, 25 g full-scale; dual output accelerometer and temperature sensor, 10.9 mV/°C (-40°C to 120°C); top exit M12 connector, 1/4-28 mounting stud
- Acceleration: 25 g
- Frequency Range: 0.3 to 15,000 Hz
- Operating Temperature: -13 to 248 F
- Features: Battery Powered, Wireless
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 100G/200G/400G; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: Jewell Instruments, LLC
Description: JMA-100/200/300-D MEMS Accelerometer Series The JMA-100/200/300 series is available in single (JMA-100), dual (JMA-200) and triple (JMA-300) axis configurations. This presents a robust and rugged design for industrial use, but with the benefit of low-cost MEMS technology.
- Acceleration: -1.5 to 1.5 g
- Frequency Range: 100 Hz
- Maximum Shock: 50 g
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 906493-3031-100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Accelerometer Z Axis ±100g 1.5kHz SMD Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: 3031 Categories:
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETERS, 100G; MEMS Sensor Output:Analogue; Measurement Axis:-; Acceleration Range:± 100g; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:10Pins; Sensitivity Typ:12.5mV/g RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS ACCELEROMETER, 100/200/400G, TFLGA; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 100g, ± 200g, ± 400g; Supply Voltage Min:2.16V; Supply Voltage Max:3.6V; Sensor Case Style:TFLGA; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: DynaTronic Corporation
Description: DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with
- Acceleration: 50 g
- Frequency Range: 0.5 to 6,000 Hz
- Operating Temperature: -40 to 249.8 F
- Sensor Outputs: Acceleration
-
Supplier: OMEGA Engineering, Inc.
Description: accelerometers.SPECIFICATIONSExcitation: 2 mA nominal @ 24 to 30 Vdc, constant current (18 volt supply can be used but will limit amplitude range)Rated Output: 100 mV/g nominal @ 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±10 % rated output shift)Amplitude Range: ±70
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: DynaTronic Corporation
Description: DynaTronic Corporation was formed by an innovative and professional team, who are dedicating to vibration test and measurement fields. DynaTronic Corporation provides leading edge instrumentation for vibration testing and measurement, e.g., VENZO 800 vibration controller can provide you with
- Acceleration: 50 g
- Frequency Range: 0.5 to 8,000 Hz
- Operating Temperature: -40 to 249.8 F
- Sensor Outputs: Acceleration
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235105-SCA100T-D07-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog, Digital Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±12g Sensitivity
- Acceleration: 12 g
- Operating Temperature: -40 to 257 F
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: electrodynamic shaker and control system can easily incorporate use of the series 3027 to accomplish in-house NIST traceable calibrations. Series 3027 offers 10 to 100 mV/g sensitivity, and mounts to a shaker head via a 10-32 tapped hole. This series includes a TEDs model. Back-to-back
- Acceleration: 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Operating Temperature: -58 to 199.4 F
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: General Purpose Accelerometer Top Exit, 100mV/g
-
Supplier: OMEGA Engineering, Inc.
Description: mV/g nominal at 100 HzFrequency Range: 3 Hz to 5 kHz (up to ±5% rated output shift)Amplitude Range: ±40 g peak w/ACC-PS1, ±75 g peak w/ACC-PS2, ACC-PS3Amplitude Linearity: 1% up to 65 g peakTemperature Range: -40 to 82°C (-40 to 180°F)Temperature Sensitivity
- Acceleration: 40 to 75 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Utmel Electronic Limited
Description: H3LIS331DL Series 3.6 V ±100/±200/±400 g 3-Axis Digital Accelerometer - TFLGA-16
- Operating Temperature: -40 F
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: shieldedENVIRONMENTALTemperature Range: -50 to 120°C (-58 to 248°F)Vibration Limit: 500 g peakShock Limit: 5000 g peakElectromagnetic Sensitivity, Equiv. g, Max: 70 µg/gaussSealing: Hermetic to 10-8 cc/sBase Strain Sensitivity, Max: 0.002
- Acceleration: 80 g
- Frequency Range: 0.7 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: axialTemperature Response: -50°C (-58°F) = -10%; 120°C (248°F) = 5%ELECTRICALPower Requirement: Voltage Source: 18 to 30 Vdc Current Regulating Diode1: 2 to 10 mAElectrical Noise (Equiv. g, Nominal):Broadband: 2.5 Hz to 25 kHz: 600 µgSpectral: 10 Hz: 8 µg/vHz 100 Hz: 5
- Acceleration: 80 g
- Frequency Range: 0.5 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
Find Suppliers by Category Top
Featured Products Top
-
20 kHz bandwidth for detection of ball and gear defects Configurable measurement range from 8 to 64 g (configurable) Sensitivity 1.4 mg/LSB @ ±8 g (eq. 100 mV/g) (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
More Information Top
-
Mechanical Properties of Materials and Information Technology
This paper calibrates 100 g accelerometer and 500 g accelerometer differently, and the process circuit' s gain is 30 times.
-
SOURCE PHENOMENOLOGY EXPERIMENTS IN ARIZONA
Ground motion was recorded by 25 and 100 g accelerometers within meters of the shot pattern and 2 g accelerometers at ranges of 100 to 200 m.
-
A MEMS sandwich differential capacitive silicon-on-insulator accelerometer
This step also means the thickness of beam are equal to mass block, and these rectangular cross section high stiffness beams are appropriate for medium range (5 * 100 g ) accelerometer .
-
Journal of Spacecraft and Rockets > Water impact accelerations of axially symmetric bodies
With a 100 g accelerometer . b With a 200 g accelerometer.
-
BLAST LOADING AND RESPONSE OF UNDERGROUND CONCRETE-ARCH PROTECTIVE STRUCTURES
The natural frequency of a 5 g accelerometer was approximately 70 cps; of a 100 g accelerometer , ap- proximately 450 cps.
-
Journal of Spacecraft and Rockets > Computerized thermal modeling of spacecraft environmental control systems
With a 100 g accelerometer . b With a 200 g accelerometer.
-
Drop tests of the Three Mile Island knockout canister
a low-range (-100 to 4- 100 g ) accelerometer that was added to the shell .
-
The effects of structural setting on the azimuthal velocities of blast induced ground motion in perlite
In addition to the concentric rings, twenty 100 G accelerometers were placedat a depth of 10m (30 ft) at ground zero.
-
Evaluating the Protective Capacity of Two-Post ROPS for a Seat-Belted Occupant During a Farm Tractor Overturn
During the last three rear overturn tests and the last two side overturn tests for both commercial and size-extended ROPS, two 2000 g accelerometers replaced the two 100 g accelerometers in the manikin's head in the anterior-posterior and medial-lateral …
-
Design considerations for a wearable sensor network that measures accelerations during Water-Ski jumping
Therefore, it is suggested that 100 g accelerometers are integrated into the proposed body sensor network design.
Indicates content that may require registration and/or purchase.