Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 167 Amps, 100 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: American Control Electronics
Description: The PWP series is an economical and compact solution for those who seek the benefits of Pulse Width Modulation (PWM) technology. The almost pure DC voltage provided by the PWP series allows for quieter and cooler operation of any permanent magnet DC motor. The 1.05 form factor of the
- Number of Axes / Motors: 1
- Maximum Output Voltage: 130 volts
- Rated Power: 40 to 150 watts
- Continuous Output Current: 2 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 100 Amps, 60 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 360 Amps, 100 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 100 Amps, 60 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: FREQROL - 3-Phase 200-240 VAC Input and Output, 3 HP, 10 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 55,960.94556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: American Control Electronics
Description: The PML series is general purpose drive for a wide variety of trapezoidal-wound brushless motors. With either a 115 VAC or 230 VAC line source, our drive can control motors that vary in the 90 to 280 VDC range, up to 5 amps or 1.5 HP. With the use of on-board trim pots, you can
- Number of Axes / Motors: 1
- Maximum Output Voltage: 280 volts
- Rated Power: 40 to 200 watts
- Continuous Output Current: 3.6 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 600VAC Input, 575VAC Output, 3-Phase, AC Motor Drive The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. With exceptional torque production and precise control, it includes a high-resolution display and mobile device
- Rated Power: 55,960.94556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 99 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Dart Controls, Inc.
Description: and large, easily adjusted trimpots. Adjustable horsepower range - 120VAC, 1/50 through 1/8 HP and 1/4 through 1/2 HP; 240VAC, 1/25through 1/4 HP and 1/8 through 1 HP. Standard features include an inhibit circuit for start-stop operation and 1% speed regulation over a
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 14.922918816408101 watts
- Continuous Output Current: 0.5 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The Yaskawa GA800 drive provides the ultimate combination of power, ease of use, flexibility, and performance. In addition to its exceptional torque production and precise control, you’ll enjoy effortless setup with GA800’s high-resolution display and connection to your
- Rated Power: 74,614.59408204051 watts
- Continuous Output Current: 99 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Classic Automation LLC
Description: 1HP/0.75KW 1/3PH 200-240VAC
-
Supplier: Radwell International
Description: DC DRIVE, DIGITAL, 230 VAC, 1-100HP , 5 HP, REGENERATIVE , STANDARD CONTACTOR , NODE ADAPTER. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 230 volts
-
Supplier: Galco Industrial Electronics
Description: DRIVE, DC, 120VAC, 10A, 1/8-1HP
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Other DC Voltage: 90 VDC
- Other Output Power: 1 HP
- Shaft Size: 0.625 inch
- Shaft Speed: 1,750 rpm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: P-Channel Small Signal MOSFET, -100V, -170mA, 18Ω, CPH3, 3000-REEL Product overview: 1HP04CH-TL-W from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and
- PD: 600 milliwatts
- TJ: -55 C
- Features: MOSFET
- Polarity: P-Channel
-
Supplier: Hubbell Incorporated
Description: 31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 2 ENCLOSURE VENTILATED CONSTRUCTION 118 KVA POWER RATING 460 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 118 POWER RATING IN
- Maximum Primary Voltage Rating: 460 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 118,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Radwell International
Description: DC DRIVE, SINGLE PHASE, 115 VAC INPUT VOLTAGE, 60/40 HZ, 90 VDC ARMATURE OUTPUT, 100 VDC FIELD OUTPUT, 1/35-1/6 HP RANGE. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: ValueTronics International, Inc.
Description: Agilent HP 5000, 6000, 7000 and 9000 Series oscilloscopes Superior tolerance to ESD Low DC thermal drift ±200 V (DC + peak AC) maximum allowable input without attenuators DC offset and DC reject Remote control input coupling and offset Rugged construction Requires
- Bandwidth: 200 MHz
- Probe Type: Differential
-
Supplier: Kollmorgen Corporation
Description: sizes, 28 frame/stack combinations Speeds up to 8,000 RPM 75 VDC; 120, 240, 480 VAC windings A wide variety of feedback devices, mountings and seals Direct mate to most Kollmorgen servo drives Windings are rated at 100°C rise over a 40°C ambient while using 155°C (class F) insulation
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Wolong Electric Industrial Motors
Description: GE has been designing and building DC machines for over 100 years. We can offer new designs and re-rates up to 12,000 HP Features and Benefits This low base speed, high torque motor is used in high performance, automatic control systems that require a fast transient response.
- Other Output Power: 5 to 250 HP
- Shaft Speed: 360 to 2,050 rpm
- Operating Temperature: -40 to 104 F
- Output Power: 5 HP / 3.6 KW
-
Supplier: ValueTronics International, Inc.
Description: relays. Additional Features: SPDT Coaxial Switch Frequency range: DC-18GHz Insertion Loss: <0.20 dB, DC-2 GHz; <0.50 dB, 2-18 GHz Isolation Between Ports: >90 dB, dc-18 GHz SWR Through Line: <1.10, DC-2 GHz; <1.20, 2-12.4 GHz; <1.30, 12.4-18 GHz Into Internal 50ΩLoad:
-
Supplier: ValueTronics International, Inc.
Description: Direct control of HP-GL plotters The Agilent 3562A Dynamic Signal Analyzer is a dual-channel fast Fourier transform-based network, spectrum and waveform analyzer which provides analysis capabilities in both the time and frequency domains. The DC-to-100 kHz frequency range, 150
- Frequency Range: 100 kHz
-
Supplier: ValueTronics International, Inc.
Description: evaluation and improves material evaluation quality and efficiency. The HP 4291A provides the total dielectric/magnetic material measurement solutions in wide frequency range (1 MHz to 1.8 GHz). Test Fixtures Select from four types of component test fixtures: HP 16191A, HP
-
Supplier: Wayne Kerr Electronics
Description: accuracy is ±0.0005 and the quality factor accuracy is ±0.05%. Variable drive and bias levels AC drive levels up to 1V or 20mA can be selected to evaluate components in realistic operating environments. The /D1 DC bias option provides 0 to +40V dc bias voltage and 0 to
- Bandwidth: 20 to 20,000,000 Hz
- Operating Temperature: 0 to 40 C
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Gilson Company, Inc.
Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes as used
-
Supplier: Gilson Company, Inc.
Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes as used
Find Suppliers by Category Top
Featured Products Top
-
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
EXV1000-7W 10 HP explosion proof blower. The model is a Direct Drive single stage blower with a motor defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Vicfuse’s VJD series is a UL Listed, high-speed, current-limiting Class J fuse designed to UL248-8. It protects AC and DC drives and controllers while meeting NEC branch-circuit protection requirements. Its fast-acting, low let-through design helps protect power semiconductor devices (read more)
Browse Fuses Datasheets for VICFUSE -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
460v and single module core drive for high power applications including 500hp to 1000hp. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
system. A charging system may experience 100A at 400V or 800V, while the drive system may need to deliver several hundred amperes of current to the traction drives. Current sensors require isolation and high current capability, while also operating from DC to a high bandwidth for efficient (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
reliability for payloads up to 100 kg. Combining robust worm gear drive technology with advanced control features, it ensures smooth, drift-free operation even in extreme conditions. Key Features & Benefits Superior Payload Capacity (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
IR Drop Compensation Adjustment
approximately 5-10% of rated voltage (25-50 V on 500 V motors or 12-24 V on 240 V motors) at rated horsepower. IR drop compensation is an adjustment feature of most Reliance Electric VHS DC drives that largely compensates for the armature
More Information Top
-
Control Techniques from Shenzhen General Electronic Equipment Co.,LTD, China
100HP DC DRIVE .
-
Akron Milacron PAK 350 Single-Screw Extruders Offer 'Plug And Play' Customization
Packaged, quick-install 3.5" extruder runs strong and long with 100 hp DC drive , bi-metallic barrel, and flame-hardened, chrome-plated screws .
-
CR4 - Thread: 78 GMC Pickup Engine Conversion for Better Mileage
The battery will be attached to a 100 HP DC drive with a chain located on the driveline (still haven't worked out the size of the gear on the driveline, need your driveline diameter).
-
Application of distribution system capacitor banks and their impact on power quality
100HP dc drive - Bus #2 ..........................................
-
Application of distribution system capacitor banks and their impact on power quality
100 HP dc drive - Bus #2 ..........................................
-
Stray losses in large synchronous machines
The model machine i s driven by a 100 hp dc drive motor f o r laboratory tests under open and short c i rcui t condi t ions.
-
FINCOR - FINCOR DRIVE(70)
DRIVE DC 100HP 380V NEMA1 .
-
FINCOR - FINCOR DRIVE(60)
DRIVE DC 100HP 380V NEMA1 3PH .
-
FINCOR - FINCOR DRIVE(76)
DRIVE DC 100HP 230V NEMA1 .
-
Curb the disturbance
n ac drive: 100 hp, 480 Vac, 138 Aac, V/Hz mode of operation n ac motor: 100 hp, 460 Vac, 111 FLA, 60 Hz, 1,785 rpm, Code C n dc drive : 100 hp , 500 Vdc, 180 Adc n dc motor: 100…
Indicates content that may require registration and/or purchase.