-
Supplier: Mile-X Equipment, Inc.
Description: OTC 7375 100-750 in/lb Torque Wrench These precision torque wrenches make a loud click when you’ve reached the torque setting. Features: Ratcheting heads All-metal construction Permanently roll-marked scales Soft-grip rubber handles that enable you to
-
Supplier: Transcat, Inc.
Description: Product Highlights Extended operation range in ft-lb, in-lb and Nm units Precision Accuracy: +/- 1% in both directions Accuracy valid from 10% to 100% of full scale Large easy to read digits Patented rotary bezel. LCD and key pad rotate both ways, up to 359
- Torque: 10 to 100 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8" Drive 1000 in-lb Adjustable Click Wrench, 100-1000 in-lb, 14.3-115.1 Nm ±3%CW & ±5%CCW using 15 to 100% of full scale Wrench can be used in both CW & CCW directions Wrench is Dual Scale for ft-lb & Nm or
- Torque: 1,200 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights 3/8" Drive 0-150 In/Lb Sturdy body construction insures durability Easy to read laser marked dual scale Large easy to read dial is shock resistant and protected by a tough metal guard Memory needle retains highest torque reading applied Calibrated in
- Torque: 150 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 1/4"Drive 250 in-lb Electronic Torque & Angle Wrench. 12.5-250 in-lb, 1-20.7 ft-lb, 1.3-28 Nm Torque and Angle function simultaneously Instant gyro-synchronization when wrench is turned on and ready to use ±1% Accuracy of reading 10
- Torque: 250 In-lbs
- Features: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: TORQUE, WRENCH, 0.375", 100 TO 750IN-LB; Torque Range ft-lb:100in-lb to 750in-lb; Torque Range N-m:0.29N-m to 54.73N-m; Drive Size - Metric:9.525mm; Drive Size - Imperial:0.375"; Overall Length:406.4mm RoHS Compliant: NA
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 18 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN MM BLACKHAWK[T] BRAND WEIGHT 2.56 LB WIDTH 1.6 INCH HEIGHT 1.4 INCH DRIVE
- Drive Size: 0.375 inch
- Length: 18 inch
- Torque: 120 to 1,200 In-lbs
- Features: Torque Wrench
-
Supplier: PCB Piezotronics, Inc.
Description: Hand Torque Angle Wrench, w/Angle Encoder & Auto-ID, 100 in-lb (11.4 Nm), 8-inch Handle, 1/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener Assembly products and applications, please visit:
- Drive Size: 0.25 inch
- Length: 11.69 inch
- Weight: 0.7 lbs
- Torque: 100 In-lbs
-
Supplier: Newark, An Avnet Company
Description: WRENCH, TORQUE, 1/4IN, 11N-M; Torque Range ft-lb:-; Torque Range N-m:1.1N-m to 11N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:146.1mm; Product Range:-; Range:10-100 in-lb, 0.8-8 ft-lb, 11-115 cm-kg RoHS Compliant: NA
-
Supplier: Stahlwille North America
Description: 721Nf - Torque wrenches with ratchet Standard MANOSKOP® 721Nf cut-out type easy setting dual stop signal twin scales N m/ft.lb anticlockwise torquing thanks to swap-over square drive all the sensitive components are protected by the sturdy tubular steel housing in the
- Features: Ratcheting
-
Supplier: Newark, An Avnet Company
Description: WRENCH, TORQUE, 1/4IN, 11.3N-M; Torque Range ft-lb:20in-lb to 100in-lb; Torque Range N-m:2.3N-m to 11.3N-m; Drive Size - Metric:-; Drive Size - Imperial:-; Overall Length:307mm; Product Range:-; Length:12"; Torque Increments:5ft-lb RoHS
-
Supplier: Stahlwille North America
Description: 713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range (5% to
-
Supplier: Transducer Techniques, LLC
Description: RSS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250 ft-lb Our RSS Series rotating socket wrench torque sensors are available in ranges from 10 ft-lbs. through 250 ft-lbs. and provide accurate measurements of bolt or nut wrenching torques. These sensors
- Maximum Torque: 10 to 250 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Transducer Techniques, LLC
Description: SWS SERIES CAPACITY RANGES: 10, 20, 50, 100, 250, 600, 1,000 ft-lb Our SWS Series reaction type socket wrench torque sensors are available in ranges from 10 ft-lbs. through 1000 ft-lbs. and provide accurate measurements of bolt or nut wrenching
- Maximum Torque: 10 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Mark-10 Corporation
Description: This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin
- Maximum Torque: 101.76991150442477 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: ADJUSTABLE CLICK WRENCH, 2.8 TO 11.9N-M; Torque Range ft-lb:20in-lb to 100in-lb; Torque Range N-m:2.8N-m to 11.9N-m; Drive Size - Metric:6.35mm; Drive Size - Imperial:1/4"; Overall Length:193mm; Product Range:EPT Series RoHS Compliant: NA
-
Supplier: Mark-10 Corporation
Description: Series TT02 Torque Tool Testers present a simple and accurate solution for testing manual, electric, and pneumatic torque screwdrivers, wrenches, and other tools. These testers are compact and rugged, suitable for production environments. A universal 3/8” square receptacle
- Torque Measurement Range: 101.76991150442477 In-lbs
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Torque
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm Scale Range 7,4-75 ft.lb Scale Range 90-900 in.lb Setting/display resolution0,2/0,1 Nm; 0,2/0,1 ft.lb; 2/1,0 in.lb
- Features: Ratcheting
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 3504LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 3504LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Bluetools
Description: in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 3002LDIN: Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments Plated steel body insures durability
- Features: Torque Wrench
-
Supplier: Bluetools
Description: The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: Scale Range 15-75 ft.lb Scale Division 100 in.lb Scale Division 2,5 ft.lb Fine scale Scale Division 5 in.lb Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 28 h mm23 L mm 386 LF mm 336 SF mm 17,5 Weight g988
-
Supplier: ADB®
Description: ring installations. A 75,000 lb. rated load hoist ring requires the mounting screw to be torqued to 4,300 ft.lbs. Using ADB's EZ-Torque® Hoist Ring requires only a standard torque wrench and 92 ft.lbs. of torque per bolt! * Also available in a wide
- Maximum Load Capacity: 125 tons
- Threaded Length: 9 inch
- Overall Bail Length: 33 inch
- Overall Bail Width: 24 inch
-
Supplier: RS Components, Ltd.
Description: Penta MS100CC
- Drive Size: 0.375 inch
- Torque: 70.79646017699115 to 442.4778761061946 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: Mountz, Inc.
Description: The EPT100i adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.25 inch
- Length: 7.5 inch
- Weight: 7.5 lbs
- Torque: 20 to 100 In-lbs
-
Supplier: Snap-on Industrial Brands
Description: DIAL, SINGLE SCALE, MEMORY NEEDLE TYPE 15 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 1 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL WITH NIST TRACEABLE CALIBRATION CERTIFICATE
- Drive Size: 0.375 inch
- Length: 15 inch
- Torque: 0 to 600 In-lbs
- Features: Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Large selection of interchangeable heads and fixed ratchets available (consult factory) Calibration services available (consult factory) Top quality and durability Torque accuracy ± 3% Higher torque adjustable and fixed head wrenches up to 1,000 N.m are available upon special
- Torque: 88.4955752212389 to 530.973451327434 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 40 to 180 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ATB Breaking Wrenches utilise a 20° breaking action, which very clearly signals to the operator when the desired torque has been reached therefore vastly reducing the possibility of over torque The adjustment range ensures the tool is suitable for a variety of
- Length: 11.6929197 inch
- Weight: 1.49499 lbs
- Torque: 48 to 216 In-lbs
- Features: Manual Tools, Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.375 inch
- Length: 10.7 inch
- Weight: 1.1 lbs
- Torque: 40 to 200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: These Switch Operated Signal Torque Wrenches give complete confidence that the tightening process has been performed by validating that the torque wrenches have operated. Upon each successful activation of the wrenches a signal is sent which can be used to control
- Drive Size: 0.375 inch
- Torque: 44.2477876106195 to 221.238938053097 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: ILSCO Corporation
Description: RATCHET TYPE 100 TO 750 LB-INCH TORQUE RATING ILSCO[R] BRAND PACKAGING QUANTITY 1 TW MODEL
- Torque: 100 to 750 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Mountz, Inc.
Description: double-positive torque adjustment locking system to prevent tampering. Compact and well balanced. Ideal for use in restricted areas. Interchangeable Heads for all models are available. MTBN25 model operates in single direction (clockwise).
- Drive Size: 0.6299216 inch
- Length: 10.4 inch
- Weight: 10.4 lbs
- Torque: 44 to 221 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: or applied in clockwise or anticlockwise directions ADS signal wrenches are fitted with an optional audio visual warning device, which alerts the operator when the user set torque has been reached A durable storage case is supplied with all ADS wrenches, protecting the
- Drive Size: 0.375 inch
- Length: 9.6063044 inch
- Weight: 1.1466 lbs
- Torque: 48 to 240 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
the same solid construction as Lowell's proven 151T Lineman's wrench. In addition to being ready for tough duty, the wrenches can also generate the kind of torque necessary for loosening and tightening utility pole hardware. The ratcheting socket end of each wrench is a triple (read more)
Browse Wrenches Datasheets for Lowell Corporation -
products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Synthesis and characterization of a new conjugated polymer: Polytrifluoromethylacetylene
A torque wrench was used toproducea torque of 100in . lb on the powder placed between the two screws.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82456/863062633-MIT.pdf?sequence=2
The bolts were coated in Jet-Lube 550 Petrochemical Grade Anti Seize Lubricant and tightened with a torque wrench to 60, 100 , 130, and then 160 lb - in (Figure 35 below).
-
Impaction Bone Grafting in Revision Arthroplasty
One system even recommends verifying rotational stability using a torque wrench to 9–11 N-m (80– 100 in - lb ) [23].
-
RADIOACTIVE MATERIAL PACKAGING TORQUE REQUIREMENTS COMPLIANCE
As illustrated in Table 3 using a 4% accuracy wrench for the 100 ft- lb torque value could yield torques outside of the specified torque range.
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
… 13-02 Torque Transducer Kit, 1 Dr, 100-1000ft lb CDI Torque Products Torque Transducer Kit, 1 Dr, 100-1000ft lb 2000-13-02 Torque Transducer Kit Wrenches Torque Transducer Kit, Drive Size 1 In ., Torque Range 100 to 1000 ft. lb .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
… 13-02 Torque Transducer Kit, 1 Dr, 100-1000ft lb CDI Torque Products Torque Transducer Kit, 1 Dr, 100-1000ft lb 2000-13-02 Torque Transducer Kit Wrenches Torque Transducer Kit, Drive Size 1 In ., Torque Range 100 to 1000 ft. lb .
-
Effect of Fastener Preload on Structural Damping
The fasteners are tightened to seven different preloads from 100 to 2,800 lb using a torque wrench with an applied torque to the nut from 5 to 140 in -lb.
Indicates content that may require registration and/or purchase.