-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent
- Oscillation Frequency: 0.1 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Custom Silicon Solutions, Inc.
Description: This analog macro cell is a 100KHz crystal oscillator circuit. It includes an integrated resistor and capacitor network (CG, CD & RA) so no external components are required. Each internal component may be adjusted to optimize the oscillator for various crystal parameters and lowest
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 100.0000KHZ 9PF SMD
- Oscillation Frequency: 0.1 MHz
- Load Capacitance: 9 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06L Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.38 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 100,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL, 100KHZ, 12.5PF, CYLINDER; Frequency Nom:100kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:CFV206 Series; ESR:50kohm RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 100kHz ±100ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
- Load Capacitance: 9 pF
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS06W Type: kHz Crystal (Tuning Fork) Length: 2 mm Width: 1.2 mm Height: 0.6 mm Operating Temperature: -40°C ~ 125°C Frequency: 32.768 kHz Frequency Tolerance: ± 10 ppm Load Capacitance: 3 pF ESR (Equivalent Series Resistance):
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 3 pF
- Max ESR: 100,000 ohms
- Operating Temperature: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL 100.0000KHZ 12.5PF SMD / Tape & Reel (TR) RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011546-ABS10-32.768KHZ-T Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 70 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 32.7680KHZ 12.5PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1124786-ABS10-32.768KHZ-9-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS10 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 9 pF
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHZ THROUGH 100 MHZ, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 kHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337930-ASHEK-32.768KHZ-LT Category: Crystals, Oscillators, Resonators - Oscillators Series: ASHEK Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Frequency:
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features: Other, XO
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 15.7 KHZ THROUGH 10.0 MHZ, SOLDER SEAL, SQUARE WAVE, TTL
-
Supplier: Micro Crystal AG
Description: CC4V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with ceramic lid. Key Specifications Frequency: 30 kHz to 200 kHz 201 kHz to 560
- Oscillation Frequency: 0.03 to 1 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Micro Crystal AG
Description: DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance: 7.0 / 8.2 / 9.0
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 7 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Description: CRYSTAL 100.0000KHZ 7PF SMD
- Oscillation Frequency: 0.1 MHz
- Load Capacitance: 7 pF
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Micro Crystal AG
Description: CM8V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 4.0 / 6.0 / 7.0 / 9.0 / 12.5
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 4 to 12.5 pF
- Drive Level: 0.0005 milliwatts
-
Supplier: Meadowlark Optics, Inc.
Description: To prevent ionic buildup, which can damage the liquid crystal layer, liquid crystal devices should be electrically driven with an AC waveform with little to no DC component. We require a 2 kHz square wave of adjustable amplitude for controlling our Liquid Crystal Variable
-
Supplier: Radwell International
Description: CRYSTAL, CYLINDER, 100 KHZ, CYLINDER RADIAL, 6.2MM X 2MM DIA, 12.5 PF, 30 PPM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Filtronetics, Inc.
Description: Pass band: 3 dB, ±10.0 KHz; Stop band: 15 dB, ±30 KHz; Ripple: 0.5 dB; Loss 1.5 dB
- Cutoff or Center Frequency (Fc): 10,700 kHz
- Applications: Commercial, Communications, Industrial, Military
- Filter Category: Quartz / Crystal Filter
-
Supplier: QuartzCom AG
Description: Frequency range: 100 kHz ~ 1000 kHz Frequency tolerance: ±20 ~ ±100 ppm
- Oscillation Frequency: 0.1 to 1 MHz
- Package / Form Factor: Through Hole Technology (THT)
-
Supplier: QuartzCom AG
Description: Frequency range: 32 ~ 160 kHz Frequency tolerance: ±20 ~ ±100 ppm Size: Tubular pack. Ø 2.0 x 6.0 mm
- Oscillation Frequency: 0.032 to 0.16 MHz
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 100 KHz, Ripple 1.0 dB, IL 4.0 dB
- Cutoff or Center Frequency (Fc): 21,400 kHz
- Bandwidth: 50 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high stability
- Oscillation Frequency: 100 MHz
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 3.3V 100uA ±50ppm CMOS 32.768kHz SMD2520-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: OSC, 32.7KHZ, 2 X 1.2MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1630 Series; Oscillator Output Compatibility:LVCMOS; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OSC, 32.7KHZ, 1.5 X 0.8MM, LVCMOS; Frequency Nom:32.768kHz; Oscillator Case:SMD, 1.5mm x 0.8mm; Frequency Stability + / -:100ppm; Supply Voltage Nom:-; Product Range:SiT1532 Series; Oscillator Output Compatibility:LVCMOS; Operating RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: voltage-controlled programmable oscillators with a tuning resolution better than 80 parts per trillion. Features: Wide range of operation: 100 kHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 85 C
- Features: 2.5 V, 3.3 V, CMOS, LVDS, LVPECL, Other, VCXO
-
Supplier: Jauch Quartz America, Inc.
Description: tuning fork crystal in standard package 30.0 ~ 100.0 kHz on request Pb-free from date code January 2004 on preferred type for new developments !
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 to 16 pF
- Drive Level: 0.001 milliwatts
- Max ESR: 50,000 ohms
-
Supplier: Cirrus Logic, Inc.
Description: the ideal for applications such as digital mixing consoles, effects processors, DVD recorders, set-top box systems and automotive audio systems. Features Complete stereo codec 24-bit conversion System sampling rates up to 192 kHz 114 dB dynamic range -100 dB THD+N Output digital volume
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: TSSOP
-
Supplier: Aker Technology USA Corporation
Description: LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer electronics,
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to 125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
High-Performance Differential Output Crystal Oscillator The Interquip HCSL Crystal Oscillator is engineered for high-speed, low-jitter applications in networking and data communication. It provides a differential output similar to LVPECL, offering fast (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Jitter (12KHz~20MHz): 0.1 pSec @ 155MHz Operating Temperature: -20°C ~ +70°C -40°C ~ +85°C -40°C ~ +125°C Applications Network adapter cards, Test Instrumentation 40Gbit/100Gbit Ethernet, MAN, SONET, Fiber Channel Portable Multimedia Devices, Hard Disk Drives GPS/Navigation, Bluetooth, 802.11a/b/g WiFi (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
efficient electro-optic modulation with high damage resistance, wide wavelength compatibility, and excellent temperature stability. Supporting wavelengths from 420–2800nm, damage thresholds above 10J/cm² @1064nm, and repetition rates up to 100kHz, these crystals enable reliable performance in (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
pushed the boundaries of phase noise performance to unprecedented levels. Today's 312.5MHz differential crystal oscillators achieve typical phase jitter as low as 38 femtoseconds (fs) across the 12kHz–20MHz integration band. This level of purity is not merely a (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to +125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Oscillators Datasheets for Micro Crystal AG -
non-hygroscopic crystal structure. Excellent temperature stability and the absence of piezoelectric ringing enable reliable operation at repetition rates of up to 100 kHz, while the broad transmission range supports multiple laser wavelengths from the visible to the mid-infrared spectrum (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
• No piezoelectric ringing suits repetition rates up to 100 kHz • Low insertion loss <1% maintains beam efficiency These characteristics help engineers achieve (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
, 10Hz) and insertion loss <1% at 1064nm. With no piezoelectric ringing effect, they support repetition rates up to 100kHz. A -50°C to +70°C operating range supports wide-temperature use. The application wavelength range is 420-2800nm, with typical wavelengths of 755, 1030, 1064 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
insertion loss, and excellent environmental stability without deliquescence. Designed for demanding laser applications, RTP Q-switches support high repetition frequencies up to 100 kHz while eliminating piezoelectric ringing effects. Their low operating (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
INSTRUMENTATION AND CONTROLS DIVISION. Annual Progress Report for the Period Ending September 1, 1971.
100 kHz CRYSTAL OSCILLATOR DIGITAL-TO- ANALOG CONVERTER .
-
Precision measurement of the g/sub J/-factor of $sup 4$He in the 2$sup 3$S$sub 1$ metastable state
these we have a local 100 KHz crystal oscillator and a Gertsch - VLF phase .
-
Calibration studies on a piezoelectric sensing diaphragm for the detection of micrometeorites in space
Figure 2 (a) Typical outputs from a pair of 100 kHz crystals and amplifiers mounted on a thin diaphragm (as in figure l(a));impact occurs at point A. (b)The output from a crystal stimulated by a longitudinal vibration (as in …
-
Phase-lock circuit for a 100 MHz nuclear magnetic resonance spectrometer
Its output frequency is related to the 60 MHz observing frequency by phase-locking the 150th harmonic of a 100kHz crystal oscillator to the spectrometer’s 15 MHz crystal oscillator, the 100kHz being the external reference source for the frequency synthesizer.
-
A long wave radiation source for net pyrradiometer calibration
Its output frequency is related to the 60 MHz observing frequency by phase-locking the 150th harmonic of a 100kHz crystal oscillator to the spectrometer’s 15 MHz crystal oscillator, the 100kHz being the external reference source for the frequency synthesizer.
-
The rise and Fall of the military wavemeter: British military wavemeters of the 20th century
With the aid of its harmonics, a 100kHz crystal oscillator mixed with a variable frequency oscillator enables frequencies to be generated at 100kHz intervals over the working range.
-
Equipment for carrying out quantitative geoelectromagnetic model experiments
A power amplifier, consisting of a push-pull stage preceded by a paraphase amplifier and driven by a 100 kHz crystal oscillator, was used to feed the transmitting coil.
-
Frequency measurement using the phase-controlled oscillator
A typical set of10 counter readings of the maser against a 100 kHz crystal oscillator had astandard deviation of 3.2x 10- I.
-
Airport Ground Navigation Systems > MODULATION TECHNIQUES
This balanced modulator also receives the output of the common 100 kHz crystal oscillator.
-
new products
The Miniature Strain Meter is a digital period counter for vibrating wire guages utilising a 100 kHz crystal frequency reference.
Indicates content that may require registration and/or purchase.