Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 100-1000 MHz High Pass Filter
- Frequency (Fc): 100 MHz
- Insertion Loss: 3 dB
- Package Type: Connectorized
- Filter Type: High Pass
-
Supplier: Anatech Electronics, Inc.
Description: 100 MHz LC High pass Filter
- Frequency (Fc): 100 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: High Pass
-
Supplier: Richardson RFPD
Description: Quantic PMI Model No. HP0R3G-18G-CD-SFF is a broadband high pass filter having a passband of 0.3 to 18 GHz. Cut-Off Frequency is 0.3 GHz with a typical passband insertion loss of 2.0 dB. This model provides 45 dB typical rejection at 10 MHz. Package size is 1.00” x 0.71”
- Bandwidth: 300,000 to 18,000,000 kHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
- Package Type: Connectorized, Surface Mount Technology (SMT)
-
-
Supplier: Mini-Circuits
Description: SBP-100+ is a 50W bandpass filter in a connectorized package. The bandpass filter covers from 87 to 117 MHz, offering good matching within the passband. It uses miniature high Q capacitors and wire welded inductors for high reliability. It has repeatable
- Insertion Loss: 2.2 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: ZABP-550-S+ is a 50W bandpass filter with a rugged connectorized package covering the passband of 100 to 1000 MHz. The bandpass filter offers good matching within the passband and provides high rejection. This filter has min- iature high Q capacitors
- Insertion Loss: 550 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Mini-Circuits
Description: BPF-A120+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 100 to 140 MHz. This filter build with high Q capacitors and wire welded inductors for high reliability. This filter
- Insertion Loss: 120 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: BPF-F100+ is a 50W bandpass filter in a shielded package fabricated using SMT technology. This bandpass filter covers from 95 to 105 MHz. This unit uses a miniature high Q capacitors and wire welded inductors for high reli- ability, It has repeatable performance
- Insertion Loss: 100 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 100MHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Filter Type: High Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency :
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(2350/100)-851N is a cavity band pass filter. The pass band is 2300-2400MHz.lt has excellent rejection ≥80dB@2250MHz, ≥80dB@2450MHz . It has a maximum insertion loss of 1.7dB. The filter has N-Female connectors. Key Electrical Specifications Key
- Bandwidth: 100,000 kHz
- Insertion Loss: 1.7 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(4887.5/225)-1180S is a cavity band pass filter. The pass band is 4775-5000 MHz..lt has excellent rejection ≥60dB@DC-4625MHz and ≥60dB@5300-10000MHz. It has a maximum insertion loss of 1.0 dB. The HRT-BF(4887.5/225)-1180S has SMA-Female connectors. Key
- Bandwidth: 225,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Knowles
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum
- Frequency (Fc): 10,000 MHz
- Bandwidth: 10.5 to 23 kHz
- Insertion Loss: 2 dB
- VSWR: 2 :1
-
Supplier: DigiKey
Description: LUMPED LC HPF, 90 - 2000 MHZ
- Bandwidth: 1,910,000 kHz
- Insertion Loss: 1 dB
- Connector: BNC
- Filter Type: High Pass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are
- Frequency (Fc): 1,030 MHz
- Bandwidth: 14,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880157 is designed to offer superb S-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over
- Frequency (Fc): 2,560 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3.8 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: Knowles
Description: size and high performance. Catalog devices come complete with integrated shielding and the surface mount versions are designed for use on most RF PWB materials. Typical features include center frequency from C to K band although custom devices are available from 1 to 60 GHz. Band pass
- Frequency (Fc): 10,000 MHz
- Bandwidth: 9,500,000 to 10,500,000 kHz
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Smiths Interconnect, a Molex company
Description: provides a starting point for rapidly providing filters matching specific applications. Connectorized and Surface Mount Technology (SMT) formats suitable for automated assembly can be provided for frequency ranges from UHF to C-band. Features & Benefits Frequency range: 400 MHz to 6
- Filter Design: Ceramic Filter
-
Supplier: ValueTronics International, Inc.
Description: active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 170 Hz to 25.6 MHz Attenuation Slope: 24dB/Octave Input Gain: Selectable
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(2450/100)-1739S is a cavity notch filter. The pass band is DC-2350MHz and 2550-6000MHz.lt has excellent rejection ≥40dB@2400-2500MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 6,000 MHz
- Insertion Loss: 2 dB
- VSWR: 1.5 :1
- Filter Type: Band Reject
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-SF(1300/100)-1974N is a cavity bandstop filter. The pass band is DC-1150 MHz and 1450-2500MHz.lt has excellent rejection ≥30dB@1250-1350MHz . It has a maximum insertion loss of 3.0 dB. HRT-SF(1300/100)-1974N has N-Female connectors. Key Electrical
- Frequency (Fc): 0 to 2,500 MHz
- Insertion Loss: 3 dB
- VSWR: 2 :1
- Filter Type: Band Reject
-
Supplier: Networks International Corporation
Description: Type: Highpass Center Frequency: 44.900 (MHz) Poles: 4 Mount: PIN Package: CR-240-100-068P Length: 2.400 (in) Width: 1.000 (in) Height: 0.680 (in)
- Filter Type: High Pass
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
- Frequency (Fc): 1,000 to 13,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: to 1.91 GHz and 2.4 GHz to 2.5 GHz. These SMA cavity band pass filters are rated for a 1 dB or 1.5 dB insertion loss maximum depending on model. Tunable RF filters from Fairview Microwave include both band pass and band reject. Tunable band pass filters have
- Frequency (Fc): 2,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Allied Electronics, Inc.
Description: analog and digital signals on a single instrument. This integration extends triggering functionality across all 20 channels which is ideal for debugging mixed analog and digital designs. Key Performance Specifications 100 MHz and 200 MHz Bandwidth Models 2- or 4-Analog Channels
-
Supplier: Allied Electronics, Inc.
Description: analog and digital signals on a single instrument. This integration extends triggering functionality across all 20 channels which is ideal for debugging mixed analog and digital designs. Key Performance Specifications 100 MHz and 200 MHz Bandwidth Models 2- or 4-Analog Channels
-
Supplier: Krohn-Hite Corporation
Description: Butterworth and Bessel responses with input and output gain from 1 to 100 in 1% increments (0dB to 40dB). Functions of low-pass, high-pass and band-pass are available. Each module is factory tuned with customer-specified parameters of cutoff frequency, number of
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 8
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 913404-BPF-A490+ Features: 490MHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth - 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 913408-BPF-C510+ Features: 510MHz Center Frequency Band Pass RF Filter (Radio Frequency) 980MHz Bandwidth 2.7dB 14-SMD Module Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Categories: Filters ECCN: EAR99
-
Supplier: Allied Electronics, Inc.
Description: analog and digital signals on a single instrument. This integration extends triggering functionality across all 20 channels which is ideal for debugging mixed analog and digital designs. Key Performance Specifications 100 MHz and 200 MHz Bandwidth Models 2- or 4-Analog Channels
-
Supplier: Transcat, Inc.
Description: education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 100 MHz 4 Channel
- Bandwidth: 100 MHz
-
Supplier: Knowles
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum
-
Supplier: Transcat, Inc.
Description: The built-in testing function of the tool can help engineers to quickly locate the problems of the products being measured, enabling the products to pass the testing conducted by EMC. Product Highlights Frequency range from 100kHz to 500MHz Displayed average noise level (DANL) <-155dBm/Hz
- Frequency Range: 100 to 500,000 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The GW Instek MDO-2102EX is a multi-functional mixed domain oscilloscope with a built-in spectrum analyzer and a dual channel 25 MHz arbitrary waveform generator. The MDO2102EX is equipped with an 8-inch display and features a bandwidth of 100 MHz. The
- Frequency Range: 100,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Handling: 12 dBm Group Delay Variation: 100 nsec Max Ceramic Band Pass Filters Anatech Electronics ceramic (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
high pass, and band stop / Notch filters, duplexers (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
Temperature: -45 to +85° C Storage Temperature: -55 to +95° C Shock: 20 G. 11ms Vibration: 20 G. 5 to 200 MHz Band Pass Filters Anatech Electronics (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
an inverse. relationship between specificity and sensitivity forcing the. compromise of high-throughput and highly specific isolation. Concentration methods such as density gradient-based. centrifugation or filtration [1], fluorescent and magneticactivated. cell sorting (FACS/MACS) [2, 3] and laser
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/45167/318117070-MIT.pdf?sequence=2
To remove low frequency noise (such as ground bounce, digital switching), the signal is filtered using a 100 MHz high pass filter (MiniCircuits SHP-100).
-
MASTER of the CMB Anisotropy Power Spectrum: A Fast Method for
Statistical Analysis of Large and Complex CMB Data Sets
Middle left panel: A noiseless map of the same region of the sky made from the TOD with actual Boom-LDB pointing and processed with the 100 mHz high - pass filter (see text).
-
Underwater modulated pulse laser imaging system
… and nongated waveforms at six attenuation lengths received from a pixel on the white part of the target for the (a) dc-coupled, nonfiltered signals, (b) 100 MHz low-pass filtered dc signals, and (c) 100 MHz high - pass filtered RF signals.
-
Radio Frequency Birefringence in South Polar Ice and Implications for
Neutrino Reconstruction
The combination of the FID pulser plus the INR horn antennas, at 36 dB gain, with 100 MHz high - pass filtering were found to yield the best signal-to-noise, without amplifier saturation.
-
The Los Alamos microwave interferometer
Additionally, a 100 MHz high - pass filter is placed inline prior to the up-conversion of the 157 MHz reference signal to eliminate RF interference from the power supplies at the central facility and from cable pick-up noise.
-
Customised birthweight centiles predict SGA pregnancies with perinatal morbidity
Umbilical Doppler studies were performed, with the patient semirecumbent, from a mid-segment of cord during fetal quiescence and apnoea with a high pass filter of 100 mHz .
-
Mapping subvertical discontinuities in rock cuts using a 400-MHz ground penetrating radar antenna
A 800- MHz vertical low pass filter was used to remove high frequen- cy, while a 100 - MHz vertical high pass filter was used to remove potential flat-laying ringing system noise.
-
Study of Basic Effects of HPM Pulses in Digital CMOS Integrated Circuit Inputs
A 100 - MHz high - pass filter is placed in the signal line to block any spurious dc voltage from the amplifier output.
-
S100B Blood Levels Correlate with Rewarming Time and Cerebral Doppler in Pediatric Open Heart Surgery
A pulsed Doppler apparatus (Acuson 128XPS, Mountain View, CA, USA)with a transducer fre- quency emission of 3.5 Mhz , high pass filter < 100 Hz and special peak temporal average < 100 mW/cm* was used for blood flow velocity measurements in the middle …
-
Phentolamine administration increases blood S100B protein levels in pediatric open‐heart surgery patients
A pulsed Doppler apparatus (Acuson 128XPS; Moun- tain View, CA, USA) with a transducer frequency emission of 3.5 MHz , high pass filter < 100 Hz and special peak temporal average <100 mW cmÀ2 was used for blood flow velocity measurements in the …
Indicates content that may require registration and/or purchase.