-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100ohms 1% 25watts Non Inductive
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 25WATTS 100OHMS 1% Non-Inductive
- Tolerance: 1 +/- %
- Power Rating: 25 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watt 25ohms 5% Learn More
- Resistance Range: 25 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watts 2.5ohms 1%
- Resistance Range: 2.5 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, POT, PANEL CONTROL, .25 WATT, 100K Ohm, 20%
-
Supplier: Newark, An Avnet Company
Description: METAL OXIDE RESISTORS, SPECIAL PURPOSE, HIGH VOLTAGE, 2 WATT @ 25 C, 1.4 WATT AT 70 C; 250K OHMS, 1% TOLERANCE, 100 PPM, ROHS COMPLIANT, LACER PACKAGE
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 100 OHM, 5 WATT, FIXED,
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 25 OHM, 100 WATT, ADJ
-
Supplier: Newark, An Avnet Company
Description: WIREWOUND RESISTORS, PRECISION POWER, LOW VALUE, COMMERCIAL, AXIAL LEAD, SELF-SUPPORTING NICKEL-CHROME ALLOY ELEMENT, TINNED COPPER TERMINALS, 10 WATT @ 25 C, 100 PPM, 0.25 OHMS, 1% TOLERANCE, LACER PACKAGE, NON-ROHS COMPLIANT
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to
-
Supplier: Allied Electronics, Inc.
Description: Power rating based on chassis mounting area and temperature stability. Proper heat sink for wattage is: 4" × 6" × 2" × .040" aluminum chassis for 5 and 10 watt units; 5" × 7" × 2" × .040" aluminum chassis for 25 watt units; 12" × 12" × .059" aluminum panel for 50 watt
-
Supplier: DigiKey
Description: 25 WATTS AL HOUSED100 OHMS 5%
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 25 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Metal Film Resistors - Through Hole .25watt 100ohm .1% 10ppm Product overview: UXB02070F1000BR100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 100 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Operating DC Voltage: 250 volts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 100 Ohm, 25 Watt, Fixed,
-
Supplier: Galco Industrial Electronics
Description: Rheostat, 100 Ohm, 25 Watt, 0.50A
-
Resistors - Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 25 W;Tol 5%;Radial;TO-220;Heat Sink -- 70023610Supplier: Allied Electronics, Inc.
Description: Material: Resistor — Thick film element above 1 Ohm, Metal Foil below 1 Ohm. Case — High temperature plastic. Terminals: Solder coated phosphor bronze. Tolerance: 5%. Derating: 100% @ 25°C to 0% @ 150°C. Features 25 Watts @ 25°C Case
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1087740-CFR25J100R Category: Resistors>Through Hole Resistors Series: CFR25, Neohm Package: Tape & Box (TB) Standard Package: 8,000 Tolerance: ±5% Temperature Coefficient: 0/ -450ppm/°C Power (Watts): 0.333W, 1/3W Composition: Carbon Film Number of
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0 to -450 ±ppm/°C
- Power Rating: 0.333 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Resistor Network Thick Film 100 Ohm 2% 2.25 Watt Isolated 16-Pin DIP Product overview: MDP1603-101G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers
- Resistance Range: 100 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152769-WR25X100 JTL Category: Resistors>Chip Resistor - Surface Mount Series: WRxxX(W) Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W
- Resistance Range: 10 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 25watt 100ohm 1% Non-Inductive Product overview: NH025100R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 3watt 0.25ohm 1% 100ppm Product overview: PAC300002507FAC000 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and
- Resistance Range: 0.25 ohms
- Tolerance: 1 +/- %
- Operating Temperature: -55 to 250 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339792-RCH25S100R0JS06 Category: Resistors - Chassis Mount Resistors Series: RCH Features: Non-Inductive Package: Bulk Size / Dimension: 1.102" L x 1.083" W (28.00mm x 27.50mm) Height - Seated (Max): 0.602" (15.30mm) Standard Package: 25 Tolerance: ±5%
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 25 watts
-
Supplier: Win Source Electronics
Description: Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 100 Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600°
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: Our 100 watt single and dual output DC-DC converter features a compact package of 2.40" x 2.28" x 0.50", no minimum load and an adjustable output voltage. This design also has short circuit and over voltage protection, an on/off control and a minimum input/output isolation of 1600 Vdc.
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: Riedon, Inc.
Description: Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
- Resistance Range: 200 to 700,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 20 to 150 ±ppm/°C
- Power Rating: 1.2000000000000002 watts
-
Supplier: Ohmite Manufacturing Co.
Description: 600 Watt Heat Sinkable Planar Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable
- Resistance Range: 0.25 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 150 ±ppm/°C
- Power Rating: 600 watts
-
Supplier: Richardson RFPD
Description: Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
-
Supplier: Radwell International
Description: RESISTOR, AXIAL, 100 OHM, .5 WATT, 1/2 WATT, 1%, SURFACE MOUNT, 5025 METRIC, 2010 STANDARD, 5X2.5MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
-
Supplier: Daburn Electronics & Cable
Description: Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced on All
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Avionics, and medical electronics. 0.25-0.50 Watt Precision Thick Film Power rating 0.25 and 0.5 watts Resistance range 100K-1.5 gig ohms 1% Tolerance standard others available TCR as low as 100ppm Voltage handling up to 1000 volts RoHS Compliant
- Resistance Range: 500,000 to 2,500,000,000 ohms
- Tolerance: 0.1 to 20 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.25 to 0.5 watts
-
Supplier: Riedon, Inc.
Description: • Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • Solder Reflow Secure at 260°C / 20s
- Resistance Range: 0.025 to 10,000 ohms
- Power Rating: 25 watts
- Operating Temperature: -40 to 175 C
- Tolerance: 1 to 5 +/- %
-
Supplier: TE Connectivity
Description: Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM [.022 INCH ] Product Length : 2 MM [.079 INCH ] Product Width : 1.25 MM [.049 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .25 Resistance
- Resistance Range: 100,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Ohmite Manufacturing Co.
Description: 0.10 to 4.7 ohms in standard 1% and 2% in E12 values depending on value. The LVC Series resistors are well suited for a variety of industrial and commercial applications. Power rating 0.25-1 watt Resistance range 0.01-0.976 ohms 1% Tolerance std TCR as low as
- Resistance Range: 0.01 to 0.976 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.25 to 1 watts
-
Supplier: Daburn Electronics & Cable
Description: Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm) MTBF: 1.791 x 106 Hours ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating * Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Thermal Impedance: Nature convection 12°C/Watt,
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
Find Suppliers by Category Top
Featured Products Top
-
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a circuit equals current times resistance (V = IR), current therefore equals voltage divided by resistance (I = V/R). If the voltage drop is measured across a known (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous current loads of up to 1,100 A, the BSN (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Bc. Furthermore, the QPA1724D can deliver output power up to 20 Watts with 25 dB of small-signal gain and 30 % power-added efficiency. The QPA1724D also has an integrated power detector to support system diagnostics and other needs. To simplify system integration, the QPA1724D is fully (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
of 25 dBc. Furthermore, QPA1722 can deliver output powers up to 10 Watts with 26 dB of small-signal gain and 35% power-added efficiency. The QPA1722 also had an integrated power detector to support system diagnostics and other needs (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
M8, M12, M18, M30, M50 and M80 housing sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
battery during charging. The use of current shunts — which are installed at the pack side of the battery and measure using a simple implementation of Ohm’s Law — is a robust way to take measurements in the rigorous automotive environment. Since voltage across a resistor in a (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA
More Information Top
-
L100J25R - Ohmite - Bracket Mount Resistors | Galco Industrial Electronics
L100J25R, Ohmite, Resistors, Bracket Mount Resistors, RESISTOR , 25 OHM , 100 WATT , FIXED TUBULAR, WIREWOUND, +-5% TOLERANCE .
-
ELECTRONICS UPGRADE FOR THE SAVANNAH RIVER NATIONAL LABORATORY COULOMETER FOR PLUTONIUM AND NEPTUNIUM ACCOUNTABILITY AND CRM VALIDATION INMM JULY 2011
To maximize heat dissipation of the load resistors, five 100 - Ohm , 25 - Watt resistors were combined in parallel to create a net 20-Ohm load.
-
SMM02040D1000BB300 RoHS Compliant | Mouser
MELF Resistors 1/4 watt 100ohms .1% 25 ppm .
-
Vishay 71-RH100- Wirewound Resistors - Chassis Mount | Mouser
Wirewound Resistors - Chassis Mount 100watt 25ohm 1% .
-
D100K25RE Ohmite | Mouser
Wirewound Resistors - Chassis Mount 100watt 25ohm 10% Tubular Ceramic .
-
Wirewound Resistors | Mouser
Wirewound Resistors - Chassis Mount 100watt 25ohm 10% Tubular Ceramic .
-
https://smartech.gatech.edu/bitstream/handle/1853/1731/1102-10_000_1955-1962.pdf?sequence=1
Rectifier Half-Wave To Sorenson Regulator - Model 150 Capacitor, Fixed- 250 Mfd, 25 Volts 15,000 Ohm I Watt Bleeder Resistor 185 Ohm Resistor a 1160 Ohm Resistor 100 Ohm Resistor 4 Watt Potentiomete 110 Ohm I Watt Resistor 70,000 Ohm …
-
AB 68 OHMS 1/2W 5% - Loadparts Search Engine Results
… OHM 2 WATT RESISTOR
68OHM2WATTRESISTOR100   … … com/search.php?datasheet=68 OHM 2 WATT RESISTOR " title="Datasheet">Datasheet … … br>68 OHM 2% 25
68 OHM 2% …- DALE 5 OHM 2W 5% - Loadparts Search Engine Results
OHM 100 W 5%" title="Electronic Component Search Engine">Electronic Component Search Engine … … /td>5 OHM 2 WATT RESISTOR
5 OHM … … 5 OHM 25 WATTS
5 …- EXCEL 5 POS DIP SW - Loadparts Search Engine Results
… DatasheetLearn more about IHS Goldfire - DALE 5 OHM 2W 5% - Loadparts Search Engine Results
Indicates content that may require registration and/or purchase.