-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - Chassis Mount 100watt 2ohms 5%
- Resistance Range: 2 ohms
- Tolerance: 5 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 2watts 100ohms 1%
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Technology / Construction: Wirewound Resistor
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors 2WATTS 100OHMS 5%
- Tolerance: 5 +/- %
- Power Rating: 2 watts
- Technology / Construction: Wirewound Resistor
-
-
Supplier: ASAP Semiconductor LLC
Description: Current Sensing Resistors 2watts 100ohms 1%
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Category / Application: Current Sensing Resistor
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.9 Watts, 100 Ohm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.6 Watts, 100 Ohm, 2%
-
Supplier: Newark, An Avnet Company
Description: CSC, 0.4 Watts, 100 Ohm, 2%
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 100K Ohm
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 2watts 1% 10ohms 100 PPM 2512
- Resistance Range: 10 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors - SMD 750 Ohms 1% 100ppm .10 watt 2 Term
- Resistance Range: 750,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Newark, An Avnet Company
Description: CSC, 1.9 Watts, 100 kOhm, 2%
-
Supplier: Allied Electronics, Inc.
Description: Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1ohm, Chassis Mount Resistors. This listing supports
- Resistance Range: 2.1 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
Supplier: Galco Industrial Electronics
Description: RESISTOR, 2 OHM, 100 WATT, ADJ
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8" Square units. Infinite resolution cermet element. Sealed to withstand wave soldering and immersion cleaning process. †Preferred pin styles for new designs. Features: Power Rating: 0.5 Watt @ +85°C Resistance Tolerance: ±10% Adjustability: ±0.05% Voltage Ratio Temperature Range: –55°C to
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 100ohm 5% 200ppm 1225 Product overview: RCL1225100RJNEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Daburn Electronics & Cable
Description: Our 100 watt single and dual output DC-DC converter features a compact package of 2.40" x 2.28" x 0.50", no minimum load and an adjustable output voltage. This design also has short circuit and over voltage protection, an on/off control and a minimum input/output
- DC Input Voltage: 48 volts
- DC Output Power: 100 watts
- Number of Outputs: 1 to 2 #
- Type: DC/DC Converter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Resistor Network Thick Film 100 Ohm 2% 2.25 Watt Isolated 16-Pin DIP Product overview: MDP1603-101G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 100 ohms
-
Supplier: Win Source Electronics
Description: (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2 100 OHM 5%,S-2-100JTR,S-2-100JTR
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992517-KNP2WSJT-73-100R Category: Resistors>Through Hole Resistors Series: KNP Features: Flame Retardant Coating, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1075482-MCR100JZHJ2R7 Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Power (Watts): 1W Resistance (Ohms): 2.7 Composition: Thick
- Resistance Range: 2.7 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Daburn Electronics & Cable
Description: Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.2 to 0.5 amps
- DC Output Power: 2 watts
-
Supplier: Allied Electronics, Inc.
Description: With less than 40 nH inductance and a 100 Watt power rating in an easy-mounting 38 mm × 25 mm Isotop case, the BDS100 offers high power density over a wide range of ohmic values (0.47 Ohms to 1 Megohms) and benefits from 10 years experience in the field. Available in 6
-
Supplier: Richardson RFPD
Description: Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 2.5 watts
-
Supplier: APITech
Description: Powerfilm flange resistors are used in power generators, attenuators, or stripline and microstrip hybrids. Resistance values from 5 to 300 ohms and tolerances from 1% to 5% are available for frequencies up to 4 GHz and power levels up to 800 Watts. Flange sizes vary from
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thick Film Resistors - SMD 2watt 200ohm 1% 100ppm 1225 Product overview: RCL1225200RFKEG from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 200 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating DC Voltage: 200 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction
- Resistance Range: 100 to 20,000 ohms
- Tolerance: 0.02 +/- %
- Temperature Coefficient (TCR): 1.5 to 5 ±ppm/°C
- Number of Resistors: 2
-
Supplier: Radwell International
Description: RESISTOR 7.2 OHMS 50/100 WATTS. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 7.2 ohms
-
Supplier: TE Connectivity
Description: Class : 1kΩ - 1MΩ Resistance Value (OHM) : 100K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Metal Film Package Size Code : 2010 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount
- Resistance Range: 100,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
- Resistance Range: 0.01 to 50 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 15 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Daburn Electronics & Cable
Description: currentNominal input: 1 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 25% of FL Line Regulation LL to HL at Full load: ±0.2% Load Regulation Min. load to 100% load: Single ±0.5%, Dual ±1% Ripple and Noise Balanced on All
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.3 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 100 Ohm, 2 Watt, Fixed,
-
Supplier: Daburn Electronics & Cable
Description: immunity: EN61000-4-3, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Conducted immunity: EN61000-4-6, Perf. Criteria 2
- DC Input Voltage: 24 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 1.33 to 6 amps
- DC Output Power: 20 watts
-
Supplier: Galco Industrial Electronics
Description: Resistor, 100K Ohm, 2 Watt, Fixed
-
Supplier: Riedon, Inc.
Description: • Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • Solder Reflow Secure at 260°C / 20s
- Resistance Range: 0.025 to 10,000 ohms
- Power Rating: 25 watts
- Operating Temperature: -40 to 175 C
- Tolerance: 1 to 5 +/- %
Find Suppliers by Category Top
Featured Products Top
-
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
approach to electronic parking breaks, leveraging new low-ohmic capabilities (2 – 6 milliohms) to address applications in all types of commercial and personal vehicle. Standard mechanical handbrakes have always been susceptible to wear and tear, and could often stop working entirely. Grit (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
Qorvo's QPA1724D is a high power, packaged Ku-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1724D targets the 17.3 – 21.2 GHz Satcom band providing 5 Watts of linear power with third-order intermodulation distortion products of 22 d (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
energy in joules/second. The utility company billing unit is the kilowatthour, or 3,600,000 joules. Wattage represents heating value. 100Volts DC into a 100Ohm resistor is 1Amp, and 100Volts x 1Amp = 100Watts. What AC value of voltage and current deliver 100Watts energy flow to the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Handbook of operating and maintenance instructions for XE-1 engine control system. Volume I
then insert a 20 + 2 ohm 100 Watt resistor to limit the current after a time .
-
AV101KE Ohmite | Mouser
Ceramic Composition Resistors 2Watt 100ohm 10% .
-
OY101KE Ohmite | Mouser
Ceramic Composition Resistors 2watt 100ohm 10% .
-
Ohmite Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2Watt 100ohm 10% .
-
Ohmite 163906619 Ceramic Composition Resistors | Mouser
Ceramic Composition Resistors 2Watt 100ohm 10% .
-
CR4 - Blog Entry: Battery Powered Light Bulb: CR4 Challenge (09/23/08)
I hooked up a 24 Volt AC (Measured 27.2V) isolating transformer output to a coil in series with 2 X 100ohm 5 Watt resistors .
-
2W110 - NTE Electronics - PC Mount Resistors | Galco Industrial Electronics
2W110, NTE Electronics, Resistors, PC Mount Resistors, Resistor , 100 Ohm , 2 Watt , Fixed, Axial Lead, Metal Oxide, +-2% Tol, Flameproof .
-
MISCELLANEOUS - RESISTOR(46)
RESISTOR , 100 OHM , 2 WATT , FIXED METAL OXIDE, AXIAL, +-5% TOL .
-
42J100E Ohmite | Mouser
Wirewound Resistors - Through Hole 2watt 100ohm 5% Axial .
-
Techist - All Things Tech - Where to find LED's, and a question
As for the resistor's, if you go with one resistor per led, it would be 100 ohm 1/4 watt resistor , or 1 4.7ohm 2 watt resistor for 20 (hooked up to 5v of coarse).
Indicates content that may require registration and/or purchase.