-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Increment/Decrement Digital Potentiometer / Digital Potentiometer 100kOhm 128POS Volatile 8-Pin PDIP N Product overview: AD5220BN100 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1-/2-/4-Channel Digital Potentiometers / Digital Potentiometer 100kOhm 256POS Volatile Linear 14-Pin PDIP Product overview: AD8402AN100 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 100kOhm 64POS Volatile Automotive 8-Pin TSOT T/R Product overview: AD5227BUJ100-RL7 from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
-
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 100k Ohm 2 Circuit 256 Taps I²C Interface 14-TSSOP
- Resistance Range: 100,000 ohms
- Temperature Coefficient (TCR): 92 ±ppm/°C
- Operating DC Voltage: 2.7 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: Digital Potentiometer 100k Ohm 1 Circuit 64 Taps Pushbutton Interface 8-PDIP
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer 100kOhm 64POS Volatile Linear 24-Pin TSSOP T/R Product overview: AD5203ARU100-REEL from Analog Devices Inc. is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is
-
Supplier: RS Components, Ltd.
Description: Digi Potentiometer 256Pos, 100kOhm, Dual
- Resistance Range: 100,000 ohms
- Temperature Coefficient (TCR): 800 ±ppm/°C
- No. of Tap Positions: 256 #
- Features: Digital Potentiometer, Other, Surface Mount (SMT / SMD)
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, PRECISION, PUSH BUTTON, DIGITAL, 2 WATT, 1%, 100K Ohm
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POTENTIOMETER, 100 OHM 5% 2W; Track Resistance:100ohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 119363-AS1506-BTDT-100 Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±25% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 90 ppm/°C Resistance - Wiper
- Resistance Range: 100,000 ohms
- Tolerance: 25 +/- %
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 111471-AS1507-BTDT-100 Packaging: Reel - TR Features: Mute Number of Circuits: 2 Tolerance: ±25% Configuration: Potentiometer Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 90 ppm/°C Resistance -
- Resistance Range: 100,000 ohms
- Tolerance: 25 +/- %
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 869479-DS1804Z-100 Operating Temperature Range: -40°C ~ 85°C Features: Digital Potentiometer 100k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm
- Operating Temperature: -40 to 85 C
- Features: Digital Potentiometer, Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Voltage: 2.7 V ~ 5.5 V, ±2.25 V ~ 2.75 V Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): 92 ppm/°C Resistance - Wiper (Ohms) (Typ): 25 Family Name: TPL0102 Categories: Integrated Circuits (ICs)
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 2.7 to 2.75 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Lingto Electronic Limited
Description: DIGIPOT, 50000OHM, 100 PSTN
- Resistance Range: 50,000 ohms
- Features: Digital Potentiometer, Standard Potentiometer, Surface Mount (SMT / SMD)
-
Supplier: Utmel Electronic Limited
Description: Digital Potentiometer 100POS 10kOhm Single 8-Pin SOIC N T/R
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: POTENTIOMETER, KNOB, 100K OHM, 20%, LINEAR
-
Supplier: ODG (Origin Data Global)
Description: DIGIPOT, 1000OHM, 100 PSN
- Operating Temperature: 32 to 158 F
-
Description: DIGIPOT, 50000OHM, 100 PSTN
- Resistance Range: 50,000 ohms
- Tolerance: 20 +/- %
- Operating Temperature: 0 to 70 C
- Mounting / Packaging: SOIC, Surface Mount (SMT / SMD)
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 100 OHM 1TURN SMD; TRACK RESISTANCE:100OHM; POWER RATING:100MW; RESISTANCE TOLERANCE: 25%; PRODUCT RANGE:TRIMPOT TC33 SERIES; NO. OF TURNS:1TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRIMMER POTENTIOMETER 100 OHM 5TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:5Turns; Product Range:3214 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRIMMER, POTENTIOMETER 100 OHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:3312 Series RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: TRIMMER 100 OHM 0.5W PC PIN TOP
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Cermet
- Configuration: Multiturn
-
Description: TRIMMER 10 OHM 0.5W PC PIN SIDE
- Resistance Range: 10 ohms
- Tolerance: 10 +/- %
- Power Rating: 0.5 watts
- Mounting / Packaging: Through Hole
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL POTENTIOMETER, 1 FUNC, 1000OHM, INCREMENT/DECREMENT CONTROL INTERFACE, 100 POSITIONS, CMOS, PDIP8. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1,000 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: POT 100K OHM 1.5W WIREWOUND LIN
- Resistance Range: 100,000 ohms
- Tolerance: 5 +/- %
- Power Rating: 1.5 watts
-
Supplier: TE Connectivity
Description: .125 Resistance Class : 1kΩ - 1MΩ Resistance Value (OHM) : 1K Product Type Features Element Type : Cermet Rotary Turn Type : Single Turn Sealing Option : Sealed Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Temperature Coefficient (PPMC) :
- Resistance Range: 1,000 ohms
- Tolerance: 0.2 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: TRIMMER 100 OHM 0.25W SMD
- Resistance Range: 100 ohms
- Tolerance: 10 +/- %
- Operating Temperature: -65 to 150 C
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: Allied Electronics, Inc.
Description: Specifications Resistance Tolerance: 25% Power Rating: 0.2 Watt at 70°C Temperature Rating: –25°C to 100°C Load Life: 1000 Hrs Features 6 mm Round/Single-Turn/Cermet Industrial/Open-Frame Cross Slot Adjustment Options Horizontal and Vertical Mounting Styles Dust Resistant/Splash Resistant
-
Supplier: Rochester Electronics
Description: Digital Potentiometer, 4 Func, 100000ohm, Increment/decrement Control Interface, 256 Positions, CMOS, PDSO20
- Resistance Range: 100,000 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Utmel Electronic Limited
Description: IC POT DGTL 100K OHM 14-TSSOP
- Resistance Range: 100,000 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Low noise, high performance 3⁄8" square trimmer. Infinite resolution cermet element. Low temperature coefficient ±100 ppm/°C over entire temperature and resistance range. Sealed to withstand wave soldering and cleaning processes.
-
Supplier: ASAP Semiconductor LLC
Description: POT 100Kohm 1W CERM W/KNOB
- Resistance Range: 100,000 ohms
- Technology / Construction: Cermet
-
Supplier: ASAP Semiconductor LLC
Description: RES 100Kohm 1/8W .1% SMD 0805
- Resistance Range: 100,000 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 8 watts
- Mounting / Packaging: 0805, Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Res Trimmer 100 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
- Tolerance: 10 +/- %
- Power Rating: 2 watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
"digital pots" provide all the ease of use of traditional "wound pots", but with none of the limitations. Renishaw's RLS range of magnetic encoder modules can provide a linear output voltage, proportional to the rotation angle, like a potentiometer, but without any physical contact. These devices can (read more)
Browse Linear Encoders Datasheets for Renishaw -
as 0.5dB, minimizing signal attenuation and ensuring system transmission efficiency; isolation reaches 22dB, effectively suppressing signal crosstalk and improving equipment operation stability. High-quality matching: VSWR ≤2 and 50ohm standard impedance ensure (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Ohm impedance, robust coaxial structure. Designed for VHF base stations, radio communication systems and power amplifier anti-interference protection. Model number:5o03120750162168NKP150 (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-196°C Hipot Testing 40KV Analog Read-Out Hipot Testing 20KV Digital Read-Out Production Leak Testing 1×10-9 cc/sec He Pressure Testing to 30,000 PSI Magnetic Permeability Testing < 1.01µ 100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
precision busbar shunt solutions with minimal ohmic losses. Isabellenhütte, founded before 1482, has a 500-plus year history. Today they employ over 1,100 people, with worldwide distribution, giving them the resources to solve the most demanding EV current sensing challenges (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
precision busbar shunt solutions with minimal ohmic losses. Isabellenhütte, founded before 1482, has a 500-plus year history. Today they employ over 1,100 people, with worldwide distribution, giving them the resources to solve the most demanding EV current sensing challenges (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz (read more)
Browse Wireless Network Components Datasheets for Murata Electronics -
extreme precision busbar shunt solutions with minimal ohmic losses. Isabellenhütte, founded before 1482, has a 500-plus year history. Today they employ over 1,100 people, with worldwide distribution, giving them the resources to solve the most demanding EV current sensing challenges (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.