-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 4.7OHM 2880K BEAD
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 4.7 ohms
- Length: 0.1968505 inch
- Package / Electrode Type: Bead
-
Supplier: Utmel Electronic Limited
Description: NTC THERMISTOR 10K OHM 5% BEAD
- Temperature Range: 0 to 70 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
-
Supplier: Utmel Electronic Limited
Description: THERMISTOR NTC 20KOHM 3950K BEAD
- Temperature Range: -55 to 200 C
- Package / Electrode Type: Bead
-
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR 100K OHM 3% BEAD / BULK
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR 100K OHM EPOXY BEAD / BULK
-
Circuit Protection Components - Ntc Thermistor 100K Ohm 10% Glass Bead / Bulk Littelfuse -- 52AC4277Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR 100K OHM 10% GLASS BEAD / BULK
-
Supplier: Newark, An Avnet Company
Description: NTC THERMISTOR 100K OHM 1C EPOXY BEAD / BULK
-
Supplier: DigiKey
Description: NTC Thermistor 10 Disc, 7.6mm Dia x 1.5mm W
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10 ohms
- Package / Electrode Type: Bead
-
Supplier: Allied Electronics, Inc.
Description: Air Maximum 2K to 100K Ohm Resistance Range Features (112) Fast Time Response Available in Tolerances from 1% to 25% Rugged High Reliability Hermetically Sealed in Glass Excellent Long-Term Stability When Used to 300°C (572°F) for High Temperature Design Requirements Weldable Platinum Iridium
-
Supplier: Allied Electronics, Inc.
Description: Air Maximum 2K to 100K Ohm Resistance Range Features (112) Fast Time Response Available in Tolerances from 1% to 25% Rugged High Reliability Hermetically Sealed in Glass Excellent Long-Term Stability When Used to 300°C (572°F) for High Temperature Design Requirements Weldable Platinum Iridium
-
Supplier: Win Source Electronics
Description: Active Package / Case: Bead Base Product Number: GA100 Mounting Type: Free Hanging HTSUS: 8533.40.8070 REACH Status: Vendor Undefined ECCN: EAR99 Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±0.2°C B Value Tolerance: ±0.5% B25/85: 4261K Length - Lead Wire: 5.87" (149.00mm)
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 100,000 ohms
- Length: 5.87 inch
-
Supplier: RS Components, Ltd.
Description: NTC Epoxy Bead Thermistor, Leaded, 100K
- Minimum Accuracy: 1 ±% Full Scale
- Minimum Thermal Time Constant: 15 sec, in air
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: ODG (Origin Data Global)
Description: THERMISTOR NTC 10KOHM 3977K BEAD
- Operating Temperature: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: adding 100 to the part number. For example: 44005 is a standard 3000 ohm thermistor; 44105 is a PFA-encased thermistor with the same temperature/resistance values. Stiff wire is placed in the tube so that, with slight finger pressure, it can be bent to any configuration. For
- Temperature Range: -62.22222222222222 to 150 C
- Resistance (@25°C): 2,252 to 30,000 ohms
- Minimum Thermal Time Constant: 2.5 sec, in air
- Length: 3 inch
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 200 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Beyschlag/Draloric/BC Components Category: Sensors, Transducers Temperature Sensors NTC Thermistors Package: Bulk Operating Temperature: -40°C ~ 125°C Package / Case: Bead Mounting Type: Through Hole
- Temperature Range: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: Littelfuse radial leaded glass coated chip thermistors feature excellent long-term stability and reliability as well as a fast thermal response time. They are especially suitable for temperature measurement and control where extreme temperatures, corrosive atmospheres and/or harsh
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: OMEGA Engineering, Inc.
Description: the OMEGA HDX handle or can be permanently mounted using OMEGALOK compression fittings. Made from a rugged 3/16" (4.8 mm) O.D. 304 stainless steel sheath 12" (304 mm) long, the tip is perforated to expose the thermistor bead to air flow for fast, accurate measurements. The 44033
- Sensed Temperature: -40 to 212 F
- Probe Configuration: Straight Probe
- Features: Thermistor
-
Supplier: AVX Corporation
Description: from 2kΩ to 100kΩ and tolerance from +/-1%. AVX accurate leaded and leadless thermistors small size and rapid response time makes these components ideal to meet the most accurate requirements. Availabilty in multiple temperature stability options, various coating and leads
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 2,000 to 100,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless, Radial
-
Supplier: Sunstone Engineering
Description: PART NUMBER: tm10krb TYPE: Radial Bead BETA VALUE: 3892 TOLERANCE: 0.1 RESISTANCE/OHM: 10K Ohm The TM10KRB is a 10K ohm radial bead thermistor. 10% tolerance carrying nominal beta of 3,892K ohms. For most Dewalt, Rigid, and Makita drill packs.
- Resistance (@25°C): 10,000 ohms
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol Advanced Sensors Win Source Part Number: 792842-YQR100R100 Series: YQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 60°C Package: Bead with Terminal Resistance in Ohms @ 25°C: 100 Resistance Tolerance: ±25% Family Name: YQR100R
- Operating Temperature: 0 to 60 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 929430-NTCLE100E3202GB0 Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 2k Bead Package: Bead Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Honeywell Sensing & IoT
Description: 112 Series Thermistors are hermetically sealed in glass. They are designed for use in low cost, general purpose temperature measurement and control applications. These small sensors provide maximum stability when used to 300 °C [572 °F] for high temperature design requirements.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 100,000 ohms
- Minimum Thermal Time Constant: 4 sec, in air
- Length: 0.37795296 inch
-
Supplier: Honeywell Sensing & IoT
Description: 111 Series Thermistors are hermetically sealed in glass. They feature relatively uniform size, offer fast time response and are highly sensitive to electric power. They are often suited for use in low heat capacity applications and their micro size allows them to be used in extremely small
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 100,000 ohms
- Minimum Thermal Time Constant: 0.5 sec, in air
- Length: 0.37795296 inch
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes.
-
Supplier: Trigon Components, Inc.
Description: SERIES JNF DESCRIPTION Radial, Temperature Compensation ZERO POWER RESISTANCE 1K to 100Kohm THERMAL DISSIPATION CONSTANT 3mw_ Deg C THERMAL TIME CONSTANT 12sec PACKAGE Radial, Axial FEATURE •Operating Temperature Range: -40~120 Deg C •Application: Motherboard, Temperature Control Fan •Function:
- Temperature Range: -40 to 120 C
- Resistance (@25°C): 1,000 to 100,000 ohms
- Minimum Thermal Time Constant: 12 sec, in air
- Length: 1.181103 inch
-
Supplier: ValueTronics International, Inc.
Description: roll it up into a ball in your hand if you wanted to! The 5611T-D thermistor bead is encapsulated in a Mylar sleeve that is encapsulated inside a PTFE sleeve. The PTFE sleeve is then melted around the PTFE-insulated cable, forming a moisture-proof seal.
Find Suppliers by Category Top
More Information Top
-
Physical virtual - virtual physical
Thermal sensors: 100k Siemens bead thermistors for general applications were used for the project.
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Online Electronic Components THERMISTOR NTC 100K OHM 1% BEAD B57560G0104F000 .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Online Electronic Components THERMISTOR NTC 100K OHM 1% BEAD B57560G0104F000 .
-
Capacitors Manufacturers, Capacitors Product Catalogs Directory
Online Electronic Components THERMISTOR NTC 100K OHM 1% BEAD B57560G0104F000 .
-
Instrument to indicate acute airway obstruction in remote anaesthesia
The sensors, $1 and $2, are both GM104 negative temperature coefficient miniature glass bead thermistors (STC, Harlow, England) each with a nominal room temperature resistance of 100k ~).
-
Freezer Alarm Electronic Circuits
A suitable bead type thermistor is found in the Maplin catalogue. .... The 100k pot allows this circuit to trigger over a wide range of temperatures.
-
Alarms Electronic Circuits, Page 2
A suitable bead type thermistor is found in the Maplin catalogue. .... The 100k pot allows this circuit to trigger over a wide range of temperatures.
-
Motor Control Electronic Circuits, Page 3
A suitable bead type thermistor is found in the Maplin catalogue. .... The 100k pot allows this circuit to trigger over a wide range of temperatures.
-
ESDU 06019 - Temperature measurement: resistance thermometry.
TABLE 6.1 Some Characteristics of Thermistors . .... NTC Beads Bead (1) Bead (2) Bead (3) Rods Rod (1) Rod (2) Discs Disc (1) Disc (2) Blocks … to 105 –60 to 300 1 to 10M 3k 47k 350k (at 100°C) 20 to 1M 10k 100k 1 to 500k 3k…
-
Thermistors - Passive Components from Allied Electronics
NTC Glass Bead Thermistor , Leaded, 5K. .... NTC THERMISTOR 0603 100K H60 B-4480 .
Indicates content that may require registration and/or purchase.