-
Supplier: Oren Elliott Products, Inc.
Description: an air variable’s geometry is the fact that it’s an excellent radiator, as opposed to vacuum variables, which frequently must be water-cooled), and simple durability (as opposed to a vacuum variable, in which such tenuous devices as flexible copper baffles and
- Capacitance Range: 0.000025 to 0.004030000000000001 microF
- AC Rated Voltage (WVAC): 900 to 5,000 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Cole-Parmer
Description: • Be more accurate, affordably • Suitable for high-shock/vibration applications • SS sensor attached to SS electrode forms a variable capacitor Economical, excellent accuracy, and high performance. Ideal for industrial OEM equipment, engines, hydraulic systems, and compressor
- Working Pressure Range: -14.7 to 0 psi
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: • Be more accurate, affordably • Suitable for high-shock/vibration applications • SS sensor attached to SS electrode forms a variable capacitor Economical, excellent accuracy, and high performance. Ideal for industrial OEM equipment, engines, hydraulic systems, and compressor
- Working Pressure Range: -14.7 to 0 psi
- Signal Output: Analog Current
-
-
Supplier: ValueTronics International, Inc.
Description: The 15 kV (220015) is a dielectric test set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance samples
-
Supplier: DigiKey
Description: 10 ~ 120pF Trimmer Capacitor 50V Bottom Through Hole
- Capacitance Range: 0.000009999999999999999 to 0.00012 microF
- Operating Temperature: -25 to 85 C
- Packing Method: Bulk Pack
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 1-120PF 1000V SMD
- Capacitance Range: 0.000001 to 0.00012 microF
- Electrostatic Capacitors: Glass
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
Stable Electrical Performance Key Specifications Rated Voltage: 500–2000 VDC Capacitance: 1–100 μF Tolerance: ±5% / ±10% Dissipation Factor: ≤0.0002 Ripple Current (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (VFDs), electronically commutated (EC) fans, and other nonlinear loads into their systems. However, this equipment introduces an often-overlooked challenge: harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Passive vs. Active Harmonic Filters: Which Is Right for You? With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
' Creates a trimmed secure seal Adjustable speeds up to 100' per minute Vacuum removal trim system with scrap accumulator Digital read out microprocessor controller provides precise temperature control Smokeless and odorless sealing Temperature control up to 450 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
facilities, in Ontario and New York, ship 3,000 SKUs to over 90 countries. At these plants, the company creates private label products for sale in 40-50 countries. Both facilities are large (100,000 square feet in Brantford, Ontario and 70,000 square feet in New York) and busy (2 shifts operating 3 (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
tolerances on components used in: Aerospace sensors High-voltage insulators Surgical tooling Cleanroom and vacuum systems What tolerances can INSACO hold? The nature (read more)
Browse Datasheets for Insaco, Inc.
More Information Top
-
Recent electronic improvements to the Oak Ridge 25URC accelerator
It is tuned by a 100 pf vacuum variable capacitor from each end to .
-
Experimental Study of Laser-Initiated Radiofrequency-Sustained High-Pressure Plasmas
The capacitive matching network consists of two high- working-voltage vacuum variable capacitors (Jennings GCS 100 -7.5S, 5-100 pF , 7.5 kV, and Jennings CVFP-1000-40S, 35–1000 pF, 40 kV).
-
http://dspace.mit.edu/bitstream/handle/1721.1/62376/52717359-MIT.pdf?sequence=2
The parallel resonating capacitor Ctune is a vacuum variable type capable of being adjusted between 100pF and 1000pF.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93643/91rr011_full.pdf?sequence=1
The tank capacitor consists of a Jennings vacuum vari- able capacitor , CV2C-2000, with a capacitance range of 100 -2000 pF at a working voltage of 35kV.
-
Capacitors > ELECTRONIC GRADE CAPACITORS
Vacuum capacitors Left: Glass body 20–1000 pF ±5% 100 kV 50 A 30 MHz Right: Ceramic body 350–2500 pF 15 kV to 40 kV current 300 A. Vacuum variable capacitors are commonly used in high voltage applications of 5000 V (5 kV) and above.
-
Ion Cyclotron Resonant Heating slot antenna for the Tandem Mirror Experiment-Upgrade
The capacitor matching network is external to the vacuum chamber. I t c o n s i s t s of two r e m o t e l y controllable capacitors, variable from less than 100 to 1800 pF , and six 1000-pF fixed capacitors that can also be remotely switched …
-
Dissipation Factors of 1 pF, 10 pF, and 100 pF Fused-Silica Capacitors
He found that the dissipation factor ofa well cleaned parallel-plate capacitor with a 1 mm vacuum gap is less than 1.5x1 0-7 over the frequency range. With a variable parallel-plate guard-ring ca- pacitor as the reference, Eklund [6] has determined the dissipation factors of 100 pF capacitors at 1 kHz, 4 kHz, and 10 kHz.
-
Measurement of Voltage Distribution Phenomena in SF6 Single Pressure Circuit Breaker
The capacitors in the divider also work to determine the voltage distribution across units and in the experiment the capacitance con- nected parallel to each unit has been varied in the range from several 100 to 1,000 pF . 1305 mainly flows through the vacuum contactor, whereby only the current .
-
Advertisement
amics, tubular ceramics included in v-t sockets Molded Mica Capacitors - foil- or silver-mica Variable Trimmer Capacitors - variable mica, variable plate-type, variable multi-cup- type air, variable ceramic, and variable piston-type with glass dielectric Vacuum -Tube Sockets The operation … Connect the un- known to the "X" terminals and retune the main dial to obtain maximum meter HIGH RANGE of 0 to 100 uiAf: 40.3 Htpf below 10 upf, and ±3c/o between 10 and 100 ~, pf .
-
Ultracapacitors formed by molecular self-assembly
… assembling sflica nanoclusters and dielectric polymer interlayer spacers between both self-assembled and vacuum deposited conducting thin … … clusters was controlled in part through the chemical processin of the clusters, and variation of their morphology. Parallel plate capacitor areas from 0.7 mm2 to more than 100 cm ,and dielectric layer thicknesses from approximately 100 nm to 500 rim, as measured by ellipsometry, resulted in capacitance values varying between approximately 50 pF and 3.5 microfarad. indicating …
Indicates content that may require registration and/or purchase.