Products & Services

See also: Categories | Featured Products | More Information

Supplier Catalog
Go To Website
  • Description: DC-DC CONVERTER, 5V TO 30V, MODULE; Output Power Max:100W; Output Voltage Min:5V; Output Voltage Max:30V; Output Current Max:4.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter

  • Description: DC-DC CONVERTER, 24V, 20A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:-;

  • Description: The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C to +85°C

  • Description: DC-DC ON: Short or 0VDC-DC OFF: Open or 3.5VDC-DC ON: Open or 3VDC-DC OFF: Short or 0VDC-DC ON: Open or 3V

  • DC Input Voltage: 48 volts
  • DC Output Power: 100 watts
  • Number of Outputs: 1 to 2 #
  • Features: DC/DC Converter
  • Supplier Catalog
    Go To Website
  • Description: DSP1 Single-Output DC-DC Series Converter Up to 1 W unregulated output power Single in line package Four-terminal operation Efficiencies to 75% 350 kHz fixed frequency operation 700 V isolation 100% Dynamic Load Burn-In CE Marking ISO 9000 Approved Quality Stocked

  • Description: Wide selection of PCB Mount DC-DC Converters ranging from 1 - 165 Watts Click Image to Enlarge.......... SeriesWattsIsolationInputNumber of OutputsOutput VDC RangeDimensions (Inches)Download DHDA01013000 VDC3.3 / 5 / 12 / 24 +/-10%SINGLE DUAL3.3-24 VDC0.50" 0.40" 0.27"

    • DC Input Voltage: 24 volts
    • DC Output Voltage: 1.8 to 15 volts
    • DC Output Power: 100 to 150 watts
    • Number of Outputs: 1 to 2 #

  • Description: The RWY 30 ... 100 Series fully encapsulated, railway quality DC/DC converter uses a field‐proven design to generate up to 100W output power. It is a mature product with a track‐record in numerous applications. This converter is entirely potted with a thermally

    • DC Input Voltage: 36 to 96 volts
    • DC Output Voltage: 12 to 24 volts
    • DC Output Power: 30.000000000000004 to 100 watts
    • Number of Outputs: 1 #

  • Description: The PS9731-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 36 V DC and 60 V DC. It generates an output voltage of 24 V DC with 10 A. Special features: converts voltages to another voltage level

    • Features: DC/DC Converter

  • Description: The PS9711-2410-0000 DC/DC converter is a voltage converter that operates with input voltages between 18 V DC and 35 V DC. It generates an output voltage of 24 V DC. Special features: converts voltages to another voltage level refreshes,

    • Features: DC/DC Converter

  • Description: This rugged, triple output railway quality DC/DC converter uses field‐proven technology to generate the required output power. It is a mature design, the extended version of the DCW 152R series, with three fully regulated, isolated outputs. Cooling is via

    • DC Input Voltage: 72 to 96 volts
    • DC Output Voltage: 5.1 to 24 volts
    • DC Output Current: 2 to 4 amps
    • DC Output Power: 100 watts

  • Description: The PS9771-2440-0000 DC/DC converter is a voltage converter that operates with input voltages between 475 V DC and 750 V DC. It generates an output voltage of 24 V DC with 40 A. Special features: converts voltages to another voltage level

    • Features: DC/DC Converter

  • Supplier: VPT, Inc.

    Description: Packing 100W with a power density greater than 60W/in3, the VPT100-2800S Series of converters offers extremely efficient (up to 91%) operation. This series is ideal for avionics, weapons, shipboard, vehicle, and other hi-rel applications. Features Up to 100W output power Single

    • DC Input Voltage: 16 to 40 volts
    • DC Output Voltage: 3.3 to 15 volts
    • DC Output Current: 0 to 20 amps
    • DC Output Power: 100 watts

  • Description: DFA20 Single-Output DC-DC Series Converter Remote On⁄Off and trim Overcurrent protection and thermal shutdown Efficiencies to 83% Power density up to 11 W per cubic inch Five-sided, shielded case Extended range input (2:1) 100% Dynamic Load Burn-In CE Marking ISO 9000

  • Buy Now
    Supplier: DigiKey

    Description: Isolated Module DC DC Converter 1 Output 5V 20A 36V - 76V Input

    • DC Input Voltage: 36 to 76 volts
    • DC Output Current: 20 amps
    • Form Factor: Board Mount
    • Features: DC/DC Converter

  • Description: PTQA420050 100-W, 48-V Input, 5-V Output, Isolated DC/DC Converter

  • Description: This fully encapsulated, dual output, railway quality DC/DC converter uses a field‐proven high efficiency power conversion topology to generate 250W output power. The unit has two fully independent, regulated isolated output stages, V1 providing up to 140W

    • DC Input Voltage: 36 to 96 volts
    • DC Output Voltage: 5 to 110 volts
    • DC Output Current: 12 amps
    • DC Output Power: 250.00000000000003 watts

  • Description: Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max

    • DC Input Voltage: 12 to 24 volts
    • DC Output Voltage: -125 to 125 volts
    • DC Output Current: 0.036 to 0.187 amps
    • DC Output Power: 5 watts

  • Description: DC-DC Converters, Power module type, Output: 300W, 12V, Isolated type, With baseplate

    • DC Input Voltage: 36 to 75 volts
    • DC Output Voltage: 10.48 to 11.02 volts
    • DC Output Current: 4 to 28 amps
    • DC Output Power: 300 watts

  • Buy Now

    Description: DC-DC Regulated Power Supply Module, 1 Output, 100W, Hybrid, Product overview: V24C28H100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power

    • Input Voltage (VIN): 36 volts
    • Output Current (IOUT): 3.57 amps
    • Operating Temperature: -40 C

  • Description: The AVO100 series of eighth-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 5.0 V. These converters can deliver up to 50 amps and up to 100 watts of output power,

    • DC Input Voltage: 36 to 75 volts
    • DC Output Voltage: 3.3 to 12 volts
    • DC Output Current: 10 to 30 amps
    • DC Output Power: 100 watts

  • Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high

    • DC Input Voltage: 11.5 to 16 volts
    • DC Output Voltage: 1,000 volts
    • DC Output Current: 1 amps
    • Number of Outputs: 2 #

  • Description: Total Max Power: 100 W Total Max Current: 30 A Input Voltage: 36 V to 75 V Output Voltage: 3.3 V to 5 V Outputs: Single Size (L x W x H): 2.400" x 2.280" x 0.390" Warranty: 2 years Operating Temperature: -40 to +85 ºC

    • DC Input Voltage: 36 to 75 volts
    • DC Input Current: 0.02 to 0.15 amps
    • DC Output Voltage: 3.3 to 5 volts
    • DC Output Current: 30 amps

  • Description: The LQS series of quarter-brick isolated DC-DC converters includes 14 models with a wide 2:1 input range of 36 to 75Vdc, designed primarily for use with standard 48 V telecommunications equipment supplies. Offering single output voltages of 1.2 V, 1.5 V, 1.8 V, 3.3 V or 5

    • DC Input Voltage: 48 volts
    • DC Input Current: 0.005 to 0.15 amps
    • DC Output Voltage: 1.2 to 5 volts
    • DC Output Current: 100 amps

  • Supplier: XP Power

    Description: Ultra Compact SIP-8 Package Smallest Footprint 9 W Converter Single & Dual Outputs 4:1 Input Range Operating Temperature -40 °C to +85 °C 1500 VDC Isolation Fully Regulated Output No Minimum Load Required Remote On/Off 3 Year Warranty

    • DC Input Voltage: 9 to 36 volts
    • DC Input Current: 0.335 amps
    • DC Output Voltage: 3.3 volts
    • DC Output Current: 2 amps

  • Find Suppliers by Category Top

    DC-DC Converters (850 Companies)
    Search by Specification | Learn More about DC-DC Converters
    AC-DC Converters (244 Companies)
    Search by Specification | Learn More about AC-DC Converters
    Power Supplies (3,080 Companies)
    Search by Specification | Learn More about Power Supplies
    RF Upconverters and RF Downconverters (132 Companies)
    Search by Specification | Learn More about RF Upconverters and RF Downconverters
    DC-DC Converter Chips (257 Companies)
    Search by Specification | Learn More about DC-DC Converter Chips

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire