-
Supplier: Synrad, Inc.
Description: Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the firestar vi30, firestar v30 and firestar ti Series lasers in 10.2µm wavelength models. Our 10.2µm series of lasers are useful for processing
- Features: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Certain applications may experience improved efficiency at wavelengths other than the standard 10.6µm wavelength. For these, Synrad offers the 48-1, 48-2, firestar vi30, firestar v30, and firestar ti Series lasers in 9.3µm wavelength models. The 9.3µm series is useful for processing materials
- Features: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: drop-in replaceablity. As with all Synrad lasers, the ti-series can be operated from a 0-100% duty cycle, with laser power adjusted using a pulse width modulation (PWM) control. Synrad ti-series lasers are available in key switch or OEM configurations, and the air-cooled
- Features: Carbon Dioxide Lasers
-
-
Description: permits to achieve 20 kW of output power in CW operation and pulse energy up to 100 kJ. CO2 lasers are referred to the class of molecular gas lasers emitting on vibrational transitions of CO2 molecules in the IR regions of spectrum at 9-10 um. As a rule, all lasers
- Wavelength Range: 9,200 to 10,800 nm
- Laser Power: 2,000 to 50,000 milliwatts
- Features: Carbon Dioxide Lasers, Infrared, Polarized Output
-
Supplier: Laser 2000 GmbH
Description: Depending on laser operating conditions, pulses of typically 2kW peak power and pulse widths of 200ns are achieved at frequencies up to 1kHz. PL6 The highest power tunable CO2 laser currently available is the model PL6, offering single line power up to 180 W and more than 90
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Laser 2000 GmbH
Description: CO2 lasers are gas lasers and emit in the infrared. Their laser medium is carbon dioxide. In addition to solid-state lasers, the CO2 laser is one of the most powerful and most frequently used lasers. Outputs of up to 80 kW and pulse energies up
- Wavelength Range: 9,400 to 10,600 nm
- Laser Power: 20,000 to 400,000 milliwatts
- Pulse Energy: 100,000,000 mJ
- Features: Carbon Dioxide Lasers, Infrared
-
Supplier: Synrad, Inc.
Description: Built in gas purge port Protective optical window Easy-to-integrate, compact design 15% lighter than competition Best-in-class energy efficiency Synrad Inc. is proud to introduce a first of its kind to its highly acclaimed line of CO2 lasers with the Pulstar p100. Featuring 100 Watts
- Features: Carbon Dioxide Lasers
- Laser Output: Pulsed
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: It doesn´t matter, if you are looking for a marking-, cutting or any kind of CO2-laser based environmental or security application, ACCESS LASER COMPANY is very specialised to offer very tiny lasers. Because of the low laser-power many applications need, some of
- Wavelength Range: 10,300 to 10,800 nm
- Laser Power: 400 to 120,000 milliwatts
- Beam Area: 4.524 mm²
- Operating Voltage: 12 to 48 volts
-
Supplier: Laser 2000 GmbH
Description: The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2 laser can
- Wavelength Range: 9,200 to 10,800 nm
- Pulse Energy: 150 mJ
- Pulse Length: 50 ns
- Repetition Rate: 100 Hz
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Features: Beam Expander, Other, Scan Lens
- Laser Type: CO2
-
Supplier: LightMachinery Inc.
Description: LightMachinery's IMPACT 2000 lasers are designed primarily for the fine processing of non-metallic materials. Drilling and machining are typical applications for these lasers. A unique capability of the IMPACT laser is the ability to drill through non-metallic layers on a metal
-
Supplier: Electro Optical Components, Inc.
Description: Total transmission (1.5 m length): >70% Maximum input power: 30 W CW Minimal bending radius: 10 cm Applications A medical laser delivery system for transmission energy of laser to a surgical site of a patient. Used in: Stomatology, Urology, Proctology
- Diameter: 22 mm
- Clear Aperture / Beam Diameter: 8 mm
- Laser Type: CO2
- Type: Component / Subsystem
-
Supplier: Electro Optical Components, Inc.
Description: Spherically curved mirrors are commonly used in laser cavities and in laser beam expanders for high power lasers. A large range of concave and convex mirrors with radius of curvature from 5mm to 100 meters are available. Spherical mirrors can often be used in careful combination
- Mirror Types: Laser Mirror
- Features: Other
-
Supplier: Umicore Materials
Description: IR Narrow Bandpass Filters are designed to isolate a narrow region of the infrared spectrum between 0.85µm and 16µm and are used in a variety of applcations such as gas detection Specifications CWL 10.6µm ± 1.0% HBW 509nm ± 50nm Tpeak >70% Environmental Properties Adhesion MIL-C-48497A, 08/09/1980,
-
Supplier: Epilog Laser Corp.
Description: 60, 80, 100, 120 or 200 watts Fiber: 30 or 50 watts Dual: Configure your laser with both CO2 and Fiber sources Features: - Highest-Speed Engraving Over Largest Work Area The Fusion Pro’s 165 IPS engraving speed and 5G acceleration combine to provide the fastest engraving in the
- Laser Power: 80,000 to 200,000 milliwatts
- Operating Voltage: 240 volts
- Length: 1,793.239031650923 mm
- Width: 1,303.01929636958 mm
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is
- Cutting / Traverse Speed: 30,004.724409448798 in/min
- Z-axis / Vertical Travel: 17.716545 inch
- Laser Output Power: 45 to 100 watts
- Marking Area Length: 39.3701 inch
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is
- Wavelength Range: 10,600 nm
- Laser Power: 60,000 to 100,000 milliwatts
- Length: 787.0000000000001 mm
- Width: 1,194 mm
-
Supplier: Laser 2000 GmbH
Description: up to a few MHz. Both FIR cavities of the 395 are pumped by a single PL6 Laser to ensure optimum stability of the Intermediate Frequency (IF). Model FIRL 100 The model FIRL100 has both the CO2 pump laser and the FIR laser housed in an integrated structure combining a
- Wavelength Range: 40,000 to 1,220,000 nm
- Laser Power: 150 to 500 milliwatts
- Features: Carbon Dioxide Lasers, Infrared
-
Supplier: Universal Laser Systems, Inc.
Description: proprietary line of patented CO2 lasers designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Because we manufacture the lasers as well as the systems, the lasers are designed to perfectly complement the
- Wavelength Range: 9,300 to 10,600 nm
- Laser Power: 40,000 milliwatts
- Length: 635.0000000000001 mm
- Width: 133 mm
-
Supplier: Trotec Laser, Inc.
Description: One laser system, two laser sources, endless versatility. The Speedy 100 flexx comes equipped with a 24" x 12" working area and both a CO2 and a fiber laser source, allowing users to mark and engrave virtually any material. The CO2 laser, offered up to 60W,
- Cutting / Traverse Speed: 6,614.173228346446 in/min
- X-axis Travel / Length Capacity: 24.015761 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 20 to 60.00000000000001 watts
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Trotec Laser, Inc.
Description: One laser system, two laser sources, endless versatility. The Speedy 100 flexx comes equipped with a 24" x 12" working area and both a CO2 and a fiber laser source, allowing users to mark and engrave virtually any material. The CO2 laser, offered up to 60W,
- Wavelength Range: 10,600 nm
- Laser Power: 30,000 to 60,000 milliwatts
- Length: 1,016 mm
- Width: 787.0000000000001 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes Green Laser Diode 520nm, 30mW
- Laser Type: Laser Diodes
-
Description: The Cs package is a standard in the laser industry. It often serves as a building block for large laser systems, or a stand-alone unit in a laboratory environment. CEO offers a unique version of the Cs package based upon its Golden Bullet technology that enables the use of multiple
- Wavelength Range: 790 to 1,550 nm
- Laser Power: 100,000 milliwatts
- Operating Voltage: 1.8 volts
- Operating Current Range: 95,000 milliamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Drivers TGA4943-2-SL, 40&100 Gb/s,8V,DRIVER
- Pd: 3,050 milliwatts
- TJ: -65 to 150 C
- Bias / Operating Current: 270 mA
- Device Type: Laser Driver
-
Supplier: Heilind Electronics, Inc.
Description: Laser, Self-Lam Label, Polyester, 1.00" W x 2.25" L
- Width: 1 to 2.25 inches
- Materials of Construction: Plastic / Film
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek is pleased to announce the release of the new LW2AG 5W 'green' laser welder which offers increased weld speed (2.5x), penetration (~30%) and integration flexibility (2 energy- or time-share outputs) over the 2W model. The LW2AG utilizes a 532nm wavelength in the visible (green)
- Laser Output Power: 5 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: Northrop Grumman Corporation
Description: solid-state lasers, delivering more laser power per weight and volume. High beam quality and efficiency make fiber laser technology, intrinsically, ideal to pursue in parallel with solid-state lasers, the company noted. The company has previously scaled narrow band fiber
- Laser Type: Fiber Lasers
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its
- Wavelength Range: 488 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its
- Wavelength Range: 515 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode lasers. Its
- Wavelength Range: 473 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics. RMI’s
- Laser Output Power: 2 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Resolution: 1,200 dpi
-
Supplier: CASTECH, Inc.
Description: • High Polarization Purity • Wide Wavelength Range • High UV Transmission • Available with two, one or no escape ports for extra power capacity • Suitable for high power applications
- Wavelength Range: 400 to 700 nm
- Clear Aperture: 10.000000000000002 mm
- Diameter: 25.400000000000002 mm
- Length: 26 mm
Find Suppliers by Category Top
Featured Products Top
-
EPILOG'S NEWEST METAL MARKING LASER MACHINE COMBINES INCREDIBLE SPEEDS WITH SOPHISTICATED CAMERA TECHNOLOGY. This robust metal etching system features an adjustable engraving area, along with Epilog’s revolutionary IRIS™ camera system that allows for (read more)
Browse Carbon Dioxide (CO2) Lasers Datasheets for Epilog Laser Corp. -
/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power of 10,000 Watts for 25-100 nanoseconds. Limited size to 140mm (5.5'') round marking area. Spot size 50uM. Dimensions in box 940mm(l) x 580mm(w) x 810mm(h). (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
Introduction CASTECH Yb:CaF2 (ytterbium-doped calcium fluoride) is a laser crystal for diode-pumped lasers that generate ultra-short pulses or run at high power. Grown by the Czochralski technique, it combines a long fluorescence lifetime and broad absorption (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
biomedical instrumentation. Key Features: Wavelength: 450 nm Optical Output Power: Up to 1.6 W Operating Current: Typical 1.2 A; Maximum 1.5 A Operating Voltage: Typical 4.8 V; Maximum 6.0 V (read more)
Browse Diode Lasers Datasheets for World Star Tech -
2D Laser profilers for Conveyor Belt Rip Detection Systems. Monitoring the integrity of the conveyor belt surface is one of the most important tasks in the mining industry. A solution is 3D laser scanning of the surface to detect critical defects that lead to belt (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Systek UVF 100 is a high performance 2 in 1 copper electroplating system for the build-up of IC substrate redistribution layers (RDL). The process is the latest addition to the Systek family of IC substrate manufacturing solutions. Systek UVF 100 is a pattern plating bath (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
-precision applications. Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
laser diodes HL63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
63290HD, HL63520HD provide over 2 W of power and can be used in projector applications. HL65014DG is a special single mode red laser diode at 150mW power can can be used as a light source for optical instruments. Ushio IR and near IR laser diodes are available at 705nm, 730nm, 830nm and 850 (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences Key Specifications: (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
good laser engraving machine - offers from good laser engraving machine manufacturers, suppliers, exporters & wholesalers
Hot Sale SPT Laser 100w CO2 Laser Tube for Laser Cutting .
-
Laser Machine - Laser Machine Manufacturers, Suppliers
Water-cooled chiller for Fabric Laser Cutting machine CW-5000 water-cooled chiller is developed and produced by S&A company,it is applied to cool 80W- 100W CO2 laser of Fabric Laser Cutting machine.
-
laser engraving ( Page 15 ) - offers from laser engraving manufacturers, suppliers, exporters & wholesalers
Laser power: 60W 80W/ 100W Laser tube: Co2 sealed glass laser tube RECI laser tube Engraving ...
-
Experimental verification of a bright-speckle algorithm of compensation for turbulent wandering of a repetitively pulsed CO2 laser beam
…of a 0.5 atm-pulsed TE CO2 laser with a repetition rate of 10-15 pps and a pulse energy up to several Joules was stabilized, and a cw-low pressure TB CO2 laser of about 100W -power was used as…
-
Laser Equipment - China Laser Equipment Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Specifications TY-L1690 Laser Machine: 1,working area is 1600mm*900mm; 2, co2 laser tube 80w/ 100w /130w/150w; 3,high speed ...
-
4 Pole Switch - 4 Pole Switch Manufacturers, Suppliers (Page 9)
100W CO2 Laser Tube Power Supply for 100w Laser Tubes Factory Wholesales .
-
600W CO2 Laser Cutter Machine for Metal, Acrylic, Plywood from Wuhan Goldenlaser Co.,Ltd, China
Laser power: Hermetic and detached CO2 laser tube (80W/ 100W ) .
-
First experimental evidence for PASER: particle acceleration by stimulated emission of radiation
In order to give some insight regarding the PASER cell in terms of laser amplification, a CO2 laser pulse of 100psec- 100W was launched into the PASER cell while filled with the CO2 gas mixture enabling us to evaluate the gain of…
-
Laser Equipment Parts Manufacturers, Laser Equipment Parts Product Catalogs Directory
W sell water chiller CW3000,CW5000,CW5200 for co2 laser cutting engraving machine 80W, 100W ,130W,150W.
-
150w laser - offers from 150w laser manufacturers, suppliers, exporters & wholesalers
CO2 Laser Power Supply 40W,80W, 100W ,120W,150W .
Indicates content that may require registration and/or purchase.