-
Standards and Technical Documents - End - Rod, Control, Resistance Welding Type, X1020 Steel -- NAS4Supplier: Accuris
Description: End - Rod, Control, Resistance Welding Type, X1020 Steel
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20' Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types, Other
- Shape / Form: Profile / Structural Shape
-
Supplier: Accuris
Description: VOID - Carburizing Steels
-
-
Supplier: Accuris
Description: BAR, METAL, ROUND, STEEL, CARBON, 1020
-
Supplier: Accuris
Description: BAR, METAL, FLAT, STEEL, CARBON, 1020
-
Supplier: A. H. Stock Manufacturing Corp.
Description: Our 1020 plunger-style dump valve, also referred to as a 1020 newton kwik dump valve, is manually operated. The handle for the 1020 plunger valve is mounted on the left hand side of the valve. This 1020 dump valve is available in mild or stainless steel
- Actuation: Manual / Hand
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Sugatsune America, Inc.
Description: Full extension Positive stop Non-Handed Heavy duty Mount with M4 or #8 binding, pan, or truss head screws
-
Supplier: Western Analytical Products
Description: Specifications
- Outside Diameter / Size: 0.0625 inch
- Maximum Inside Diameter / Size: 0.02 inch
- Design Units: English
- Type: Metal Tubing
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: RBC Bearings
Description: This CJM series metric Fiberglide Journal bearing comes with a coiled steel backing. It is designed to meet industry standards for self-lubricating bushings. Carbon steel is normally used as backing material, with the external surfaces plated to resist corrosion.
- Inside Diameter: 0.3925986372 to 0.3931891887 inch
- Outside Diameter: 0.4731498618 inch
- Length: 0.787402 inch
- Operating Temperature: 300 F
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: Winters Instruments
Description: Description & Features:• Liquid filled stainless steel case protects against vibration and pulsation• Bayonet ring• Highly accurate• Back, bottom, or panel mounted• Stainless steel or brass wetted parts• Restrictor screw standard• CRN registered• 5 year warranty
- Working Pressure Range: -14.736 to 15 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 ±% FS
-
Supplier: KHK USA, Inc.
Description: The SSG Ground Spur Gears are made from carbon steel, are induction hardened and the teeth are ground finished. Since the heat treatment is applied only to the tooth area, secondary operations can be preformed on the hub and bore. J Series configurations of the SSG Ground Spur Gears are
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: DIN 24° HEAVY STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only), 100R15 (3/8" thru 3/4"
- Metric Size: 30 mm
- Connection Type: Crimp
- Features: Hose Fitting, Metric
- Fitting Type: Hydraulic Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: METRIC TUBE STUB Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH Skive: 100R13 (3/8" thru 1" Only), 100R15 (3/8" thru 3/4" Only)
- Metric Size: 20.000000000000004 mm
- Connection Type: Crimp
- Fitting Type: Hydraulic Fitting
- Features: Metric, Tube Fitting
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Length: 50 mm
-
Supplier: Optimal Handling Solutions
Description: for shipping and storage Welded steel construction with powder coat finish Manufactured in compliance with OSHA and ANSI A14.7 standards Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Description: You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting. Material: 303 Stainless Steel
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Pressure Angle: 20°
-
Supplier: Newark, An Avnet Company
Description: S-BEAM FORCE CELL, 1020KG, 10V, STEEL; Load Capacity:1020kg; Supply Voltage:10V; Operating Temperature Min:-20°C; Operating Temperature Max:80°C; Cell Output mV / V:2; Product Range:CA151 Series
-
Supplier: Boca Bearings Company
Description: Thrust Bearings
- Bore Size: 0.393701 inch
- Outside Diameter: 0.787402 inch
- Overall Width: 0.25590565 inch
- Bore: 0.393701 inch
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of wire.
-
Supplier: Optimal Handling Solutions
Description: for shipping and storage Welded steel construction with powder coat finish Manufactured in compliance with OSHA and ANSI A14.7 standards Order optional Sideways Wheel Option for even more ladder maneuverability. This option will allow the ladder to turn within its own length and be pushed
-
Supplier: SAE International
Description: This specification covers low-carbon steel, sheet or strip, of aircraft quality.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of wire supplied as coils of wire or, when specified, as straight lengths.
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: Zurn Industries LLC
Description: Zurn Z1020 electronic trap primer programmed as standard to provide six-second water injection to traps every twenty-four hours. Complete with galvanized steel combination surface or recessed mount box and cover, 1/2" [13] solder copper inlet connection, brass ball type stop valve, slow
-
Supplier: NBK America LLC
Description: Socket head cap screws with special low profile made of stainless steel. The head height for all screws is 1.5 mm or less. Intended for reducing the size of devices and applications with limited overhead space. The following two types of stainless materials are available as standard.
- Length: 0.787402 inch
- Screw Type: Cap Screw
- Metric: M10
- Head Type: Socket Head Cap
-
Supplier: Andax Industries
Description: Pelican 1020 Micro Case - Clear with Red Liner. Our Pelican 1020 Case has a pressure equalization valve to balance air pressure & halt water. This Pelican Micro Case features a rubber liner for an o-ring seal, a handy latch & 1020 Micro Case steel hardware. Select a
- Height: 2.12 inch
- Length: 6.82 inch
- Width / Diameter: 4.75 inch
- Inside Height: 1.68 inch
-
Supplier: Andax Industries
Description: Pelican 1020 Micro Case - Red with Black Liner. Our Pelican 1020 Case incorporates a pressure equalization valve to balance air pressure & resist water. This Pelican Micro Case has a handy latch, 1020 Micro Case steel hardware & a rubber liner for an o-ring seal. Try a
- Height: 2.12 inch
- Length: 6.82 inch
- Width / Diameter: 4.75 inch
- Inside Height: 1.68 inch
-
Supplier: Andax Industries
Description: Pelican 1020 Micro Case - Yellow with Black Liner. Our Pelican 1020 Case carries a pressure equalization valve to balance air pressure & fend off water. This Pelican Micro Case has a rubber liner for an o-ring seal, a handy latch & 1020 Micro Case steel hardware. Own a
- Height: 2.12 inch
- Length: 6.82 inch
- Width / Diameter: 4.75 inch
- Inside Height: 1.68 inch
-
Supplier: Andax Industries
Description: Pelican 1020 Micro Case - Blue with Black Liner. Our Pelican 1020 Case includes a pressure equalization valve to balance air pressure & repel water. This Pelican Micro Case has 1020 Micro Case stainless steel hardware, a rubber liner for an o-ring seal & a handy latch.
- Height: 2.12 inch
- Length: 6.82 inch
- Width / Diameter: 4.75 inch
- Inside Height: 1.68 inch
-
Supplier: VAC-U-MAX
Description: Model 1020B, available with a 10HP motor or a 15 HP motor, is a continuous-duty industrial vacuum designed for non-dusty materials such as cast iron or steel or aluminum chips and sludge. The powerful positive-displacement pump works harder and increases its pulling power as the load
- Airflow: 240 to 380 SCFM
- Vacuum Pressure: 161.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Features: Continuous Duty
-
Supplier: Reid Supply
Description: Reid Supply offers miter and spur gears which are amongst the most economical gears in the power transmission industry. Spur gears are used to transmit power between parallel shafts while miter gears are used to transmit power between perpendicular shafts. . N/A
- Number of Teeth: 20
- Pitch Diameter: 2 inch
- Face Width: 1 inch
- Bore Diameter (if applicable): 0.75 inch
Find Suppliers by Category Top
Featured Products Top
-
are already employed. Available in seven fan sizes, 355 mm through 710 mm, and four cabinet sizes, 500 mm through 1020 mm, EC UNOBOXES are designed to handle air volumes from 1,500 CFM up to 11,500 CFM depending on the static pressure. AC UNOBOXES offer airlflow from 1,800 CFM up to 10 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
½ AA Lithium batteries (Catalog #1016) and 2/3A Lithium batteries, (Catalog # 1018), AA batteries (Catalog #1024) and AAA batteries (Catalog #1020) for single cell applications, (Catalog #1022) for dual cell applications. Battery installation and removal does not require (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Effects of Different Substrates on Microstructures and Mechanical Properties of a Bimodal Bulk Nano/ M icro Grained 1020 Carbon Steels Prepared by Aluminotherm...
The mechanical properties of 1020 steel prepared by different substrates were summarized in Table 1.
-
Mechanical and Metallurgical Evaluation of Carburized, Conventionally and Intensively Quenched Steels
The objective of this study was to compare between carburized non-killed AISI 1020 steel samples, which were not modified by Al that were subsequently conventionally and also intensively quenched to determine the effect of quenching on achieving the necessary formation of …
-
http://dspace.mit.edu/bitstream/handle/1721.1/16336/04062016-MIT.pdf?sequence=2
Evidence of plowing on the wear track of AlSl 1020 steel tested .
-
Materials selection guidelines for geothermal energy utilization systems
… corrosion rates o f these steels decrease r a p i d l y as pH increases, as i l l u s t r a t e d f o r A I S 1 1020 steel i n Figure 2 …
-
Physical and Numerical Analysis of Extrusion Process for Production of Bimetallic Tubes
Interface between (left) 1020 steel and (right)304 stainless steel after 2.5 h at 1200°C: unetched...................................................................................................................................60 4.47 .
-
Quenching and Control of Distortion 2012: Proceedings of the 6th International Quenching and Control of Distortion Conference Including the 4th International...
The objective of this work is to compare carburized non-killed AISI 1020 steel samples, which were not modified by Al to make fine grains that were subsequently conventionally and also intensively quenched.
-
ZCP2012QCDRMQ
The objective of this work is to compare carburized non-killed AISI 1020 steel samples, which were not modified by Al to make fine grains that were subsequently conventionally and also intensively quenched.
-
ZCP2012QCD05365L
The objective of this work is to compare carburized non-killed AISI 1020 steel samples, which were not modified by Al to make fine grains that were subsequently conventionally and also intensively quenched.
-
Evaluation and compilation of DOE waste package test data: Biannual report, February 1987--July 1987
Within the Basalt Waste 1solatio.n Project (BWIP) section of this report, discussions are given on problems concerning localized corrosion and environmentally assisted cracking of AIS1 1020 steel at elevated temperatures (150°C).
-
Ratcheting assessment of steel alloys under uniaxial loading: a parametric model versus hardening rule of Bower
Predicted ratcheting strains based on Bower’s model addressed the stage I of ratcheting within the first 100–300 cycles before the ratcheting deforma- tion arrests over more stress cycles in 1020 steel samples (Figs. 4b, d and f).
Indicates content that may require registration and/or purchase.