-
Supplier: Advanced Torque Products, LLC
Description: Portable Calibration System. TSD250P are lightweight and rugged torque wrench calibrators and torque test systems available in portable and bench top styles. The TSD 250-bt or TSD 650-bt bench top series and TSD 250-p or TSD 650-p portable torque wrench calibration systems utilize our
- Calibrator Style: Battery Powered, Portable
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Digital Interface: Serial Interface
-
Supplier: Mountz, Inc.
Description: removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz
- Drive Size: 0.375 inch
- Length: 7.8 inch
- Weight: 7.8 lbs
- Torque: 17.7 to 88.5 In-lbs
-
Supplier: Mountz, Inc.
Description: removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz
- Drive Size: 0.375 inch
- Length: 12.8 inch
- Weight: 12.8 lbs
- Torque: 52.8 to 265.2 In-lbs
-
-
Supplier: ValueTronics International, Inc.
Description: The 85054A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care
-
Supplier: Mountz, Inc.
Description: calibration above 1,000 lb/ft, please contact us before sending in your equipment. Torque Multipliers Electric Screwdrivers Torque Analyzers & Sensors Torque Screwdrivers: Dial, Micrometer, Preset & Adjustable Torque Wrenches: Click Wrenches, Dial Torque Wrenches, Beam
- Services: Calibration Documentation, Calibration Service, Rapid Turnaround
- Features: Europe Only, North America, Southern US Only, Southwest US Only, United States Only
- Capabilities: Force, Weight, or Torque Instruments
-
Supplier: Transcat, Inc.
Description: Product Highlights Robust construction gives accurate results, to ±4%, even in arduous working conditions Every adjustable wrench supplied with a calibration certificate to satisfy requirements of ISO 9000:2000 The break angle improves accuracy by reducing the possibility of over torquing All
- Type: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 500 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Type: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 100 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Type: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 200 N·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Type: Torque Wrench
-
Supplier: Hottinger Brüel & Kjær A/S
Description: TTS variant with a nominal (rated) measuring range of 1 kN·m. A transfer torque wrench is used for the manual calibration of torque wrench calibration devices.
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: removes the operator's influence out of the torque equation and delivers an accurate and repeatable fastening result than a standard click type wrench. You can give Mountz FGC wrenches to any operator and have the confidence that he/she will deliver the correct torque, time after time. Mountz
- Drive Size: 0.25 inch
- Length: 7.8 inch
- Weight: 7.8 lbs
- Torque: 8.9 to 44.2 In-lbs
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: JIS-compliant product, no calibration services or inspection reports, etc. are provided. When tightening, proceed first with a low value (half of the reference) of the recommended torque, and set the appropriate tightening torque for the cable and mounting part that will be tightened
- Length: 215 inch
- Weight: 268 lbs
- Torque: 5 In-lbs
- Type: Specialty/Other Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Accuracy of +/-3% of reading Traceable calibration certificate supplied Non length dependent. Extension handle can be used to reduce operator effort (handle supplied as standard with Model 800, 1000 and 1500) Positive 'click' can be heard seen and felt Low weight - Model
- Torque: 2,654.86725663717 to 8,849.55752212389 In-lbs
- Type: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: This is where S/R torque tester calibration equipment stands out from the pack. AMong our offerings: Calibration Tables - Strong and sturdy calibration tables featuring ground top surfaces that assure the transducer mounts are properly supported across their entire surface and
- Calibrator Style: Fixed
- Physical Properties: Torque
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque Range: 2-15 in.lbs. Accuracy +/-2% of reading Certificate of Calibration included CW & CCW Measuring with Side and Top Memory Pointers Three fingered keyless metal chuck
- Torque: 2 to 15 In-lbs
- Type: Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: The TruCheck is for click type torque wrenches and comes with a single measurement unit, lbf·ft. There is only one button on the device and that is to zero the display. Operation is simplicity itself and it is virtually impossible to go wrong! TruCheck has an accuracy of +/-1% of reading over
- Operating Temperature: 41 to 104 F
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
-
Supplier: Transcat, Inc.
Description: used to apply torque in an anticlockwise direction Easily adjustable without disassembly, e.g. using tester No 7707 W or calibration system No 7706 Deviation of indication ± 3%. With certificate size 12 Scale Range 25-130 N m Scale Range 20-95 ft.lb Scale Division 10 N m Scale Division 2,5
- Type: Torque Wrench
-
Supplier: TOP-electronics USA
Description: MegiQ, SMA-CAL-6F, 6GHz Full SMA Calibration Kit Full SMA Calkit with Male, Female and Through elements Includes SMA wrenches Includes 2 SMA-SMA cables (25cm / 10") The SMA-6F full calibration kit provides all elements for Male and Female Open-Short-Load and Through
-
Supplier: MHH Engineering Co. Ltd.
Description: range video click here. The YouTube video on this page shows you the new QTC 12 Technical Information: For more details see Calibration page or call Angela Padfield direct on 01483 892 772 ext 230, or email a.padfield@torqueleader.co.uk with title Free Carriage QTC Analyser Calibration
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: Norbar Torque Tools, Inc.
Description: Features Accuracy exceeds all international standards. Traceable calibration certificate supplied to satisfy ISO 9000 quality systems. High quality 72 tooth ratchet allows use in confined spaces. Torque Handle versions, both 16mm spigot and 9 x 12mm female. Production 'P' Type versions
- Drive Size: 0.375 inch
- Length: 8.661422 inch
- Weight: 0.882 lbs
- Torque: 10 to 180 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The ET-cal Microprocessor Controlled Torque Analysers are for calibrating and presetting medium to large Torque Wrenches (up to 3150 N.m) User modes include Peak, First Peak and Final Peak. Multiple units of measure include N.m, cN.m, lbf.ft and lbf.in A detachable display
- Display: Digital Readouts
- Physical Properties: Torque
-
Supplier: Stahlwille North America
Description: 721 - Torque wrenches with reversible ratchet Standard MANOSKOP® 721 cut-out type rapid setting dual stop signal twin scales N m/ft.lb the measuring element is only under load while force is being applied, no need for manual reset to zero any force applied to the tool after the 'click' or
- Features: Ratcheting
-
Supplier: Stahlwille North America
Description: 713R - Electronic angle-controlled torque wrenches Sensotork® Indicating torque wrenches Electronic angle-controlled torque wrench Sensotork® 713 simple, flexible operation thanks to operator guidance on large-format display very broad measuring range (5% to 100% of rated value)
-
Supplier: Cole-Parmer
Description: hose • Included gauges accurately display both tank and outlet pressures from 0 to 3000 psi (0 to 210 bar) Quickly connect your nitrogen tank to a calibration device—no plumber's tape, wrenches, or messing with threaded fittings! The pressure regulator features a unique quick-connect
- Environmental Properties: Pressure / Vacuum
-
Supplier: Bluetools
Description: Memory needle indicates the maximum torque which was achieved Calibrated to read in CW or CCW direction Accuracy is +/- 4% of indicated value from 20 to 100% of tool capacity. Meets or exceeds ASME B107.14M and ISO 6789 Certificate of Calibration and a protective storage box are included 74”
- Type: Torque Wrench
-
Supplier: Bluetools
Description: Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2” square drive is non-ratcheting. 21.75” long, weighs 3.7 lbs. Made in
- Type: Torque Wrench
-
Supplier: Bluetools
Description: grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs
- Type: Torque Wrench
-
Supplier: Bluetools
Description: boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long,
- Type: Torque Wrench
Find Suppliers by Category Top
Featured Products Top
-
value is field-adjustable in 1 lb-ft. increments. Each torque handle is serialized and supplied with a certificate of calibration. Wrenches are sold individually with one standard or extended reach socket. Sets are available with five extended reach hex sockets or six standard sockets (Hex or (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2289.pdf
Part No. 104994A Calibration Wrench .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0075.pdf
104994A Calibration Wrench .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0431.pdf
Fig. 14—Use of 104994A calibration wrench .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0095.pdf
Insert 104994A Calibration Wrench (ordered sepa- rately) onto the hex nut under the coil.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0444.pdf
Insert Honeywell part no. 104994A Calibration Wrench (order separately) onto the hex nut under the coil.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0505B.pdf
Insert 104994A Calibration Wrench (ordered sepa- rately) onto the hex nut under the coil, see Fig. 5 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-0830B.pdf
If the thermostat is accurately leveled and continues to appear to be out of calibration, order 104994A Calibration Wrench .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0548.pdf
Insert 104994A Calibration Wrench (order sepa- rately) onto the hex nut under the coil.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0200.pdf
If the thermostat is accurately leveled and still appears to be out of calibration, order 104994A Calibration Wrench .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-0540.pdf
Insert Honeywell Part No. 104994A Calibration Wrench (ordered separately) onto the hex nut under the coil.
Indicates content that may require registration and/or purchase.